-
Supplier: Carlisle Interconnect Technologies
Description: Gigabit-Flexx™ Ethernet cables combine exceptional 1000 Base-T performance with a bend radius of 0.75in (19.0mm) which makes them extremely flexible and easy to route in tight spaces. Reliable 1000 Base-T performance up to 100 MHz at distances of up to 80m Bend
- Product Category: Bulk Cable
- Features: LAN / Ethernet
- Application: Networking
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The Profinet cable type A is particularly suitable for fixed installation. The minimum bending radius of the cable is 5 x d (fixed laying).
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: -30 to 70 C
- Impedance: 100 ohms
- Features: Braid, Foil / Copper Tape, Multiconductor Cable, Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Profinet cable type B for flexible use. This Profinet CAT 5 type B cable with tinned copper strands 2 x 2 x 22 AWG has been specially developed for flexible use. The minimum bending radius for fixed installation is 5 x d, freely movable 10 x d.
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: -30 to 70 C
- Impedance: 100 ohms
- Features: Braid, Foil / Copper Tape, Multiconductor Cable, Other
-
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: CAT 7A Gigabit Ethernet cable for reelable use. The coilable CAT 7A cable with small bending radius has been designed for different applications where higher data volumes have to be transmitted safely. Exemplary applications are theatre technology, signal transmission of
- Rated Voltage: 0.09 kilovolts
- Impedance: 100 ohms
- Features: Braid, Foil / Copper Tape, LAN / Ethernet, Multiconductor Cable, Other
- Application: Industrial / Instrumentation and Control, Networking
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Flexible Profinet cable type C with UL approval for permanently flexible use in cable tracks. The minimum bending radius of this cable is 5 x d for fixed installation, 10 x d for free movement and 15 x d for continuous flexible use.
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: -30 to 70 C
- Impedance: 100 ohms
- Features: Braid, Foil / Copper Tape, Multiconductor Cable, Other
-
Supplier: Carlisle Interconnect Technologies
Description: 100 Base-T Ethernet Cable Key Features Ideal for a range of high-speed Ethernet applications Small size, light weight Good flexibility for tight bend radius applications Support 10/100 Base-T Ethernet, ARINC 629 & 664, and Category 5e applications to defined
- Product Category: Bulk Cable
-
Supplier: Carlisle Interconnect Technologies
Description: Ideal for a range of high-speed Ethernet applications Small size, light weight Good flexibility for tight bend radius applications Support 10/100 Base-T Ethernet, ARINC 629 & 664, and Category 5e applications to defined distances Provide stable performance to a wide
- Product Category: Bulk Cable
-
Supplier: Carlisle Interconnect Technologies
Description: Ideal for a range of high-speed Ethernet applications Small size, light weight Good flexibility for tight bend radius applications Support 10/100 Base-T Ethernet, ARINC 629 & 664, and Category 5e applications to defined distances Provide stable performance to a wide
- Product Category: Bulk Cable
-
Supplier: LAPP
Description: and individually shielded pairs reduce interference, providing reliable industrial signal – maximizing productivity. As industrial communication requirements grow, so does the number of cables linking machines in a production system – crowding cable cabinets. The ETHERLINE® TRAY CAT.7
- Operating Temperature: -40 to 80 C
- Rated Voltage: 0.6 kilovolts
- Number of Conductors: 4 #
- Product Category: Bulk Cable
-
Supplier: Alpha Wire
Description: Xtra-Guard® Industrial Ethernet - Rugged connectivity for industrial networking Alpha Wire's Industrial Ethernet Cat5e cable offers high-quality ethernet communications combined with the durability and temperature range of Alpha's Xtra-Guard 4 TPE jacket. This 24 AWG
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -50 to 105 C
- North American (AWG): 24 AWG
- Impedance: 100 ohms
-
Supplier: L-com, Inc.
Description: Aerospace rated Ethernet Cable; Category 6a, 10gig rated Light weight (37lbs/1KFT), small diameter (0.230") and tight bend radius (1.15") Double Shielded with 100% Foil and 85% Braid and 26AWG stranded conductors for flexibility Light blue FEP jacket with fire properties
- Cable Length: 125 ft
- Product Category: Cable Assembly
- Features: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: Aerospace rated Ethernet Cable; Category 5e rated Light weight (37lbs/1KFT), small diameter (0.230") and tight bend radius (1.15") Double Shielded with 100% Foil and 85% Braid and 26AWG stranded conductors for flexibility Light blue FEP jacket with fire properties that if
- Cable Length: 5 ft
- Product Category: Cable Assembly
- Features: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: Aerospace rated Ethernet Cable; Category 5e rated Light weight (37lbs/1KFT), small diameter (0.230") and tight bend radius (1.15") Double Shielded with 100% Foil and 85% Braid and 26AWG stranded conductors for flexibility Light blue FEP jacket with fire properties that if
- Cable Length: 200 ft
- Product Category: Cable Assembly
- Features: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: Aerospace rated Ethernet Cable; Category 5e rated Light weight (37lbs/1KFT), small diameter (0.230") and tight bend radius (1.15") Double Shielded with 100% Foil and 85% Braid and 26AWG stranded conductors for flexibility Light blue FEP jacket with fire properties that if
- Cable Length: 175 ft
- Product Category: Cable Assembly
- Features: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: MilesTek Corporation
Description: Aerospace rated Ethernet Cable; Category 5e rated Light weight (37lbs/1KFT), small diameter (0.230") and tight bend radius (1.15") Double Shielded with 100% Foil and 85% Braid and 26AWG stranded conductors for flexibility Light blue FEP jacket with fire properties that
- Cable Length: 25 ft
- Features: Cable Assembly
- Application: Networking
-
Supplier: MilesTek Corporation
Description: Aerospace rated Ethernet Cable; Category 5e rated Light weight (37lbs/1KFT), small diameter (0.230") and tight bend radius (1.15") Double Shielded with 100% Foil and 85% Braid and 26AWG stranded conductors for flexibility Light blue FEP jacket with fire properties that
- Cable Length: 10 ft
- Features: Cable Assembly
- Application: Networking
-
Supplier: MilesTek Corporation
Description: Aerospace rated Ethernet Cable; Category 6a, 10gig rated Light weight (37lbs/1KFT), small diameter (0.230") and tight bend radius (1.15") Double Shielded with 100% Foil and 85% Braid and 26AWG stranded conductors for flexibility Light blue FEP jacket with fire properties
- Cable Length: 150 ft
- Features: Cable Assembly
- Application: Networking
-
Supplier: MilesTek Corporation
Description: Aerospace rated Ethernet Cable; Category 5e rated Light weight (37lbs/1KFT), small diameter (0.230") and tight bend radius (1.15") Double Shielded with 100% Foil and 85% Braid and 26AWG stranded conductors for flexibility Light blue FEP jacket with fire properties that
- Cable Length: 2 ft
- Features: Cable Assembly
- Application: Networking
-
Supplier: Harbour Industries, Inc.
Description: Like all of Harbour’s Gigabit Ethernet high-speed data cables, AeroBIT® 8 utilizes proprietary Fluoropolymer insulation that provides superior crush resistance and ease of termination as well as a tight bend radius. ADVANCED TECHNOLOGY • Low-Density Composite
- Operating Temperature: -55 to 200 C
- North American (AWG): 24 AWG
- Features: Braid, Foil Braid, Other, Other / Specialty
- Product Category: Bulk Cable
-
Supplier: Lapp Tannehill
Description: LAPP ETHERLINE® T1 Y FLEX is a 22/7 AWG Single Pair Ethernet cable that complies with the requirements of Power over Data Line according to IEEE 802.3bu. The UL-certified, two-core data cable enables consistently high data rates with a significantly reduced structure. Thanks to
- North American (AWG): 22 AWG
- International (mm2): 22 mm2
- Rated Voltage: 2 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
-
Supplier: PolyPhaser Corporation
Description: coax cable assembly with 0.5 inch one time bend radius and a repeat bend radius of 2 inches. The cable assembly's combination of Type N to Type N M/FBH and 195 Series Low Loss Cable supports a maximum operating frequency of 5800 MHz. Detailed
- Impedance: 50 ohms
- Operating Temperature: -40 to 85 C
- Cable Length: 25 ft
- Features: Braid, Copper and Copper Alloys, LAN / Ethernet, Other / Specialty, Polyethylene (PE), RF
-
Supplier: TelephoneStuff.com
Description: 2-F 62.5/125 TB PLENUM MIC 3.5/1.0DB/KM 200/500MHZ*KM GIG-PLUS (P/N 370-949-FDDI-02) Corning Cable Systems OFNP MIC Cables utilize 900 μm TBII® Buffered Fibers surrounded by dielectric strength members with a flexible, flame-retardant outer jacket. These cables meet the
-
Supplier: Lapp Tannehill
Description: The LAPP ETHERLINE® 4 pair CAT5e stationary cables are designed with a foil and braid shield, which protects the cable from EMI and can be used in areas where reliable data transmission is key. LAPP part number 2170298. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170298
- Operating Temperature: -30 to 80.0000000000001 C
- Rated Voltage: 1 kilovolts
- Cable Type: Cat 5/Cat 5E
- Features: LAN / Ethernet
-
Supplier: Lapp Tannehill
Description: The LAPP ETHERLINE® 4 pair CAT5e stationary cables are designed with a foil and braid shield, which protects the cable from EMI and can be used in areas where reliable data transmission is key. LAPP part number 2170296. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170296
- Operating Temperature: -30 to 80.0000000000001 C
- Rated Voltage: 1 kilovolts
- Cable Type: Cat 5/Cat 5E
- Features: LAN / Ethernet
-
Supplier: Lapp Tannehill
Description: This ETHERLINE&rg; TRAY CAT5e flexible cable is recommended for cable trays, industrial machinery and plant infastructure. Suitable for EtherCAT, EtherNet I/P applications PLTC (power limited tray cable) for protected use on cable trays Foil and braid shield
- Operating Temperature: -25 to 80.0000000000001 C
- Cable Type: Cat 5/Cat 5E
- Features: Other
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: TelephoneStuff.com
Description: Ethernet, FDDI, Sonet, voice, video and other networking applications - Cost-saving design, easy to install and terminate - Provides for greater pulling distances thus reducing installation time - Print has consecutive foot markings every two feet along length of the cable - Assurance
- Connector Type: ST
- Fiber Mode: Single Mode
-
Supplier: TelephoneStuff.com
Description: management to facilitate proper bend radius of cable - Compatible with standard 19" distribution racks - Provides 24 open ports in 1RMS for high density applications - Grounding studs com pre-installed for quick installation - Compatible with all ICC shielded connectors
- Number of Ports: 24
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: Beckhoff Automation LLC
Description: the need for a larger bending radius. Special features: connection technology: 1 x RJ45 socket, angled connection lengths: up to 100 m extension of an EtherCAT network in line topology The EC1110 has an RJ45 socket, which enables the connection of an Ethernet cable with RJ45
- Data Acquisition: I/O Module
-
Supplier: TelephoneStuff.com
Description: Leviton's eXtreme 6+ Angled Patch Panels are designed to increase rack density on industry standard 19" racks and cabinets. The unique dual-angle design easily routes cables into vertical cable management. This system promotes long term cable management and attractive cabling
Find Suppliers by Category Top
Featured Products Top
-
maintain signal integrity in industrial environments. The cable is specifically engineered for dynamic applications, offering a small bending radius of 10 × cable diameter for flexible use and 15 × for continuous flexing. This allows integration (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Custom cable in motion Bend radius in custom cables — what it is, why it matters and how improper bending can impact performance and lifespan. Learn how to determine the correct bend radius for your application and ensure reliability, flexibility and safety in cable (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
Unlock peak performance with the new Certified High Speed HDMI® Cable with Ethernet from PIC Wire & Cable, the first of its kind in the aerospace market. With HDMI® technology, H1926-HS delivers stunning 4K video resolutions beyond 1080p, providing unmatched depth, detail (read more)
Browse HDMI Cables Datasheets for PIC Wire & Cable -
B Lower Loss (Attenuation) Smaller Size & Bend Radius Improved Dielectric Expanded PTFE or tape wrapped PTFE Higher Velocity of Propagation while maintaining a strong structure Increased flexibility (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
-density (QSFP-DD) and octal small form factor pluggable (OSFP) in both straight and breakout configurations Ease of installation Offers longer reach and lighter weight interconnects compared to copper cables Smaller bend radius than copper (read more)
Browse Cable Assemblies Datasheets for TE Connectivity -
options in DAC, ACC, AEC, and AOC. Passive and active architecture design options offer cost effective solutions for performance needs. Wide variety of solutions available, enabling consideration of bend radius, linear distance, and signal integrity (read more)
Browse Cable Assemblies Datasheets for TE Connectivity -
Depending on the selected cable design, the assemblies use robust cable constructions with low-capacity insulation, abrasion-resistant PUR outer sheathing, high mechanical resistance, and high flexibility. Selected cable designs are suitable for flexible applications with a minimum bending (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
the cable could come into contact with other objects at sub-zero temperatures. If that is a possibility, be sure to check the cold bend radius of the material being selected. Temperature Variation Will the (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
testing Laboratory and production testing System integration and troubleshooting For measurement applications, account for cable loss during calibration and maintain appropriate connector torque and bend radius to support repeatable results. ERSA (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
– European region (and other countries) Multiple variations are necessary so the antennas can be integrated into the customer’s design without bending the coaxial cable beyond a certain radius Optimizes the cable performance (read more)
Browse Antennas Datasheets for TE Connectivity
More Information Top
-
The Logistics Of Installing Pacs In An Existing Medical Center
We adopted a ten inch bending radius for ethernet cabling based upon published industry standards, and assumed a three inch bending radius for fiber optic cabling after conducting an informal stress test.
-
Installation of LANs-the pitfalls and hardware requirements
Care should be taken in choosing the route and with the installation of the trunk cable, with particular reference to the bending radius of standard Ethernet cable : not to run in parallel with mains cables; not to be run in trunking with …
-
Belden introduces new Railway Approved data cable for use in Gigabit Ethernet networks
Both BE43800 Gigabit Ethernet data cables and Belden BE43769 100 Mbps data cables have excellent mechanical resistance and a small bending radius for optimal installation within limited space applications.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50267/463629318-MIT.pdf?sequence=2
After much shopping, an industrialgrade Ethernet cable with a Kevlar tension member and unusual flexibility was identified as the best choice, with a diameter of 0.28”, working bend radius of 1.5”, and an estimated maximum tension of 800 N.
-
Comparison of OOK- and PAM-4 Modulation for 10 Gbit/s Transmission over up to 300 m Polymer Optical Fiber
The PF-GI-POF cable itself is extremely flexible, offering bending radii of 5 mm compared with 25 mm for silica fiber cables and 30 mm for CAT-6A copper cables, which are required to transmit 10 Gigabit Ethernet .
Indicates content that may require registration and/or purchase.