-
Supplier: Harwin Plc
Description: For crimping contacts M22-3050042, M22-3050046 and M22-3080046. Can also be used with M22-3040042, M22-3040046 and M22-3060046 reeled contacts – cut from bandolier first.
- Features: Crimper, Other
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: MPF Products, INC.
Description: Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female)
- Features: Crimper
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Harwin Plc
Description: For crimping Kona Female power contacts KA1-0450005 to applicable cables. Use with Hand Crimp Tool ZA1-920. See instruction sheet IS-49 for advice on use.
- Features: Crimper, Inserter, Other
- Power: Hand Tools
- Form Factor: Handheld
-
-
Supplier: Altech Corp.
Description: Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain
- Features: Crimper, Other
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: TE Connectivity
Description: Other Crimp Form-Wire Barrel Type : Insulation Displacement Power Technology Type : Manual Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : IDC Tooling
- Features: Crimper
- Application / Connector Type: General Application
- Power: Hand Tools
-
Supplier: TE Connectivity
Description: Other Crimp Form-Wire Barrel Type : Closed Barrel - COAX Power Technology Type : Manual TE Certification : Yes - Certificate Included Tool Grade : Service Tooling Tooling Type : Hand Tool
- Features: Crimper
- Application / Connector Type: General Application
- Power: Hand Tools
-
Supplier: Altech Corp.
Description: Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain
- Features: Crimper, Other
- Power: Hand Tools
-
Supplier: Interpower
Description: Crimping tool for ferrules with and without insulating collar, from 0.5mm to6mm² (AWG 20-10). Five crimping profiles depending on the wire cross-section.
- Features: Crimper
- Power: Hand Tools
-
Supplier: RS Components, Ltd.
Description: PZ6 roto crimp tool,0.14-6sq.mm wire
- Features: Crimper
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Anderson Power Products
Description: 1309G14 Hand Crimp Tool with Die and Locator Also found in: /BLINDMATE Powerpole® PAK/MARC/Powerpole® 15-45/Powerpole® PAK/SPEC Pak 4 POSITION/SPEC Pak 6 POSITION/SPEC Pak SOLAR 4 POSITION
- Features: Crimper
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Amphenol Communications Solutions
Description: Semi-Automatic Crimping Machine, The FCI Basics Semi-automatic Crimping machine is designed for applications in the prototyping phase, small production quantities and can be used with the FCI Basics range of hand tools. The FCI Basics Semi-automatic Crimping machine provide and high
- Features: Crimper
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Anderson Power Products
Description: 1309G3 Hand Crimp Tool with Die and Locator Also found in: /BLINDMATE Powerpole® PAK/MARC/Powerpole® 15-45/Powerpole® PAK/SPEC Pak 4 POSITION/SPEC Pak 6 POSITION/SPEC Pak SOLAR 4 POSITION
- Features: Crimper
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Anderson Power Products
Description: 1309G8 Hand Crimp Tool with Die and Locator Also found in: /BLINDMATE Powerpole® PAK/MARC/Powerpole® 15-45/Powerpole® PAK/SPEC Pak 4 POSITION/SPEC Pak 6 POSITION/SPEC Pak SOLAR 4 POSITION
- Features: Crimper
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Allied Electronics, Inc.
Description: Coaxial Connectors Fiber-Optic Connectors Open Barrel Contacts Solderless Terminals Wire Ferrules Modular Telephone Plugs Fully Ratcheting Cycle Manual Ratchet Release EZ1-Change™ Die Set Screws Adjustable Crimp Tension Hardened Dies for Long Life Dies Fully Interchangeable Die Set Available,
-
Supplier: PHOENIX CONTACT USA
Description: Crimping pliers, for MC4 solar connectors, pressure lock can be unlocked, lateral entry, with 2.5 ... 6 mm² locator
- Features: Crimper, Other
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: FIS Crimp Tool Handle
- Features: Crimper
- Application / Connector Type: Fiber Optic
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Chief Enterprises LLC
Description: Tool, Hand Crimp, BCB .6/FLR-B, .35; .5; .75 sq mm
- Features: Crimper
- Power: Electrical Tools, Hand Tools
- Form Factor: Handheld
-
Supplier: Princess Auto Limited
Description: 9-1/2 in. CHANNELLOCK® 909 Crimping/Cutting Tool
- Features: Crimper
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: CDM Inc.
Description: HAND CRIMP TOOL/HEXAGONAL FERRULE
- Features: Crimper
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Weidmuller
Description: and connecting element. The connection can be made only with high-quality precision tools. The result is a secure and reliable connection both in mechanical and electrical terms. Weidmüller offers a wide range of mechanical crimping tools. Integral ratchets with release mechanisms
- Features: Crimper
- Application / Connector Type: General Application
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Automation24, Inc.
Description: Crimping plier 97 62 145 A from KNIPEX Tools has the capability to crimp conductors 13-23 AWG in size. 97 62 145 A provides trapezoidal type crimps, is made of vanadium steel to ensure a lifetime of use, and is 5 3/4 in. (145 mm) in length. The ergonomic multi-component comfort
- Features: Crimper
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Broadcom Inc.
Description: Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and
- Features: Crimper, Other
- Application / Connector Type: Fiber Optic
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Mencom Corporation
Description: Hand Crimp Tool for 40amp pins
- Features: Crimper, Plugs and Receptacle
- Application / Connector Type: General Application
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: PHOENIX CONTACT USA
Description: Crimping pliers, for insulated cable lugs, 0.5 mm² ... 6.0 mm² (red, blue, yellow), oval crimp, asymmetrical
- Features: Crimper, Other
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Allied Electronics, Inc.
Description: Crimping Tool, Removal Tool for Types B and C
-
Supplier: Linx Technologies
Description: Crimping kits to help you build your own cable assemblies. Each kit includes a crimp frame, cable cutter and stripper. Crimping kit for RG58, RG59, RG62, RG174 and RG179 cables
- Features: Crimper, Tool Kit
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Weidmuller
Description: Crimping tools for wire end ferrules, with and without plastic collars Ratchet guarantees precise crimping Release option in the event of incorrect operation
- Features: Crimper
- Application / Connector Type: General Application
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Greenlee Textron, Inc.
Description: Wire and cable termination tools are ul and cul certified with seven major brands of lugs and splices. choose from smart features such as intellicrimp™ and autostop on gator® brand battery tools, or try our comprehensive selection of manual tools whenever you need to strip, cut,
- Features: Crimper
- Power: Electrical Tools, Hand Tools, Hydraulic Tools
- Form Factor: Handheld
-
Supplier: NSI Industries LLC
Description: RATCHET TYPE 22 TO 10 AWG CABLE SIZE STEEL HANDLE MATERIAL INSULATED TERMINAL/CONNECTOR TERMINAL/SPLICE TYPE APPLICATION CRIMPING
- Features: Crimper
- Power: Hand Tools
-
Supplier: OMEGA Engineering, Inc.
Description: Omega’s crimping tools are ideal for many electrical and industrial applications including Omega’s thermocouple alloy pins and sockets
- Features: Crimper
- Application / Connector Type: General Application
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Automation24, Inc.
Description: Crimping plier 97 53 04 from KNIPEX Tools has the capability to crimp conductors from 5-28 AWG in size , and is self adjusting to conductor size. 97 53 04 provides a square crimp, is made of chrome plated vanadium steel to ensure a lifetime of use and is 7 1/4 in. (180 mm) in
- Features: Crimper
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Mencom Corporation
Description: Hand Crimp Tool for 10amp & 16amp pins
- Features: Crimper
- Application / Connector Type: General Application
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Princess Auto Limited
Description: CHANNELLOCK® 957 Ergonomic Wire Stripper/Crimper/Cutter
- Features: Crimper, Stripper
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Weidmuller
Description: Crimping tools for wire end ferrules, with and without plastic collars Ratchet guarantees precise crimping Release option in the event of incorrect operation
- Features: Crimper
- Application / Connector Type: General Application
- Power: Hand Tools
- Form Factor: Handheld
-
Supplier: Allied Electronics, Inc.
Description: Coaxial Ratchet Crimp Tool It is standard series Die size is 0.213, 0.060.
Find Suppliers by Category Top
Featured Products Top
-
range from 24 AWG to 350 MCM UL Recognized hand and semi-automatic crimping tools available Learn More (read more)
Browse Wire and Cable Crimpers Datasheets for Altech Corp. -
, tightening tools, and strapping, stapling, riveting, crimping, and cutting hand tools. The 40EC-Pro PT motor facilitates the transition from manual to powered devices and supports the shift from brushed to brushless technologies. (read more)
Browse Brushless Motors Datasheets for Portescap -
range from 24 AWG to 350 MCM UL Recognized hand and semi-automatic crimping tools available > Learn More (read more)
Browse Wire Terminals Datasheets for Altech Corp. -
REDCUBE PLUG The new quick and easy pluggable solution REDCUBE PLUG – consists of a REDCUBE PRESS-FIT. Therefore, no additional tools are necessary. The (read more)
Browse Current Sensors Datasheets for DigiKey -
assemblies. Whether your current design calls out a number of Omnetics connectors, or just one; Omnetics has got you covered. Omnetics Micro and Nano contacts by design require precision crimps done on automated crimpers. And with there being no hand crimp tools currently available, for reliability (read more)
Browse Cable Harness and Wire Harness Services Datasheets for Omnetics Connector Corporation -
valve wrench, your company deserves the right balance between cost and efficiency. Our custom hand tools make tough jobs easier for design engineers, waterworks engineers, and utility linemen. We’re proud to distribute (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Intensive psychodynamische short time therapy after Davanloo
… further, higher increase of complex transmission feelings: lower sighs, the patient open and close vividly its hands . This carries for experience of repeated painful, sobbing shafts of very intensive debt and mourning feelings on … Finally it was particularly emphasized that it Reached, was only the tip of the iceberg . … symptoms and traumatic childhood experiences like by this patient, the IS-TDP offers tools to the function …
-
wn_s.pl (finlayson-gwc2014.zip)
… 2,1). s(107647865,1,'iceberg',n,1,0). s(107647865,2,' berg ',n,1 … … 1,0). s(108110494,1,'bridge_player',n,1,0). s(108110494,2,' hand ',n,11 … … n,2,0). s(108190492,1,'creature',n,2,2). s(108190492,2,'wight',n,1,0). s(108190596,1,'creature',n,3,1). s(108190596,2,' tool ',n,3,0 … … s(108192380,1,' crimp ',n,2,0 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(109308572,1,'iceberg%1:17:00::'). sk(109308572,2,' berg %1:17:00 … … 00::'). sk(109875353,1,'bridge_player%1:18:00::'). sk(109875353,2,' hand %1:18:01 … … 18:02::'). sk(109976429,1,'creature%1:18:01::'). sk(109976429,2,'wight%1:18:00::'). sk(109976551,1,'creature%1:18:02::'). sk(109976551,2,' tool %1:18:00::' … … sk(109978566,1,' crimp %1:18:00::' …
-
Manual railway infrastructure
Currently, there are considerations to bind a tool to the infrastructure management system of the ERDMANN of … … 754 filling place 756 slippage 169 demarcation of track electric circuits 606 lifting shaft 304 - the rail … … individual tree 814 individual error elimination 903 individual crack 176 individual layer 114 iceberg -model 649 railway … … driving service conductors 564 driving service line 561 contact wire 399 contact wire lateral position 409 drivings …
-
Lexicon of the information technology
Website … W. became known around the world through several books (" course on the iceberg ", "computers Power … waving formed(ness), Wohlgeformt(heit)- tool Shaft .
-
The mathematical tool box
G. Glaeser DOI 10.1007/978-3-642-54599-3, The mathematical tool box, © vaulter-publisher Berlin … … chips 36 ice age 123, 348 ice tanks, 36 ecliptic, ekmelische to 17 iceberg , 83, 430 elephant … … half ellipse 140, 324 bisection point, penumbra-aura, 97 half tone step, 433 hand width, 97 trades … … 324 cow 108, 80 cow skin 172, 76 cooling problem, 61 culmination point, crankshaft , course angles, 262 …
-
ZCP2006SMST171
… Shape Memory and Superelastic Technologies May 711, 2006, Pacific Grove, California, USA Brian Berg , M.R. Mitchell … … to this, the usage of Finite Element Analysis (FEA) is becoming a crucial tool in design, verification … On the other hand , based on an accurate investigation of the physics of the material, the micro … … along the tube drawing direction and the two ends are kept as solid tubes for easy crimping .
-
A sediment core incubation method to measure the flux of dissolved organic carbon between sediment and water
Vertical profiles of oxygen consumption were calculated using the software tool PROFILE ( Berg et al. 1998). … of 1 M hydrochloric acid, closed with a rubber septum and alu- minum crimp and flushed with … Sediment cores from the anoxic hypolimnion, on the other hand , always contained between 4 and 13 % …
-
Six sigma
Chase (1999): iceberg effect of error costs, in: Quality of magazines 8/1999 18.02.2000, http://qualitymag … … under www.six-sigma.biz potter D.L., A./John (1996): Motorola TQM tools and further education … … structure and introduction of a Six of sigma of project management, in: RKW manual guiding technique and … … convincing successes into USA from center of the 1990er years a first conversion shaft in the European …
-
Indigenous and contaminant microbes in ultradeep mines
… to the residual powder and transferred to a 140 ml serum vial that was then crimped sealed. … alkaline methanolysis for gas chromatography/mass spectrometry (GC/MS) analysis (Guckert et al., 1985; White and Ringel- berg , 1998). In con- trast, hand grinding alone liberated 1500 bp DNA fragments. All metal tools for rock processing were first cleaned with soapy water, rinsed in D.I. water …
Indicates content that may require registration and/or purchase.