Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: UNS C17200 Beryllium Copper Alloy Flat, Shaped and Round Wire APPLICATIONS OF BERYLLIUM COPPER ALLOY WIRE Electrical/electronic applications where higher strength levels are required while maintaining good electrical conductivity Heating elements Cable shielding
- UNS Number: 17,200
- Tensile Strength (UTS, Break): 35,000 to 85,000 psi
- Yield Strength (YS): 11,000 to 25,000 psi
- Elongation: 20 %
-
Supplier: National Bronze & Metals Inc.
Description: C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel.
- OD / Width: 0.5 to 8 inch
- Conductivity: 22 %IACS
- Tensile Strength (UTS): 405,000 psi
- Shape / Form: Application Specific / Custom, Bar Stock, Rod Stock
-
Supplier: National Bronze & Metals Inc.
Description: C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel.
- UNS Number: 17,200
- AISI / AA / CDA Grade: 172
- Overall Width / OD: 0.5 to 8 inch
- Tensile Strength (UTS, Break): 68,000 to 405,000 psi
-
-
Supplier: National Bronze & Metals Inc.
Description: C17510 Beryllium Copper ASTM B441 (ROD), ASTM B534 (PLATE) , RWMA Class III Primarily utilized in applications that require high thermal or electric conductivity. The alloy offers good strength and hardness characteristics coupled with conductivity in the range of 45-60 percent of
- UNS Number: 17,510
- AISI / AA / CDA Grade: 1,751
- Overall Width / OD: 0.375 to 3 inch
- Overall Thickness: 0.375 to 1 inch
-
Supplier: Allied Electronics, Inc.
Description: Pin Jack to Banana Plug Connector, 2500 WVDC Voltage Rating, Beryllium Copper Spring Material Permits pin tip cords to be used with equipment having banana jacks Brass plug body material. 5 A current rating.
-
Supplier: Allied Electronics, Inc.
Description: leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series
-
Supplier: Allied Electronics, Inc.
Description: Micro Jack, 0.089 in. Hole Diameter, Brass Body Material, 0.236 in. Height Precision engineered, “closed entry” contacts Space saving design for high density packaging Micro jacks are available for mating with .015 to .082 diameter pins and leads Ideal for mounting transistors, resistors,
-
Supplier: Allied Electronics, Inc.
Description: Micro Jack, 0.102 in. Hole Diameter, Brass Body Material, 0.290 in. Height Precision engineered, “closed entry” contacts Space saving design for high density packaging Micro jacks are available for mating with .015 to .082 diameter pins and leads Ideal for mounting transistors, resistors,
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.266 inch
- Outside Diameter: 0.5 inch
- Thickness / Working Height: 0.014 inch
- Material: Copper
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.075 inch
- Outside Diameter: 0.15 inch
- Thickness / Working Height: 0.006 inch
- Material: Copper
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.152 inch
- Outside Diameter: 0.3 inch
- Thickness / Working Height: 0.008 inch
- Material: Copper
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.531 inch
- Outside Diameter: 0.95 inch
- Thickness / Working Height: 0.022 inch
- Material: Copper
-
Supplier: Newark, An Avnet Company
Description: SPRING LOADED CONN, PIN, 1POS; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:-; No. of Rows:1 Row; No. of Contacts:1Contacts; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper
-
Supplier: Newark, An Avnet Company
Description: SPRING LOADED CONN, PIN, 1POS, TH; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:-; No. of Rows:1 Row; No. of Contacts:1Contacts; Connector Mounting:Through Hole Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Contacts- Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Contact Type: Contact Pad Mounting Type: Surface Mount Pad Layout Dimension: Circular - 0.126"
- Contact Material: Copper (Cu)
- Features: Specialty / Other
- Shape / Form: Stamped / Spring Contact
-
Supplier: Win Source Electronics
Description: Manufacturer: Harwin Inc. Category: Connectors, Interconnects- Contacts- Contacts, Spring Loaded (Pogo Pins), and Pressure Product Status: Active Contact Type: Contact Pad Mounting Type: Surface Mount Pad Layout Dimension: Rectangular - 0.150" L x 0.118" W x 0.020" H (3.80mm x 3.00mm x
- Contact Material: Copper (Cu)
- Features: Specialty / Other
- Shape / Form: Stamped / Spring Contact
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1437 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .032 -.046" RoHS: No
- Features: Other
- Product Type: PCB Pins
- Mounting: Solder
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1689 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .065 -.082" RoHS: No Type: Jacks
- Contact Plating: Gold Plating
- Features: Other
- Product Type: PCB Pins, Pin Receptacles
- Mounting: Solder
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1090299-S70-220102045R Category: Connectors, Interconnects>Contacts, Spring Loaded (Pogo Pins), and Pressure Contact Type: Contact Pad Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel Contact Material: Beryllium Copper
- Current Rating: 6 amps
-
Supplier: Appleton Electric
Description: EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) SHIPPING GRADE UL1682/1686 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 60 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF SPRING DOOR 1, SHELL GROUNDING STYLE WIRE SIZE 8 TO 4 AWG SPRING MATERIAL BRASS WITH BERYLLIUM
- Voltage Rating: 250 to 600 volts
- Current Rating: 60 amps
- Features: Pin and Sleeve
- Device Type: Receptacle / Outlet
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: Our 9259 0.080” Slimline Stacking Pin Plug has a Plastic handle, plated brass body, and beryllium copper internal socket spring with a 0.144” diameter wire exit hole.
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: Our 0.025” Square Socket has a brass body and plated beryllium copper spring and heat shrink tubing.
- Attenuation Factor: 1X
- Probe Configuration: Pin and Socket
- Probe Type: Voltage
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: Our XM25 hypo-action, micro-hook test connector, is a modified version of the XM micro-hook. This hook is identical to the XM micro-hook, with the exception of a gold-plated beryllium copper contact blade and an added 0.025 in (0.200 mm) square pin socket which is accessible
- Voltage Rating: 3,000 volts
- Operating Temperature: 93.33333333333333 C
- Attenuation Factor: 1X
- Probe Configuration: Hook, Spring Loaded
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: is a one piece 0.025” square gold-plated beryllium copper spring wire bonded in place contacts. The body is made of high strength, molded plastic with barrier strips for insulation between contacts.
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Mueller Electric Company
Description: 50 Ohm, RG 174 cable connecting a double 4mm banana plug to the spring loaded dual tip probe. Pin spacing on the probe is .124″ (3.15 mm) Probe pins are gold plated beryllium copper. 30 Volts Max.
- Features: Other
- Probe Type: Voltage
-
Supplier: Hi-Tech Seals, Inc.
Description: Snap rings fasten the assemblies on shafts or in housing/bores. Retainer rings are more efficient and cost-effective than traditional fasteners like screws, nuts, bolts, cotter pins, and washers.
- Material: Beryllium Copper, Spring Steel, Stainless Steel
- Ring Type: Internal
- Features: Other
- Ring Style: Spiral
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: several advantages over other types of springs. These include: Space savings: Gap wave springs have a smaller physical size compared to other types of springs, making them ideal for applications where space is limited. Low spring rate: The spring rate of a gap wave
- Material: Stainless Steel
-
Supplier: Kistler Group
Description: depolarize if exposed to high shock. Poor connector pin continuity resulting from an applied shock can momentarily interrupt a measured event. To ensure reliable shock measurements, Type 8742A... accelerometer contains an improved spring insert made of a gold plated
- Acceleration: 5,000 to 50,000 g
- Frequency Range: 1 to 10,000 Hz
- Maximum Shock: 50,000 to 100,000 g
- Operating Temperature: -67 to 248 F
-
Supplier: ValueTronics International, Inc.
Description: Brass. Banana Plug Spring: Nickel Plated Beryllium Copper. Insulation: Santoprene® Wire: 20 AWG, gray silicon rubber 0.089 (2,26mm) O.D. Probe Tips: Gold plated or Stainless Steel
-
Supplier: TE Connectivity
Description: Contact Type : Pin RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
- Features: RoHS
Find Suppliers by Category Top
Featured Products Top
-
Slotted Spring Pins SPIROL offers a complete line of Slotted Spring Pins, including: SPIROL Standard Metric Slotted Pins SPIROL Standard Inch Slotted Pins (read more)
Browse Spring Pins Datasheets for SPIROL -
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide (read more)
Browse Spring Pins Datasheets for SPIROL -
A slotted spring pin is a headless hollow cylindrical tube having a longitudinal slot down the entire length with chamfered or round ends to aid installation. This type of pin is produced to a controlled outside diameter slightly greater than the hole in which it will be installed (read more)
Browse Spring Pins Datasheets for SPIROL -
Shop.SPIROL.com, the first product available for online purchase is the Coiled Spring Pin. As the inventor of the Coiled Spring Pin in 1948, SPIROL has set the industry standard for this unique engineered (read more)
Browse Spring Pins Datasheets for SPIROL -
Small component failures create big production problems. A worn spring loaded pin can shift a fixture datum, disrupt part seating, or trigger unplanned downtime across an entire line. Following the top 7 practices for using spring loaded (read more)
Browse Spring Locating Pins Datasheets for Vlier -
A leading forklift manufacturer turned to SPIROL after struggling with slow, injury-prone manual installation of Slotted Spring Pins. Seven pins per unit, installed by hammer, caused interlocking issues, production delays, and injuries on the assembly floor (read more)
Browse Spring Pins Datasheets for SPIROL -
Coiling Technologies specializes in manufacturing Beryllium Copper springs. The springs showcased are Helical Double Torsion springs, made from C25 Beryllium Copper (UNS designation C17200). This alloy is known for its (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
. Vlier designs and manufactures standard and custom components that help engineers solve positioning, indexing, detent and holding challenges in automated equipment. Lock pins, machine components, spring loaded devices, quick release devices and leveling (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
be found in back braces used after procedures and trauma. Our ball detent pins are used in braking mechanisms found on medical carts. Our (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
deformation resistance. Fatigue strength, especially for springs. Dimensional tolerances that meet the needs of advanced technology. Beryllium Copper Springs When considering a spring for a corrosive environment, Beryllium Copper (BeCu) is an (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc.
Conduct Research Top
-
AirBNC Broadcast Connector Independent Test Report
results in significant labor savings during termination - they can routinely be terminated in 15 seconds. The. cable conductor is retained by beryllium copper spring loaded fingers within the center pin - similar to the interface of a BNC plug and jack.
More Information Top
-
System demonstration of a multigigabit network switch
The MCM is mounted in a high-speed 72- pin sample holder using beryllium copper spring -contact fingers.3 The mounting structure for the sample holder, which is contained within the magnetic shield at the top of refrigerator in Fig. 7, is…
-
System-based intelligent control applied to electronic test generation and diagnostics using fuzzyART and genetic algorithms
Connectors that provide the signal paths in and out of the PCB are composed of beryllium - copper pins that mate with spring loaded sockets.
-
Lane Electronics Unveil Subminiature SMA Connectors With Very Low VSWR
These include bodies in copper beryllium alloy, stainless steel, brass and spring bronze and pin contacts in copper beryllium alloy or brass.
-
AirBNC Broadcast Connector Independent Test Report
The cable conductor is retained by beryllium copper spring loaded fingers within the center pin - similar to the interface of a BNC plug and jack.
-
AirBNC Broadcast Connector Independent Test Report
The cable conductor is retained by beryllium copper spring loaded fingers within the center pin – similar to the interface of a BNC plug and jack.
-
The THEMIS Mission
The base hinge assembly in both booms contains three custom beryllium copper springs : the deployment spring, latch pin spring and saloon door spring.
-
Instrument Boom Mechanisms on the THEMIS Satellites; Magnetometer, Radial Wire, and Axial Booms
The base hinge assembly in both booms contains three custom beryllium copper springs : the deployment spring, latch pin spring and saloon door spring.
-
Spring Stiffness Investigations for Long Lifetime Connectors
modulus is equal to 120 GPa ( spring and pin are together made of beryllium - copper alloys with 80% of copper).
-
Electrical Characterization of Test Sockets With Novel Contactors
The contactor consists of a plunger pin made of beryllium copper and a braided stainless steel spring wire.
Indicates content that may require registration and/or purchase.