-
Supplier: Amphenol Fiber Systems International
Description: TFOCA Biconic Termini The biconic terminus was adapted to the military TFOCA connector system in the early 1980s and is designed in accordance with M83626/12-02 & /13-02. Although these genderless termini are being phased out of current systems, they continue to be used in TFOCA
- Insertion Loss: 0.6 to 1 dB
- Connector / Adapter: Connector
- Fiber Application: Multimode, Single Mode
- Features: Other
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Polymer ferrule, provides top performance for MM and SM applications
- Maximum Cable Diameter: 3 mm
- Insertion Loss: 0.6 dB
- Connector Type: Biconic
- Connector / Adapter: Connector
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Singlemode biconic adapter
- Maximum Cable Diameter: 3 mm
- Connector / Adapter: Adapter
- Connector Type: Biconic
- Connector Ferrule: Polymer
-
-
Supplier: Greenlee Textron, Inc.
Description: ULTIMATE FIBER TOOL KIT, FIBER READY TOOL KIT, 1600 SERIES CRIMPING TOOL USED ON SMA/SMB/FC/BICONIC CONNECTOR TYPE
-
Supplier: Newport MKS
Description: the Related Products tab for more information. 10/90 Fused Fiber Optic Couplers 10/90 fiber optic couplers are used to split off 10% of the input fiber optic light. We offer broadband, narrowband and wavelength flattened versions. FC/UPC, FC/APC or Bare
- Wavelength: 1550 nm
- Features: Other
- Cable Type: Single Mode
-
Supplier: Newport MKS
Description: information. While supplies last! 10/90 Fused Fiber Optic Couplers 10/90 fiber optic couplers are used to split off 10% of the input fiber optic light. We offer broadband, narrowband and wavelength flattened versions. FC/UPC, FC/APC or Bare Fiber
- Features: Other
- Cable Type: Single Mode
-
Supplier: Newport MKS
Description: the Related Products tab for more information. 10/90 Fused Fiber Optic Couplers 10/90 fiber optic couplers are used to split off 10% of the input fiber optic light. We offer broadband, narrowband and wavelength flattened versions. FC/UPC, FC/APC or Bare
- Wavelength: 1550 nm
- Features: Other
- Cable Type: Single Mode
-
Supplier: Newport MKS
Description: information. 50/50 Fiber Optic Couplers 50/50 fiber optic couplers are used to evenly split fiber optic light. A 2x2 coupler combines the light on one side and evenly splits it on the other side. A 1x2 coupler works in the same way, but one of the input
- Features: Other
- Cable Type: Single Mode
-
Supplier: Heilind Electronics, Inc.
Description: FIBER OPTIC CONNECTOR
- Connector / Adapter: Connector
-
Supplier: Heilind Electronics, Inc.
Description: FIBER PLUG 6 CHNL MIL
- Connector / Adapter: Connector
-
Supplier: Heilind Electronics, Inc.
Description: JAM NUT RCPT
- Connector / Adapter: Connector
-
Supplier: Heilind Electronics, Inc.
Description: FIBER JN RCPT 8 CHNL MIL
- Connector / Adapter: Connector
-
Supplier: RS Components, Ltd.
Description: Grey Simplex Fibre Connector/Crimp Ring
- Maximum Cable Diameter: 2.2 mm
- Connector / Adapter: Connector
- Fiber Type: Simplex
- Fiber Application: Single Mode
-
Supplier: LEMO USA, Inc.
Description: Hybrid electrical-fibre optic self-latching connector for HDTV applications (SMPTE / ARIB / EBU Standard). Description: • Hybrid with: 2 fibre optic contacts 2 signal contacts 2 power contacts and ground Main Features: • Push-Pull self-latching • Keying W code • Over 11 shell
- Insertion Loss: 0.1 dB
- Operating Temperature: -40 to 80 C
- Connector / Adapter: Connector
- Fiber Type: Duplex
-
Supplier: Smiths Interconnect, a Molex company
Description: connector compatible with VITA 66.5 standard and aligned to the SOSA® Technical Standard. Features & Benefits The low-profile plug-in module connector is screwed on the board edge through an interposer, saving board space and eliminating fiber cable handling. The backplane
- Connector / Adapter: Connector
- Fiber Type: Duplex
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech stocks high quality accessories to support your fiber optic system requirements.
- Connector / Adapter: Connector
- Connector Type: FDDI
-
Supplier: Broadcom Inc.
Description: Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate
- Connector / Adapter: Connector
- Fiber Type: Simplex
-
Supplier: L-com, Inc.
Description: Features Handheld, Fiber Optic Cassette Style Cleaner Ergonomic design with squeeze trigger for cleaning ribbon advancement Shuttered dual-slot cleaning surface For use with duplex LC connectors Application Fiber Maintenance Fiber Installation Fiber Testing
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Connector Type: LC
-
Supplier: PHOENIX CONTACT USA
Description: LC duplex connector, with long bend protection, multi-mode 50/125 µm, beige, value pack: 10 pcs.
- Maximum Cable Diameter: 2 to 3 mm
- Operating Temperature: 10 to 60 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Hubbell Incorporated
Description: BLACK COLOR EPOXY/ANAEROBIC ADHESIVE INSTALLATION 900 MICROMETER CABLE TYPE 6 PER CARTON STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE MT-RJ STYLE MULTI MODE FIBER TYPE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS OPTICHANNEL[TM] BRAND
- Insertion Loss: 0.5 dB
- Operating Temperature: -40 to 75 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: OFS
Description: OFS' FiberWire F07 connectors are designed for use in OFS' F07-system crimp and cleave termination kit. F07 duplex connectors are compatible with our 200 μm zipcord and duplex 200 μm fiber-based cables.
- Insertion Loss: 1.5 dB
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Fiber Application: Multimode
-
Supplier: HUBER+SUHNER AG
Description: Blink is the new standard connector designed especially for the challenges arising with FITH. By keeping new environment in mind and combining this with a fiber background of more than 30 years' experience, HUBER+SUHNER has developed Blink, the extremely innovative connector
- Connector / Adapter: Adapter, Connector
-
Supplier: Opticonx, Inc.
Description: No Description Provided
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
- Connector Type: ST
- Fiber Type: Simplex
-
Supplier: Amphenol Aerospace Corporation
Description: Low Loss Characteristics with high reliability and repeatability Size 16 pin and socket termini with high precision, ceramic ferrules which precisely position the fiber within the termini Precision ceramic alignment sleeves insure accurate fiber to fiber alignment Socket has
- Maximum Cable Diameter: 0.08 mm
- Operating Temperature: -55 to 165 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In
- Operating Temperature: -25 to 70 C
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Fiber Application: Multimode
-
Supplier: TelephoneStuff.com
Description: For use with advanced fiber optic installations. This item contains compressed air. It may only be shipped via ground shipping.
- Connector / Adapter: Connector
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Networking BU supplies high-quality fiber optic connectors and cages to innovative ODMs, OEMs and other manufacturers designing today's most demanding network products. Our line of 40+ fiber optic connectors include SFP, SFP+, and QSFP
- Operating Temperature: -40 to 85 C
- Connector / Adapter: Connector
- Features: Other
-
Supplier: MilesTek Corporation
Description: The Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two multimode LC fiber connectors, industrial plug housing, specialized fiber bend relief boot and heavy duty strain relief crimp components. In addition to
- Connector / Adapter: Connector
-
Supplier: Corning Optical Communications
Description: Corning's uniboot series of LC connectors include Slimpac3™ Push-Pull, a reconfigurable and push-pull connector especially for high-density applications, Slimpac3™ also with reconfigurable capability, and Slimpac2™ duplex connectors. With tightly tolerant ceramic ferrules to
- Insertion Loss: 0.15 to 0.2 dB
- Operating Temperature: -40 to 85 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Black Box
Description: Terminate your fiber optic cable. Has a 126-micron diameter. Boot opening measures 0.9-mm.
- Connector / Adapter: Connector
- Connector Type: ST
- Fiber Application: Single Mode
-
Supplier: Belden Inc.
Description: Multimode Fiber ST Adapter
- Connector / Adapter: Adapter, Connector
- Fiber Application: Multimode
-
Supplier: Broadcom Inc.
Description: Four connector styles are available for termination of plastic optical fiber: simplex connector, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. A Simplex connector is color coded to
- Connector / Adapter: Connector
- Fiber Type: Simplex
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In
- Insertion Loss: 0.4 to 0.5 dB
- Operating Temperature: -40 to 70 C
- Connector / Adapter: Connector
- Fiber Type: Duplex
-
Supplier: L-com, Inc.
Description: L-com should be your number one source for fiber connectivity products like our FOC-IPMF2M-S60N IP68 MPO Female Fiber Optic Connector, 24 fiber, Multimode, 6.0mm crimp option Features IP68-rated MPO connector 24 Fiber Female Connector for
- Connector / Adapter: Connector
-
Supplier: PHOENIX CONTACT USA
Description: SC-RJ connector, with long bend protection, for single mode 9/125 µm, PC polishing, blue, value pack: 10 pcs
- Maximum Cable Diameter: 2 to 3 mm
- Operating Temperature: 10 to 60 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
Find Suppliers by Category Top
Featured Products Top
-
Copper or Fiber Optic Connectors: Which Interconnect Strategy Beyond 10 Gb/s? Copper remains the gold standard for the majority of interconnections. It is a proven technology with well-mastered qualification processes. However, for certain critical applications, the laws of (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
Aerospace has established the rugged and reliable MIL-DTL-38999 as a common connector shell platform that houses a wide variety of fiber optic termini, including MT ferrules. Industry-standard, very-high-density plastic ferrules are available in either 12-fiber or 24-fiber versions in multi-mode PC, single (read more)
Browse Circular Connectors Datasheets for DigiKey -
Optical & Ethernet Test Tools NWS offers a wide selection of network cable testers, fiber optic testers, and other network test equipment. When installing or servicing any network, it’s (read more)
Browse Fiber Optic Cables Datasheets for NWS -
offers 200 and 600 MHz/km of bandwidth when there is an enormous amount of information to carry. These versatile connectors are shock and vibration resistant and can withstand 500 mating cycles. The Amphe-Lite fiber optic termini is compatible with MIL-DTL-38999 shell and have excellent (read more)
Browse Fiber Optic Cables Datasheets for Amphenol Communications Solutions -
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers®. UL Listed. Meets FCC requirements of (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
S.I. Tech offers the following multimode and single mode fiber cable assemblies. In addition, electrical data cables are supplied to connect the S.I. Tech Bit-Drivers to the terminating equipment. For customized cable solutions, please call us at 630-761-3640 between (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Optical fibers enable fast, noise-free signal transmission over long distances, but maintaining that performance in demanding environments requires a reliable sealing solution. Douglas Electrical Components’ OptiSeal™ fiber optic feedthroughs are designed to deliver true hermetic (read more)
Browse Optical Feedthroughs Datasheets for Douglas Electrical Components -
1310nm / 1550nm Fiber Mode Single Mode 9/125μm Pigtail Connector LC Duplex Metal Adapter, PC face (rotor & stator (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
High-performance polymers for optical interconnect applications at 3M
In the 1970’s, at the dawn of the fiber optic era, one of the first successful fiber optic connectors , the biconic connector, used a ferrule that was transfer molded from a highly loaded thermoset resin.
-
Fiber-Optic Transmission Of Microwave 8 Phase-PSK Signal
installing biconic connectors for many fiber - optic components.
-
Analysis of fiber damage and field failures in fiber-grip-type mechanical fiber optic splices
Optic Fiber Stress within a Biconic Connector , 1987 ASME Design Conference on Failure Prevention and Reliability vol.
-
Reliability of optical connectors and splices
M. Kinney, " Optic Fiber Stress Within a Biconic Connector ," paper presented at the 1987 ASME Design .
-
US Conec MPO Connector Gains TIA Recognition
Since the inception of fiber optics, the Telecommunications Industry Association (TIA) â considered industry wide to be the primary communications related standards organization â has standardized on all major fiber optic connectors , from the Biconic and FC, to the ST and SC.
-
Fiber Optic Cables
Common connector types for fiber optic cable include biconic , D4, ESCON, FC, FDDI, LC, loopback, MTP, MT-RJ, MU, SC, SMA, and ST.
-
Digital Avionics Systems Conference > A dual speed, MIL-STD-1553B compatible fiber optic data bus
The fiber optic cable assemblies were fabricated using lengths of avionic fiber optic cable connectorized with the AT&T biconic connector .
-
Tactical Fiber Optic LAN For Voice And Data
The ruggedized two-fiber tactical fiber optic cable contains two tightly buffered 50/125-jim multi-mode optical fibers [14] and are terminated with hermaphroditic biconic connectors [15], which facilitate field deployment and retrieval without physical or optical degradation.
-
The evolution of easily installed fiber optic connectors
The biconic connector was introduced in the early 1980's by AT&T and holds a place in history as one of the first truly robust, high- performance fiber optic connectors.
-
Error-free external modulation of a single-frequency injection laser at 1.5 Gbit/s using a Ti:LiNbO3 waveguide switch
grated optic circuit losses and fiber pigtailing of chips', ibid., 1981, QE-17, pp. 970-974 9 YOUNG, w. v., and CURTIS, L.: 'Low-loss field-installable biconic connectors for single-mode fibers'.
Indicates content that may require registration and/or purchase.