Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TDK-Lambda Americas Inc.
Description: Switching power supplies are categorized into AC-DC power supplies, DC-DC converters, and DC-AC inverters. They convert the input of commercial or DC power supplies into specified voltages or currents, and are employed in almost all electronic devices or systems that require a stable DC power
- Technology: Switching
-
Supplier: Perfect Switch, LLC
Description: loads and sensitive electronic equipment like power inverters. Unlike conventional mechanical relays, POWER-GATE relays have no contacts to arc, bounce, and degrade over time. Ultra-low trigger current makes POWER-GATE perfect for power sipping electrical systems where battery management is
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 150 amps
- Maximum Current: 150 amps
- Load Voltage: 12 to 24 volts
-
Supplier: Infineon Technologies AG
Description: CoolGaN™ bidirectional switch 650 V G5 in TOLT, 55 mΩ The IGLT65R055B2 is a 650 V normally-off bidirectional power transistor in TOLT package, enabling high power density designs. The CoolGaN™ BDS 650 V G5 enables efficient voltage blocking in both directions, making it a versatile
- Features: Other
-
-
Supplier: Infineon Technologies AG
Description: CoolGaN™ bidirectional switch 650 V G5 in TOLT, 110 mΩ The IGLT65R110B2 is a 650 V normally-off bidirectional power transistor in TOLT package, enabling high power density designs. The CoolGaNTM BDS 650 V G5 enables efficient voltage blocking in both directions, making it a versatile
- Features: Other
-
Description: only one DC-port interface, which is connected to a bidirectional energy-storage device. This document includes terminology, specifications, performance, safety, system architecture, and test-case definitions. The "system architecture" defines interaction between the inverter and
-
Supplier: Schaltbau GmbH
Description: bi-directionality is important for systems with a charging and discharging process, such as in battery storage or electric vehicles. Other typical applications are the DC circuit in inverters, combiner boxes in photovoltaic systems or the management of battery storage systems.
- Number of Poles: 1
- Maximum Switching Current: 500 amps
- Maximum DC Switching Voltage: 1,000 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Newark, An Avnet Company
Description: BI-DIRECTIONAL TRANSCEIVER, SOIC-20, FULL REEL; Logic Family / Base Number:74AC245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes
-
Supplier: CSA Group
Description: only one DC-port interface, which is connected to a bidirectional energy-storage device. This document includes terminology, specifications, performance, safety, system architecture, and test-case definitions. The "system architecture" defines interaction between the inverter and
-
Supplier: Schaltbau GmbH
Description: systems with a charging and discharging process, such as in battery networks or electric vehicles. Other typical application areas are the DC circuit in inverters, combiner boxes in photovoltaic systems or the management of battery storage systems.
- Maximum Switching Current: 500 amps
- Maximum DC Switching Voltage: 1,000 to 1,500 volts
- Operating Temperature: -40 to 185 F
- Type: Electrical Contactor
-
Supplier: Schaltbau GmbH
Description: i.e., for systems with a charging and discharging process, such as charging stations and ESS applications. Other typical applications include DC circuits in inverters, combiner boxes in photovoltaic systems, battery management for emission-free drive systems, and stationary applications for
- Number of Poles: 1
- Maximum Switching Current: 350 to 500 amps
- Operating Temperature: -40 to 185 F
- Type: Electrical Contactor
-
Supplier: Dynapower Corporation
Description: For 480 VAC class grid connected battery energy storage applications, Dynapower Company offers the patent-pending CPS-500, a 500 kW energy storage inverter from the Compact Power Systems™ (CPS) family of utility grade, bi-directional, true four-quadrant, Digital Signal Processor (DSP)
- DC Input Voltage: 740 to 1,100 volts
- DC Input Current: 710 amps
- AC Output Voltage: 480 volts
- AC Output Current: 601 amps
-
Supplier: Dynapower Corporation
Description: For 480 VAC class grid connected battery energy storage applications, Dynapower Company offers the patent-pending CPS-1000, a 1000 kW energy storage inverter from the Compact Power Systems™ (CPS) family of utility grade, bi-directional, true four-quadrant, Digital Signal Processor (DSP)
- DC Input Voltage: 740 to 1,100 volts
- DC Input Current: 1,420 amps
- AC Output Voltage: 480 volts
- AC Output Current: 1,202 amps
-
Supplier: SAE International
Description: adds some insight into inverter selection. This document applies to factory and after-market installed DC-to-AC inverter systems (Including inverter chargers) providing up 3000 W of 120 VAC line-voltage power as a convenience for operator and passenger use. Such inverters
-
Supplier: Newark, An Avnet Company
Description: NON INVERTING TRANSCEIVER, TSSOP-20; Logic Family / Base Number:74LVX245; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5V; Logic IC Family:74LVX RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: NON INVERTING TRANSCEIVER, SOIC-20; Logic Family / Base Number:74HCT245; Logic Device Type:Bidirectional; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; MSL:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: of Bits per Element: 8 Weight: 624.398247 mg Number of Bits: 8 Direction: Bidirectional Number of Channels: 8 Number of Pins: 24 High Level Output Current: 6 mA Number of Outputs: 8 Low Level Output Current: 6 mA Propagation Delay: 53 ns Categories: Logic - Gates and Inverters Case /
- Propagation Delay: 53 ns
- Operating Temperature: -40 C
- Pin Count: 24
- Gate Type: Inverter
-
Supplier: Newark, An Avnet Company
Description: TRANSCEIVER, NON INVERTING, SOIC-20; Logic Family / Base Number:-; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:-; Logic RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: 89.499445 mg Direction: Bidirectional Number of Channels: 9 Number of Pins: 24 High Level Output Current: 24 mA Number of Outputs: 9 Low Level Output Current: 24 mA Propagation Delay: 6.8 ns Categories: Logic - Gates and Inverters Case / Package: TSSOP Popularity: Low Fake Threat In
- Propagation Delay: 6.8 ns
- Operating Temperature: -40 C
- Pin Count: 24
- Gate Type: Inverter
-
Supplier: Nexperia B.V.
Description: resistors to define unused inputs Features and benefits 3-state buffers Wide supply voltage range from 2.7 V to 3.6 V Overvoltage tolerant inputs to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Octal
- Operating Frequency: 150 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Rochester Electronics
Description: 2946 - Bus Transceiver, 8-Bit, Bidirectional, With Inverting 3-State Outputs
- Package Type: DIP, PDIP
- Features: Other
- Device Type: Transceiver
-
Supplier: Richardson RFPD
Description: Features NPC inverter topology Optimized for full rated bi-directional usage (4 quadrant operation) High-speed IGBT in all switch positions NTC Low inductive design with integrated DC capacitor Flow1-12mm package Applications Solar Inverter UPS ESS
- Features: IGBT, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Power Management IC Development Tools Development kit and software for a 1kW bi-directional AC Battery Inverter. Includes PCBA, software and cabling for communications
- Category: Development Software, Development Suite / Kit
-
Supplier: DigiKey
Description: ITE, RAA489800 BI-DIRECTIONAL VR
- Switching Frequency (fsw): 1,000 kHz
- Configuration / Function: Inverting Regulator (Buck-Boost)
- Features: Other, Switching Regulator
-
Supplier: Radwell International
Description: IC, NON INVERTING TRANSCEIVER, VOLTAGE LEVEL TRANSLATOR, SERIES 74ALVC, BIDIRECTIONAL, TRI-STATE, 2 CIRCUIT, 8 CHANNEL, SURFACE MOUNT, SSOP-48, 7.5MM W. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 029950-SN74AVCA406LZQSR Packaging: Reel - TR Features: SIM Card Interface Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4
- Operating Temperature: -40 to 85 C
- Type: BGA
- Output Options: Inverting
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 141744-SN74AVCA406LZXYR Packaging: Reel - TR Features: SIM Card Interface Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4
- Operating Temperature: -40 to 85 C
- Type: BGA
- Output Options: Inverting
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Input Capacitance 3.5 pF, Octal Bus Transceiver 3-State Inverting Octal bidirectional bus interface Output capability: bus driver ICC category: MSI It is high-speed silicon-gate CMOS devices and are pin compatible with low power schottkyy TTL (LSTTL). They are specified in compliance with
-
Supplier: Allied Electronics, Inc.
Description: Octal, 3 State, +5 V (Typ.) Supply Voltage, 3.5 pF (Typ.) Input Capacitance, Bus Tranceiver Octal bidirectional bus interface Non-inverting 3 state outputs Multiple package options ESD protection: Specified from -40°C to +85°C and from -40°C to +125°C The device is an Octal transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual Bidirectional I2C Bus and SMBus Voltage Level Translator Dual Bidirectional I2C-bus and SMBus Voltage-Level Translator, 3000-REEL Product overview: NLA9306MU3TCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board
- Operating Temperature: -55 C
- Gate Type: AND
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Voltage Level Translator 8-CH Bidirectional 20-Pin DHVQFN EP / Bidirectional voltage-level translator for open-drain and push-pull applications Product overview: NVT2008BQ from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and
- Gate Type: AND
-
Supplier: Infineon Technologies AG
Description: bridgeless totem pole power factor corrector (PFC) with bi-directional power capability, suitable for battery charging/forming applications. The totem pole operates in continuous conduction mode in both rectifier and inverter mode, with digital control based on the XMC™ microcontroller.
- Category: Development Board
- Features: Other
-
AC Motors - Hyundai Crown Triton Motor Series - Severe Duty Large Frame Motors -- HSDE300-18-L449TBBSupplier: WorldWide Electric Corporation
Description: duty, 10:1 VT at full load / 20:1 VT at 50% load 4:1 CT at full load / 10:1 CT for 1 hour cycle Inverter shield insulation and inverter grade magnet wire meets or exceeds NEMA MG-1 Part 31 for exceptional corona and transient protection Download Lubrication Schedule BB Ball bearing on
- Other Output Power: 300 HP
- Continuous Current: 336.4 amps
- Gearbox Efficiency: 96.2 %
- Shaft Speed: 1,800 rpm
-
Supplier: Richardson RFPD
Description: maximum frequency of1.7 MHz. The 8-pin version (Si8600) supports bidirectional SDA and SCL isolation; theSi8602 supports bidirectional SDA and unidirectional SCL isolation, and the 16-pin versions (Si8605, Si8606) feature two unidirectional isolation channels to support
- Data Rate: 1,700 kbps
- Device Type: Isolator
- Features: Other
-
Supplier: Richardson RFPD
Description: 25 kW FM3 Three-Phase Inverter The 25 kW three-phase inverter demonstrates unparalleled system level power density and efficiency obtained by using Wolfspeed WolfPACK power module platform. The Wolfspeed WolfPACK FM3 power module platform is optimized for Silicon Carbide MOSFETs in a
- Category: Development Board
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Octal 8-Bit Bidirectional Transceiver, 3-State, Inverting, 5V, SOIC Product overview: SN74ABT651DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
Find Suppliers by Category Top
Featured Products Top
-
What is a bidirectional voltage regulator stabilizer? Traditional voltage regulator: Only handle 'power grid → load' New energy bidirectional voltage regulator: Need to handle: Mains power → load Inverter → Load Battery discharge → power (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
TPS-BM142400SI 2400W Bidirectional AC-DC/DC-AC Power Module The TPS-BM142400SI is a high-performance power converter and ac to dc converter that serves as a versatile TPS-BM142400SI Bidirectional Module and TPS-BM142400SI Power Module, designed for seamless bidirectional (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
C303 – 1-pole bi-directional DC NO contactors up to 500 amps The Eddicy C303 1-pole bidirectional DC an AC contactors are compact high-performance switching devices for applications with high inrush (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Electric mobility needs batteries that unlock more value from every cell, not simply more battery capacity. With the ONE Inverter concept, engineering specialist IAV and semiconductor specialist Nexperia are exploring a new approach to high-voltage architectures. The concept enables more (read more)
Browse Transistors Datasheets for Nexperia B.V. -
RS Series of AC, DC and AC + DC power sources can both source and sink AC current and serve as bidirectional regenerative green power solutions. The MX Series delivers 15kVA to 135kVA while RS Series comes in 90kVA to 1 (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
system of 9 bi-directional switches that are arranged in a matrix to convert a three-phase AC input voltage directly into a three phase AC output voltage. It eliminates the need for a rectifying circuit and a DC bus that are used in traditional AC inverters. Matrix technology reduces total harmonic (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
components. Unlike conventional drives, Yaskawa’s Matrix technology employs a system of 9 bi-directional switches that are arranged in a matrix to convert a three-phase AC input voltage directly into a three phase AC output voltage. This eliminates the need for a rectifying circuit and DC smoothing (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
optional on all models except TML. Optional bi-directional rotation (clockwise & counterclockwise) requires an AC motor and drive. Platforms rotate on a lifetime-lubricated kingpin bearing. Platform travel can be limited by use of optional limit switch (+/- 3º (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
at 120 VDC, while the rated continuous carry current is 60 A. This switching capability makes the relay suitable for industrial power supplies, photovoltaic equipment, battery systems, charging equipment, inverters, uninterruptible power supplies, and other (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Infineon's CoolSiC TM Devices Support Bi-directional Inverter from Delta to let Electric Vehicles Become Emergency Backup Power
CoolSiC TM products from Infineon Technologies AG (FSE: IFX / OTCQX: IFNNY) are adopted by Delta Electronics, a Taiwan-based global leading provider of power and energy management solutions, to allow for a big step towards energy transition and carbon neutrality with green power.
More Information Top
-
2013 Combined Subject Index IEEE Industry Applications Society Publications
Escobar-Mejia, Andres, +, ECCE Sep. 2013 2715-2720 Novel soft-switching snubberless naturally clamped current-fed full-bridge front-end converter based bidirectional inverter for renewables, microgrid and UPS applications.
-
A compact single-phase bidirectional buck-boost-inverter topology
Keywords- buck-boost-inverter, bidirectional inverter .
-
Development of an independent type of hybrid power generation system
This system comprises wind pow- er generation inverter, solar power generation inverter, bidirec- tional inverter for storage batteries, and engine generator.
-
2013 Combined Author Index IEEE Industry Applications Society Publications
…2013 1301-1308 Xue, Yaosuo, see Fan, Shengfang, ECCE Sep. 2013 4000-4007 Xuewei, Pan, Rathore, Akshay K., and Prasanna, Udupi R., Novel soft-switching snubberless naturally clamped current-fed full-bridge front-end converter based bidirectional inverter for renewables, microgrid and…
-
Modularized Bidirectional Grid-Connected Inverter With Constant-Frequency Asynchronous Sigma–Delta Modulation
[11] T.-F. Wu, K.-H. Sun, C.-L. Kuo, and C.-H. Chang, “Predictive current controlled 5-kW single-phase bidirectional inverter with wide inductance variation for dc-microgrid applications,” IEEE Trans.
-
Standalone Hybrid Wind-Solar Power Generation System Applying Dump Power Control Without Dump Load
…in Fig. 3, in outline composed of four power sources: a wind power generation system (with a WT converter and a WT inverter), solar power generation system (with a PV inverter), storage battery (with a bidirec- tional inverter ), and engine generator (EG…
-
Design and control of a bidirectional Z-Source inverter
The topology and control strategy of bidirectional inverter are presented in Section III of the paper.
-
The bidirectional Z-source inverter as an energy storage/grid interface
Thus another PWM scheme, proposed in [4] seems to be preferable in bidirectional inverter due to equal switching frequency of all switches (see Fig. 2b).
-
A critical review of electric vehicle charging using solar photovoltaic
This is followed by a discussion on important components of the PV-EV charging system, namely the MPPT dc–dc converter, the bidirectional dc charger and the bidirectional inverter .
-
Output leveling of wind power generation system by EDLC energy storage system
This paper proposes a current‐source ECS (CS‐ECS), which consists of an EDLC, a bidirectional buck‐boost DC‐DC converter, and a bidirectional inverter .
Indicates content that may require registration and/or purchase.