Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Vibra Screw, Inc.
Description: Developed by Vibra Screw Inc. in 1959, the Bin Activator & Bin Discharger have remained the best solution to bin flow problems. They eliminate bridging and rat holing, reduce particle segregation and promote mass flow.
- Equipment Type: Bin / Hopper Vibrator
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: though often a feeder can accomplish metering. Carrier’s vibrating bin dischargers are proven reliable, with a quiet design and durable construction that is ready for any application. Features and benefits of Carrier vibrating bin dischargers: Standard vibrating
- Equipment Type: Bin / Hopper Vibrator
- Material Characteristics: Dry / Free Flowing
- Power: Electrically Powered
- Material Type: Food Processing, Mining / Ores / Minerals, Power / Coal and Coke
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Another variation of the vibrating bin discharger is the Vibrating Live Bin. The entire unit vibrates rather than just the discharger at the bottom. These units are completely pre-engineered andpre-assembled and are available in a wide range of standard sizes, as well as
- Equipment Type: Bin / Hopper Vibrator
- Power: Electrically Powered
-
-
Supplier: Spiroflow Systems, Inc.
Description: Bin Activators Do you need to effectively control the discharge of material from bulk containers? Bin activators and vibratory feeders can control material flow rates and minimize bridging. When you need to control material flow rates and minimize bridging consider the Spiroflow
- Size: 12 to 24 inch
- Equipment Type: Bin / Hopper Vibrator, Bin Activator System
- Material Characteristics: Dry / Free Flowing
- Power: Electrically Powered, Pneumatically Powered
-
Supplier: Vibra Screw, Inc.
Description: Vibra Screw Live Bottom Bins are integral Bin Activator / Silo systems available in sizes between 3 ft3 and 1200 ft3 (0.084 m3 to 33.9m3).
- Equipment Type: Bin / Hopper Vibrator
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Custom sizes are also available. The standard live bottom bin consists of a cylindrical tank that is fitted with a full-size Vibranetics Bin Discharger."Super Seal" is used to seal the discharger to the bin. Other seals are available on request. The drive unit is
-
Supplier: DME Company
Description: Economical inplant bulk storage, surge bins are available in sizes ranging from 38 cu. ft. to 234 cu. ft. Large quantities of material can be stored using very little floor space. They can be filled or discharged using pneumatic or screw conveying equipment. There are many options available
- Volume Capacity: 284.25976 to 1,750.44168 gallons
- Height: 18 to 60 inch
- Container Type: Bin
- Application: General Use
-
Supplier: Metalfab, Inc.
Description: The Metalfab Live Bin consists of a round metal bin with a single baffle supported immediately above the outlet. The bin and its entire contents are vibrated horizontally in response to the forces of the unbalanced weights of the vibrator. The Live Bin comes with its own
- Volumetric Capacity: 3 to 100.00000000000001 ft³/hr
- Size: 20 to 60 inch
- Equipment Type: Bin Activator System
- Material Type: Chemicals / Fertilizers, Food Processing, Pulp and Paper / Wood, Sanitary / Pharmaceutical
-
Supplier: DMN, Incorporated
Description: The DUC discharge unit is specially designed to prevent bridging of product at the hopper outlet (up to 5 m³). A rotating paddle inside the hopper cone keeps the product in motion. When mixed products are used, the rotating blade avoids product separation at the hopper outlet. The DUC guarantees a
- Size: 7.87402 inch
- Equipment Type: Bin Activator System
- Features: Bin Sweep Arm, Filling, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
-
Supplier: DME Company
Description: The PORTABLE STORAGE BIN is an inexpensive, versatile shop performer. Strongly built with full 14 gauge sidewalls and 1/4” thick legs, these bins are constructed to withstand the abuse of a busy shop! Special flared pads help make stacking (up to three high!) simpler and safer. Durable
- Volume Capacity: 149.6104 to 448.8312 gallons
- Height: 36 to 76 inch
- Container Type: Bin
- Application: General Use
-
Supplier: Metalfab, Inc.
Description: bin activator will always remain attached to the bin and cannot move off-center Unitized Vibrator and Motor: combines the vibrator and motor in a single, sealed enclosure with no belts to slip or break – unconditionally guaranteed for 30 months Performance Guarantee: every Metalfab
- Size: 72 to 144 inch
- Equipment Type: Bin Activator System
- Material Characteristics: Dry / Free Flowing
- Material Type: Pulp and Paper / Wood
-
Supplier: Metalfab, Inc.
Description: Metalfab Lime Feeding Systems combine a rugged, durable bin activator with a secondary baffle that vibrates at a separate amplitude to guarantee continuous flow of lime, and a MetaTech™ feeder with only two or three moving parts (depending upon screw size) and unique agitator/conditioner
- Size: 24 to 192 inch
- Equipment Type: Bin Activator System
- Material Type: Chemicals / Fertilizers, Food Processing, Polymers / Molding, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
-
Supplier: Akro-Mils, Inc.
Description: conductive products. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 50 lb. Weight Capacity
- Height: 5 inch
- Length: 10.875 inch
- Width / Diameter: 11 inch
- Container Type: Bin
-
Supplier: Flexicon Corporation
Description: Flexicon BULK-OUT® Bulk Bag Dischargers (also known as FIBC, Big Bag and Jumbo Bag unloaders) are offered in numerous frame configurations. The two most popular are BFF Series dischargers with bag lifting frame for forklift loading and unloading of bulk bags, and BFC Series
- Bulk Container Type: Bag
- Common Features: Integral Hopper / Bin
- Application / Operation: Process / Bin Discharging
- Loader / Unloader: Unloader / Discharger
-
Supplier: Akro-Mils, Inc.
Description: conductive products. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 60 lb. Weight Capacity
- Height: 7 inch
- Length: 14.75 inch
- Width / Diameter: 8.125 inch
- Container Type: Bin
-
Supplier: Metalfab, Inc.
Description: Product Overview Metalfab's Sanitary Bin Activators feature the same rugged, durable, long lasting construction and unique operating features found in our standard steel bin activator line. However, a number of added features make our sanitary bin activators suitable for food
- Size: 24 to 144 inch
- Equipment Type: Bin Activator System
- Material Characteristics: Dry / Free Flowing
- Material Type: Food Processing, Sanitary / Pharmaceutical
-
Supplier: Akro-Mils, Inc.
Description: conductive products. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 10 lb. Weight Capacity
- Height: 3 inch
- Length: 5.375 inch
- Width / Diameter: 4.125 inch
- Container Type: Bin
-
Supplier: Akro-Mils, Inc.
Description: conductive products. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 30 lb. Weight Capacity
- Height: 5 inch
- Length: 10.875 inch
- Width / Diameter: 5.5 inch
- Container Type: Bin
-
Supplier: Flexicon Corporation
Description: Flexicon BULK-OUT® Bulk Bag Dischargers, also referred to as bulk bag unloaders, FIBC unloaders and FIBC dischargers, are offered in numerous frame configurations, the two most popular of which are: BFF Series dischargers with bag lifting frame for forklift loading and unloading
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
- Application / Operation: Process / Bin Discharging
-
Supplier: Vibra Screw, Inc.
Description: The Vibra Screw Live Bottom Bin is a self-contained, preassembled, ready-to-operate unit combining a static cylindrical bin and a vibrated Bin Activator in capacities to 750 cu ft. The Live Bottom Bin is designed to provide positive discharge of a wide variety of
- Volume: 1.2220651485148515 to 27.77420792079208 cubic yards
- Width/Diameter: 20 to 96 inch
- Type: Dry Flow, Surge
- Material: Steel
-
Supplier: Cablevey Conveyors
Description: hoppers or bins. The bins could be feeding packaging machines which have a constant demand for the product. Various Options Discharging anywhere between 0% of the product to 100% of the product at any given discharge point can be done without any damage to material. Specifications
- Valve Size: 4 to 6 inch
- Valve Type: Diverter Valves
- Actuation: Electric
- Media: Powder / Solids
-
Supplier: Rotolok Valves, Inc.
Description: Suitable for discharge dry dust, powder, granules and fibrous materials from cyclones, filters, hoppers etc., whilst maintaining an effective airlock. The valve consists of two flaps connected by counterweights or spring loaded spindles, which are operated by means of a motor driven cam. The cam
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Application / Operation: Process / Bin Discharging
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: AccuRate/Schenck AccuRate
Description: No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow™ louvered vibratory feeder line.
- Volumetric Capacity: 0.8 to 1,536 ft³/hr
- Material Type: Chemicals / Fertilizers, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
-
Supplier: Zimmerman Industries, Inc.
Description: cubic yards per hour. Our standard equipment includes: Patented dual chain material feed system* which is the most accurate in the industry, is self cleaning, the longest lasting, and has the ability to run any material individually. Aggregate bin with center divider. Cement bin with
-
Supplier: Cleveland Vibrator Company (The)
Description: railroad cars is designed for use with covered hopper cars that are equipped with female brackets. The VMBB for railroad cars is used on all other types of covered hopper railroad cars, as well as portable installations on large bins. These units utilize either the VMS (impact) or VMSAC
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
- Features: Process / Bin Discharging, Unloader / Discharger, Vibrator / Impactor / Agitator
-
Supplier: Cleveland Vibrator Company (The)
Description: Model PMA rappers are designed for electrostatic precipitator applications. They have proven to be most economical, yet effective devices for these difficult applications. They produce higher frequencies while consuming less air than similar products. The PMA features a tapered mount that conforms
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
- Features: Process / Bin Discharging, Unloader / Discharger, Vibrator / Impactor / Agitator
-
Supplier: Cleveland Vibrator Company (The)
Description: Metallic Impact Air Vibrator For match plates and shell core machines, small bins and hoppers Linear vibration force makes the Model SA-EP the most powerful, continuous-duty air vibrator for its size. It is especially effective for match plates and shell core machine applications in the
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
- Material Characteristics: Wet / Bridging
-
Supplier: Cleveland Vibrator Company (The)
Description: and directs it through a muffler. SAM and ACM vibrators keep materials moving quickly and efficiently in small hoppers, bins, chutes, tracks, and test devices. For foundry applications, they are a quiet alternative to model SA-EP on match plates and for shell core machines.
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
-
Supplier: Vibra Screw, Inc.
Description: The Vibra Screw Bulk Bag Unloader provides a safe, dust-free way to handle and discharge bulk Bags. Models for hoist or fork truck loading and a wide range of options and accessories offered.
- Bulk Container Type: Bag
- Application / Operation: Filling, Process / Bin Discharging
- Loader / Unloader: Loader / Filler, Unloader / Discharger
- Equipment Type: Loading Spout
-
Supplier: Westeel
Description: Designed for the rigours of on-farm use, Westeel's EasyFlow tube unloading system features a heavy duty, all-steel design for superior durability, strength, and performance.
- Bulk Container Type: Bin, Silo
- Equipment Type: Bin Sweep Arm
- Material Characteristics: Dry / Free Flowing
- Features: Other
-
Supplier: Control Concepts, Inc.
Description: Stainless Steel VA-06 Airsweeps keep batch hopper flowing. For small hoppers, pipes, ducts, etc. Activates 2-3' diameter of material Threaded mounting style Uses 0.5 cf per pulse
- Size: 24 to 36 inch
- Equipment Type: Bin Aeration System
- Material Characteristics: Dry / Free Flowing
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
of product within a predetermined range. This range can be set by determining the upper and lower bulk density limits for the process. As product from the silo or bin is discharged, the material will flow through the Continuous Bulk Density Meter, which will output the real-time bulk density of the (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
was stored in separate silos and the customer wanted to be able to call forth a recipe and have the correct amount of each color granule be dispensed from the silos. The product would discharge onto a belt that would feed the granules into a day bin where they would be stored until needed for a (read more)
Browse Solids Feeders Datasheets for Eastern Instruments
Conduct Research Top
-
Case History: Acrison Feeders Tackle Tough Compounding Challenge
Acrison International has recently commissioned a new BDF weigh feeder at Jackdaw, the leading nylon compounder in the UK, bringing the total of Acrison feeders within this harsh environment to 16. The bin discharge feeder (BDF) has two parallel conditioning augers mounted within a non converging
-
Sugar Packaging Line Solution
How a bulk bag discharger would empty sugar into a larger surge hopper fitted with a bin activator.
-
Product Showcase and Marketplace
Solids Flow with Vibration and Aeration Solimar's Fluidizer aerator releases compressed air through silicone disks mounted on silo bin walls, simultaneously using vibration and aeration to promote solids flow and prevent bridging, rat holing and compacting. The disk, which seals against the wall
More Information Top
-
Materials Handling Handbook 2nd Edition Complete Document
What size bin discharger is required?
-
Toxecon Retrofit for Mercury and Mulit-Pollutant Control on Three 90-MW Coal-Fired Boilers
Includes bin vent collector, bin discharger , discharge valve, bin indicators, weigh hopper, rotary valves, control panel, blowers, dehumidifiers.
-
Pneumatic Conveying of Solids
The vibratory bin discharger is a popular device providing a number of useful features.
-
News & Views
Controllable bin discharger .
-
Water Dispersible Granule Development Process and Equipment
Model BD-5-HD bin discharger 3.
-
Reference Guide: Basic Troubleshooting Guide
Bin Discharger augers/agitators rotating in the incorrect direction (applicable to the Model BDF-2, BDF-2.5, BDF-3, BDF-4 and BDF-5 Metering Mechanisms).
-
Advanced combustion system for industrial boilers. Final report, Phase 2 activities
the weight of the hopper, and a commercial gyrating bin discharger , Figure 3.10, and .
-
Powders and Bulk Solids
2006) Hogan Bin Discharger . www.fcegroup.com [12.53] Matcon Group Ltd., Moreton-In-Marsh, Gloucestershire, UK .
-
Food Industries Manual
When the primary separator is a storage bin, the bin discharger may itself function as an airlock, but in other cases it is usual to provide a rotary-type unit.
-
Phase III (full scale) agitated mixing test plan
All equipment should be checked for proper operation before beginning The gyrated bin dischargers should be run to verify proper .
Indicates content that may require registration and/or purchase.