Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: BINDING POST, TIN/BRASS BLACK
- Plating / Coating: Nickel
- Shape / Form: Pin / Probe
- Features: Specialty / Other
-
Supplier: ValueTronics International, Inc.
Description: The 6883 is a binding post from Pomona. Additional Features: Dual Binding Posts with base 5-way binding post with 0.154” cross-hole that accepts up to 12 AWG wire and standard banana plugs. Posts are spaced at the standard ¾” inch spacing to mate to
-
Supplier: Allied Electronics, Inc.
Description: Wrap-around solder terminal on stud for direct connection. Type 899. Standard multiple connection insulated hex head binding post, mounts in 1⁄2" round or D hole, includes all mounting hardware. Type 3015. Miniature multiple connection insulated binding post, mounts in
-
-
Supplier: Allied Electronics, Inc.
Description: Wrap-around solder terminal on stud for direct connection. Type 899. Standard multiple connection insulated hex head binding post, mounts in 1⁄2" round or D hole, includes all mounting hardware. Type 3015. Miniature multiple connection insulated binding post, mounts in
-
Supplier: DigiKey
Description: Binding Post Connector Knurled Red
- Connector Type: DIN Connector
-
Supplier: Allied Electronics, Inc.
Description: Wrap-around solder terminal on stud for direct connection. Type 899. Standard multiple connection insulated hex head binding post, mounts in 1⁄2" round or D hole, includes all mounting hardware. Type 3015. Miniature multiple connection insulated binding post, mounts in
-
Supplier: Allied Electronics, Inc.
Description: solder terminal on stud for direct connection. Type 899. Standard multiple connection insulated hex head binding post, mounts in 1⁄2" round or D hole, includes all mounting hardware. Type 3015. Miniature multiple connection insulated binding post, mounts in 1⁄4" includes
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7007 Color: Black Finish/Plating: Nickel Plate Insulated: No Material: Brass Type: Binding Post
- Type & Shape: Blind Standoff, Standoff
- Material: Brass, Metal
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7006 Color: Red Finish/Plating: Nickel Plate Insulated: No Material: Brass Type: Binding Post
- Type & Shape: Blind Standoff, Standoff
- Material: Brass, Metal
-
Supplier: ODG (Origin Data Global)
Description: CONN BIND POST KNURLED RED
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4194 # of Terminals: 8 Length: 4.312 [109.5] Material: Phenolic, XP Style: Binding Post Terminal Type: Standard Type: Terminal Strip Width: .625 [15.9]
- Body Length / Working Height: 4.312 inch
- Material: Phenolic, Plastic / Polymer
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Binding Post Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc.
-
Supplier: BRIM Electronics, Inc.
Description: MATERIAL: Body is Brass nickel plated, molded fluted or hex captive head that completely insulates post from panel plus 2 hex nuts. Available in wrap around turret type end. Rated for 30 AMPS AC, 5.0 MMFD. For panels 1/16" to 1/4" thick. Std. Colors: Red, Black (Specify). Other colors are
- Material: Brass, Metal
- Features: Specialty / Other
-
Supplier: Mueller Electric Company
Description: Five way binding post, Ring terminal or solder connection
- Current Rating: 15 amps
-
Supplier: BRIM Electronics, Inc.
Description: MATERIAL: Body is Brass Nickel plated, with a molded fluted captive head, hex nuts and either an insulating washer or all metal washers (for grounding purposes). Screw end type. Rated for 15 AMPS AC. #978: 5.0 MMFD capacitance. Std. Colors: Red, Black (Specify) Std. Pkg.: 100.
- Body Length / Working Height: 1.046875 to 1.375 inch
- Material: Brass, Metal
- Features: Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: BINDING POST,CH
-
Supplier: Galco Industrial Electronics
Description: SEB 2610 F4.8 BLACK
-
Supplier: Newark, An Avnet Company
Description: INTERFACE,DBL BINDING POST
-
Supplier: Newark, An Avnet Company
Description: BINDING POST - BULK (RED)
-
Supplier: Newark, An Avnet Company
Description: BINDING POST - BULK (BLACK)
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Maxi Auto Fuse Holder manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our Maxi Auto Fuse Holder products are popular all over the world with high quality, competitive price, fast delivery and efficient service.
-
Supplier: Mueller Electric Company
Description: Slim-Line Binding Post, 15 Amps, 1000V
- Voltage Rating: 1,000 volts
- Current Rating: 15 amps
-
Supplier: TelephoneStuff.com
Description: Multi-port solutions speaker connections to accommodate audio applications. Gold plating of the posts give improved connection performance. The posts are supplied in pairs with one red and one black insert.
-
Supplier: Mueller Electric Company
Description: Heavy-duty five way binding post. Nickel plated brass contacts with nylon insulators.
- Current Rating: 15 amps
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Gold-plated contacts ensure solid, reliable, high-quality speaker connections.
- Connector Type: Audio / Video Connector
-
Supplier: TelephoneStuff.com
Description: Decorex Insert with 4 Binding Posts. Features: - 4 integrated audio binding posts - Gold plated with red and black stripes - Mounts into Decorex faceplates - Allows any installation to look consistent with standard decorator style switches or outlets
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9416 Type “N” Male to Double Binding Post Adapter is red and black Binding Posts with 0.166” Banana Socket diameters and 0.085” cross holes. The Type “N” Male connector has brass housing with a tarnish finish, Teflon insulation, and plated brass contact.
- Features: Coaxial Connector, Coupling / Adapter
- Gender: Male / Plug
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9410 BNC Male to Double Binding Post Adapter is red and black Binding Posts with 0.166” Banana Socket diameters and 0.085” cross holes. The BNC Male has brass housing with a tarnish finish, Teflon insulation, plated brass contacts, and molded nylon housing.
- Connector Type: BNC
- Features: Coaxial Connector, Coupling / Adapter
- Gender: Male / Plug
-
Supplier: Tradeport Electronics Group
Description: OPTIONAL ACCESSORIES Binding posts-BNC Adapter
- Features: Coaxial Connector
-
Supplier: L-com, Inc.
Description: This BNC female to binding post adapter features red and black color coded binding post for easy identification. The combination of the BNC jack and binding post are popular in test lab environments. Features Binding post design for quick wire
- Connector Type: BNC
- Features: Coaxial Connector, Coupling / Adapter
- Gender: Female / Jack
-
Supplier: TelephoneStuff.com
Description: 2 Binding Post Decorex Insert provides a professional finished look ideal for individual room speakers. Decorex Insert Features: - Gold plating for optimum connection quality and exceptional performance - Binding posts accept up to 8 AWG multi-stranded audio wire or
-
Supplier: L-com, Inc.
Description: This BNC male to binding post adapter features red and black color coded binding post for easy identification. The combination of the BNC plug and binding post are popular in test lab environments. Features BNC male interface commonly found in test
- Connector Type: BNC
- Features: Coaxial Connector, Coupling / Adapter
- Gender: Male / Plug
-
Supplier: Win Source Electronics
Description: Category: Connectors, Interconnects - Banana and Tip Connectors - Binding Posts Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Output Configuration: Half Bridge (14) Applications: Telecom Interface: Coax Cable and Female Connector Load Type: Inductive Technology: Wirewound
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: Connectors & Adapters, Coaxial
- Features: Coaxial Connector, Coupling / Adapter
- Gender: Male / Plug
-
Supplier: TelephoneStuff.com
Description: Mini-Com 5-way binding post modules. Features: - Allows for easy installation of speaker wires, along with the ability to reconfigure speaker locations with greater ease - Accepts a variety of termination ends, including bare speaker wire (10 – 12 AWG) and banana plugs - Gold plated
Find Suppliers by Category Top
Featured Products Top
-
The latest innovation from Keystone Electronics Corp. are miniature, screw terminal type binding posts suited for 22-14 AWG wires designed for use in high density PCB packaging. (read more)
Browse Wire Terminals Datasheets for Keystone Electronics Corp. -
Keystone offers a comprehensive line of threaded standoffs & clear hole spacers in Metric and Standard sizes and materials for any industry
(read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
. Banana plugs and sockets are popular for adapters paired with other connection terminations combinations such as: alligator clips, pin plugs and sockets, nail clips / test terminals (harness board components), panel mounts / binding posts, coaxial connectors (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
are popular for adapters paired with other connection terminations combinations such as: alligator clips, pin plugs and sockets, nail clips / test terminals (harness board components), panel mounts / binding posts, coaxial connectors, terminal rings / spade lugs, test (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
Conduct Research Top
-
What is a Binding Post?
Initially invented by the General Radio Corporation of Cambridge, MA, binding posts are commonly used in test fixtures for wire termination.
-
Putting Q6A to the Test: Upon Dissection, Guidance Needs an Update
for monitoring (non-destructively) vast numbers of stability samples for changes in dissolution profile post-production. b) Disintegration: For rapidly dissolving (dissolution >80% in 15 minutes at pH 1.2, 4.0 and 6.8) products containing drugs which are highly soluble throughout the physiological range
-
Thermal Imaging of Medical Saw Blades and Guides
and cooler than untreated blades. In orthopedic surgery, saw guides are used to perfectly size the bone to accept a prosthesis. However, binding can occur between the blade and guide because of misalignment. This condition increases the saw blade temperature and may result in tissue damage. Treated
More Information Top
-
Genetics
The binding positions of the C-terminalen domain of the RNA-polymerase α lie above the bonding sites for the σ- factor (between −35 and −60).
-
Active substance design
The inhibitor is shown atomcodiert with a translucent white surface, that is represented its binding position in the protein the color by a plastic surface dependently of the depth of the indentation of the binding position of boozily over greenly after redly …
-
Löffler / Petrides biochemistry and Pathobiochemie
The most prominent example of an inhibitor that binds both to the ATP binder position and to the kinase domain is Imatinib (Glivec) that is successfully used since 2001 in the treatment chronically myeloid leukemia (CML).
-
Lexicon of the Medical laboratory diagnosis
A strong background is often justified through an inadequate block of unspezifischer bonding sites of used membranes.
-
The experimenter: protein biochemistry / Proteomics
When the pitch is had, it influences the binding konformation, so that a heterogeneous mixture arises from an uniform bonding site .
-
Plant biochemistry
The core promoter is located upstream and downstream about the transcription start point and includes different conserved sequences like the 'Downstream promoter element', the 'Motif Ten element', the initiator element and the Transktiptionsfaktor binder positions (BRE and TATA box).
-
Manual of psychiatric pharmacotherapy
Ethanol plays in this respect a special role as effects have not only it (suspected) on the GABAA receptors indeed with unknown target location, but with large safety not on the BZL binder spot , -, but in higher concentrations a soothing effect .
-
The ribosome under the magnifying glass
The crystal structure of the CTD on 30-bottom unit was elucidated; is the investigations according to möglich.[27] also a docking of the NTD The position of the binding position of the CTD of IF3 allows to close on a direct …
-
Biochemistry for physicians
Assess the myoglobin exclusively over an oxygen bonding site with solid affinity to the O2, so, this seems to be variable for the bottom quaternities of hemoglobin respectively.
-
Opioide in the medicine
While the antagonist waÈhrend of the ridge pass-effect through the liver is inactivated, the agonist only comes for effect transmission to central binding positions .
Indicates content that may require registration and/or purchase.