Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gilson Company, Inc.
Description: Gilson offers four types of asphalt extraction solvents that are excellent replacements for trichloroethylene and other chemical solvents. Some state DOT’s recognize these as equivalent replacements. MSDS are available for all solvents. Solvents are available in 5gal
- Trigger: Solvent
-
Supplier: Gilson Company, Inc.
Description: Gilson offers four types of asphalt extraction solvents that are excellent replacements for trichloroethylene and other chemical solvents. Some state DOT’s recognize these as equivalent replacements. MSDS are available for all solvents. Solvents are available in 5gal
- Trigger: Solvent
-
Supplier: Gilson Company, Inc.
Description: Gilson offers four types of asphalt extraction solvents that are excellent replacements for trichloroethylene and other chemical solvents. Some state DOT’s recognize these as equivalent replacements. MSDS are available for all solvents. Solvents are available in 5gal
- Trigger: Solvent
-
-
Supplier: Gilson Company, Inc.
Description: Gilson offers four types of asphalt extraction solvents that are excellent replacements for trichloroethylene and other chemical solvents. Some state DOT’s recognize these as equivalent replacements. MSDS are available for all solvents. Solvents are available in 5gal
- Trigger: Solvent
-
Supplier: Ecolink, Inc.
Description: Description RIP-TIDE is a unique solvent based degreaser which is 100% biodegradable and water soluble. RIP-TIDE is concentrated and forms a stable emulsion when diluted with water. RIP-TIDE will clean grease, carbon deposits, coal dust, fuel oil and water based paints. Unlike other
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: other space age metals Does not contain oil, nitrites, sulfur, chlorine, phenols, DEA, glycol ethers, or any other hazardous solvents Pleasant smelling and does not require ventilation Biodegradable and poses no environmental or health risks Will not degrade cleaning solutions as
- Flash Point: 200 F
- Features: Biodegradable, Specialty
- Type: Fluid / Oil
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberSolve™ 931 Solvent Cleaner AmberSolve™ 931 is a multipurpose solvent cleaner which offers the safest and most environmentally sound alternative to traditional petroleum and chlorinated solvents. This unique formula uses solvents of very low volatility that can be
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Solvent / Solvent-based
- Features: Biodegradable, Foam Free / Low Foaming, Other
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Ecolink, Inc.
Description: surfaces without worker hazard or negative environmental impact. Benefits Biodegradable No harmful fumes All natural ingredients No petroleum distillates No hazardous materials or listed solvents Applications This product is used undiluted and may be sprayed, wiped or mopped on. For
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: Ecolink, Inc.
Description: Description This blend of environmentally preferred ingredients introduces a completely new approach to asphalt extraction. Unlike traditional extraction solvents, Ecolink’s ATR HI-FLASH offers the best features of a low flashpoint solvent in a high flashpoint blend. ATR HI-FLASH is an
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: Ecolink, Inc.
Description: Description This blend of natural ingredients is a 100% organic formulation representing a completely new approach in one step degreasing. It is non-corrosive and contains no petroleum distillates, halogenated solvents or alkalis. This multi-purpose formulation will strip grease and heavy oil
- Type: Solvent / Solvent-based
-
Supplier: Walter Surface Technologies
Description: Made from bio-renewable extracts, PRO CLEAN™ is a powerful, 100% concentrated solvent that removes hard-to-clean contaminants. Its Nature Boost™ formula quickly and easily removes paint, ink, adhesives, anti-corrosion waxes, resins and tar. FEATURES Formulated with natural and bio-renewable
- Features: Biodegradable, Other
- Type: Bioremediation System, Cleaner / Cleaning Agent, Degreaser, Pretreatment / Conditioner, Solvent / Solvent-based
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Ruco USA, Inc.
Description: effect will be reduced and the time to achieve the final properties and resistances is prolonged. A special product suitability test is recommended prior to production. The inks of the 935 UV series are constitutionally free from toxic elements and solvents. The raw materials used meet with
- Substrate: Ceramic / Porcelain, Glass, Metal
-
Supplier: Allied Electronics, Inc.
Description: Liquid Physical State, Fruity Odor, 1.03 Specific Gravity, Immersion Super Solvent Use when immersion cleaning or wipe cleaning. Slow evaporation makes this product perfect for open air immersion cleaning. Being very human safe and bio-degradable makes this a very environmentally friendly
-
Supplier: INVISTA
Description: FlexiSolv™ DBE®-IB esters (diisobutyl DBE® esters) is a high-boiling, oxygenated solvent comprised of a refined mixture of diisobutyl adipate, glutarate, and succinate. Its properties include low vapor pressure, readily biodegradability, excellent thermal and hydrolytic stability, ability to
- Freezing Temperature: -67 F
- Flash Point: 272 F
- Vapor Pressure: 0.0013306963999999977 kPa
- Chemical Family: All Esters
-
Supplier: DME Company
Description: maximizing the cleaning time for the product. Simply spray this foaming product on and wipe clean. It contains no chlorinated solvents, petroleum distillates or glycol ethers. The product is 99% biodegradable, nontoxic and can be used on painted surfaces. Excellent for removing mold
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Solvent / Solvent-based
- Features: Biodegradable, Non-toxic, Other
-
Supplier: INVISTA
Description: odor. It is non-flammable, non-combustible, and readily biodegradable by OECD 301D. BA is compatible with and readily soluble in a wide variety of common organic solvents. Although BA has limited solubility in water, it is water-stable over a wide pH range. FlexiSolv™ benzyl alcohol is
- Freezing Temperature: 4.28 F
- Boiling Point: 401.558 F
- Flash Point: 213.8 F
- Viscosity: 5.474 cps
-
Supplier: INVISTA
Description: meet the consumer products LVP-VOC exemption criteria established by CARB for consumer and institutional products, it also has high solvency, and is highly compatible with many other solvents. It has a mild, fruity odor and is both nonflammable and non-corrosive. It addition, it is classified
- Flash Point: 219.2 F
- Vapor Pressure: 0.005322785599999991 to 0.05322785599999991 kPa
- Chemical Family: All Esters
- State of Matter: Liquid / Solution
-
Supplier: Northwest Screen Systems
Description: Features: Fast Evaporating Fast evaporating solvent for use at the press. Product Description A fast evaporating , biodegradable solvent for cleaning at the press. Allows for quick touch up of image spread, ghost images as well as spills and other problems. Not designed for use
- Type: Cleaner / Cleaning Agent
-
Supplier: Northwest Screen Systems
Description: Features: Fast Evaporating Fast evaporating solvent for use at the press. Product Description A fast evaporating , biodegradable solvent for cleaning at the press. Allows for quick touch up of image spread, ghost images as well as spills and other problems. Not designed for use
- Type: Cleaner / Cleaning Agent
-
Supplier: Northwest Screen Systems
Description: Features: Fast Evaporating Fast evaporating solvent for use at the press. Product Description A fast evaporating , biodegradable solvent for cleaning at the press. Allows for quick touch up of image spread, ghost images as well as spills and other problems. Not designed for use
- Type: Cleaner / Cleaning Agent
-
Supplier: Northwest Screen Systems
Description: Features: Fast Evaporating Fast evaporating solvent for use at the press. Product Description A fast evaporating , biodegradable solvent for cleaning at the press. Allows for quick touch up of image spread, ghost images as well as spills and other problems. Not designed for use
- Type: Cleaner / Cleaning Agent
-
Supplier: Walter Surface Technologies
Description: HANG-ON™ is a highly adhesive maintenance lubricant that provides effective, long-lasting lubrication under harsh conditions and over extended periods of time. Features Silicone-free chlorinated solvent Leaves a tacky, clear, no-drip, durable film that resists wear Working temperature: -35 to
- Operating / Use Temperature: -31 to 392 F
- Features: Aerosol / Spray, Biodegradable, Water Displacement
-
Supplier: Budnick Converting, Inc.
Description: OFFICE 4500 is a 1.8mil (0.46mm) pure cellulose tape with a solvent-based natural rubber adhesive. It is transparent, biodegradable, and hand tearable.
- Thickness: 0.0018 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Features: Specialty / Other
-
Supplier: Walter Surface Technologies
Description: STAINLESSCUT™ is a heavy-duty cutting lubricant designed for tough metal cutting operations. Formulated for stainless steel, alloys, and ferrous alloys. Features Contains extreme pressure additives (EP) Non-toxic, biodegradable Solvent-free, sulfur-free, and chlorine-free High
- Features: Biodegradable, EP (Extreme Pressure / Active), Lubricant, Metal Cutting
- Functions: Coolant (Flood / Mist)
- Industry Applications: Metal Working Fluid
-
Supplier: RS Components, Ltd.
Description: Amberklene FG solvent degreaser 500ml
- Type: Aerosol / Contact Cleaner, Degreaser
- Features: Biodegradable, Other
-
Supplier: Ellsworth Adhesives
Description: Versum Materials, formerly Dynaloy, Dynasolve 185 is a mixture of solvents that are used for depotting, deinking, deflashing, and removing epoxies. It is biodegradable, non-hazardous, and versatile. 1 qt Bottle.
- Type: Cleaner / Cleaning Agent
-
Supplier: Henkel Corporation - Industrial
Description: Parts Cleaner - general purpose. Biodegradable cleaner and degreaser. Can be diluted with water. LOCTITE® SF 7840 is a concentrated, biodegradable cleaner that contains no hazardous solvents and dilutes with water to serve a wide range of industrial cleaning applications.
- Type: Cleaner / Cleaning Agent
-
Supplier: Walter Surface Technologies
Description: Coolcut™ is a ready-to-use, high-performance metal cutting lubricant that stands up to pressure and heat to reduce tool wear and prevent tool breakage. Features Contains extreme pressure additives (EP) Nontoxic, biodegradable Free of solvents and chlorinated ingredients Suitable for
- Features: Aerosol / Spray, Biodegradable, EP (Extreme Pressure / Active), Lubricant, Metal Cutting
- Industry Applications: Metal Working Fluid
-
Supplier: Ellsworth Adhesives
Description: Versum Materials, formerly Dynasolve, 185 Cleaner Clear is a mixture of solvents that are used for depotting, deinking, deflashing, and removing epoxies. It is biodegradable, non-hazardous, and versatile.1 gal Can.
- Type: Cleaner / Cleaning Agent
-
Supplier: Chase Products Co.
Description: Non-chlorinated heavy-duty degreaser Fast-acting citrus solvents Penetrates grease and oil deposits Removes adhesives and tree sap Leaves no residue 100% biodegradable Recommended uses Ideal for effective removal of grease, oil, corrosion, sludge, adhesives, sap and tar. Can also be
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Stripper (Paint, Resins), Surface Treatment
- Features: Biodegradable
- Industry Applications: Labels / Adhesives
-
Supplier: United Bio Lube
Description: No Description Provided
- Features: Biodegradable, Foam Free / Low Foaming, Non-toxic, VOC Compliant
- Type: Cleaner / Cleaning Agent, Degreaser, Solvent / Solvent-based
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: United Bio Lube
Description: No Description Provided
- Features: Biodegradable, Foam Free / Low Foaming, Non-toxic, VOC Compliant
- Type: Cleaner / Cleaning Agent, Degreaser, Solvent / Solvent-based
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: United Bio Lube
Description: No Description Provided
- Features: Biodegradable, Foam Free / Low Foaming, Non-toxic, VOC Compliant
- Type: Cleaner / Cleaning Agent, Degreaser, Solvent / Solvent-based
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Image Supply, Inc.
Description: Designed to speed up carpet cleaning and eliminate over wetting of extremely dirty carpets. Special blended solvents dissolve all dirt and oil without harming carpet fibers. Rust inhibited, water-soluble, non-corrosive, biodegradable, non-flammable. Gal., 4/cs
-
Supplier: Image Supply, Inc.
Description: Designed to speed up carpet cleaning and eliminate over wetting of extremely dirty carpets. Special blended solvents dissolve all dirt and oil without harming carpet fibers. Rust inhibited, water-soluble, non-corrosive, biodegradable, non-flammable. 5 Gal. Pail, ea
Find Suppliers by Category Top
Featured Products Top
-
environmental responsibility. By optimizing the combination of advanced cleaning wipes and biodegradable solvents, we have significantly reduced VOC emissions. Our enhanced cleaning wipes now remove over 90% of contaminants in a single swipe, allowing for the use of eco-friendly solvents while reducing the (read more)
Browse Datasheets for M-Squared Innovations & Insights
Conduct Research Top
-
What Do Plasticizers Do?
Plasticizers are non-volatile chemical solvents used throughout the plastics industry to increase such properties as flexibility, pliability, durability, longevity, biodegradability, and extensibility in polymers. When added to a plastic or elastomer, plasticizers affect the properties
More Information Top
-
Biological Sludge Minimization and Biomaterials/Bioenergy Recovery Technologies
Biodegradable soluble fraction of wastewater COD .
-
Effect of ozone and ozone/persulfate processes on biodegradable and soluble characteristics of semiaerobic stabilized leachate
Fractions of biodegradable COD(bi) (24%), nonbiodegradable COD(ubi) (76%), soluble COD(s) (59%), biodegradable soluble COD(bsi) (38%), nonbiodegradable soluble COD(ubsi) (62%), and particulate COD (PCOD) (41%) in stabilized leachate were also investigated.
-
Effect of Ozone and Ozone/Fenton in the Advanced Oxidation Process on Biodegradable Characteristics of Semi‐aerobic Stabilized Leachate
Fractions of biodegradable COD(bi) (24%), non‐biodegradable COD(ubi) (76%), soluble COD(s) (59%), biodegradable soluble COD(bsi) (38%), non‐biodegradable soluble COD(ubsi) (62%), and particulate COD (PCOD) (41%) in stabilized leachate were also investigated.
-
Biofilm Reactors - WEF MoP 35 > Development and Application of Models for Integrated Fixed-Film Activated Sludge, Moving-Bed Biofilm Reactors, Biological Aerat...
SCOD bio = biodegradable soluble COD concentration in the mixed liquor—can be .
-
Evaluation of a Renewable, Environmentally Benign Green Solvent for Wellbore and Formation Cleaning Applications
The totally biodegradable solvent blend is currently being utilized heavily in paint and coatings removal, ink and graffiti removal, and electronics component cleaning.
-
Ozonation of complex industrial park wastewater: effects on the change of wastewater characteristics
The COD fractionation tests revealed that most of the inert soluble COD was transformed to biodegradable soluble COD at 30 min of reaction time.
-
Biodegradability Assessment and Treatability of High Strength Complex Industrial Park Wastewater
The result implied that pretreated IPWW included about 25% less non- bio- degradable soluble COD fraction as compared to raw IPWW.
-
Nutrient Removal: WEF MoP No. 34 > Nitrogen Removal Processes, Configuration, and Process-Sizing Criteria for Combined Nitrification and Denitrification Proces...
The reaeration zone removes any excess biodegradable soluble COD that remains after the postanoxic zone.
-
Activated sludge systems with biomass particle support structures
a rapidly biodegradable soluble fraction which enters the cell and is metabolized immediately; and a slowly biodegradable particulate fraction which requires adsorption and enzymatic breakdown prior to transfer through the cell membrane.
-
SIMULATOR-BASED EQUIPMENT OPERATOR TRAINING
The introduction of biodegradable solvent products made from citrus and pine terpenes in the 1980s provided a much-needed alternative to the use of diesel fuel for removing asphalt from tools and equipment.
Indicates content that may require registration and/or purchase.