-
Supplier: ValueTronics International, Inc.
Description: The 5000 is a used Digital RF Power Meter from Bird. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers
-
Supplier: TEGAM, Inc.
Description: High power measurement system available. Technical Specifications Calibrate High Power RF Sensing devices up to 250 W o Working standards like the TEGAM 2601A and 2602A o Through devices like a Bird Wattmeter o High Power RF Power Sensors from Keysight, Rohde &
- Power Range: 10 to 250.00000000000003 watts
- Bandwidth: 60 to 3,000,000,000 Hz
- Form Factor: Bench / Free-Standing, Rack-Mounted
- Display Type: Digital
-
Supplier: ValueTronics International, Inc.
Description: The APM-16 is a wattmeter from Bird. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: power meter with RS-232 interface and software to analyse power consumption The PCE-PA6000 power meter is a tabletop device for measuring effective power, apparent power, power factor, energy consumption, current, continuous voltage, resistance
- Real Power Range: 1 to 999.9000000000001 watts
- Apparent Power Range: 0.01 to 9,999 VA
- Options & Features: Battery Powered
- Form Factor: Bench / Free-Standing
-
Supplier: RS Components, Ltd.
Description: RS PRO GPM-8310 (GPIB) Power Meter
- Operating Temperature: 0 C
- Display Type: Digital
- Standards and Certifications: RoHS Compliant
- Output Interface: USB
-
Supplier: Newport MKS
Description: The PMKIT-15-01 can measure optical power level in the 400 - 1100 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following
- Display Type: Digital
-
Supplier: TE Connectivity
Description: (HZ) : 44 - 66 Product Type Features Accuracy (PCT) : ±.5 Display Type : LED Power Meter Type : Digital Meter
- AC Voltage Range: 57.7 to 480 volts
- Features: AC
- Display Type: Digital
- Phase: Single Phase, Three Phase
-
Supplier: Newport MKS
Description: The 2936-R, RoHS compliant Dual Channel High Performance Optical Power and Energy Meter is one of the most sophisticated optical meters available in the market. These instruments combine the superb femtowatt level sensitivity reached by the 2931-C and the extreme versatility of
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Features: Other
-
Supplier: Newport MKS
Description: The PMKIT-05-01 can measure optical power level in the 200 - 1100 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following
- Display Type: Digital
-
Supplier: Newport MKS
Description: The 1936-R Single Channel High Performance Optical Power and Energy Meter is one of the most sophisticated optical meters available in the market. The RoHS compliant 1936-R combines superb femtowatt level sensitivity and extreme versatility resulting in a truly revolutionary
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: 30 Power (Active, Reactive) 30 Power Factor Energy (Active, Reactive, Apparent) Programmable C.T, P.T Modbus RTU Communication (RS485) (Optional) Single Pulse Output
- Display Type: Digital
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Semiconductor technology is used to produce very compact electronic kWh meters as a replacement for electro-mechanical check meters. The meter range has variations for single phase, two phase, three phase 3/4 wire balanced and 3/4 wire unbalanced systems. In addition to the LCD
- Operating Temperature: 0 to 60 C
- Display Type: Digital
- Features: Other
- Phase: Single Phase, Three Phase
-
Supplier: Boonton Electronics Corporation
Description: The 4240 series of CW RF power meters provides the high speed measurement capability needed in a production environment, as well as the simplicity of operation required for bench top use. It provides very accurate measurements from -70 dBm to +44 dBm (sensor dependent) and has a rapid
- Bandwidth: 10,000 to 40,000,000,000 Hz
- Maximum Channels: 2
- Operating Temperature: 0 to 55 C
- Form Factor: Bench / Free-Standing
-
Supplier: Microtest Corporation
Description: perform accurate power consumption analysis. The measuring range of both PM7110/7120 are 0.001W~16KW, and they are able to measure AC power consumption containing DC and obtain power factors with higher accuracy while analyzing the current signals from devices with asymmetrical
- Real Power Range: 0.01 to 15,999.999999999985 watts
- Bandwidth: 15 to 100,000 Hz
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: Spire Metering Technology
Description: 101E - ideal solution for accurately monitoring electricity consumption Coupled with AMR solution, offers a direct path to better energy management The 101E single phase meter is a new addition to Spire Metering’s ePrime Series smart meter product family. It is a rail-mount type
- Operating Temperature: -10 to 50 C
- Display Type: Digital
- Features: Other
- Form Factor: Rack-Mounted
-
Supplier: Allied Electronics, Inc.
Description: C10 Meter Holster, Yellow color AC weighing & fast⁄slow response Built-in calibration check Features Two Models Provide 1.5 dB or 2 dB Accuracy A and C Weighting High and Low Measuring Ranges: Low — 35 to 100 dB; High — 65 to 130 dB 0.1 dB Resolution Fast/Slow Response Max Hold with Reset
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The ingenious design of the ME96-NSR meter uses an LCD display to combine the visual clarity of an analog meter with the accuracy and reliability of digital technology with no moving parts. ME96-NSR is a stand-alone meter which can be connected to a network using Modbus
- Apparent Power Range: 5 to 30,000 VA
- Display Type: Digital
- Form Factor: Rack-Mounted
- Phase: Single Phase, Three Phase
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: This Energy Measuring Unit can measure various types of electric quantity such as voltage, current, electric power and electric energy. Key Features: The measurement data can also be transmitted to superior monitoring systems through MODBUS® RTU communication. In addition to the provision for
- Operating Temperature: -5 to 55 C
- Display Type: Digital
- Form Factor: Rack-Mounted
- Phase: Single Phase, Three Phase
-
Supplier: Allied Electronics, Inc.
Description: Whether you are testing for OSHA compliance, quieting equipment, or monitoring the roar of a stadium crowd, B+K Precision's Sound Level Meter can get the job done. The model 732A Sound Level Meter provides 30~130 dB capability in three convenient measurement ranges Low, Med and Hi with
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: EnergyPAQ is a self-contained solution which will track, display and store critical power consumption data from multiple power circuits around any plant or facility. Key Features: Complete solution – monitoring and display firmware is pre-loaded Multiple logging options Compatible with
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Phase: Single Phase, Three Phase
-
Supplier: OMEGA Engineering, Inc.
Description: The HHM98P multifunction clamp-on meter provides high accuracy and reliability in a low-cost, portable package. The built-in AC clamp makes this meter ideal for troubleshooting electric resistance heaters and other plant electrical systems. In addition, the HHM98P effectively measures
- Apparent Power Range: 0 to 60,000 VA
- Reactive Power Range: 0 to 60 kVAR
- Operating Temperature: 0 to 40 C
- AC Voltage Range: 0 to 600 volts
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: QE81-WH is a powerful tool that can be used as part of any serious attempt at energy saving by measuring different energy-using circuits and tracking and consumption variables; Line Current, Line Voltage, kW, kVAr and Power factor can all be tracked in real time. Data generated by the module
- Options & Features: Alarm LED
- Display Type: Digital
- Form Factor: Rack-Mounted
- Phase: Single Phase, Three Phase
-
Supplier: Allied Electronics, Inc.
Description: Digital Wattmeter can be connected to two different loads, where the total load current can be up to 20 A maximum. Features Measures True RMS voltage Measures True RMS current Measures True power Touch-activated switches Large 3.5 digit green LED digital display Front and rear
-
Supplier: Delta Electronics (Americas)
Description: Delta's Power Meter DPM-C530A provides precise measurement of various power parameters including power factor, harmonics, current, voltage, and more. It is also equipped with an over-limit alarm and history logs storage for real-time monitoring purposes. The DPM-C530A is
- Operating Temperature: -20 to 70 C
- AC Voltage Range: 20 to 690 volts
- Features: 7 or More Digits, AC, Other
- Options & Features: Alarm LED, Data Storage / Logging
-
Supplier: Spire Metering Technology
Description: These meters are designed for residential and commercial energy consumers tied to distribution networks. The 101E/103E meters have a variety of output options, such as M-Bus, MODBUS, Pulse, RF, GSM and PLC, thus making them ready for AMR/AMI system integration. Furthermore, the
- Operating Temperature: -10 to 50 C
- Display Type: Digital
- Features: Other
- Form Factor: Rack-Mounted
Find Suppliers by Category Top
Featured Products Top
-
S. Himmelstein and Company, a leader in torque measurement technology since 1960, announces the release of its MCRT® 84800V and MCRT® 85800V Ultra-Precise Bearingless Digital Mechanical Power Meters, engineered to deliver exceptional real-world accuracy, speed, and reliability (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Altech digital panel meters deliver precise voltage, current, and process signal measurement with modular LED displays and DIN panel mounting for clear system monitoring (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
S. Himmelstein and Company has launched the MCRT® 84800V and 85800V Series Ultra-Precise Bearingless Digital Mechanical Power Meters. They are built for real-world accuracy, speed, and reliability in demanding industrial applications. The key new feature is simultaneous output of (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
, ±10 A) Digital I/O: up to 256 channels per slot (−1.25 V to 6.75 V, 50 mA drive, active load ±12 mA), with 64 M pattern memory and 32 M DSIO Time?measurement unit & differential metering (up to 32 mux4) plus AWG & digitizer (up to 16 per slot). Measuring just (read more)
Browse Automated Test Equipment Datasheets for Cosmic Equipment SpA -
water flow measurement in agricultural, turf and other irrigation applications. Mc Propeller Flow Meters now feature a more durable bearing assembly, and an improved design of the standard canopy, transmitter, and digital register to prevent water intrusion. Additional features include a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Sensata Paves the Way for Sustainable Water Use with New Smart Pressure Sensor for In-Meter Monitoring Sensata’s new Digital Water Pressure Sensor allows for remote pressure monitoring by utilities to identify distribution issues, leaks, and other (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
. In another view, it also displays the volume flow rate for the day, month, and year. Additionally, the flow meter can output the measurement value as an analog signal (4 ... 20mA) and digitally via an RS485 interface. With a power supply range of (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
ozf-in (0.07 to 1.4 Nm) 200 to 1,000% Overload 150% Overrange 25,000 rpm Speed Rating Engineering Unit Digital Outputs of Torque, Speed & Power ±5.000/±10 Volt Analog Outputs of Torque, Speed & Power Hardened to EMI (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company
More Information Top
-
Optimization of spoiled gradient‐echo phase imaging for in vivo localization of a focused ultrasound beam
The forward and reflected electrical powers were measured by using a digital power meter ( Bird ,model 4421) and a dual directional coupler (Werlatone, model C1373).
-
http://dspace.mit.edu/bitstream/handle/1721.1/57983/631177290-MIT.pdf?sequence=2
BIRD Digital RF Power Meter Model 5000-EX with Series 5010 Thruline Directional Power Sensor and 25 - 60 MHz DPM sense elements.
-
Characterization of time variation on 1.9 GHz fixed wireless channels in suburban macrocell environments
We used a Marconi 2031 RF signal generator and an RF power amplifier to bring the transmitted power level up to 6 Watts, and a Bird digital RF power meter to measure the precise value.
-
Immunological effects of amplitude‐modulated radio frequency radiation: B lymphocyte capping
The standing wave ratio (SWR) on the input of the cell was less than 1.10, as measured with a digital meter ( BIRD RF Power Analyst model 4381).
-
1.14.10 -- Uncovering The Emerging Trends In Handheld Instrumentation
This digital power meter from Bird Technologies has been completely redesigned.
-
5.3.07 -- Feature Article: Reducing Cavity Resonance In Wireless Applications
The Model 5011, when used with the Bird Model 5000-EX Digital Power Meter or the Bird Site Analyzer Series, allows users to measure base station power and/or broadcast transmitter power with accuracy of /-5% of readings.
-
5.6.09 -- May Product Showcase
Bird 's new hand-held digital power meter is ideal for technicians and engineers making RF power measurements in the laboratory or field.
-
4.5.07 -- Feature Article: Introduction To MIMO Systems
Request more information from Bird Technologies on its digital RF power meter .
-
http://dspace.mit.edu/bitstream/handle/1721.1/33859/66278622-MIT.pdf?sequence=2
… with a Bird DPM-500H forward power sensor (500 W full-scale from 2-30 MHz) and a DPM-50H reflected sensor (50 W full-scale from 2-30 MHz), with readout provided by a Bird Model 500-EX digital power meter .
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/86972
… was equipped with a Bird DPM-500H forward power sensor (500 W full-scale from 2–30 MHz) and a DPM-50H reflected sensor (50 W full-scale from 2–30 MHz), with readout provided by a Bird Model 500-EX digital power meter .
Indicates content that may require registration and/or purchase.