Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Finder S.p.A. con unico socio
Description: Type RB.22 Bistable relays 8 A for control and signaling, 11 pin base for mount on socket 90.21. Features include: 2 CO contacts DC supply voltage Double coil version REMOTE SET and RESET commands LED for signaling command status Cadmium-free contacts
- Changeover (CO): 2
- Maximum DC Switching Voltage: 26.4 volts
- Maximum DC Switching Power: 4 watts
- Operating Temperature: -40 to 131 F
-
Supplier: Finder S.p.A. con unico socio
Description: Type RB.14 is a bistable relay, 8 A for control and signaling, suitable for 35 mm rail (EN 60715) mounting. Features include: 4 CO contacts DC supply voltage Double coil version REMOTE SET and RESET commands LED for signaling command status Cadmium-free contacts
- Changeover (CO): 4
- Maximum DC Switching Voltage: 275 volts
- Maximum DC Switching Power: 7 watts
- Operating Temperature: -40 to 131 F
-
Supplier: Littelfuse, Inc.
Description: This SD Series High-Current Bistable Relay (880107) is a double-pole, single-throw (DPST) latching relay for remote power switching applications requiring high continuous current passage, large engine starting needs, and high ambient temperatures.Capable of being remotely
- Features: Latching Relay
-
-
Supplier: Newark, An Avnet Company
Description: RELAY, BISTABLE, DPDT, 5VDC, 8A, THT ROHS COMPLIANT: YES
-
Supplier: Littelfuse, Inc.
Description: Ideal for commercial vehicles and trucks as well as marine applications, the 08070000 Series 250A SPST Bi-Stable Remote-Control Battery Isolation Relay is a current isolating electrical switch with mechanical ON-OFF position. This bi-stable relay consumes no power in the ON or OFF
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: MINI DISTRIBUTOR BISTABLE
-
Supplier: Newark, An Avnet Company
Description: MINICONTROL VALVE 815162 BISTABLE
-
Supplier: Waytek, Inc.
Description: Littelfuse 880088 Bi-Stable Remote Relays Category: Solid State Relays Manufacturer: Littelfuse HD Series Relay Type: High-Amp Circuitry: Bi-Stable Remote SPST Relay Includes harness connector Deutsch DTM Series DTM-06-6S, use mating DTM Compatible ATM 6-Way Connector
-
Supplier: Newark, An Avnet Company
Description: MINIATURE RELAY D1 12VDC BISTABLE 2 COIL
-
Supplier: Waytek, Inc.
Description: Littelfuse 880086 Bi-Stable Remote Relays Category: Solid State Relays Manufacturer: Littelfuse HD Series Relay Type: High-Amp Circuitry: Bi-Stable Remote SPST Relay Includes harness connector Deutsch DTM Series DTM-06-6S, use mating DTM Compatible ATM 6-Way Connector
-
Supplier: Accuris
Description: Detail Specification: Electromechanical all-or-nothing heavy load relays - 1/2 cubic inch, bistable (magnetic latching), 2 change-over (DPDT), 10A
-
Supplier: Accuris
Description: RELAYS, ELECTROMAGNETIC, ESTABLISHED RELIABILITY, DPDT, LOW LEVEL TO 0.5 AMPERE (.100 D.I.P. TERMINAL SPACING) ONE-TENTH SIZE, SENSITIVE, BI-STABLE, (LATCHING)
-
Supplier: Accuris
Description: Relays, Electromagnetic, Established Reliability, DPDT, Low Level to 0.5 Ampere (.100 D.I.P. Terminal Spacing) One-Tenth Size, Sensitive, Bi-Stable, (Latching)
-
Supplier: DigiKey
Description: BISTABLE RELAY 500A 28V, TYPE 2
- DC Coil Voltage: 24 volts
- Operating Temperature: -40 to 185 F
- Relay Type: General Application Relay
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: signal to control the bistable relay. When the control line goes high (B+), the microprocessor in the relay turns on the bistable coil. When the line goes low, it turns the relay off. This feature allows a controller to turn the bistable battery disconnect
- Maximum Current: 300 amps
- DC Coil Voltage: 12 volts
- Features: Latching Relay, Other
-
Supplier: WAGO
Description: Bistable relay module; Nominal input voltage: 24 VDC; 1 changeover contact; Limiting continuous current: 6 A; Module width: 15 mm; gray
- Features: Other
-
Supplier: Johnson Electric North America, Inc.
Description: relays utilize innovative technology for accurate switching with low contact resistance and lowest bounce time. The disconnect relays provide the highest magnet tamper resistance to prevent switching by an external magnetic field as well as safe electrical operation.
- Maximum Current: 200 amps
- Maximum AC Switching Voltage: 240 volts
- Mounting: PC Board
-
Supplier: TE Connectivity
Description: Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 200 Contact Current Rating (Max) (AMP) : 200 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System :
- DC Coil Voltage: 18 to 32 volts
- Coil Resistance: 8 ohms
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: TE Connectivity
Description: Contact Features PCB Single Relay Contact Arrangement : 1 Form A (NO) PCB Single Relay Contact Current Class : >50A PCB Single Relay Terminal Type : PCB-THT Electrical Characteristics PCB Single Relay Coil Magnetic System : Bistable, 2 Coils PCB Single Relay
-
Supplier: TE Connectivity
Description: Contact Features High Current Automotive Relay Contact Arrangement : 1 Form A (NO) High Current Automotive Relay Contact Current Class : 300A Electrical Characteristics Coil Suppression : Diode (Cathode 86) High Current Automotive Relay Coil Magnetic System : Bistable, 2
-
Supplier: TE Connectivity
Description: 500 Power Consumption (MILW) : 1500 Signal Relay Coil Magnetic System : Bistable, 2 Coils, Polarized Signal Relay Coil Power Rating (DC) (MILW) : 1440 Signal Relay Coil Voltage Rating (VDC) : 24 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal
- Coil Resistance: 400 ohms
- Operating Temperature: -40 to 158 F
- Poles: Double Pole (DP)
-
Supplier: E-T-A Circuit Breakers
Description: The single pole power relays MPR10 and HPR10 have been designed for switching high current loads and for disconnecting the battery from the on-board electrical system. The mechanical power relay type MPR10 is: are energy saving and help to reduce the CO2 emissions are ideally suitable
- Operating Temperature: -40 to 185 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 01.10.2018,SIMOCODE DP, BASIC UNIT PROFIBUS, DP INTERFACE 1.5 MBAUD, RS485 4I/4O, FREELY PARAMETERIZABLE US: 230 V AC, 50/60 HZ, 1.25...6.3 A, OVERALL WIDTH:70 MM INPUT FOR THERMISTOR CONNECTION, BISTABLE OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Win Source Part Number: 857061-7-1393239-7 Series: RT1 Bistable, SCHRACK Features: Relay Coil Package: Tube Family Name: 1393239 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status:
- Mounting: PC Board
-
Supplier: Littelfuse, Inc.
Description: alert system, and thermal protection, this heavy-duty latching time delay relay is ideal for heavy-duty trucks, buses, construction and agricultural equipment, and military applications.The bi-stable remote battery disconnect relay also features immediate switch ON, controlled switch
-
Supplier: Allied Electronics, Inc.
Description: Polarized Relay, 2 A Rated Current, 220 VDC or 250 VAC Rated Voltage, 60 W Power Factor High sensitivity, 79 mW pickup Monostable and bistable (latching) two coil versions available Meets FCC Part 68.302 1500 V lightning surge DIP terminal layout, fits 10 pin IC socket Epoxy sealed for
-
Supplier: Allied Electronics, Inc.
Description: Polarized Relay, 2 A Rated Current, 220 VDC or 250 VAC Rated Voltage, 60 W Power Factor High sensitivity, 79 mW pickup Monostable and bistable (latching) two coil versions available Meets FCC Part 68.302 1500 V lightning surge DIP terminal layout, fits 10 pin IC socket Epoxy sealed for
-
Supplier: Radwell International
Description: POWER RELAY, 24 VDC, INDUSTRIAL PANEL PLUG-IN, BISTABLE, 1250 MW, 1 COIL, MAGNETIC LATCHING. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 24 volts
- Gender: Male / Plug
-
Supplier: Waytek, Inc.
Description: XD Series Flex Relays are available in single, double, and triple variations. Each position in the flexible relay can be used as a normal 500A relay battery disconnect, an automatic charging relay, or even a low voltage disconnect. Available with or without manual
- Current Rating: 500 amps
- Operating Voltage: 12 to 24 volts
- Power: DC
- Features: Other
-
Supplier: Waytek, Inc.
Description: XD Series Flex Relays are available in single, double, and triple variations. Each position in the flexible relay can be used as a normal 500A relay battery disconnect, an automatic charging relay, or even a low voltage disconnect. Available with or without manual
- Current Rating: 500 amps
- Operating Voltage: 12 to 24 volts
- Power: DC
- Features: Other
-
Supplier: Radwell International
Description: DIGITAL MODULE, 4 INPUTS AND 2 RELAY OUTPUTS, INPUT VOLTAGE 110-240 V AC/DC RELAY OUTPUTS BISTABLE, MAX. 2 DIGITAL MODULES, FOR SIMOCODE PRO V BASIC UNIT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: contact configuration. Signal & non-signal based modes available. Covers a wide AC & DC Voltage range for added installation flexibility. 0.1 - 100 Hour time range available with a maximum reset time of 200 ms. Relay & power status shown via Tri-Colour LED indication. ON time & OFF time
- Minimum Time Interval: 0.1 seconds
- Maximum Time Interval: 23,976 hours
- Number of Contacts: 2
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
-
Supplier: KOBOLD Instruments, Inc.
Description: switch types are available: 1.) Monostable: Switch activates momentarily as the stainless steel float passes by upon rising or falling flow or 2.) Bistable: Switch activates as the stainless steel float rises and remains active until the float falls past the switch on decreasing flow. All
- Gas Volumetric Flow Rate: 0.0176553672316384 to 176.553672316384 SCFM
- Operating Temperature: -4 to 212 F
- Operating Pressure: 145 psi
- Media Temperature: 212 F
-
Supplier: Infineon Technologies AG
Description: Overtemperature protection Over- and Undervoltage lockout Cross-current protection Potential Applications Side mirror x-y adjustment HVAC Flap DC motors Monostable and bistable Relays Applications Door control module
- Supply Voltage (DC): 5.5 to 20 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Infineon Technologies AG
Description: control and diagnosis Overtemperature protection Over- and Undervoltage lockout Cross-current protection Potential Applications HVAC Flap DC motors Side mirror x-y adjustment Monostable and bistable Relays Applications Automotive Automotive body control module (BCM) Automotive
- Supply Voltage (DC): 5.5 to 20 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
Find Suppliers by Category Top
Featured Products Top
-
TE offers a diverse portfolio and one of the broadest ranges of of relay types, including automotive high-voltage relays, automotive high-current relays, latching (bi-stable) relays and non-latching (monostable) relays, plug-in relays, high-frequency relays, reed relays, and solid state relays (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
Teccor Thyristors used as AC Static Switches and Relays
Since the SCR and the triac are bistable devices, one of their broad areas of application is in the realm of signal and power switching. This application note describes circuits in which these thyristors are used to perform simple switching functions of a general type that might also be performed
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1432 - Standard Technical...
The contacts from these bistable relays are arranged into six coincidence matrices, comprising the Matrix Logic.
-
http://dspace.mit.edu/bitstream/handle/1721.1/8002/53371013-MIT.pdf?sequence=2
relay, the disadvantage of high power required for thermal actuation is minimized by requiring only the small transient energy consumed during the actuation of a bistable relay .
Indicates content that may require registration and/or purchase.