-
Supplier: Allied Electronics, Inc.
Description: Cloth Gaffers Tape, 54.8 m Length High performance duct tape, excellent adhesion, tears easily. Used for moisture proofing, plumbing, duct sealing and protecting. Cloth gaffers tape 6910 is coated with a rubber adhesive for use in the entertainment industry as
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 3448 black cloth tape comes in a 1 1/2 in width, 4 yd length and is packaged 24 rolls per case. This product is a single-sided adhesive cloth tape.
- Width: 1.5 inches
- Backing Material: Cloth - Woven Fabric
-
Supplier: Newark, An Avnet Company
Description: TAPE, 3/4" X 60FT, BLACK, COTTON CLOTH; Tape Backing Material:Cotton Fabric; Tape Colour:Black; Roll Length - Imperial:60ft; Roll Length - Metric:18.29m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm RoHS Compliant: Yes
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 1501 black cloth duct tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. This product is a single-sided adhesive cloth duct tape. When purchasing this product, consider the thickness. The variances
- Width: 1.889763779527559 inches
- Thickness: 0.009 inches
- Backing Material: Cloth - Woven Fabric
- Adhesive: Rubber
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 1556 black cloth duct tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. This product is a single-sided adhesive cloth duct tape. When purchasing this product, consider the thickness. The variances
- Width: 1.889763779527559 inches
- Thickness: 0.012 inches
- Backing Material: Cloth - Woven Fabric
- Adhesive: Rubber
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 1500 black cloth duct tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. This product is a single-sided adhesive cloth duct tape. When purchasing this product, consider the thickness. The variances
- Width: 1.889763779527559 inches
- Thickness: 0.01 inches
- Backing Material: Cloth - Woven Fabric
- Adhesive: Rubber
-
Supplier: Newark, An Avnet Company
Description: WATERPROOF CLOTH GAFFER TAPE BLACK 50MM ROHS COMPLIANT: YES
-
Supplier: TransPak
Description: Colored Cloth Duct Tape is great for color coding. Economical all-purpose duct tape. Poly coated cloth tape. High tack rubber adhesive. Moisture resistant.
- Thickness: 0.009 inches
-
Supplier: Custom Made Boxes, Inc.
Description: Colored Cloth Duct Tape is great for color coding. Economical all-purpose duct tape. Poly coated cloth tape. High tack rubber adhesive. Moisture resistant.
- Width: 2 inches
- Thickness: 0.009 inches
-
Supplier: Newark, An Avnet Company
Description: TAPE, PE CLOTH, 50M X 25MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:Cloth; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape
-
Supplier: Newark, An Avnet Company
Description: TAPE, PE CLOTH, 50M X 50MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:Cloth; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape
-
Supplier: Custom Made Boxes, Inc.
Description: Colored Cloth Duct Tape is great for color coding. Economical all-purpose duct tape. Poly coated cloth tape. High tack rubber adhesive. Moisture resistant.
- Width: 2 inches
- Thickness: 0.009 inches
-
Supplier: TransPak
Description: Colored Cloth Duct Tape is great for color coding. Economical all-purpose duct tape. Poly coated cloth tape. High tack rubber adhesive. Moisture resistant.
- Thickness: 0.009 inches
-
Supplier: Accuris
Description: TAPE, UNTREATED CLOTH - PRESSURE SENSITIVE - BLACK
-
Supplier: TransPak
Description: Features strong poly coated cloth backing with a high tack rubber adhesive. Provides an excellent moisture barrier. Use when a significant level of tensile and tear strength are required. Meets ASTM D5486 Type 1 38 pounds per inch of width tensile strength. 44 ounces per inch of width
- Thickness: 0.014 inches
-
Supplier: TransPak
Description: The general contractor's duct tape of choice. Medium grade for wrapping and sealing applications. Aggressive adhesive for high performance applications.. 20 pounds per inch of width tensile strength. 54 ounces per inch of width adhesion to steel. 18% elongation at break. Natural Rubber
- Thickness: 0.01 inches
-
Supplier: Custom Made Boxes, Inc.
Description: The general contractor's duct tape of choice. Medium grade for wrapping and sealing applications. Aggressive adhesive for high performance applications.. 20 pounds per inch of width tensile strength. 54 ounces per inch of width adhesion to steel. 18% elongation at break. Natural Rubber
- Width: 2 inches
- Thickness: 0.01 inches
-
Supplier: Accuris
Description: TAPE, CLOTH - BLACK, HEAT RESISTANT, WATERPROOF, PRESSURE SENSITIVE
-
Supplier: Custom Made Boxes, Inc.
Description: Features strong poly coated cloth backing with a high tack rubber adhesive. Provides an excellent moisture barrier. Use when a significant level of tensile and tear strength are required. Meets ASTM D5486 Type 1 38 pounds per inch of width tensile strength. 44 ounces per inch of width
- Width: 2 inches
- Thickness: 0.014 inches
-
Supplier: Accuris
Description: BLACK AND YELLOW STRAIGHT - CUT AND BIAS - CUT VARNISHED COTTON CLOTH AND TAPE FOR ELECTRICAL INSULATION
-
Supplier: Accuris
Description: Tape - Pressure-Sensitive Adhesive, Waterproof, Cloth, Black, 50.8 mm (2.0 inch) Wide
-
Supplier: Maxi Adhesive Products, Inc.
Description: Black cloth double coated with a flame retardant rubber adhesive.
- Width: 1 inches
- Thickness: 0.013 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Type: Adhesive
-
Supplier: ASTM International
Description: Specification for Black and Yellow Straight-Cut and Bias-Cut Varnished Cotton Cloth and Tape for Electrical Insulation
-
Supplier: Budnick Converting, Inc.
Description: 110 is an 11 mil, black, cotton cloth tape. It is single coated with a black, natural rubber adhesive. 110 is primarily used for wire harnessing, bundling, holding and sealing.
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Type: Adhesive
- Backing Material: Cloth - Woven Fabric
-
Supplier: Budnick Converting, Inc.
Description: S56 adhesive is zone coated on edges of hand tearable and puncture resistant cloth backing creating a non-adhesive tunnel for wires, cables or cords to lay (pass) under. Removes easily from carpet and other surfaces without leaving a residue. Can be repositioned several times without loss of
- Thickness: 0.011800000000000001 inches
- Peel Strength / Adhesion: 1.8125 lbs/in
- Type: Adhesive
- Backing Material: Cloth - Woven Fabric, Plastic / Polymer
-
Supplier: Premier Lighting & Production Company
Description: The real thing. This is the same tape preffered by Hollywood professionals. Non-reflective, cloth backed tape for securing cable, lights, carpet, etc.
-
Supplier: Premier Lighting & Production Company
Description: The real thing. This is the same tape preffered by Hollywood professionals. Non-reflective, cloth backed tape for securing cable, lights, carpet, etc.
-
Supplier: Techsil Limited
Description: VLLM15BK is a single sided, velour tape manufactured by ITW Stokvis. This black tape consists of a polyester velour and a modified acrylic dispersion adhesive. VLLM15BK offers good tack and adhesion to many substrates including rough surfaces and low energy surfaces such as
- Type: Adhesive
- Backing Material: Cloth - Felt / Non-woven
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: Techsil® 9061 is a utility grade, PE laminated synthetic cloth duct tape, coated with a synthetic rubber/resin solvent free adhesive. This material is characterised by excellent conformability, adhesion to multiple surfaces and offers a semi-permanent bond with high tensile strength.
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: Techsil® 9061 is a utility grade, PE laminated synthetic cloth duct tape, coated with a synthetic rubber/resin solvent free adhesive. This material is characterised by excellent conformability, adhesion to multiple surfaces and offers a semi-permanent bond with high tensile strength.
- Features: Single-Sided Adhesive
-
Supplier: DigiKey
Description: "Duct Tape Tape Rubber Adhesive Black 1.89"" (48.00mm) X 180' (55.0m) 60 yds"
- Temperature Resistance: 93.33333333333333 C
- Backing Material: Cloth - Woven Fabric, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Arrow Tape Applications: Supply Line and Pipe Marking Custom dot and arrow tapes can be manufactured using: vinyl, paper, cloth, aluminum and copper foils, polypropylene and PVC films, foam, and many more. NADCO, INC. concentrates on using environmentally friendly products. We
- Type: Adhesive
- Backing Material: Cloth - Woven Fabric, Plastic / Polymer
- Features: Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Single-Sided Adhesive
-
Supplier: Waytek, Inc.
Description: Tesa TS51036 1. Anti-Abrasion Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa Double layer PET cloth coated at the edges with an advanced acrylic adhesive for lengthwise application Provides superior protection and flexibility of small diameter harnesses
- Width: 0.984251968503937 inches
- Adhesive: Acrylic
- Features: Electrical
Find Suppliers by Category Top
Featured Products Top
-
Y9 or 9999m9 Typical applications including textile machines, winding machines, automatic machines, presses, shearing machines, printing machines, measuring of tape, measuring cloth, paper, extruded material, etc… (read more)
Browse Mechanical Counters Datasheets for Fargo Controls, Inc.
More Information Top
-
Help wiring ceiling mounted fluorescent fixture - Self Help Forums
-from ceiling, 3 small guage copper wires (wrapped in black cloth tape ?
-
Robot Building for Beginners
Glossy (shiny) white cloth tape or flat (non-shiny) black cloth tape provides the highest contrast and thus is easiest for the robot to follow.
-
Altered Sensations
Original black cloth tape on glass sides.
-
Constant and variable irrelevant cues during intra- and extradimensional transfer
The stripes were produced by placing strips of black cloth tape over inserts which had been painted flat-white. Procedure.
-
A Calorimeter for Determining Heat Transmission Characteristics of Windows
The attachment was varied by using different lengths of aluminum and black cloth tape and cloth tape on top of the aluminum tape.
-
Cloth Adhesive Tape
Scapa 164 black cotton cloth tape is single-coated with a natural rubber for pressure sensitive adhesives.
-
Temperature Aging Characteristics of Class A Insulation
Black varnished cloth tape .
-
A custom-made two-photon microscope and deconvolution system
To lower the background noise we encased the HC125–02 in a protective housing, using a skeleton of Spindler and Hoyer parts covered in electrical tape and black cloth , which is both sturdy and easy to put together and manipulate (Fig. 4A, B).
Indicates content that may require registration and/or purchase.