-
Supplier: Princess Auto Limited
Description: Black Electrical Tape
- Width: 0.75 inches
- Type: Electrical
- Backing Material: PVC / Vinyl, Plastic / Polymer
-
Supplier: Can-Do National Tape
Description: Can-Do® Electrical Tape Black PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other
- Width: 0.75 inches
- Type: Electrical
- Backing Material: PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: Can-Do® Electrical Tape Brown PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other Available
- Width: 0.75 inches
- Type: Electrical
- Backing Material: PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
-
Supplier: Can-Do National Tape
Description: Can-Do® Electrical Tape Purple PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other Available
- Width: 0.75 inches
- Type: Electrical
- Backing Material: PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: Can-Do® Electrical Tape Blue PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other Available
- Width: 0.75 inches
- Type: Electrical
- Backing Material: PVC / Vinyl, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Shurtape Technologies, LLC
Description: Professional grade, 7.0 mil, all-weather vinyl insulating tape used for electrical and mechanical protection in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77B black electrical tape is lead free, flame retardant, and is engineered with a
- Width: 0.7480314960629921 inches
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Temperature Resistance: -17.77777777777778 to 104.44444444444444 C
-
Supplier: Shurtape Technologies, LLC
Description: General purpose grade, 7.0 mil vinyl insulation tape for use in a variety of mechanical and electrical applications. UL Listed and CSA Approved, EV 57B is a highly conformable, lead free and flame retardant black electrical tape for use indoors and out.
- Width: 0.7480314960629921 inches
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1.5 lbs/in
- Temperature Resistance: 0 to 80 C
-
Supplier: Shurtape Technologies, LLC
Description: Premium grade, 8.5 mil, all-weather vinyl tape used for insulating electrical splices up to 600V, as a jacketing on high voltage splices and repairs, and can also be used when wrapping wire harnesses and cables. EV 97B is UL Listed, CSA Approved, lead free and flame retardant, and is
- Width: 0.7480314960629921 inches
- Thickness: 0.0085 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Temperature Resistance: -17.77777777777778 to 104.44444444444444 C
-
Supplier: Waytek, Inc.
Description: 3M Temflex Series 175 is a high performance, durable, general purpose electrical tape. This tape solution offers value and reliable performance for protective jacketing. Temflex(TM) 7100188506 Series 175 Vinyl Electric Tape Category: Electrical Tape
- Width: 0.75 inches
- Thickness: 0.007 inches
- Type: Electrical
- Backing Material: PVC / Vinyl
-
Supplier: CableOrganizer.com, Inc.
Description: What makes the electrical tape so special? 7 mil thickness is perfect for electrical insulation and splicing Polyvinyl chloride (PVC) material is resistant to fire and weather Pressure-sensitive rubber adhesive Safe for use with up to 600V Tolerates temperatures up to 176° F
-
Supplier: Techsil Limited
Description: Techsil® 268 is a electrical insulation PVC tape which offers good dielectric strength and high temperature performance. This is a self-extinguishing tape, which is highly flexible and conforms to BS EN 60454-3-1. Suitable applications include wire and cable wrapping, masking
- Type: Electrical
- Backing Material: PVC / Vinyl
- Features: Single-Sided Adhesive
-
Supplier: Waytek, Inc.
Description: 165 Temflex(TM) Vinyl Electrical Tape Category: Electrical Tape Manufacturer: 3M Series: Temflex™ Roll Length: 60' Thickness: 6 mil Voltage Rating: 600VDC Operating Temperature: 32°F (0°C) to 176°F (80°C) Flame retardant Abrasive- and cold-resistant UL 510For daily
- Width: 0.75 inches
- Thickness: 0.006 inches
- Type: Electrical
- Backing Material: PVC / Vinyl
-
Supplier: NSI Industries LLC
Description: INSULATING TYPE RUBBER MATERIAL BLACK FINISH 5 FT 1.5 INCH UL APPROVAL ELECTRICAL INSULATING APPLICATION 0.125 INCH THICKNESS EASY-WRAP[TM] BRAND EWEF MODEL
- Width: 1.5 inches
- Thickness: 0.125 inches
- Type: Electrical
- Adhesive: Rubber
-
Supplier: Waytek, Inc.
Description: and mechanical protection. 3M 7100201470 Super 33+(TM) Professional Grade Black Electrical Tape Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 76' Thickness: 7 mil Voltage Rating: 600VDC Operating Temp: 0°F to 221°F (-18°C to 105°C)
- Width: 0.75 inches
- Thickness: 0.007 inches
- Type: Electrical
-
Supplier: RS Components, Ltd.
Description: 3M 3M 165 black 19mm x 20m
- Width: 0.7480314960629921 inches
- Thickness: 0.005984251968503937 inches
- Temperature Resistance: 90 C
- Backing Material: Plastic / Polymer
-
Supplier: Premier Lighting & Production Company
Description: Electrical Tape black vinyl 3/4 in x 60 ft
-
Supplier: Waytek, Inc.
Description: 21000 PVC Electrical Tape Category: Electrical Tape Resists oil, water and weather Conforms easily to irregular surfaces 7 mil thick, ¾" wide, 60' long Insulates and protects electrical splices 600VDC 176°F (80°C) 0°F (-18°C)
- Width: 0.75 inches
- Type: Electrical
- Backing Material: PVC / Vinyl
-
Supplier: Intertape Polymer Group, Inc.
Description: Black vinyl electrical insulating tape consisting of a soft 'plasticized' stabilized PVC film coated with a non-corrosive rubber based adhesive. General purpose maintenance and repair. UL listed. Good dielectric strength.
- Features: Dielectric / Insulating, Single-Sided Adhesive
- Type: Electrical
- Backing Material: PVC / Vinyl, Plastic / Polymer
- Adhesive: Rubber
-
Description: Polyken 823 POLYETHYLENE ELECTRICAL TAPE PE film electrical tape with synthetic black adhesive. Applications Ideal for electrical and maintenance applications. Wrapping and waterproofing harnesseses. Excellent replacement for the combination of splicing and
- Thickness: 0.0095 inches
- Peel Strength / Adhesion: 1.9375 lbs/in
- Temperature Resistance: -40 to 82.22222222222221 C
- Type: Electrical
-
Supplier: Newark, An Avnet Company
Description: ELECTRICAL TAPE, PVC, BLACK ROHS COMPLIANT: YES
-
Supplier: Budnick Converting, Inc.
Description: 2307 is a 7 mil, black Vinyl electrical tape. This product is UL listed, flame retardant and weather resistant.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1.4375 lbs/in
- Type: Electrical
- Backing Material: PVC / Vinyl, Plastic / Polymer
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch Super 33+ 195NA black electrical tape comes in a 0.75 in width, 200 in length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this electrical tape is the elongation
- Width: 0.75 inches
- Thickness: 0.007 inches
- Dielectric Strength: 45,275,590.551181 V/m
- Type: Electrical
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Temflex 1700 black vinyl electrical tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this vinyl electrical tape is the elongation
- Width: 0.75 inches
- Thickness: 0.007 inches
- Dielectric Strength: 39,370,078.7401574 V/m
- Type: Electrical
-
Supplier: Budnick Converting, Inc.
Description: This black, 7 mil vinyl tape is the economical solution for less demanding indoor jobs.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1.375 lbs/in
- Type: Electrical
- Backing Material: PVC / Vinyl, Plastic / Polymer
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch 2242 black electrical splicing tape comes in a 3/4 in width, 15 ft length and is packaged 24 per case. Can be used to a maximum temperature of +194 F. One of the unique features of this electrical splicing tape is the elongation capabilities. The 3M
- Width: 0.75 inches
- Thickness: 0.03 inches
- Dielectric Strength: 29,527,559.0551181 V/m
- Type: Electrical
-
Supplier: Newark, An Avnet Company
Description: ELECTRICAL INSUL TAPE, 2" X 108FT, BLACK; Adhesive Type:Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:8.5 mil (0.22 mm); Roll Length - Imperial:108.3ft RoHS Compliant: Yes
-
Supplier: Lapp Tannehill
Description: Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and
- Width: 1 inches
- Thickness: 0.007 inches
- Type: Electrical
- Backing Material: PVC / Vinyl, Plastic / Polymer
-
Supplier: Lapp Tannehill
Description: Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 2 inch core, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and
- Width: 2 inches
- Thickness: 0.007 inches
- Type: Electrical
- Backing Material: PVC / Vinyl, Plastic / Polymer
-
Supplier: Lapp Tannehill
Description: Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core 1" x 36 ft roll, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-,
- Width: 1 inches
- Thickness: 0.007 inches
- Type: Electrical
- Backing Material: PVC / Vinyl, Plastic / Polymer
-
Supplier: Lapp Tannehill
Description: Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 2 inch core, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and
- Width: 2 inches
- Thickness: 0.007 inches
- Type: Electrical
- Backing Material: PVC / Vinyl, Plastic / Polymer
-
Supplier: Newark, An Avnet Company
Description: 3M TEMFLEX VINYL ELECTRICAL TAPE 1700, 2 IN X 36 YDS, BLACK
-
Supplier: Budnick Converting, Inc.
Description: tesa 60274 is a black double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive.
- Thickness: 0.00394 inches
- Peel Strength / Adhesion: 5.709375 lbs/in
- Features: Double-Sided Adhesive, Specialty / Other
- Type: Electrical
-
Supplier: Budnick Converting, Inc.
Description: tesa 60272 is a black double sided electrically conductive self adhesive tape. It consists of an electrically conductive non-woven backing and an electrically conductive acrylic adhesive.
- Thickness: 0.00197 inches
- Peel Strength / Adhesion: 3.4825 lbs/in
- Features: Double-Sided Adhesive, Specialty / Other
- Type: Electrical
-
Description: Berry Plastics 777 BLACK - ECO0MY PVC ELECTRICAL TAPE - GENERAL PURPOSE An eco0mical PVC electrical tape. UL approved for general purpose applications.(Black Only - See Berry Plastics B17 for colors) Applications Wire wrapping. Insulation. Holding. Features
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Temperature Resistance: 4.444444444444445 to 82.22222222222221 C
- Type: Electrical
-
Supplier: Newark, An Avnet Company
Description: Tape, Black, Electrical Insulation, PVC (Polyvinyl Chloride); Adhesive Type:Rubber Resin Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:52ft RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Omnetics Connector Corporation Announces Videojet Black Ink Connector Marking Qualification
(read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
electrical insulation values. It bonds well to a wide variety of substrates including metals, composites, glass, ceramics, as well as many rubbers and plastics. EP41S-5ND Black is serviceable over a wide temperature range of -80°F to +450°F. The color of Part A is black, and Part B is amber (read more)
Browse Electrical and Electronic Resins Datasheets for Master Bond, Inc. -
. The results demonstrate exceptional performance. Type LA’s gray jacketing proved UV resistance up to four times longer than the standard UL360 test duration, while its black jacketing outperformed expectations, delivering UV protection that lasts up to five times longer (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Banana Plug Color Black, (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
jacketing available in black, red, blue, and many colors resistant to ozone, hydrocarbons, chemicals & oils liquidtight sunlight (UV) resistant WEEE & RoHS Compliant Working Temps: -30°C to 80°C (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
the thickness of the jacket. OPERATING TEMPERATURE: -90°C to +250°C DESCRIPTION: Silver-plated copper conductor, per QQ-W-343, special corona retarding insulation, TFE tape wrap insulation, & a color-coded jacket overall. STD (read more)
Browse Electrical Power Wires Datasheets for BRIM Electronics, Inc. -
Color: Black Ingress Protection: IP69K (in mated condition) Seal Color: Red Accepts Size 16 contacts (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Interpower is pleased to announce that it now offers 2 x 18AWG SJT cable, expanding the current line of North American cable. The black SJT cable, P/N 86060190, supersedes P (read more)
Browse Electrical Power Wires Datasheets for Interpower -
Type LNMP Flexible Electrical Conduit provides an extreme all temperature rating from -55°C through 105°C and is ideally suited for continuous flexing applications due to its all PVC construction. cULus listed It does not contain a metal core (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -