-
Supplier: U.S. Plastic Corporation
Description: These are phenolic oval tapered handles with tapped brass insert. They have a tumble finish and a max temp of 350 deg F. Applications include portable tools, as machine shift levers on machine tools, gauges, etc.
- Handle Material: Plastic
-
Supplier: Davies Molding, LLC
Description: ? Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ? Female insert, tapped thread, pocket and plain molded hole options are available. ? New! Soft touch handle is available in
- Handle Length: 5.5 inches
- Handle Material: Plastic
- Handle Type: Two-point Handle (Pull)
- Height: 1.75 inches
-
Supplier: Davies Molding, LLC
Description: ? Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ? Female insert, tapped thread, pocket and plain molded hole options are available. ? New! Soft touch handle is available in
- Handle Length: 4.25 inches
- Handle Material: Plastic
- Handle Type: Two-point Handle (Pull)
- Height: 1.06 inches
-
-
Supplier: SKS Science Products
Description: These glass culture vials are part of the Wheaton aqueous series line of vials, are manufactured from Wheaton 33® low extractable borosilicate glass (meets ASTM Type I Class A and USP Type I standards) glass and come with black phenolic screw caps with 14B white rubber liners. This
- Connection Type: Screw Thread
-
Supplier: Davies Molding, LLC
Description: ? Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ? Female insert, tapped thread, pocket and plain molded hole options are available. ? New! Soft touch handle is available in
- Handle Length: 5.23 inches
- Handle Material: Plastic
- Handle Type: Two-point Handle (Pull)
- Height: 1.44 inches
-
Supplier: Davies Molding, LLC
Description: ? Two-Point or Pull Handle and pocket handle varieties available in phenolic, thermoplastic and thermoplastic overmold materials. ? Female insert, tapped thread, pocket and plain molded hole options are available. ? New! Soft touch handle is available in
- Handle Length: 4.38 inches
- Handle Material: Plastic
- Handle Type: Two-point Handle (Pull)
- Height: 1.44 inches
-
Supplier: Allied Electronics, Inc.
Description: M Series Pin and Socket Connector, 104 Positions, Black Color Housing All housings accept Type II, Type III+, and subminiature COAXICON contacts. Pins and/or sockets may be used in any housing. Plug housing product, T handle center fastener
- Geometry: Straight
-
Supplier: SKS Science Products
Description: These clear glass media bottles are constructed of clear borosilicate glass and come with pre-attached PE lined black phenolic screw caps. The 1000 ml (1L) glass media bottles feature convenient hand grips for easier handling. These media bottles may also be purchased without
-
Supplier: Imao-Fixtureworks
Description: Body Steel(SCM435) Quenched and tempered Black oxide finish Ball Knob Phenolic plastic
- Bore Diameter: 0.3150 to 0.4724 inches
- Handle Length: 4.09 to 5.75 inches
- Handle Material: Metal
- Mounting Type: Push-on / Plain Hole
-
Supplier: Jergens, Inc.
Description: : Phenolic-Based (PF) Duroplast Handle Finish & Color: Glossy, Black Shank: Matte Chrome-Plated Steel, cylindrical head with hexagon socket Resistant to solvents, oils, greases, and other chemical agents
- Choice of Colors and/or Finishes: Yes
- Handle Material: Plastic, Other
-
Supplier: Jergens, Inc.
Description: adjustment, drive presses, etc. Features, Benefits, & Product Specifications: Handhweel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Hub: Black Oxide Steel, not drilled, uncovered front
- Handle Options: Revolving Handle
- Handwheel Material: Plastic, Other
- Handwheel Style: Spoked
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Revolving Heavy Duty Handles with Steel Shank by ELESA® feature a central metal mechanism that allows the rotation of the knob on its axis. Features, Benefits, & Product Specifications: Material: Phenolic-Based (PF) Duroplast Finish
- Choice of Colors and/or Finishes: Yes
- Handle Material: Plastic, Other
-
Supplier: Imao-Fixtureworks
Description: Materials: Body, Handle, Clamping spindle: S45C steel, Quenched and tempered (Black oxide finish/ Electroless nickel plated) Arm: SCM440 steel, Quenched and tempered (Black oxide finish/ Electroless nickel plated) Cam Shaft: SCM415 steel, Quenched and tempered (Black
- Body Material: Steel
- Clamping Force: 450 to 1349 lbs
- Clamping Mechanism: Lever
- Clamping Width: 0.3150 to 0.7874 inch
-
Supplier: Imao-Fixtureworks
Description: operating load of knob: 100 to 300N Materials Body, Handle, Clamping spindle: S45C steel, quenched and tempered, Black oxide finish/ Electroless nickel plated Arm: SCM440 steel, quenched and tempered, Black oxide finish/ Electroless nickel plated Cam Shaft: SCM415 steel,
- Body Material: Steel
- Capacity / Opening: 0.8819 to 1.91 inch
- Clamping Force: 180 to 337 lbs
- Type: Hook / Swing Clamp
-
Supplier: Imao-Fixtureworks
Description: Body / Lever Steel(SUM22L) Powder coating Black Locking Element Steel(SUM22L) Black oxide finish Knob Phenolic plastic Black
- Choice of Colors and/or Finishes: Yes
- Handle Material: Metal
- Handle Type: Lever Handle
- Locking / Latching: Yes
-
Supplier: United Equipment Accessories, Inc.
Description: Console Mount Stainless steel levers with black phenolic knobs Steel mounting bracket with black enamel finish Environmentally sealed switches with color-and number-coded wire leads Optional Features Knob style Wire leads - colors, numbers, and length Connectors on wire leads
- Type: Handle / Knob
-
Supplier: Reid Supply
Description: Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This
- Choice of Colors and/or Finishes: Yes
- Handle Length: 3 inches
- Handle Material: Metal, Plastic
- Height: 1.75 inches
-
Supplier: Reid Supply
Description: Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This
- Choice of Colors and/or Finishes: Yes
- Handle Length: 4.17 inches
- Handle Material: Metal, Plastic
- Height: 2.68 inches
-
Supplier: Reid Supply
Description: Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This
- Choice of Colors and/or Finishes: Yes
- Handle Length: 3 inches
- Handle Material: Metal, Plastic
- Height: 1.75 inches
-
Supplier: Reid Supply
Description: Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This
- Choice of Colors and/or Finishes: Yes
- Handle Length: 5.04 inches
- Handle Material: Metal, Plastic
- Height: 3.5 inches
-
Supplier: United Equipment Accessories, Inc.
Description: Column Mount Black alumilite plastic housing Stainless steel lever with black phenolic cylindrical knob Steel mounting bracket with black enamel or wear resistant powder coated nylon finish Environmentally sealed switch with color-and number-coded wire
- Type: Handle / Knob, Lever / Control Head
-
Supplier: CECOR
Description: . Removable handle fits securely in the sockets at either end of the cart to permit flexible handling. Mounted on phenolic, roller-bearing wheels in a rigid and swivel caster configuration, carts turn smoothly and roll easily, even where aisle space is limited. Use CECOR DF-1044
- Capacity: 1000 lbs
- Length: 42 inch
- Material: Steel
- Type: Container / Utility Cart, Tilting / Dumping Cart
-
Supplier: Littelfuse, Inc.
Description: Silver contacts. 15/32" -32 thread mounting stem, .46" (11.9mm) long, mounts in panels up to 9/32" (7.1mm) thick. Nickel-plated brass handle: standard .687" (17.5mm) or long 1.5" (38.1mm). Brass blade terminals. Black phenolic housing with metal frame. Nickel-plated brass
- Actuator Material: Metallic
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 24 volts
- Momentary Contact: Yes
-
Supplier: Southland Equipment Service
Description: accumulation. Supports up to 2,000 lbs. 10" shelf clearance. 9-1/2" floor clearance. Smoothly rolls on 5" x 2" phenolic or semi-steel casters (2 swivel, 2 rigid). FOB Shipping Point. 13 colors available at no additional cost. Delivery is not affected by color
- Length: 36 inch
- Width: 24 inch
-
Supplier: RS Components, Ltd.
Description: Revolving handle with captive thread insert. Resistant to oils, greases, most chemicals and UV light. Steel stud. Temperature range -30 to +140°C Lever Type = Tapered Handle Thread Gender = Male Thread Size = M10 Thread/Insert Length = 15mm Handle Material = Phenolic
-
Supplier: Waytek, Inc.
Description: /scrubbers, handicap lifts, utility winches, marine, forklifts, lawn & garden equipment, diesel engines DC contactor Water resistant Double-make or double-break contacts Capable of handling high and low current requirements Black impact phenolic casing
- Maximum Switching Current: 200 amps
- Number of Poles: 4
- Type: Electrical Contactor
-
Supplier: C & C Lift Truck, Inc.
Description: adjustable on 4" centers. Keyed handle included. All- welded construction for extra strength. Cabinets are available with casters. FOB Shipping Point. COLOR CHART 13 Colors Available at NO additional cost. Delivery is not affected by color choice. Colors:
- Depth: 19 inch
- Features: Heavy Duty
- Height: 84 inch
- Width: 36 inch
Handles and Pulls (industrial)
(443 Companies)
Boxes and Crates
(256 Companies)
Cores and Tubes
(39 Companies)
Casters
(529 Companies)