Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Carlisle Interconnect Technologies
Description: Ability to withstand Radial/Axial Misalignment Board-mount, Field-replaceable, Bullets, and Cable Connector configurations Custom Connectors Available
- Frequency Range: 0 to 100 GHz
- Features: Coaxial Connector, Military Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: Carlisle Interconnect Technologies
Description: Revamp almost any antenna installation with our FlightGear™ Blind Mate Connector and reap the benefits of easy antenna maintenance! This innovative blind mate connector from CarlisleIT provides a number of advantages in Aerospace applications; space savings
- Connector Type: BNC, TNC, Type N
- Features: Military Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER BMA blind mate connectors open up special dimensions in microwave applications up to 18 GHz. HUBER+SUHNER offers a range of connectors for fixed as well as floating configurations with any axial or radial misalignment taken out by the outer contact of the
- Frequency Range: 18 GHz
- Connector Type: BMA / BMMA
- Features: Circular / Cylindrical Connector, RF and Microwave Connector
-
-
Supplier: Carlisle Interconnect Technologies
Description: Carlisle Interconnect Technologies’ TMP® series was designed to provide a convenient blindmateable interconnect solution specifically for high power applications. Frequency Range: DC - 23 GHz 50 Ω Impedance; Blind-mateable configuration > 5000 mate & de-mate cycles MIL-PRF-39012
- Frequency Range: 0 to 23 GHz
- Features: Coaxial Connector, Military Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: Accuris
Description: Radio-frequency connectors Part 43: Sectional specification for RBMA series Blind mating RF coaxial connectors
-
Supplier: Accuris
Description: Radio-frequency connectors - Part 43: Sectional specification for RBMA series blind mating RF coaxial connectors
-
Supplier: Accuris
Description: Radio-frequency connectors Part 43: Sectional specification for RBMA series blind mating RF coaxil connectors
-
Supplier: Accuris
Description: Radio-frequency connectors \x96 Part 43: Sectional specification for RBMA series blind mating RF coaxial connectors
-
Supplier: Carlisle Interconnect Technologies
Description: vibration Ability to withstand Radial/Axial Misalignment Male and Female cable connector configurations Custom Connectors Available
- Frequency Range: 0 to 5 GHz
- Features: Coaxial Connector, Military Connector, RF and Microwave Connector
- Geometry: Straight
-
Description: IEC/PAS 61169-43:2010 provides information and rules for preparation of detail specification of RBMA series blind mating RF connectors together with the pro forma blank detail specification. It also prescribes mating face dimensions for general connectors - grade 2,
-
Supplier: CSA Group
Description: wireless, microwave, telecommunication, and other fields, connecting with RF cables or micro-strips. It also prescribes mating face dimensions for general connectors-grade 2, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC
-
Supplier: CSA Group
Description: IEC 61169-58:2016, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for SBMA series coaxial connectors with blind-mate coupling. The connectors are used with cables with characteristic impedance 50 O
-
Description: IEC 61169-58:2016, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for SBMA series coaxial connectors with blind-mate coupling. The connectors are used with cables with characteristic impedance 50 Ω
-
Supplier: Fischer Connectors, Inc.
Description: hours salt-mist spray Operating temperature range: -55°C to +135°C Tested to MIL-Specs High shock and vibration resitance 360° EMC shielding Blind mating Color overmolding available Custom designs available on request
- Contact Size (AWG): 21 to 32 AWG
- Voltage Rating: 160 to 320 volts
- Current Rating: 1 to 26 amps
- Number of Contacts: 2 to 42 #
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors OSSP BLIND MATE PLUG
- Voltage Rating: 335 volts
- Frequency Range: 28 GHz
- Gender: Male / Plug
- Features: RF and Microwave Connector
-
Supplier: Richardson RFPD
Description: Blind Mate RF Connectors
- Features: Coaxial Connector
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Richardson RFPD
Description: Blind Mate RF Connectors
- Features: Board Mount Connector, Right Angle
- Category: Coaxial Connector
- Gender: Female / Jack
-
Supplier: Richardson RFPD
Description: Blind Mate RF Connectors
- Features: Coaxial Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Richardson RFPD
Description: Blind Mate RF Connectors
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: HUBER+SUHNER AG
Description: AS16 contacts are fully compatible with MIL-C-39029/102 and /103 designs but have been internally redesigned to provide exceptional RF performance from DC to 2 GHz. The AS16 contact is a smaller diameter RF blind mate solution than the AS12 interface. AS16 are
- Frequency Range: 2 GHz
- Features: Circular / Cylindrical Connector, RF and Microwave Connector
-
Description: IEC 61169-48:2014, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series BMP RF coaxial connectors with blind mating, typically for use in 50 Ohms board to board connection. They may also be used with
-
Supplier: CSA Group
Description: IEC 61169-48:2014, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series BMP RF coaxial connectors with blind mating, typically for use in 50 Ohms board to board connection. They may also be used with
-
Supplier: AENOR
Description: Radio-frequency connectors - Part 43: Sectional specification for RBMA series blind mating RF coaxial connectors
-
Supplier: AENOR
Description: Radio-frequency connectors - Part 58: Sectional specification for RF coaxial connectors with blind-mate coupling - Characteristic impedance 50 O (type SBMA)
-
Supplier: AENOR
Description: Radio-frequency connectors - Part 43: Sectional specification for RBMA series blind mating RF coaxial connectors (Endorsed by AENOR in July of 2013.)
-
Supplier: Fischer Connectors, Inc.
Description: cycles: >5,000 1,000 hours salt-mist spray Operating temperature range: -40°C to +135°C Tested to MIL-Specs 360° EMC shielding Usability: blind mating, easy to handle even with gloves Cable assembly integrated solutions and overmolding Custom designs available on request
- Contact Size (AWG): 18 to 30 AWG
- Voltage Rating: 250 volts
- Current Rating: 1 to 5 amps
- Number of Contacts: 4 to 24 #
-
Supplier: SV Microwave, Inc.
Description: The BMZ is government designation (Blindmate Z) and was originally developed in the 1980s by Automatic Connector as PMMA. This connector has low insertion forces and a light spring which allow for high density applications. The BMZ is a miniaturized version of the BZ, a high-frequency
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Allied Electronics, Inc.
Description: The Johnson® line of SMP Blind-Mate Connectors offers a micro-miniature slide-on/snap-on interconnect system that aids the design of high density packaging as well as axial and radial misalignment issues.
Find Suppliers by Category Top
Featured Products Top
-
The QDI3NL non-latching/blind-mate quick disconnect is ideal for use in cooling systems (such as are common in process, semiconductor, instrumentation, and aerospace industries) for quick serviceability. Disconnection and connection is accomplished without the need to manually move a releasing (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
RF Connectors for Military, Commercial and Civil Aviation In aerospace and defense, there are different types of connections that are used for connecting cables. These connections can be found on different types of aircraft such as helicopters, UAVs, ground vehicles, and even commercial (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
Maury offers a full range of in-series and between-series metrology-grade RF coaxial and waveguide adapters in most popular connector types, including 1.85mm, 2.4mm (Q), 2.92mm (K), 3.5mm, 7mm, 14mm, type N, (50 and 75 ohm), BNC (50 and 75 ohm) TNC, AFTNC, TNCA, LPC/OSP, and (read more)
Browse RF Adapters Datasheets for Maury Microwave -
Scheduling: Replace connectors that show signs of degradation or those that have exceeded their rated mating cycles. The Importance of Partnering with a Trusted Source for Coaxial Connectors When sourcing coaxial connectors for RF applications (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
require durable and reliable electrical connectors. Positronic SP Max connectors are designed for these applications, offering robust construction, versatile performance, and compliance with industry standards. Features like blind mating, high power transmission, and heat dissipation make them ideal for (read more)
Browse Electrical Connectors Datasheets for Powell Electronics, Inc. -
prevent damage to the pins To improve assembly, the connectors have been polarized to prevent mis-mating, and also feature a tolerance to misalignment, with a permissible linear misalignment of up to 0.075mm and an allowable misalignment angle of 4.3o. The latched design enables tool (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
chosen small-form connector types to provide the best service for customers. Our standard and optional small form factor connectors are 3.5mm, SMA and 2.92mm. All three types are rated for mating with each other and match performance is similar to the lesser connector, and in some cases (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
have carefully chosen small form connector types to provide the best service for customers. Our standard and optional small form factor connectors are 3.5mm, SMA and 2.92mm. All three types are rated for mating with each other and match performance is similar to the lesser connector, and (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
, stub-free mating Supports cabled MT and edge-mount transceivers, allowing additional modularity and options for customers Multiple slot profiles and connector modules added to VITA 65.0 and 65.1 standards allow intermateability and interoperability among suppliers VPX (read more)
Browse Fiber Optic Cables Datasheets for DigiKey -
- 55°C / + 260°C Blind mating Bend relief colour codin Finger proof Index protection on mated condition IP50 Number of mating cycles > 1000 Latch retention force ( average ) 250 N UL compliant Knurled crimping collet (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
Conduct Research Top
-
How to Specify RF Coaxial Blind Mate Connectors
A coaxial RF blind mate connector is used when access to the connection point is not possible, typically caused by physical space constraints. A common application for blind mate connectors is when two circuit boards need to be mated. In RF and Microwave applications, blind-mate connections can
More Information Top
-
Development of a low-cost, man-portable, Phased Array X-Band Radar
The radiating panel interfaces with the SMT board through 16 blind mate RF connectors .
-
Realization of a focal plane array receiver system for radio astronomy applications
The phase and amplitude control module, shown in figure 5, is a plug in module that is placed into the signal path via two blind mate RF connectors .
-
Advances in affordable Digital Array Radar
To provide this high level of interconnect a number of blind mate RF connectors are employed on the edge of the receiver modules.
-
High-band digital preprocessor (HBDP) for the AMRFC test-bed
The DC module is of a plug-in type of construction with blind - mate RF connectors and digital signal interfaces to the backplane on a Versa Module Eurocard (VME)-based chassis.
-
RF (gigahertz) ATE production testing on wafer: options and tradeoffs
The tower fixture has a load board that usually has blind - mate RF connectors , which provide the first interconnect of a RF signal to or from the test head.
-
Development of Direct Radiating Arrays for Future Ku Band Telecom Applications
Blind - mate RF connectors are also surface mount to the RF motherboard and the RF signal is connected to the buried layers using ‘coaxial- line-like’ structures, using via holes.
Indicates content that may require registration and/or purchase.