-
Supplier: Newark, An Avnet Company
Description: BEACON LIGHT ROTATING, 350mA, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:40W; External Height:216mm RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: BEACON, STEADY LIGHT, 24VDC, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:24V; Supply Voltage VDC:24VDC; Visual Signal Type:Continuous, Steady; Lens Diameter:70mm; Product Range:-; IP / NEMA Rating:IP42; Power Rating:- RoHS Compliant: Yes
-
Supplier: Banner Engineering Corp.
Description: Highly visible indication for indoor or outdoor applications Compact, stylish design with rotating and flashing LED lighting options Audible alert: continuous, pulsed and staccato modes Omni-Directional and audible models provide clear annunciation in the noisiest environments Models available with
- DC Voltage Rating: 12 to 30 volts
- AC Voltage Rating: 21 to 27 volts
- Features: Audible Alarm
- Light Colors Available: Blue, Green, Red, Yellow
-
-
Supplier: Newark, An Avnet Company
Description: Beacon Tower Light: 4-Color Indicator; Voltage: 100-240 V ac; Environmental Rating: IP67; Colors: Blue flash Blue flash Blue flash Blue flash; 2 m (6.5 ft) Cable
-
Supplier: Newark, An Avnet Company
Description: BEACON, BLUE, CONTINUOUS/FLASH, 28V
-
Supplier: Premier Lighting & Production Company
Description: No need to worry about changing light bulbs on this beacon - the LEDs are rated at 50,000 hours of usage. Offers 6 operational mods and 7 rotation speeds, with 3 built-in mounting plates.
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 856T 70 mm Light Modules, Black Housing Color, 24V Steady/Flashing Non-Stackable Beacon Style, Blue Output Color, Standard Lens Finish
-
Supplier: RS Components, Ltd.
Description: RS PRO 55668 Beacon
- Color: Blue
- Visual Indicators: Flashing Light, Revolving Light
- Features: Other
-
Supplier: R. STAHL, Inc.
Description: Robust, seawater resistant aluminium enclosure Flashing frequency 1 Hz Flashing energy 5 Joules Integrated Ex e connection chamber Light dome available in: signal yellow, red, orange, green, blue and clear Steady beacon in LED technology Extreme temperature range -40 ... +50 °C
- Supply Voltage: AC Voltage, DC / Battery
- Color: Blue, Clear, Green, Red, Yellow
- Features: Explosion Proof, Other, Outdoor Rated / Weatherproof
- Visual Indicators: Flashing Light
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Replacement Beacon Light Lens - Blue
-
Supplier: Allied Electronics, Inc.
Description: Light Module, Operating Frequency 50⁄60 Hz, AdaptaLight Lamp UL Listed. Audible Visual Signalling Device which can contain up to 5 light modules and a pulsating horn in a single stack. Base unit comes with 85 dB pulsating horn. Surface mount or 1⁄2" NPT conduit mounting. 300,000 peak
-
Supplier: Allied Electronics, Inc.
Description: Light Module, Operating Frequency 50⁄60 Hz, AdaptaLight Lamp UL Listed. Audible Visual Signalling Device which can contain up to 5 light modules and a pulsating horn in a single stack. Base unit comes with 85 dB pulsating horn. Surface mount or 1⁄2" NPT conduit mounting. 300,000 peak
-
Supplier: Code 3, Inc.
Description: Code 3 beacons ensure that you, your team, and your equipment can be seen clearly. With advanced features and rugged dependability, warning beacons from Code 3 are an invaluable resource on the scene and a dependable investment in the security of your people.
- Color: Blue, Clear, Red, Yellow
- Supply Voltage: DC / Battery
- Visual Indicators: Flashing Light, Strobe Light
- Features: Outdoor Rated / Weatherproof
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Round 90 mm Beacon, 1/2 inch Conduit Mount, Standard, 24/48V AC/DC Full Voltage, LED Strobe Selectable Single/Double Flash, Blue
- Color: Blue
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STACK LIGHT, BEACON, 240VAC, 7W, BLUE. FREE 2 YEAR RADWELL WARRANTY
- Light Colors Available: Blue
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Round 160 mm Beacon, 1 inch NPT Conduit Mount , Standard, 120V AC Full Voltage, Rotating Halogen, Blue
-
Supplier: Larson Electronics LLC
Description: spots or uneveness of traditional incandescent beacon lights. This LED beacon is available in a choice of white, blue, amber or red colors, and includes a 5 inch diameter magnetic mount and 16 feet of cord ending in a standard cigarette plug. This magnetic base and cord
-
Supplier: R. STAHL, Inc.
Description: Rugged and low profile Easy to install and maintain Degree of protection IP66 / IP67 Long lamp life due to compact fluorescent tube Wide range of coloured globes Short ignition time at low temperatures Resistant to vibration ATEX / IECEx Zone 0 1 2 20 21 22 For use in x x
- Lamp / Bulb Power: 7.000000000000001 to 13.000000000000032 watts
- Supply Voltage: AC Voltage, DC / Battery
- Color: Amber, Blue, Clear, Green, Red, Yellow
- Visual Indicators: Flashing Light
-
Supplier: RS Components, Ltd.
Description: BA15d blue LED lamp for light tower
-
Supplier: Quarktwin Technology Ltd.
Description: Stack Light Optical Element Blue LED
-
Supplier: Larson Electronics LLC
Description: mounting. This compact LED beacon contains an 18 LED lamp assembly that produces a brilliant signal visible for extended distances. This LED beacon is blue in color and is 100% portable, with a two magnet mount and battery operation that allows it to be operated wherever a
-
Description: Available in 120 Vac 50,000-hour LED light source Surface and integrated 1-inch NPT pipe mount Type 4X, IP66 enclosure IP69K compliant UL and cUL Listed Features Model 371LED warning lights have an array of 12 powerful LEDs arranged below a reflector. The reflector focuses the
- Flash Rate: 60 flashes per minute
- Lamp / Bulb Power: 15,000 watts
- Supply Voltage: AC Voltage
- Color: Blue
-
Supplier: DigiKey
Description: Stack Light Optical Element Blue, Green, Red, Turquoise, Violet, White, Yellow LED Steady
-
Description: multiple input technology, Model SLM200 allows three separate light effects (flashing, simulated strobe or random) controllable via wiring selection. The flashing light mode has a powerful effect ideal for attracting attention without alarming. If immediate attention is needed, the
- Flash Rate: 85 to 120 flashes per minute
- Supply Voltage: AC Voltage, DC / Battery
- Color: Blue
- Features: Other
-
Supplier: Galco Industrial Electronics
Description: Flashing Beacon, Blue, 120VAC, LED,
-
Supplier: R. STAHL, Inc.
Description: Max sound output 100 dB (A) / 1 m 8 LED array flashing beacon 32 selectable tones meeting international regulations Sound selection via DIL switch Stainless steel fixings Monitoring facility Flame retardant ABS enclosure Yodalex range Combination audible and visual signal designed for use in
- Sound Level: 100 dB
- Operating Voltage: 16.2 to 26.4 volts
- Color: Amber, Blue, Clear, Green, Red
- Visual Indicators: Audio / Visual Alarm Combination, Flashing Light
-
Supplier: R. STAHL, Inc.
Description: Max sound output 105 dB (A) / 1 m 8 LED array flashing beacon 32 selectable tones meeting international regulations Sound selection via DIL switch Stainless steel fixings Monitoring facility Flame retardant ABS enclosure Yodalex range Combination audible and visual signal designed for use in
- Sound Level: 105 dB
- Operating Voltage: 16.2 to 26.4 volts
- Color: Amber, Blue, Clear, Green, Red
- Visual Indicators: Audio / Visual Alarm Combination, Flashing Light
-
Supplier: Larson Electronics LLC
Description: brilliant light without the dark spots or uneveness of traditional incandescent beacon lights. This LED beacon is available in a choice of white, blue, amber or red colors, and includes a permanent mounting system via through holes and self tapping screws. This
-
Description: Available in 24 Vdc Choice of M12 Cable Gland or M12 Quick Connect 100,000-hour LED Single color models are steady burn and available in five colors (Amber, Blue, Green, Red, and White) Multicolor models feature a single flash pattern and offer seven color options in one device (Amber,
- Height: 55.88 mm
- Depth: 70.104 mm
- Voltage Rating: 24 volts
- Current Rating: 0.04 amps
-
Description: Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady,
- Width or Diameter: 40.894 mm
- Height: 82.804 mm
- Voltage Rating: 48 to 240 volts
- Current Rating: 0.02 amps
-
Supplier: United Technologies Corporation
Description: LENS TYPE BLUE COLOR 90 SERIES ADAPTABEACON FLASHING XENON STROBE BEACON USED ON LENS TYPE FRESNEL 92 MODEL
-
Supplier: Allied Electronics, Inc.
Description: Rotating Lights, 120 V Voltage Rating, 0.35 A Current Rating UL Listed. 1⁄2" pipe or direct mounted. 75 reflector rotations per minute. Halogen long life lamp. For indoor and outdoor use. Note: Lens must face up when mounted in outdoor applications. Other voltages available. Also available in
-
Supplier: NSI Industries LLC
Description: TURNTABLE ROTATING BEACON TYPE ACRYLIC DOME MATERIAL 5-5/8 INCH DIA X 6-1/2 INCH H SIZE UL, CUL APPROVAL 117 VAC OPERATING VOLTAGE OUTDOOR APPLICATION 1/2 INCH CONDUIT MOUNTING 0.21 AMPERE OPERATING CURRENT BLUE LENS COLOR 80 TO 90 FPM FLASH RATE TORK ALERT[T] BRAND LAMP WATTAGE 25 W
- Flash Rate: 80 to 90 flashes per minute
- Color: Blue
- Features: Other
- Flash Type: Single Flash
-
Supplier: Allied Electronics, Inc.
Description: AdaptaBeacon® Flashing Light with Horn, 120 V Voltage Rating UL Listed flashing visual signal. Halogen long life lamp. Direct or pipe mounted (1⁄2" NPT). Horn in base. For indoor and outdoor use. Note: Lens must face up when mounted in outdoor application. Also available in blue,
-
Supplier: Pfannenberg
Description: Our Quadro F12-SIL (IP 66, IP 67) high-visibility flashing xenon strobe beacon can reach up to 118 cd light intensity. This Signaling Device is made with strong, polycarbonate construction which offers a high degree of impact resistance. Self-monitoring relay contact closure permits
- Flash Rate: 60 flashes per minute
- Supply Voltage: AC Voltage, DC / Battery
- Color: Amber, Blue, Clear, Green, Red, Yellow
- Visual Indicators: Flashing Light
Find Suppliers by Category Top
More Information Top
-
States > Texas > State > Statutes > Parks and Wildlife Code > Title 4 - Water Safety > 31 - Water Safety
Only the department and police water safety vessels may use rotating or flashing blue beacon lights .
-
States > New Jersey > State > Regulations > Title 13 - Law and Public Safety > [N.J.A.C. 13:82] 82 - Boating Regulations
(b) Any law enforcement or emergency vessel may display a rotating blue light beacon .
-
Princeton Plasma Physics Laboratory:
Rotating blue beacon lights were installed in the MG basement to warn if the carbon dioxide used for fire extinguishing in the motors and generators is released by the fire detection system.
-
Wayfinding and Signing Guidelines for Airport Terminals and Landside
The placement of a blue - light beacon on or adjacent to the call boxes is often used to supplement signing.
-
South Dakota Statutes - Title 32 - Motor Vehicles - Chapter 17 - Vehicle Lights and Flares (Extracts).
… unit or by a person who is an ambulance driver, attendant, or emergency medical technician affiliated with a licensed ambulance service may be equipped with flashing blue lights displayed to the front or a blue rotating beacon light or strobe light or …
-
Lighting Regulations 2000.
Warning beacon emitting blue light and special warning lamp (iii) in the case of a bus, to summon assistance for the driver or any person acting as a conductor or inspector on the vehicle.
-
Road Vehicles Lighting Regulations 1989.
… due to a temporary obstruction ahead; or in the case of a bus, to summon assistance for the driver or any person acting as a conductor or inspector on the vehicle; or 6 Warning beacon emitting blue light and special warning lamp …
-
Countries > Canada > Province of Saskatchewan > Regulations > The Traffic Safety Act > [CANADA Sas Reg v2-1r10] Regulation 10 - The Vehicle Equipment Regulatio...
(b) snow removal equipment while engaged in snow removal may be fitted with one or more amber flashing lights or beacons or amber and blue flashing lights or beacons .
-
Countries > Canada > Province of Saskatchewan > Regulations > The Traffic Safety Act > [CANADA Sas Reg t18-1r16] Regulation 16 - The Highway Worker and Flag Pe...
(ii) in the case of snow removal equipment, amber flashing lights or beacons or amber and blue flashing lights or beacons .
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/40174/1/D-37294.pdf
OSCAR completed the area survey for unexploded ordnance, established a safe approach and exit route to the SRC and defined landing locations for the Classic and Southcoast helicopters, marking each location with blue and red beacon lights , respectively.
Indicates content that may require registration and/or purchase.