Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Multi-Tech Systems, Inc.
Description: The SocketWireless® Bluetooth® delivers secure, short-range wireless connections between a host and peripheral device. Bluetooth offers low cost, serial-to-wireless cable replacement that links computers and mobile devices, making it ideal for delivery trucks, emergency
- Data Rate: 1.2 to 921.6 kbps
- Operating Temperature: -40 to 70 C
- Network / Bus: Bluetooth®
- Agency Approvals: CSA Mark (US, C and US, NRTL/C), FCC, UL Listing Mark
-
Supplier: Infineon Technologies AG
Description: AIROC™ CYW20820 Bluetooth® & Bluetooth® LE system on chip The AIROC™ CYW20820 Bluetooth® & Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using the industry's advanced 40 nm CMOS low-power process, the
- TJ: -30 to 85 C
- Features: Bluetooth, Other, RoHS Compliant
- Bluetooth Component: Bluetooth® EDR Chip
-
Supplier: Infineon Technologies AG
Description: AIROC™ CYW20706 Bluetooth® & Bluetooth® LE system on chip The AIROC™ CYW20706 Bluetooth® & Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using the industry's advanced 40 nm CMOS low-power process, the
- TJ: -30 to 85 C
- Features: Bluetooth, Other, RoHS Compliant
-
-
Supplier: Infineon Technologies AG
Description: AIROC™ CYW20819 Bluetooth® & Bluetooth® LE system on chip The AIROC™ CYW20819 Bluetooth® & Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using the industry's advanced 40 nm CMOS low-power process, the
- TJ: -30 to 85 C
- Features: Bluetooth, Other, RoHS Compliant
- Bluetooth Component: Bluetooth® EDR Chip
-
Supplier: Infineon Technologies AG
Description: AIROC™ CYW20719 Bluetooth® and Bluetooth® LE System on Chip The CYW20719 is a Bluetooth® 5.1-compliant, stand-alone baseband processor with an integrated 2.4 GHz transceiver with Bluetooth® LE, EDR and BR. The device is intended for use in audio, IoT, sensors
- TJ: -30 to 85 C
- Features: Bluetooth, Other, RoHS Compliant
- Bluetooth Component: Bluetooth® EDR Chip
-
Supplier: TelephoneStuff.com
Description: Bluetooth Headset Accessory Device. Features: - Caller ID - 1-line LCD on headset unit - 10m operation distance - 7 hour operating time - 300 hour standby time - Uses rechargeable battery and can detect low battery - Store 10 call-in numbers - Store 10 phonebook recordings - 5 call-in
- Features: Bluetooth®
- Application: Telephone / Voice Communication
-
Supplier: Newark, An Avnet Company
Description: LLRC BLUETOOTH INTERFACE
-
Supplier: QUALCOMM, Incorporated
Description: The CSR8510 chipset is a Bluetooth v4.0 single-chip radio and baseband IC for PCs and consumer electronics devices. CSR8510 Specs Bluetooth Bluetooth Version Bluetooth 4.0 Bluetooth Technology Bluetooth Low Energy Dual-mode Bluetooth Maximum
- Features: Bluetooth, Other, QFN, WLCSP
- Bluetooth Component: Bluetooth® Single Chip Solutions
- Bluetooth Power Class: Class I, Class II, Class III
- Interface: USB
-
Supplier: QUALCOMM, Incorporated
Description: multi-function steering wheels, cable replacement, in-vehicle remote controls and retrofit TPMS. CSR1010 Automotive Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Maximum Output Power Up to +9dBm Bluetooth Radio
- Operating Frequency: 16 MHz
- Features: Bluetooth, Other, QFN
- Bluetooth Component: Bluetooth® Single Chip Solutions
- Interface: I2C, SPI, UART
-
Supplier: QUALCOMM, Incorporated
Description: Qualcomm® Bluetooth® Low Energy Solutions Environmental Sensor Board The Environmental Sensor Board is a plug-in expansion board for development with the CSR1011 development board or the CSR101x Starter development kit and is designed to help developers create next generation MEMS-enabled
- Features: Bluetooth
- Bluetooth Component: Bluetooth® Development Kits
-
Supplier: QUALCOMM, Incorporated
Description: Flash Solution for Mono & Stereo Bluetooth Apps The Qualcomm® BlueCore™ 5 multimedia Bluetooth chip is designed to provide a graceful, simple solution to integrating wireless multimedia functionality into embedded devices. BlueCore 5 Specs Bluetooth Bluetooth
- Operating Frequency: 32 MHz
- Features: Bluetooth, Other, QFN
- Bluetooth Component: Bluetooth® Single Chip Solutions
- Interface: PCM, UART, USB
-
Supplier: Microsoft Corp.
Description: The slim, contoured Microsoft Designer Bluetooth Mouse is comfortable, accurate, and wirelessly pairs with your Bluetooth-enabled PC or tablet. Works with Windows 10, 8.1, 8, RT 8.1, and RT 8. Does not work with Windows 7. Beautiful design. Beautiful performance. The contoured and
- Number of Buttons: 2
- Interface: Bluetooth
- Design: Left and Right Hand
- Device Type: Standard Mouse
-
Supplier: Microchip Technology, Inc.
Description: The BM71 is a small form factor, Bluetooth Low Energy module measuring only 9 x 11.5 x 2.1 mm. The BM71 module is designed for easy implementation into a broad range of applications. It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth 4.1 based
- Pin Count: 16 #
- Features: Bluetooth, Other
-
Supplier: Microchip Technology, Inc.
Description: messages. Fixed bonding issue with Paired Device List, and other minor bug fixes. RN4678-V/RM111 - Bluetooth name restored to default on factory reset. Other minor bug fixes. RN4678-V/RM100 - Intiial Release. Additional Features Bluetooth 5 Certified Bluetooth Classic and
- Pin Count: 33 #
- Features: Bluetooth, Other, Receiver
- Interface: SPI
-
Supplier: TelephoneStuff.com
Description: Bluetooth Cellular Headset offers fast and easy pairing to a bluetooth enabled device. Features: - Easy and simple pairing - Works with most buetooth enabled mobile phones - Bluetooth 2.1 and Enhanced Data Rate (EDR) for faster transmission - Noise and echo cancellation -
- Features: Bluetooth®
- Application: Telephone / Voice Communication
-
Supplier: Microsoft Corp.
Description: Perfectly portable Designed for superior comfort in either hand, the Arc Touch Bluetooth Mouse takes the award-winning design of the Arc Touch Mouse and adds Bluetooth 4.0 technology. It offers a smooth experience that works from up to 30 feet away. And just like the original, it
- Number of Buttons: 3
- Interface: Bluetooth
- Design: Left and Right Hand
- Device Type: Standard Mouse
-
Supplier: TelephoneStuff.com
Description: for up to two Bluetooth devices. Voyager 510 Bluetooth Headset Features: - Lightweight design for all-day wearing comfort - Noise-canceling microphone for clearer conversations - Includes AC adapter - WindSmart provides wind-noise reduction technology for optimal sound clarity -
- Features: Bluetooth®
- Application: Telephone / Voice Communication
-
Supplier: Microchip Technology, Inc.
Description: The BM64 stereo audio module is a fully-certified Bluetooth 5 module for designers who want to add Bluetooth wireless audio and voice applications to their products. This Bluetooth SIG certified module provides a complete wireless solution with Bluetooth stack, integrated
- Pin Count: 43 #
- Features: Bluetooth, Other
-
Supplier: TelephoneStuff.com
Description: compliant - Up to 30 hours of talk time or up to 20 days standby - Easy to use - quicker connection - reduced interference - Compatible with other bluetooth 1.1 enabled devices including cellular phones and PDA's from many different manufacturers - Supports the bluetooth headset
- Features: Bluetooth®
- Application: Telephone / Voice Communication
-
Supplier: TOP-electronics USA
Description: LM936-0650, Bluetooth Smart Module with Wireless Charging The LM936 is a low-power Bluetooth Smart module that integrates key peripherals and components that are commonly used in sensors, medical devices, wearables, and other devices in the Internet of Things (IOT)
- Features: Bluetooth
-
Audio Microphones - Bluetooth® enabled Wireless Microphone for desktop and mobile devices -- xTag BTSupplier: Visual Sound, Inc.
Description: Revolabs The xTag BT™ wireless microphone from Revolabs is based on the company's revolutionary wireless audio technology. Designed specifically for desktop and mobile device users, it provides the superior audio quality customers are used to from Revolabs along with the freedom of a wireless
- Features: Wireless Microphone
-
Supplier: ArduSimple
Description: computers and other devices that support Bluetooth 2.0 – You can customize the name of the Bluetooth device, by default is “RTK_GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS,
- Features: Bluetooth, Receiver
-
Supplier: I/OMagic Corporation
Description: and Up; Android 1.6 and Up, Windows Mobile 6.0 and Up Connects to Bluetooth Enabled Sony PlayStation PS3 and to Mac OS 10.2.8 and Up. Connects to Bluetooth Enabled Computers Running Windows XP, Vista, and 7 Specifications Mini design 49-key layout Bluetooth v2.0 Wireless
-
Supplier: Tele-Communication, Inc.
Description: Plantronics Backbeat 906 Bluetooth Wireless Stereo Headphones w/ Bluetooth Adapter Altec Lansing sound technology for hi-def music Dual-mic AudioIQ noise canceling for clear calls Bass-boost feature enriches stereo sound OpenMic button brings in the outside world Three-way adjustment
-
Supplier: TOP-electronics USA
Description: LM961-0651, Bluetooth 4.1 Smart Ready Dual-Mode Module, packed in trays of 60pcs Standalone (With Embedded Bluetooth v4.1 Stack) The LM961 Bluetooth® Dual Mode module is a powerful, versatile and cost effective solution designed for use as a GAP Central (master) or GAP
- Features: Bluetooth
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: The CRY577 Bluetooth Dongle is a Bluetooth device designed for Bluetooth audio and UI testing. It supports a variety of codecs and Hi-Res testing. It is suitable for R&D laboratories and production line testing. It can be used with the CRY6151B electroacoustic tester or
-
Supplier: Tele-Communication, Inc.
Description: Plantronics Plantronics BUA-100 Bluetooth USB Adapter USB adapter supports Bluetooth headset profile USB Bluetooth adapter provides plug-and-play connectivity to Internet calls This product is also known as: Bluetooth Adapter, 72831-01 Plantronics Discovery 645 Ultimate
-
Supplier: GAO Tek, Inc.
Description: This reader is furnished with Bluetooth communication and a perfect add-on to any Bluetooth enabled devices such as PC, Smart Phone and PDA for proximity reading.
-
Supplier: TOP-electronics USA
Description: your host computer to wirelessly communicate with other nearby Bluetooth Classic and Bluetooth Smart enabled devices (such as the iPhone and Android devices), providing a low energy connection and high quality data stream. The LM506 has many possible uses e.g. within an
- Features: Bluetooth
-
Supplier: Belimo Americas
Description: Bluetooth® to NFC converter for temporary wireless operation of Belimo devices with an NFC interface
-
Supplier: TOP-electronics USA
Description: LM931-0552, Bluetooth Smart Module 4.1 BLE with IC Antenna The LM931 Bluetooth Smart Module 4.1 Bluetooth Low Energy is designed for use within new and existing embedded systems. It is implemented as a peripheral device within products such as monitors, meters and
- Features: Bluetooth
-
Supplier: Radicom Research, Inc.
Description: costs. The RB730 and RB730SD Bluetooth modules integrate the entire profiles, applications, and Bluetooth protocol stack. They are fully compliant with the Bluetooth SIG specifications for human interface devices. The RB730 and RB730SD are fully compliant with version 3.0
- Sensitivity: -87 dBm
- Operating Frequency: 2,402 to 2,480 MHz
- Operating Temperature: -20 to 70 C
- Supply Voltage: 2 to 3.6 volts
Find Suppliers by Category Top
Featured Products Top
-
take up to 25 static readings per second for up to 8 modules and is the best way to optimize readings using the read burst command. The communication range is a minimum of 10 meters with a Class 1 Bluetooth® device. A Power Supply Input Module (PSIM) is needed to ensure that the WIM (read more)
Browse Network Cards and Network Controllers Datasheets for Ametek Solartron Metrology -
Transducers Direct made history by being the first pressure transducer manufacturer in the world to offer a Bluetooth certified and FCC certified wireless pressure transducer with battery life suitable for permanent installations. Built on the TD1000 series measuring platform, the TDWLB (read more)
Browse Pressure Sensors Datasheets for HydraCheck Inc. -
SoftDevice S112 is a memory-optimized Bluetooth® Low Energy protocol stack for the nRF52805, nRF52810, nRF52811, nRF52820 and nRF52832 System-on-Chips (SoCs). Up to 4 connections as a Peripheral can be run concurrently with a Broadcaster. It is Bluetooth 5.1 qualified and supports the (read more)
Browse Communications Software Datasheets for Nordic Semiconductor ASA -
directly impacts the performance and lifespan of the devices. To solve this problem, SHEEN thermal conductive silicone sheets have been introduced into Bluetooth speaker designs, acting like an invisible pair of wings that allow the music to soar and release its true charm. SHEEN (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Nordic Semiconductor’s nPM2100 Power Management IC extends battery life of primary cell-powered Bluetooth Low Energy products Nordic Semiconductor, a global leader in low power wireless connectivity solutions, today announces a further addition to its nPM family of Power (read more)
Browse IC Interfaces Datasheets for Nordic Semiconductor ASA -
Schmersal is now integrating a Bluetooth interface in our Safety Light Curtains as a standard feature, now available on our SLC440COM and multifunctionsl SLC440 series. The Bluetooth Low Energy system is used for near-field data transmission, which provides secure data (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
Bluetooth® technology has revolutionized wireless connectivity, eliminating wires and simplifying connections between everyday devices. The MT8852B Bluetooth Test Set is the go-to tool for development and production testing of Bluetooth-enabled products. The MT8852B offers (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
SensoNODE Blue is Parker’s series of Bluetooth-enabled sensors. Compact, energy-efficient, and wireless, they are designed to provide simple and useful solutions for diagnostic and condition monitoring applications with mobile devices. SensoNODE monitors asset measurements to help predict (read more)
Browse Pressure Sensors Datasheets for HydraCheck Inc. -
instruments pair with most Android™ or iPhone® Bluetooth®-enabled devices allowing the user to control settings, measurements, calibrations, and data reporting tools from the PTBTX2™ mobile application. Later, the user can email data in .csv, .xls, .xlsx, or Myron L® (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Safety Light Curtains with Bluetooth interface Schmersal has an integrated BluetoothTM interface in our Safety Light Curtains, as a standard feature, available on our SLC440COM and multifunctional SLC440 series. These safety light curtains use the (read more)
Browse Machine Guards Datasheets for Schmersal Inc.
Conduct Research Top
-
How to Choose The Right Bluetooth Earphone Adhesives Glue For The Right Parts
Bluetooth earphones and headsets are very popular today because of how convenient their wireless nature is. When you have a set, you can listen to your favorite lyrics or even talk on the phone as you do other things since you do not need to hold and take the phone as you move. Bluetooth devices
-
Bluetooth 5.1
Bluetooth is a short-range wireless standard for the interconnection of mobile phones, computers, and other electronic devices. It allows the transfer of files wirelessly between mobile devices and computers. You can pair a smartphone, tablet/laptop, or PC together and use Bluetooth to wirelessly
-
Simplifying the Bluetooth (R) pairing experience using a dynamic NFC transponder
Bluetooth (R) has become a standard feature in all. smart phones and tablets allowing communication. with Bluetooth enabled headphones, speakers,. cameras, watches and other devices. With so. many devices in operation, pairing your phone to the correct device can be troublesome. Pairing. the device
-
VR headset bluetooth adhesive glue options to consider for bonding products and assembly solutions
We have devices all around us today, making life so much better. Bluetooth speakers and devices have a role in modern life, and the market value of these devices is expected to increase even more in the coming years. This will be made possible by the proliferation of all sorts of portable devices
-
Alternate Data Storage Forensics
Alternate Data Storage Forensics. With a series of case studies using bleeding edge forensic analysis tools, this book demonstrates how to perform forensic investigations on a variety of ADS devices including, iPods, video recorders, gaming consoles, Bluetooth devices and much more.
-
The need for EMI filtering in medical devices
In today's society, medical devices can usually be found in the forefront of incorporating new technologies. This includes the ever-increasing use of sensitive analog electronics, wireless/RF, and microprocessors in all kinds of devices ranging from a relatively simple one like an electrical nerve
-
Enhancing Battery Life and Audio Performance in Mobile Devices
Even small, mobile electronic devices are now expected to deliver high-quality audio while still providing long battery life. Given their tiny form factor, however, this is a tall order to meet from a design standpoint. After all, the smaller the device, the smaller the battery and, therefore, less
-
Dealing with Power Management Requirements in Ultraportable Devices
A new breed of extremely small electronic products promises to extend the digital lifestyle into entirely new domains. Ranging from Bluetooth® wireless headsets and handheld GPS devices to tiny MP3 players and utility watches, these new ultraportable devices allow users to take their communication
More Information Top
-
IEEE Standard for Telecommunications and Information Exchange Between Systems - LAN/MAN - Specific Requirements - Part 15: Wireless Medium Access Control (MAC)...
1077 Figure C.12—Bonding as performed when the purpose of the procedure is only to create and exchange a link key between two Bluetooth devices ..........................................................
-
Bluetooth Security Attacks
6.3 Countermeasures for Bluetooth Devices up to 2.0 ?
-
Bluetooth Classic & Smart Ready Report - 2014
In 2013, 2.3 billion Classic and Smart Ready Bluetooth devices were shipped worldwide.
-
http://dspace.mit.edu/bitstream/handle/1721.1/16848/51479601-MIT.pdf?sequence=2
Bluetooth is a technology with great potential, but it runs over specific protocols standardized only for other Bluetooth devices .
-
https://bora.uib.no/bitstream/handle/1956/1463/Masteroppgave-klingsheim.pdf?sequence=1
As an increasing number of useful Bluetooth applications become available, many consumers will already have Bluetooth devices and be ready to start using Bluetooth PANs (Personal Area Networks) where all their Bluetooth devices communicate with one another [3].
-
Mobile Health
Bluetooth devices have an increment of data transfer rate from 1.2 Mbps in version BTv1.2 to 24 Mbps in version 3.0+HS.
-
Bluetooth in IOT Report - 2015
Total Bluetooth Device Shipments by Market Sector .
-
Bluetooth in Consumer Applications Report - 2015
In 2014, approximately 2.4 billion Classic and Smart Ready Bluetooth devices were shipped worldwide.
Indicates content that may require registration and/or purchase.