-
Supplier: HardwareSource, Inc.
Description: Heavy duty weld on hinges made with dependable roller bearing design. Roller bearings are made using a hardened steel inner race and a hardened steel roller cage bearing held in place with a Grade 5, zinc plated bolt. Hinge is fitted with a
-
Supplier: HardwareSource, Inc.
Description: Pivot type welding hinge with roller bearings. Available in a 3" or a 4" size. The 3" size has a sealed roller bearing that measures 1-3/8" outside diameter by .622" inside diameter by .43" thick. Uses a 1/2" x 4" pivot bolt. Post side welding plate measures 1.5" x
-
Supplier: Lisega SE
Description: Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum
- Pipe Size: 3.375 to 12.25 inch
- Features: Coated
- Hanger Type: Roller Hanger
-
-
Supplier: Lisega SE
Description: Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum
- Pipe Size: 5.375 to 9 inch
- Features: Coated
- Hanger Type: Roller Hanger
-
Supplier: Lisega SE
Description: Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum
- Pipe Size: 3.25 to 5.125 inch
- Features: Coated
- Hanger Type: Roller Hanger
-
Supplier: RegalRexnord
Description: 2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Square Flange Block, Double Setscrew Locking Collar, Clearance Seal, 1 Collar Omitted on Housing Side
- Bore: 2.1875 inch
- Outside Diameter: 3.25 inch
- Static Axial / Thrust Load: 44,400 lbs
- Dynamic Axial / Thrust Load: 36,370 lbs
-
Supplier: RegalRexnord
Description: 3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Square Flange Block, Double Setscrew Locking Collar, Clearance Seal, Housing Drilled on Both Sides to Accept Auxiliary Caps
- Bore: 3.4375 inch
- Outside Diameter: 4.90625 inch
- Static Axial / Thrust Load: 90,700 lbs
- Dynamic Axial / Thrust Load: 84,330 lbs
-
Supplier: RegalRexnord
Description: 2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Eccentric Cam Locking Collar, Clearance Seal, Housing Drilled on Both Sides for Auxiliary Caps
- Nominal Shaft / Bore Size: 2.1875 inch
- Base to Bore Center Distance: 2.5 inch
- Center to Center Mounting Hole Distance: 6.5625 to 8 inch
- Maximum Speed: 3,650 rpm
-
Supplier: Magnus Mobility Systems, Inc.
Description: their solid construction means no vulnerable parts to expose. Jilson housings can be supplied with steel or plastic ball bearings, or plastic bushings – they’re available in standard size units which accept standard-size insert ball bearings. Plastic bearings and bushings are
- Overall Height from Mounting Surface: 1.21875 inch
- Mtg Configuration: 4-Bolt
- Bearing: Plastic, Steel
- Bearing Type: Roller Bearing
-
Supplier: Magnus Mobility Systems, Inc.
Description: their solid construction means no vulnerable parts to expose. Jilson housings can be supplied with steel or plastic ball bearings, or plastic bushings – they’re available in standard size units which accept standard-size insert ball bearings. Plastic bearings and bushings are
- Shaft Size: 2.6875 inch
- Overall Height from Mounting Surface: 1.34375 inch
- Mtg Configuration: 2-Bolt
- Bearing: Plastic, Steel
-
Supplier: RegalRexnord
Description: 2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Housing Drilled on BotE Sides for Auxiliary Caps
- Nominal Shaft / Bore Size: 2.1875 inch
- Base to Bore Center Distance: 2.5 inch
- Center to Center Mounting Hole Distance: 6.75 inch
- Maximum Speed: 2,200 rpm
-
Supplier: Emerson Bearing Co.
Description: Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied
- Shaft Size: 3 inch
- Overall Height from Mounting Surface: 4.6875 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: Emerson Bearing Co.
Description: Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied
- Nominal Shaft / Bore Size: 6 inch
- Base to Bore Center Distance: 6.6875 inch
- Bearing Type: Tapered Roller Bearing
-
Supplier: Emerson Bearing Co.
Description: Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied
- Nominal Shaft / Bore Size: 2 inch
- Base to Bore Center Distance: 2.25 inch
- Bearing Type: Tapered Roller Bearing
-
Supplier: Hymark/Kentucky Gauge
Description: material capacity RC = 135lbs/ft (rollers 12in on center) • Maximum material capacity RH = 620 lbs/ft (rollers 6in on center) • Roller diameter: 1.9in • Standard available widths (between rail): 13in, 15in, 19in Options • 49in high stands • Plastic rollers •
- Load Capacity: 135 lbs/ft
- Conveyor Type: Roller Conveyor
-
Supplier: Rotek, Inc.
Description: All configurations of Rotek slewing bearings are also available in precision tolerances. Rotek offers precision units in single row ball, cross roller, and three-row roller configurations. Depending on raceway diameter and slewing bearing configuration, critical
- Outside Diameter: 12 to 180 inch
- Features: Cross Roller, External Gear Only, Internal Gear Only, Non-geared, Other, Single Row Ball, Three Row Roller
- Type: Cylindrical
-
Supplier: THK America, Inc.
Description: LR: This model is designed to be fit into a groove machined on the mounting surface. By screwing bolts into four holes on the raceway base, it is secured on the mounting surface. (Fixture models SM and SE are also available.) LR-Z: A lighter type that uses a resin
-
Supplier: SKF/North America
Description: cylindrical roller bearings Bearing dimension series 62, 63 72, 73 NU 22, NU 3, NJ 22, NJ 23, NJ 2, NJ 3 Shaft diameter range 25 to 120 mm Typical shaft-bearing combinations On a stepped shaft with bearings on a cylindrical seat Seals Felt strip
- Nominal Shaft / Bore Size: 0.9842525 to 4.724412 inch
- Bearing Type: Ball Bearing
- Housing: Cast Iron
- Bearing / Housing Features: Plummer Block
-
Supplier: Modern Linear Incorporated
Description: information refer to the tables below.Modern Linear studded guide rollers are completely interchangeable with industry standard rollers. Studded guide rollers may also be referred to as guide wheels, v-groove bearings, and cam rollers. They are dimensionally equal
- Bearing Type: Guide Wheel
- Features: Other
- Special Bearing Materials: Stainless
-
Supplier: NationSkander California Corporation
Description: This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applications are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF205-16 Bearing Type: Four
-
Supplier: NationSkander California Corporation
Description: This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applications are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF201-8 Bearing Type: Four
-
Supplier: NationSkander California Corporation
Description: This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applications are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF204-12 Bearing Type: Four
-
Supplier: NationSkander California Corporation
Description: This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applications are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF202-10 Bearing Type: Four
-
Supplier: SKF/Global
Description: life by preventing the ingress of contaminants and enabling easy access for inspection and maintenance when necessary.Bearing types Spherical roller bearings Bearing dimension series 39, 48 and 49 Shaft diameter range 825 to 1 460 mm Typical shaft-bearing
- Nominal Shaft / Bore Size: 32.4803325 to 57.480346 inch
- Housing: Cast Iron
- Features: Other
- Bearing / Housing Features: Plummer Block
-
Supplier: Renold Canada
Description: to the machine body by placing brackets on either side of the torque arm or by using a pin or bolt in the slot. Note that a clearance of 1% of slot width is needed between torque arm and brackets or slot and pin. If a bolt is used instead of a pin it must not apply any axial
- Bore Diameter: 0.787402 to 4.724412 inch
- Diameter: 3.2677183 to 11.81103 inch
- Length: 1.3779535 to 4.330711 inch
- Weight: 2.8665 to 92.61 lbs
-
Supplier: Air Caster Corporation
Description: Air Caster's air bearing (also known as air caster) mover is a structural load-carrying frame with a single air bearing. Normally used in sets of four or more, movers powered by air bearings give friction free, easy movement of heavy loads. How air bearings work with
-
Supplier: SKF/North America
Description: Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 02, 22 Shaft diameter range 20 to 100 mm Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Seals Double-lip Lubrication Grease
- Nominal Shaft / Bore Size: 0.787402 to 3.93701 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
- Housing: Cast Iron
- Features: Other
-
Supplier: SKF/Global
Description: service life with less need for maintenance. Different housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling cost-effective bearing arrangements to be made.Bearing types Spherical roller bearings CARB
- Nominal Shaft / Bore Size: 4.330711 to 11.023628 inch
- Housing: Cast Iron
- Features: Other
- Bearing Type: Plain Bearing, Spherical Roller Bearing
-
Supplier: Caster City, Inc.
Description: 8" Polyurethane on Iron Wheel Roller Bearing. " Polyurethane on Iron Wheel Features: Renew your U-Boats with this superior replacement caster. The wheel in this Rigid Caster is 8" x 2" Polyrethane on Iron with roller bearings. Zerk fittings in both
-
Supplier: SKF/North America
Description: bearing arrangements to be made. Bearing types Self-aligning ball bearings Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 02, 03, 22, 23, 32 Shaft diameter range 20 to 160 mm 3/4 to 5 1/2 in. Typical
- Nominal Shaft / Bore Size: 0.787402 to 6.299216 inch
- Bearing Type: Ball Bearing, Plain Bearing, Spherical Roller Bearing
- Housing: Cast Iron
- Features: Other
-
Pillow Block Bearings - Non-Split Plummer (Pillow) Block Housings and Take-Up Housings -- THD SeriesSupplier: SKF/North America
Description: Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve (SBD and THD) Stepped shaft with bearing on an adapter sleeve (SBD) Stepped shaft with bearing on a cylindrical seat (SBD) Multi-stepped shaft with bearing
- Nominal Shaft / Bore Size: 1.968505 to 15.74804 inch
- Housing: Cast Iron
- Features: Other
- Bearing / Housing Features: Plummer Block
-
Supplier: KG International FZCO
Description: Plummer Block Housings help to form Bearing units, with Self-aligning Ball Bearings and Spherical Roller Bearings. They permit flexibility in the choice of bearing, location on Shaft and lubrication. Made on modular princeiple using Cast Iron HT 200
- Nominal Shaft / Bore Size: 0.5 to 3 inch
- Base to Bore Center Distance: 1.375 to 3.25 inch
- Center to Center Mounting Hole Distance: 3.75 to 8.5 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
-
Supplier: Optimal Handling Solutions
Description: Constructed of heavy-duty steel to handle loads up to 4,000 lbs. The patented ergonomic handle decreases fatigue by allowing the operator to easily maneuver the cart. Rolls on 2 rigid, 2 swivel 8" x 2" casters with roller bearings. Invertible bolt-on chrome
-
Supplier: Durabond Slide
Description: DuraBond can build custom linear slides designed for specific applications where standard linear slides may not be commercially available. Most available linear slides provide linear motion based on bearings, whether they are ball bearings, dovetail bearings or linear
-
Supplier: Caster City, Inc.
Description: 8" Green Polyurethane on Iron Wheel. " Polyurethane on Iron Wheel Features: Renew your U-Boats with this superior replacement caster. The wheel in this Rigid Caster is 8" x 2" Polyrethane on Iron with roller bearings. Zerk fittings in both axle and wheel. This
Find Suppliers by Category Top
Featured Products Top
-
races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing. YR & YR-X: Non-Sealed/Sealed Yoke Type Needle Roller Bearings are (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
. Traditional metal cages use tabs on the carriage that fit into notches on the top and bottom of the rollers to keep them in place. While less expensive to manufacture, this limits how closely a roller can be positioned together, which in turn limits the crossed roller bearing’s load (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
contact bearings. Chances are, you could add maintenance-free precision today without having to change anything on your design. …Yes, you read that correctly. The Roller (read more)
Browse Air Bearings Datasheets for Isotech, Inc. -
Unleash the Power of Needle Roller Bearings • Compact Design, Heavy-duty Performance: Thin cylindrical rollers offer high radial load support in limited spaces. Ideal for applications with stringent size constraints without compromising on (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
This Combination Needle Roller with Cover bearing integrates a radial needle roller bearing and a thrust ball bearing, enabling it to support both radial and axial loads in (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. Rubber bumpers and urethane bumpers, designed (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Rollers and Guide Wheels with Ball Bearings Fairlane industrial rollers are available from Fixtureworks in an extensive array of styles, sizes and materials, with many equipped with ball bearing sets. Here’s a quick (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
're referring to the bearing most in demand for movement that requires the highest degree of precision - such as microprocessor manufacturing, diagnostic equipment and automation. It is /slideways that are proven to excel. Read on for the 5 design characteristics that facilitate their (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
Download Urethane Coated Bearing Catalog Here Urethane Coated - Needle Rollers Cam (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
vertically. The cage can restrict slide travel because once the cage has moved and the bearing makes its next full stroke, the off-center cage hits a rail endstop and is forced to center itself by skidding. Hitting the endstop and skidding can damage the retainer, rollers, and slideway. And it (read more)
Browse Linear Bearings Datasheets for NB Corporation of America
More Information Top
-
Evaluation Method of Energy Consumption in Logistic Warehouse Systems
At the bottom of each guide, two pulleys 6 and one disc 4 are mounted on roller bearings , bolted to the U-section using bolts.
-
"SeaCycler": A Deep Ocean Profiler With Full Mooring Two-Way Satellite Communication
A lead weight is secured to a 43 cm diameter steel ring which can rotate while being supported on five roller bearings bolted to the interior of the torus pressure case.
-
Papers
Godfather Dan slogan: ExzenterretortenverschluB daB characterized by it the eccentric bolts truncated in roller bearings .
-
Steel construction under monument protection U2, basic repair of viaduct and stations of the elevated railway line, in Berlin‐Prenzlauer mountain
But big damages like fractions of the storage plates or cracks in bolts or rollers weren't found.
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Thickening
Other, less common types include mechanical guides built into the machine frame or rollers, jack bolts built into the bearing housing on one roller , as well as a roller that is repositionable to adjust the belt tracking.
-
CERAMIC ABSTRACTS
Licker-in rollers for carding-machines are ground in situ by a grinding wheel mounted for axial traverse as on a Horsfall roller , the bearings being bolted to the machine frame and being readily placed in position or removed without dis- turbing…
-
Manual mechanical engineering
The bolts with threaded pin, DIN 1445 (image 1c) and lowering bolts with nose (image 1d), are used as fixed bearing and axial bolts e.g. by castors and door hinges.
-
Manual mechanical engineering
The bolts with threaded pin, DIN 1445 (image 1c) and lowering bolts with nose (image 1d), are used as fixed bearing and axial bolts e.g. by castors and door hinges.
-
Vie path manual mechanical engineering
The bolts with threaded pin, DIN 1445 (image 1c) and lowering bolts with nose (image 1d), are used as fixed bearing and axial bolts e.g. by castors and door hinges.
-
Handbook of Nondestructive Evaluation, Second Edition > APPLICATIONS AND TECHNIQUES
…heavy layers of rust on exposed surfaces; shallow or deep pits; buildup of corrosion products or loss of material at openings and crevices; loss of rivets on load scales; frozen rollers or bearings ; loss of threads on bolts , rods, and nuts; and…
Indicates content that may require registration and/or purchase.