Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Boot Seal Type Valves
-
Supplier: Andax Industries
Description: Andax 12 x 18-inch Valve Boot Sac - Universal - 16 per box. Our industrial valve absorbent sack is a spill containment sack specific to leaks in substation transformer spigots & valves. This chemical absorbent valve boot bag encloses a valve &
- Height: 12 inch
- Length: 18 inch
- Width / Diameter: 18 inch
- Container Type: Bag / Sack
-
Supplier: Andax Industries
Description: Andax 18 x 24-inch Valve Boot Sac - Universal - 16 per box. Our industrial valve absorbent sack is a spill containment bag designed for leaks in substation transformer valves & spigots. This chemical absorbent valve boot enfolds a valve & has a
- Height: 19 inch
- Length: 19 inch
- Width / Diameter: 19 inch
- Container Type: Bag / Sack
-
-
Supplier: Andax Industries
Description: Andax 6 x 12-inch Valve Boot Sac - Universal - 16 per box. Our industrial valve absorbent sack is a spill containment device made for leaks in substation transformer spigots & valves. This chemical absorbent valve sack surrounds a valve & features a
- Height: 6 inch
- Length: 18 inch
- Width / Diameter: 18 inch
- Container Type: Bag / Sack
-
Supplier: Andax Industries
Description: Andax 18 x 36-inch Valve Boot Sac - Universal - 16 per box. Our industrial valve absorbent sack is a spill containment device designed for leaks from substation transformer valves & spigots. This chemical absorbent valve wrap encloses a valve & has a
- Height: 25 inch
- Length: 22 inch
- Width / Diameter: 18 inch
- Container Type: Bag / Sack
-
Supplier: Radwell International
Description: O-RINGS AND SEAL KIT, KIT CONTAINS PARTS TO SERVICE ONE DIGITAL VALVE CONTROLLER, 3 SEALS, 7 O-RINGS, 1 BOOT. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
-
Supplier: RS Components, Ltd.
Description: RJ45 strain relief boot for Cat 5e
- Valve Type: Ball Valves
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: are rated to 150 psi non-shock water at 73F, and are also suitable for vacuum service. Flange Bolt Sets--Bolts, washers, and nuts sized to accomodate Colonial PVC Butterfly valves and 2 PVC flanges. Gaskets are not required when using Colonial Butterfly Valves.
- Valve Size: 6 inch
- Valve Type: Butterfly Valves
- Primary Material: PVC
-
Supplier: Prince Manufacturing Corp.
Description: Molded rubber boot Patented dual spool lock joystick available SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Maximum Tank Pressure ........ 500 psi Nominal Flow Rating ...........................14 GPM Filtration: For general purpose valves, fluid cleanliness should meet
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 8
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Prince Manufacturing Corp.
Description: Molded rubber boot Patented dual spool lock joystick available SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Maximum Tank Pressure ........ 500 psi Nominal Flow Rating ...........................10 GPM Filtration: For general purpose valves, fluid cleanliness should meet
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Continental Hydraulics
Description: 4401-03 (CETOP RP 121H) standards suitable for mini-power packs and mobile and agricultural applications. The valve body is made with high strength iron castings with wide internal passages in order to minimize the flow pressure drop. The valve can be supplied for valve
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: Prince Manufacturing Corp.
Description: bucket Molded rubber boot Patented dual spool lock joystick available SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Nominal Flow Rating ...........................11 GPM Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14 level. For
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 8
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: HydraCheck Inc.
Description: The HydraCheck accumulator nitrogen charging assembly is used for charging accumulators with a Schrader-style (Vg8, .305-32) valve connection. This 3000 PSI (207 bar) accumulator nitrogen precharge test consists of: Gauge Assembly Drain cock Tank valve 3000 PSI (207 bar) pressure gauge
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: Butterfly Valves are corrosion resistant thermoplastic body, disc and handle. Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating
- Valve Size: 8 inch
- Valve Type: Butterfly Valves
- Primary Material: PVC
-
Supplier: U.S. Plastic Corporation
Description: Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 3" PVC Economy Butterfly Valve is 150 psi non-shock water @ 73F, 100%
- Valve Size: 3 inch
- Valve Type: Butterfly Valves
- Primary Material: PVC
-
Supplier: U.S. Plastic Corporation
Description: Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 4" PVC Economy Butterfly Valve is 150 psi non-shock water @ 73F, 100%
- Valve Size: 4 inch
- Valve Type: Butterfly Valves
- Primary Material: PVC
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: need. Commonly requested custom parts include: • Bellows • Bulbs • Bumpers • Bushings • Check balls • Connector seals • Convoluted boots • Cups • Diaphragms • Gaskets • Grommets • Inflatable seals and shapes • Isolators • Lip seals • Mechanical seals • Molded gaskets • Protective boots
- End Configuration: Collar, Flanged Collar, Inside Flange, Standard Flange
- Application: Cylinder Protection, Die Set Post, Expansion Joint, Rod / Screw Cover, Scissors / Lift / AGV
- Shape: Round, Square / Rectangular (Closed), Square / Rectangular (Open), Tapered
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, REPAIR KIT, AIR PISTON CUP, FELT WASHER, SECONDARY SEALS, MAIN PISTON, SECONDARY PISTON, COMPENSATING CHECK VALVE, BACK-UP WASHER, PRIMARY CUP, ZERO RESIDUAL CHECK VALVE, BOOT AC-2034, SPRING CLIP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: material properties of modified PTFE and PTFE compound allow bellows to be used increasingly in the medical and food sectors, as well as in general industry in: Filling lines for food and beverage Aseptic valves Solenoid valves Coating technology Automotive DCW PTFE Bellows Designed
- Shape: Round
-
Supplier: Fluorocarbon Limited
Description: clamps Valve seats Seals Grommets Bellows Diaphragms Bump-stops Other custom molded products Polyurethane is available in a range of hardness and from either cast or injection molded processes as well as the capability to offer insert and over-molding of metallic and polymer components such
-
Supplier: Liberty Glove & Safety, Inc.
Description: Dupont Tychem® Nfpa 1991-2000 Edition Certified Garments - Tychem® Reflector® Single Skin Level A, Front Entry, Expanded Back, Pvc Face Shield With Fep Overlay Lens, Two Exhaust Valves, Sock Boots With Splash Guards, Triple Taped Seams Neoprene/Evoh Film
-
Supplier: Cole-Parmer
Description: and coupling hardware. (Note: Do not use these pump heads with Masterflex
drives requiring a long-shaft pump head.) |Service kits include: one diaphragm, two check valve assemblies, two drive-tang boots an installation wrench, and instructions. Order external PTFE foot - Maximum Discharge Flow: 0.0026417205 to 0.026417205 GPM
- Maximum Discharge Pressure: 75 psi
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: heads with Masterflex
drives requiring a long-shaft pump head.) |Service kits include: one diaphragm, two check valve assemblies, two drive-tang boots an installation wrench, and instructions. Order external PTFE foot valves separately below to maintain prime. - Maximum Discharge Flow: 0.021133764 to 0.21133764 GPM
- Maximum Discharge Pressure: 50 psi
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: SONCEBOZ Corporation
Description: regulation (liquid or gas), via a needle valve at the end of the screw.
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 0.166535433070866 to 0.332677165354331 in/sec
- Rated Force: 11.24 lbs
- Motor Continuous Power: 3.2 to 5.5 HP
-
Supplier: Teknor Apex Company
Description: Hardness Resilient Uses Automotive Applications Food Packaging Gaskets Profiles Seals Valves/Valve Parts Agency Ratings FDA 21 CFR 177.2600 Automotive Specifications DAIMLERCHRYSLER MSAR 30 Type B Color: Black DAIMLERCHRYSLER MSAR 30 Type B Color: Natural GM GMP.E/P.007 OPEL QK 3533
- Tensile Strength (Break): 3,350 psi
- Industry: Automotive
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Form / Shape: Pellets
-
Supplier: Transcat, Inc.
Description: Product Highlights Kit includes: Test lead kit, batteries, RS-232 serial cable, universal power adapter, protective boot, and software CD Multifunctional Tester with modular calibrator, HART Communication, and documentation with Meriam's DMS Database Software Device Specific HART commands for
-
Supplier: Infineon Technologies AG
Description: This Demoboard comes with 1 one channel low-side switch of BTS3011TE. The Demoboard can be used as single stand or also pin compatible with Infineon XMC1100 Boot Kit and Arduino Uno. All device pins can be directly accessed for customer measurements. Summary of Features Adjustable slew rate
- Category: Development Board
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights This model is Intrinsically safe for hazardous areas Kit includes: Test lead kit, batteries, RS-232 serial cable, universal power adapter, protective boot, and software CD Multifunctional Tester with modular calibrator, HART Communication, and documentation with Meriam's
-
Supplier: ASTM International
Description: 1.1 This test method measures the ability of a vapor protective ensemble (VPE), including seams, and closures to maintain a fixed, positive pressure. 1.2 This test method measures the integrity of the suit, glove, boot/bootie, and visor materials, as well as the seams, and closures of a VPE.
-
Supplier: Industrial Magnetics, Inc.
Description: Durable design for long maintenance free operation The Transporter® LP is designed to directly replace vacuum cups with minor tooling and valve adjustments. Powerful Rare Earth magnets positively hold the parts during transfer, greatly reducing the chance of slipping and shifting of your part
- Maximum Load Capacity: 0.0035 to 0.081 tons
- Use: General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
- Features: Other
-
Supplier: FLSmidth
Description: Fuller®-Kinyon Kompact pumps require only a low-pressure, low-velocity air supply to efficiently meet its large throughput capacity. Material to be discharged from a hopper bottom rail car enters the pump hopper through a boot lift rail car connection by gravity and is advanced through the
- Pump Type: Positive Displacement Pumps, Screw Pumps
-
Supplier: SAS Automation, LLC
Description: positively hold the parts during transfer, greatly reducing the chance of slipping and shifting of your part due to oily coatings. An optional “low-skid” boot is also available to increase grip on parts during transfer. A short burst of shop air pressure is applied in order to release parts.
- Features: Other
-
Supplier: ASTM International
Description: worn independently of the other items and still be used in a protective manner. For example, a glove or boot unless permanently attached would be considered a protective clothing item requiring labeling, while a visor or vent valve would not. In summary, the intent of this practice is
-
Supplier: National Rubber Corporation
Description: injection molding include: Consistency Highest rate of production Parts have little or no flash We can produce: Boots and Bellows Bushing Diaphragms Grommets Lip Seals O-rings and Gaskets Oil Seals Rubber to Metal Bonded Components Rubber Sheets Valve Stem Seals …and more If you
- Supplier Capability: Assembly Services, Bonding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: Scanivalve Corporation
Description: Features and Specifications Advantages of DSP technology: • Boots up quickly • Real Time Operating System • Low Data Latency Application The DSA3016 Digital Sensor Array is ideal for measuring pressures on turbomachinery, turbine engines, compressors, and other industrial applications where
- Type: Rack Enclosures
Find Suppliers by Category Top
Featured Products Top
-
Isolators Lip seals Mechanical seals Molded gaskets Protective boots Special plugs Special seals and shapes Valve seats, special seats (read more)
Browse Solid Elastomeric Rings Datasheets for CT Gasket & Polymer Co., Inc. -
Inflatable seals and shapes Isolators Lip seals Mechanical seals Molded gaskets Protective boots Special plugs Special seals and shapes Valve seats, special seats (read more)
Browse Plastic Machining Services Datasheets for CT Gasket & Polymer Co., Inc. -
Systems, Pumps, Valves Electric Batteries & Charging Stations ZAGO CUSTOM & STANDARD SEALING FASTENERS, SWITCH BOOTS & CRYSTAL SEALS SOLVE YOUR TOUGHEST SEALING CHALLENGES When it comes to protection, resilience and (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
-
Recognizing excellence in linemen tool distributors The Right Tools for High-Line Work Whether you need a socket wrench, wheel wrench, or valve wrench, our catalog has the right tool (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
highly pressurized environments, such as pneumatic pumps used in medical ventilators and pressure valves in industrial machinery. WHEN TO USE ZAGO SEALING FASTENERS - KEY QUESTIONS If the answer is yes to any of the (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
valves in industrial machinery. Seal In / Seal Out: Equipment Applications ZAGO sealing fasteners are used in countless industries to seal all sorts of equipment, including: Robots and Cobots Electric Vehicle Charging Units Aircraft Engines (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
valves in industrial machinery. Seal In / Seal Out: Equipment Applications ZAGO sealing fasteners are used in countless industries to seal all sorts of equipment, including: Robots and Cobots Electric Vehicle Charging Units Aircraft Engines (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
valves in industrial machinery. Seal In / Seal Out: Equipment Applications ZAGO sealing fasteners are used in countless industries to seal all sorts of equipment, including: Robots and Cobots Electric Vehicle Charging Units Aircraft Engines (read more)
Browse Dynamic Seals Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
IR - Benefits - Thinking Outside of the Box (.pdf)
to the operation of the plant. The infrared technology is routinely considered as a tool to be utilized in troubleshooting activities. This paper will focus primarily on a process which has been tested and successfully implemented to identify the condition of relief valves operating within a system at ambient
More Information Top
-
Technical History of the Beginnings of Radar
It was agreed between Professor Oliphant and Dr Clifford C. Paterson of GEC that Wembley should produce a sealed-off version of the Randall and Boot valve .
-
Maceration control of a sugar cane crushing mill
in a boot is controlled by a boot valve which splits the juice from the following mill between that boot and the preceeding boot.
-
LLL 18-inch Wilson cloud chambers
Flexflo ( boot ) valve as shown in Fig. 2.
-
The GEC Research Laboratories 1919-1984
The first Wembley interest in the Randall- Boot valve , apart from assisting in the Birmingham programme, was in its possible use as a CW transmitter for the centimetre-wave communication programme for DSR Admiralty.
-
Mitral Valve Prolapse by Joe Hedges - MacRumors Forums
Zellio iOS 7 3 Aug 28, 2013 11:28 PM Valve's Original Half-Life Now Available on Steam for Mac MacRumors Mac Blog Discussion 90 Feb 15, 2013 06:26 PM Having problems booting Valve games with a HD 6570.
-
WABASH RIVER COAL GASIFICATION REPOWERING PROJECT
First, a steam leak was observed coming from the jacketed condenser boot valve .
-
PSEUDO CLOUD-CHAMBER TRACKS AND THEIR USES.
Two things have been done to correct this: 1) Boot valves have been installed in the chambers to decrease the expansion times and thereby decrease the width of real tracks, and 2) the code for .
-
Electronics in the GEC hirst research centre¿the first sixty years
The first Wembley interest in the Randall- Boot valve , apart from assisting in the Birmingham programme, was in its possible use as a c.w. transmitter for the centimetre wave communication programme for DSR Admiralty.
Indicates content that may require registration and/or purchase.