Products/Services for Br 8550 Transistors
-
Transistors - (924 companies)Transistors are small, versatile semiconductor devices designed to switch or amplify electronic signals and power. Almost all electronic devices today contain one or more transistors. Some transistors are individually packaged, but many more...Transistor TypePolarityPackage Type -
Darlington Transistors - (126 companies)Darlington transistors (Darlington pairs) are semiconductor devices that combine two bipolar transistors in a single device. They provide high current gain (commonly written SS) and require less space than configurations that use two discrete... -
RF MOSFET Transistors - (93 companies)MOSFET RF transistors are metal-oxide semiconductor field-effect transistors (MOSFETs) that are designed to handle high-power RF signals from devices such as stereo amplifiers, radio transmitters, TV monitors, etc. MOSFET RF transistors... -
RF Transistors - (316 companies)RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors. RF transistors are designed to handle high-power radio frequency (RF) signals in devices... -
Bipolar RF Transistors - (187 companies)Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters... -
Power Bipolar Transistors - (88 companies)Power bipolar transistors are semiconductors in which a base n-type or p-type layer is sandwiched between emitter and collector layers of the opposite type. The junctions between the semiconductor sections amplify weak incoming electrical signals...
-
Junction Field-Effect Transistors (JFET) - (94 companies)Junction field-effect transistors (JFET) consist of a semiconductor channel in which the width and the conductivity of the channel is controlled by the space-charge region associated with the p-n region. Junction field effect transistors (JFET...
-
Insulated Gate Bipolar Transistors (IGBT) - (207 companies)Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching...
-
Small-Signal Bipolar Transistors (BJT) - (158 companies)Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type. Small signal bipolar junction...
-
Unijunction Transistors (UJT) - (20 companies)Unijunction transistors (UJT) are three-terminal devices that exhibit a negative resistance characteristic. Unijunction Transistors (UJTs) Information. Unijunction transistors (UJTs) are three-terminal devices that have only one PN junction. When...
Product News
-
Win Source Electronics
ON Semi SMMBT3904LT3G 40V NPN Transistor The SMMBT3904LT3G from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) tailored for general-purpose amplifier applications. With a compact SOT-23-3 package, this transistor is designed to deliver efficient performance in a variety of electronic circuits, especially where space and performance are crucial. It offers a collector-emitter voltage (Vceo) of 40V and a collector current (Ic) of 200mA, making it suitable for a wide range of applications, from audio signal... (read more)Browse Transistors Datasheets for Win Source Electronics -
Fujipoly® America Corp.
Sarcon® TIM Cases for Cooler Transistors In an effort to streamline your manufacturing process and improve transistor cooling, Fujipoly (R) offers a large assortment of box-shaped Sarcon (R) thermal interface caps. These cases are available in standard sizes to fit many transistors and can be custom ordered to your exact specifications. Installation takes seconds by sliding over the heat-generating component. Once fitted, unwanted heat is dissipated to the surrounding environment or nearby heatsinks. Depending on the power and cooling... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Rochester Electronics
Authorized Source: IGBT, MOSFETs, Transistors All of Rochester 's in-stock devices are 100% authorized, traceable, certified, and guaranteed factory-direct and risk-free from our supplier partners including Infineon, Nexperia, onsemi, Renesas, and many more. Additionally, we stock a large selection of power management, diodes, and protection devices that are commonly used within these same designs. (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Rochester Electronics -
Win Source Electronics
ULN2803ADWR Darlington Transistor Array IC The ULN2803ADWR is a versatile Darlington transistor array from Texas Instruments designed to drive high-power devices with ease. With eight Darlington pairs, it supports currents up to 500mA per channel, making it an excellent choice for controlling a wide range of loads from microcontroller or logic-level signals. It offers robust performance with built-in suppression diodes for inductive load protection, making it ideal for applications like industrial control systems, automotive electronics... (read more)Browse Transistors Datasheets for Win Source Electronics -
DigiKey
STDRIVEG600 Gate Driver for GaN Transistors STMicroelectronics' STDRIVEG600 is a single-chip half-bridge gate driver for enhancement mode GaN FETs or N-channel power MOSFETs. The high-side section is designed to stand a voltage up to 600 V. It is suitable for applications with bus voltage up to 500 V. The STDRIVEG600 can drive high-speed silicon and GaN FETs thanks to the high current capability, short propagation delay of 45 ns in typical conditions, and operation with a supply voltage down to 5 V. The dV/dt immunity is high: +-200 V/ns. (read more)Browse Gate Drivers Datasheets for DigiKey -
Nexperia B.V.
Video: Strengths of Nexperia’s bipolar transistors In this demo, Nexperia's high power Bipolar Junction Transistors (BJT) are utilized as a high voltage current source in an LED lighting application. The set-up shows the well established discrete solution - a combination of precision shunt regulators with power bipolar transistors in a current sink configuration. This linear regulation approach is used as an output stage prior to a boost stage and offers robust and sustainable operation of the LEDs. Nexperia 's power bipolar transistors in DPAK... (read more)Browse Power Bipolar Transistors Datasheets for Nexperia B.V. -
Fujipoly® America Corp.
Tube-Shaped TIMs are a Perfect Fit for Transistors Fujipoly (R) tube-shaped thermal interface covers provide an easy way to improve transistor cooling while streamlining your manufacturing process. Sarcon (R) tubes and sleeves are available in several standard sizes to fit many common transistor types and can be custom ordered to your exact specifications. Installation takes seconds by sliding the tube over the heat-generating component. Once fitted, unwanted heat is dissipated to the surrounding environment or nearby heatsinks. Depending... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Fujipoly® America Corp.
Boost Transistor Cooling Now with Tube Covers Fujipoly (R) tube-shaped thermal interface covers provide an easy way to improve transistor cooling while streamlining your manufacturing process. Sarcon (R) tubes and sleeves are available in several standard sizes to fit many common transistor types and can be custom ordered to your exact specifications. Installation takes seconds by sliding the tube over the heat-generating component. Once fitted, unwanted heat is dissipated to the surrounding environment or nearby heatsinks. Depending... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Win Source Electronics
ON Semi SMMBT3904LT3G NPN Transistor 40V 200mA The SMMBT3904LT3G from ON Semiconductor is a versatile and high-quality NPN bipolar junction transistor (BJT) designed for general-purpose amplifier applications. This small-signal transistor is a testament to ON Semiconductor's commitment to providing reliable and efficient electronic components for a wide range of electronic circuits. Key Features: Device Type: NPN Bipolar Junction Transistor (BJT). Package: SOT-23 surface-mount package, ideal for automated assembly processes... (read more)Browse Thermistors Datasheets for Win Source Electronics -
Qorvo
7W 30-1200 MHz, GaN RF Input-Matched Transistor QPD1011A is a 7W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)Browse RF Transistors Datasheets for Qorvo
-
Bill of Materials - BT 250-79MX
Transistor . .... BR , 8550 , D 8427 .
-
PDF - BT 250-79MX
Transistor . .... BR , 8550 , D 8427 .
-
Current Awareness in Phytochemical Analysis
…Shimada S// *Iwate Univ, Grad Sch Agr, Ueda 3-chome, Morioka, Iwate 020 8550 , Japan Biosci Biotechnol … 1256 [3230087] Development and optimisation of biosensors based on pH-sensitive field effect transistors and cholinesterases for … CA, Ogawa CA, Lancas FM*// *Univ Sao Paulo, Inst Chem Sao Carlos, BR -13566-590 Sao…
-
Infrared spectroscopic near-field mapping of single nanotransistors
…which in future could be applied not only for the characterization of functional transistor components but also .... 4 153 [23] Samson J S, Wollny G, Br ¨undermann E, Bergner A, Hecker A, Schwaab G .... Express 15 8550 [32] Gunde M K 2000 Physica B 292 286 [33] Kirk C T 1988…
-
A quasi delay-insensitive bus proposal for asynchronous systems
8550 . .... sections-- but the total number of transistors is also re- duced. .... in the conventional method is greater than the added complexity of the N BR elements and the…
-
Cambridge Journals Online - Laser and Particle Beams - Abstract - Repetitive induction voltage modulator for heavy ion fusion
…Research Laboratory for Nuclear Reactors, Tokyo Institute of Technology, O-okayama, Meguro-ku Tokyo, 152- 8550 , Japan. .... The modulator is composed of independently driven modules switched by field effect transistors . .... < br />Laser and Particle Beams,
- Postfunctionalization of aromatic polyamine by [2+2] cycloaddition of 7,7,8,8-tetracyanoquinodimethane with side chain alkynes
…Institute, Tokyo Institute of Technology, 2-12-1 Ookayama, Meguro-ku, Tokyo 152- 8550 , Japan e-mail … cells (PCs) [5, 6], and donor–acceptor type conjugated polymers for ambipolar type thin film transistors (TFTs) [7–10]. .... NMR (300 MHz, C6D6): d = 0.80–1.24 (m, 30n H), 1.77 ( br s, 4n H…- The Chemistry of the Actinide and Transactinide Elements
Nonstoichiometric compounds are important as transistors , thermistors, rectifiers, ionic electrical conductors, thermoelectric generators, photodetectors, and other electronic … al. (2002) optimized the equilib- rium geometries of ThX4 (X ¼ F, Cl, Br , and I) and .... 8550 .- Instruments, Measurement, Electronics and Information Engineering
8550 . .... The PCB and the devices such as transistors and power splitter are solder on the heat sink .... Suppose A = Ar + Ai ; B = Br + Bi and W = Wr − Wi according to radix2 DIT-FFT…- Nanotechnology Research Directions for Societal Needs in 2020
…Development; Europe=20 European members of OECD with nanotechnology corporate entries; RU, IN, BR =Russia, India, and .... Ex: 3-D transistors , amplifiers, actuators, adaptive structures 3rd: Systems of nanosystems Ex: guided. .... Japan (Tokyo) Kunio Takayanagi Tokyo Institute of Technology 2121 Ookayama Meguroku Tokyo 152 8550 , Japan (Tokyo) Masahiro… - Postfunctionalization of aromatic polyamine by [2+2] cycloaddition of 7,7,8,8-tetracyanoquinodimethane with side chain alkynes
Product Announcements
Indicates content that may require registration and/or purchase.