-
Supplier: Daburn Electronics & Cable
Description: Daflex D1200 sleeving is an extremely flexible, tightly braided class C fiberglass sleeving. It is non-flammable and treated for removal of all organic matter. The glass braid is fray resistant and non-corroding. It will provide maximum mechanical strength. Dielectric
- Diameter: 0.022 to 1.018 inch
- Length: 1,200 to 6,000 inch
- Features: Heat Shrink Tubing, Other
- Sleeving: Shrink Tubing
-
Supplier: OMEGA Engineering, Inc.
Description: high temperature primary or secondary insulation made from closely braided, continuous filament fiberglass which has been heat-cleaned to remove impurities in the yarn. Acrylic resin binders are applied for color coding and to further retard fraying and to hold sleeving round
- Length: 300 inch
- Operating Temperature: -60 to 315.99999999999994 C
- Material: Fiberglass
- Features: Thermal Shield
-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä BFG fiberglass sleeving is a commercial tightly braided heat treated fiberglass sleeving that is very flexible, and used for high temperature applications--up to 1200°F. BFG fiberglass is non-flammable and treated to remove all organic matter. BFG
- Diameter: 0.022 to 1.018 inch
- Operating Temperature: 648.8888888888889 C
- Material: Fiberglass
- Sleeving: Mesh / Braided Sleeving
-
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this expandable fiberglass braided sleeving? Resin coated fiberglass construction provides excellent durability and high temperature resistance for protecting cables, wires, and hoses used in extremely hot environments, such as engine manifolds,
-
Supplier: Newark, An Avnet Company
Description: BRAIDED SLEEVING, FIBERGLASS, 50FT, RED; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass; Sleeving Colour:Red; Internal Diameter:-; Length - Metric:15.2m; Length - Imperial:50ft; Product Range:FBGS Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BRAIDED SLEEVING, FIBERGLASS, 200FT, YEL; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass; Sleeving Colour:Yellow; Internal Diameter:-; Length - Metric:61m; Length - Imperial:200ft; Product Range:FBGS Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BRAIDED SLEEVING, FIBERGLASS, 200FT, RED; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass; Sleeving Colour:Red; Internal Diameter:-; Length - Metric:61m; Length - Imperial:200ft; Product Range:FBGS Series RoHS Compliant: Yes
-
Supplier: ICO RALLY
Description: SLV-1200 Fiberglass Sleeving SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic
- Diameter: 0.027 inch
- Operating Temperature: -60 to 650 C
- Features: Other, Thermal Shield
-
Supplier: Newark, An Avnet Company
Description: SLEEVING, BRAIDED FIBERGLASS, 12.7MM, NATURAL, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Tan; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä B130 is a Vinyl covered fiberglass sleeving recommended for temperature applications of up to +130°C. B130 is a high temperature PVC extrusion over a heat treated inorganic fiberglass braiding. It is very flexible. The fiberglass is non-flammable, & the outer
- Diameter: 0.022 to 1 inch
- Operating Temperature: -20 to 130 C
- Material: Fiberglass
- Sleeving: Mesh / Braided Sleeving
-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more concentric, homogenous and denser than conventional dip coated Silicone Rubber Fiberglass
- Diameter: 0.022 to 1.018 inch
- Operating Temperature: -70 to 200 C
- Material: Fiberglass
- Sleeving: Mesh / Braided Sleeving
-
Supplier: Daburn Electronics & Cable
Description: Braided fiberglass sleeving with a uniform coating of silicone rubber. Cuts cleanly and will not fray. The tubing remains flexible from -55°C to +200°C. Can be "pushed-back" easily; has high cut through resistance, and is unaffected by corona, ozone, radiation, weathering and
- Maximum Inside Diameter / Size: 1.036 inch
- Temperature Range: -67 to 392 F
- Design Units: English, Metric
- Type: Fiberglass / Composite Tubing
-
Supplier: Daburn Electronics & Cable
Description: Description: Daburn Non-Fray Sleeving is flexible, high-temperature secondary insulation made from closely braided, continuous filament fiberglass which has been heat-cleaned to remove impurities in the yarn and to retard fraying. This is Type HP which is additionally treated
- Diameter: 0.02 to 1.036 inch
- Length: 1,200 to 6,000 inch
- Operating Temperature: -60 to 315.99999999999994 C
- Material: Fiberglass
-
Supplier: Waytek, Inc.
Description: Techflex FGLG.02BK Ultra High Temperature Fiberglass Sleeving Category: Braided Sleeving Manufacturer: Techflex UL recognized to VW-I flame retardant Ideal for use on hydraulic lines and electrical insulation
- Operating Temperature: -70 to 648.8888888888889 C
- Material: Fiberglass
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: Waytek, Inc.
Description: Techflex FGLG.12BK Ultra High Temperature Fiberglass Sleeving Category: Braided Sleeving Manufacturer: Techflex UL recognized to VW-I flame retardant Ideal for use on hydraulic lines and electrical insulation
- Operating Temperature: -70 to 648.8888888888889 C
- Material: Fiberglass
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: Daburn Electronics & Cable
Description: Description: Daburn Acrylic Coated Fiberglass Sleeving is produced by curing a modified acrylic resin on a continuous fiberglass braid. This sleeving is used to insulate leads and crossovers in fractional and integral horsepower motors. They also are used in dry and
- Diameter: 0.02 to 1.036 inch
- Length: 1,200 to 3,000 inch
- Operating Temperature: -25 to 155 C
- Material: Fiberglass
-
Supplier: Waytek, Inc.
Description: Techflex FGLG.02BK Ultra High Temperature Fiberglass Sleeving Category: Braided Sleeving Manufacturer: Techflex UL recognized to VW-I flame retardant Ideal for use on hydraulic lines and electrical insulation
- Operating Temperature: -70 to 648.8888888888889 C
- Material: Fiberglass
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: Waytek, Inc.
Description: Techflex FGL0.50BK Ultra High Temperature Fiberglass Sleeving Category: Braided Sleeving Manufacturer: Techflex UL recognized to VW-I flame retardant Ideal for use on hydraulic lines and electrical insulation
- Operating Temperature: -70 to 648.8888888888889 C
- Material: Fiberglass
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Closely woven, braided fiberglass, uniformly coated with highly flexible and extreme abrasion resistive silicone rubber. Provides low temperature flexibility and high temperature protection. The fiberglass sleeving material is heat-set, cuts cleanly and will not fray.
-
Supplier: Allied Electronics, Inc.
Description: Woven fiberglass braid impregnated with a heat-resistant, extremely tough and flexible plastic insulation. The fiberglass is treated to remove all organic matter and resist fraying. Completely compatible with all insulation and conductor types. Abrasion and oil resistant. Resists
-
Supplier: RS Components, Ltd.
Description: Red acrylic heat resistant braid,2mm
- Diameter: 0.0787402 inch
- Length: 196.8505 inch
- Material: Fiberglass
- Sleeving: Mesh / Braided Sleeving
-
Supplier: DigiKey
Description: "Natural Fiberglass Braided Sleeving 0.182"" (4.62mm) 100' (30.48m)"
- Length: 1,200 inch
- Operating Temperature: -60 to 648 C
- Material: Fiberglass
- Sleeving: Wrap Around Sleeving
-
Supplier: Glenair, Inc.
Description: The world's most innovative line of metal, monofilament non-metallic, and microfilament composite and stainless steel braiding solutions for environmental, mechanical, and EMC shielding in interconnect cable assemblies. From high-temperature fiberglass tubular shielding for engine
- Conduit Diameter: 0.062 to 3 inch
- Shielding Product: Cable Shielding / Shielded Braiding, Conduit / Sleeving
- Form Factor / Shape: Tubing
-
Supplier: Darco Southern, Inc.
Description: Braided Tetraglas Tubing A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance leads and cables, as well as other conductors to provide thermal
- Overall Width / OD: 0.25 to 5 inch
- Overall Length: 33.333333333333336 to 233.33333333333334 yd
- Use Temperature: 1,000 to 2,000 F
- Type: Braided Product, Sleeving / Wrap
-
Supplier: Mid-Mountain Materials, Inc.
Description: products are available in configurations of knit or woven fabric, knit or woven tape, knit or braided rope (both round and square), and knit or braided sleeving. We also have the capability to laminate with foil or pressure-sensitive adhesive, or apply a specialty coating for
- Overall Thickness: 0.062 to 0.125 inch
- Overall Width / OD: 0.125 to 60 inch
- Use Temperature: 1,000.4 F
- Type: Braided Product, Knitted Product, Rope / Cordage, Sleeving / Wrap, Woven Product
-
Supplier: Darco Southern, Inc.
Description: Our Silicone Coated Knitted and Braided Tetraglas® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional ?ame.
- Overall Width / OD: 0.375 to 5 inch
- Overall Length: 33.333333333333336 yd
- Use Temperature: -65 to 700 F
- Type: Braided Product, Knitted Product, Sleeving / Wrap
-
Supplier: Mid-Mountain Materials, Inc.
Description: products are available in configurations of knit or woven fabric, knit or woven tape, knit or braided rope (both round and square), and knit or braided sleeving. We also have the capability to laminate with foil or pressure-sensitive adhesive, or apply a specialty coating for
- Overall Thickness: 0.06 to 0.125 inch
- Overall Width / OD: 0.0625 to 40 inch
- Use Temperature: 653 F
- Diameter: 0.0625 to 40 inch
-
Supplier: Mid-Mountain Materials, Inc.
Description: products are available in configurations of knit or woven fabric, knit or woven tape, knit or braided rope (both round and square), and knit or braided sleeving. We also have the capability to laminate with foil or pressure-sensitive adhesive, or apply a specialty coating for
- Overall Width / OD: 0.25 inch
- Use Temperature: 1,000.4 F
- Performance Features: Chemical / Fuel Resistant
- Applications: Chemical Process, Fire Proofing / Thermal Protection
-
Supplier: Mid-Mountain Materials, Inc.
Description: 5000°F • 2760°C (no oxygen present). Many standard products are available in configurations of knit or woven fabric, knit or woven tape, knit or braided rope (both round and square), and knit or braided sleeving. We also have the capability to laminate with foil or
- Temperature Resistance: 345 to 750 C
- Materials of Construction: Cloth - Woven Fabric, Glass / Fiberglass
- Features: Dielectric / Insulating, Industrial Tape, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Conax Technologies
Description: Transducer gland assemblies with high-temperature fiberglass-insulated thermocouple wire are specially designed for applications where the sensor wire is exposed to process temperatures reaching up to 1400°F (760°C). This assembly is particularly targeted for use with vacuum and/or inert gas
- Temperature Range: 760 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Transcat, Inc.
Description: calibration workload that can be performed with a single furnace: Tube furnace configuration (without isothermal block): Base-metal thermocouples are often sheathed in formable materials such as braided fiberglass or PTFE. During calibration, they are bundled around a reference
- Display: Digital Readouts
- Environmental Properties: Thermocouple
Find Suppliers by Category Top
Featured Products Top
-
STAINLESS STEEL TUBULAR shielded braid maunufactered with type 304 soft drawn Stainless Steel. Used where higher temperatures & or greater mechanical strength is required (read more)
Browse Protective Sleeving Datasheets for BRIM Electronics, Inc. -
BRIM ELECTRONICS, INC. IS PLEASED TO ANNOUNCE THE INTRODUCTION OF A SERIES OF PROTECTIVE SLEEVINGS: BRIM'S BMP SERIES OF PET (POLYETHYLENE TEREPHTHALATE) MONOFILIMENT BRAIDING/SLEEVING. BRIM'S BMP SERIES OF BRAIDING/SLEEVING IS SUITABLE FOR GENERAL COMMERCIAL (read more)
Browse Protective Sleeving Datasheets for BRIM Electronics, Inc. -
BRIM Electronics, INC. is pleased to announce the expansion of our flat braided lacing cords and tapes to include NOMAX*. NOMAX* has high temperature resistance (-67°F TO +500°F), greater fray resistance and is lighter in weight than fiberglass. NOMAX* PROVIDES HIGH TEMPERATURE (-67°F TO (read more)
Browse Protective Sleeving Datasheets for BRIM Electronics, Inc. -
BRIMFLEX B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more con-centric, homogeneous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving (read more)
Browse Electrical Insulators Datasheets for BRIM Electronics, Inc.