Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HORIBA Instruments, Inc.
Description: SPARC Brake is a digital controller optimized for Inertia Brake Dynamometers. As a member of the SPARC family of universal controllers, SPARC Brake is using a modular design to enable more flexible configurations to fulfill any specific test environment. SPARC
- Form Factor: Stand-Alone
-
Supplier: Taylor Dynamometer, Inc.
Description: Cradle style waterbrake chassis dynamometer for tandem or single axle vehicles. Continuous capacity of 1100 HP (820 kw) at 80 MPH (129 Km/h). Roll diameter of 20 in (508 mm).
-
Supplier: Power Test, Inc.
Description: to 3,500 ft-lbs Speed: - Up to 6,000 RPM Construction Each X-Series dynamometer features a trunnion-mounted, fixed base design. These dynamometers provide equal load capability in either direction of rotation. Power Test dynamometers are constructed of multiple absorption
-
-
Supplier: Accuris
Description: Brake Dynamometer Heat Cycle Test
-
Supplier: Power Test, Inc.
Description: Following an extensive series of diesel dynamometer endurance tests both in-house and with a major OEM manufacturer, Power Test is proud to announce our newest series of engine dynamometers. The H36-Series diesel dynamometer is specifically designed to handle the high torque
-
Supplier: Accuris
Description: Disc Brake Dynamometer Squeal Noise Matrix
-
Supplier: Accuris
Description: Inertia Calculation Procedure for Brake Dynamometer Testing
-
Supplier: HORIBA Instruments, Inc.
Description: of a moving vehicle HORIBA designed brake actuator to operate the test brake system controlling brake pressure and torque Advantages State-of-the-art technology Test brake fixture with complete wheel suspension Semi-acoustic chamber, for noise investigations Short
- Torque Capacity: 309,734.513274336 In-lbs
- Technology: AC
- Application: Automotive, Industrial
-
Supplier: Accuris
Description: Brake Corner Dynamometer Rigid Fixture Fabrication
-
Supplier: SAE International
Description: This procedure is applicable to high frequency squeal type noise occurrences for passenger car and light truck type vehicles that are used under conventional operating conditions. The procedure does not encompass the consequences associated with changes in environment related to temperature and
-
Supplier: SAE International
Description: This SAE Recommended Practice establishes a uniform laboratory dynamometer method of testing all classes of passenger car brake systems.
-
Supplier: SAE International
Description: dynamometer
-
Supplier: SAE International
Description: under conventional operating conditions. For the purposes of this test procedure, squeal is defined as occurring between 900 and 17,000 Hz for disc brake tests utilizing a full suspension corner assembly, between 2000 and 17,000 Hz for disc brakes not utilizing a full suspension corner
-
Supplier: Force Control Industries, Inc.
Description: addition, with Oil Shear Technology, disc wear is negligible, allowing long term testing without loss of torque. In fact most Positorq Dynamometer load brakes in service over the past 40 years have required little to no maintenance. Why Select Positorq Dynamometer Load
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Froude, Inc.
Description: dynamometers are fitted with two half couplings which, with the rotor, are oil injected onto the shaft. High speed machines have oil mist lubricated bearings. The dynamometer working compartment consists of special semi-circular shaped vanes cast into stainless steel rotor and stators.
- Maximum Power Absorption: 2,251.57024663674 to 40,206.6115470846 HP
- Maximum Rotary Speed: 30,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Industrial, Turbines
- Technology: Hydraulic / Water Brake
-
Supplier: Froude, Inc.
Description: Froude produces low-speed, very high power dynamometers for use with steam turbine and gearbox applications as well as for capital ship and cathedral engines. In fact, we are world leaders in the design and production of large dynamometers for testing piston, turbine and electric prime
- Maximum Power Absorption: 11,994.9724448802 to 100,516.528867712 HP
- Torque Capacity: 2,224,159.2920354 to 59,520,061.9469026 In-lbs
- Maximum Rotary Speed: 130 to 650 rpm
- Application: Gas / Diesel Engines, Gearboxes, Industrial, Turbines
-
Supplier: HORIBA Instruments, Inc.
Description: torque of these is slightly lower than that of the dynamometers with one direction of rotation. In the type designation, the number of directions of rotation is represented by the figure behind the size of the dynamometer. That means that DT700-1 is a dynamometer for one
- Maximum Power Absorption: 6,030.99173206269 HP
- Torque Capacity: 23,008.8495575221 to 442,477.876106195 In-lbs
- Maximum Rotary Speed: 2,700 to 7,500 rpm
- Application: Aircraft / Aerospace, Automotive, Industrial
-
Description: ISO 11157:2005 specifies a dynamometer test method to homologate alternative types of brake linings (including pads) mounted on original equipment, in accordance with UN-ECE Regulation No. 13-09, annex 15. ISO 11157:2005 is applicable to road vehicles of categories M, N and O as
-
Supplier: CSA Group
Description: ISO 11157:2005 specifies a dynamometer test method to homologate alternative types of brake linings (including pads) mounted on original equipment, in accordance with UN-ECE Regulation No. 13-09, annex 15. ISO 11157:2005 is applicable to road vehicles of categories M, N and O as
-
Supplier: The Kahn Companies
Description: Inherent low inertia and quick transient response make the Kahn Series 102 dynamometers ideal for load testing of medium speed turboshaft engines, light turboprop engines, auxiliary power units (APUs), engine power takeoffs (PTOs), aircraft accessory gearboxes and helicopter transmissions. In
- Maximum Power Absorption: 3,000 HP
- Torque Capacity: 36,000 In-lbs
- Maximum Rotary Speed: 6,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Transmissions, Turbines
-
Supplier: Power Test, Inc.
Description: The AG-Series agricultural dynamometer system features air-cooled eddy current dynamometer absorbers designed to meet the demand for reliable, portable PTO testing. This results in lower maintenance costs and fewer reliability issues than those normally associated with agricultural
-
Supplier: Froude, Inc.
Description: with industrial diesel engines at speeds up to 5000 rpm. We manufacture many dynamometer stands to suit practically any test setup. When a chassis dynamometer is not practical or available, the DT-series dynamometers can be fitted with our IFA-D2000 in-frame adapter (see photo).
- Maximum Power Absorption: 1,501.04683109116 HP
- Torque Capacity: 30,973.4513274336 In-lbs
- Maximum Rotary Speed: 5,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial
-
Supplier: Sensor Developments, Inc.
Description: a pneumatic brake assembly, a torque and speed transducer, and the control and display module.
- Torque Capacity: 500 to 10,000 In-lbs
- Features: Other
-
Supplier: Sensor Developments, Inc.
Description: These sensors are designed to simultaneously measure both torsion and thrust loads and are typically used in test systems to characterize elastomeric materials and components. These sensors are also installed in dynamometers and road load simulators. They are used to characterize quality and
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Package: Canister
-
Test, Inspection, and Measurement Software - Test Automation System for Brake Testing -- STARS BrakeSupplier: HORIBA Instruments, Inc.
Description: Squeal Noise Matrix SAE J2522 Performance Dynamometer Global Brake Effectiveness Jaso C406 Performance Passenger Car - Braking Device - Dynamometer Test Procedures Jaso C419 Durability Passenger Cars - Service Brake - Structural Integrity Jaso C436 Performance Parking
- Applications: Automotive Electronic Test
- Features: Data Acquisition Capability, Program Custom Tests
- Computer Platform: PC
-
Supplier: Froude, Inc.
Description: THE LAST CONTROLLER YOU WILL EVER NEED FOR YOUR GAS TURBINE TEST BED. For over a decade, Froude's Texcel VX100 series has been a critical component of the gas turbine engine test bed. The time-tested combination of our controller, water valve, and water brake dynamometer provides a
- Interface: Digital Front Panel, Knobs / Switches / Meter
-
Supplier: Eaton Hydraulics Group
Description: WCB2 & WCBD Even the most severe clutch and brake applications are no match for Eaton Airflex WCB2 and WCBD disc-type, externally-cooled units. Featuring a specially formulated friction material that interfaces with a copper alloy surface to virtually eliminate stick-slip, these water-cooled
- Torque Rating: 604,537.5 Ft-lbs
- Power: 5,200 HP
- Configuration: Disc
- Engagement: Friction
-
Supplier: CSA Group
Description: materials under the same conditions, or when controlling friction behaviour against a specification or certain performance limits. In order to take into account the different types of dynamometer cooling systems and to ensure repeatable temperature increments, the brake temperature is
-
Description: Chapters written by professional and academic experts in the field cover: analytical modeling and analysis, CEA modeling and numerical methods, techniques for dynamometer and road test evaluation, critical parameters that contribute to brake squeal, robust design processes to
-
Description: inertia-dynamometer performance procedure, which is intended to standardize the various procedures for commercial vehicles equipped with air brakes into one unique procedure covering all performance requirements of interest. The test sequence includes performance evaluation for the
-
Description: ISO/PAS 12158 presents methods for measuring the temperature of braking systems in road vehicles. It is applicable to both disc and drum brakes fitted on passenger cars and commercial vehicles, and its methods are suitable for either dynamometer tests in the laboratory or vehicle tests
-
Supplier: CSA Group
Description: ISO/PAS 12158 presents methods for measuring the temperature of braking systems in road vehicles. It is applicable to both disc and drum brakes fitted on passenger cars and commercial vehicles, and its methods are suitable for either dynamometer tests in the laboratory or vehicle tests
-
Supplier: S. Himmelstein & Company
Description: of actual driving conditions, and coastdown, emissions correlation, braking and chassis dynamometer tests. Features Waterproof, Corrosion Resistant Construction Extraordinary Immunity to Extraneous Loads and Temperature Gradients Measure Road Load, Braking Effort and Wheel Speed Installs
- Maximum Torque: 500 to 2,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: S. Himmelstein & Company
Description: of actual driving conditions, and coastdown, emissions correlation, braking and chassis dynamometer tests. Features Waterproof, Corrosion Resistant Construction Extraordinary Immunity to Extraneous Loads and Temperature Gradients Measure Road Load, Braking Effort and Wheel Speed Installs
- Maximum Torque: 5,000 to 50,000 In-lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: Power Test, Inc.
Description: Power Test's Electric Motor Test Systems feature our highly successful water brake absorber which is used as an electric motor dynamometer to place a controllable load on electric motors ranging from 10 through 4,500 horsepower. Power Test offers a full-range of data acquisition
Find Suppliers by Category Top
Featured Products Top
-
measure wheel torque and speed during driving, braking and coastdown. Standard models are available for front wheel, rear wheel, and all wheel drive vehicles. Applications include characterization of road load driving conditions, and coastdown, emissions correlation, braking and chassis dynamometer tests (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. Designed to control traditional and emerging motor technologies through 600 HP, the GA800 handles applications ranging from simple fans and pumps to high-performance test dynamometers (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
Conduct Research Top
-
How to Select Your Positorq Brake
The Positorq brake can be used for three major types of applications: To supply constant tension for unwind applications in industries such as paper, foil, steel, coating, plating, etc. As an energy absorber (Dynamometer) to create a known controlled load on a system, usually for testing purposes
-
The Mechanical Hybrid Vehicle, an investigation of a vehicular regenerative energy capture system
This article describes the experimental investigation conducted on a scale physical model of a mechanical hybrid system potentially suitable for vehicle propulsion. The system incorporates a high-speed flywheel as temporary energy storage employed for braking and acceleration. The system is based
-
Regenerative Power Units Save Energy
be returned to the grid or quickly dissipated by a braking resistor. Otherwise, the dc bus will be overcharged and an over-voltage fault can occur. Dynamic braking resistors have been widely used to convert regenerated energy into heat loss because of simplicity and low installation cost, as illustrated
More Information Top
-
Brake NVH: Testing and Measurements
66 4.8 Brake Noise Measurement Standards.........................................................67 4.9 Examples of Brake Dynamometers .............................................................78 4.10 Summary.......................................................................................................85 .
-
Brake wear particle emissions: a review
Studies dealing with brake wear particle characterization can be distinguished in those which the collection and char- acterization of particles take place in the laboratory by means of brake dynamometer tests (Garg et al. 2000; Gasser et al. 2009; Kukutschová et al…
-
Uniform Provisions Concerning the Approval of: Replacement Brake Lining Assemblies, Drum Brake Linings and Discs and Drums for Power-driven Vehicles and their ...
Check/Test Sample(*) Remarks 1 2 3 4 5 6 8 Parking brake vehicle performance test Paragraph 2.3. of Annex 11, Paragraph 2.3. of Annex 12 9 Service brake dynamometer performance test Paragraph 3.3. of Annex 11, Paragraph 3.3…
-
On Automotive Disc Brake Squeal Part III Test and Evaluation
Recently, the test procedures and facilities of brake dynamometers have been advanced due to the progress of hardware and computer control systems, and test knowledge accumulation.
-
On the Correlation of Road Retardation and Dynamometer Measurements for Lorries and Trailer Combinations
CORRELATION BETWEEN ROAD RETARDATION AND DYNAMOMETER MEASUREMENTS This chapter studies the correlation of the retardation estimate (defined for the research vehicle through experimental results at the braking dynamometer ) to road retardation, as well as deviations with various vehicle and load parameters.
-
On an Improved Dynamometer Measuring Technics and OLS-Method
The brake dynamometer has been used for brake check-ups at annual car inspection since the late 1960's.
-
Friction Material Composites
Most brake dynamometers have strain gauge torque sensors that can provide the needed brake torque average and variation numbers.
-
Friction Material Composites
Most brake dynamometers have strain gauge torque sensors that can provide the needed brake torque average and variation numbers.
Indicates content that may require registration and/or purchase.