-
Supplier: Accuris
Description: Aircraft Brake Temperature Monitoring
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) provides recommendations for the function, design, construction, and testing of an on-aircraft Brake Temperature Monitoring System (BTMS), sometimes referred to as a Brake Temperature Indication System (BTIS). NOTE: This ARP
-
Supplier: Accuris
Description: Aircraft Brake Temperature Monitor Systems (BTMS)
-
-
Supplier: SAE International
Description: This specification covers minimum requirements for brake temperature monitoring equipment whenever used on any type and model of civil aircraft. It shall be the responsibility of the purchaser to determine the compatibility of these requirements with the application aircraft and to
-
Supplier: SAE International
Description: This specification covers minimum requirements for brake temperature monitoring equipment whenever used on any type and model of civil aircraft. It shall be the responsibility of the purchaser to determine the compatibility of these requirements with the application aircraft and to
-
Test, Inspection, and Measurement Software - Test Automation System for Brake Testing -- STARS BrakeSupplier: HORIBA Instruments, Inc.
Description: include: Noise, vibration and harshness Durability and performance development Brake emissions measurements Water spray and mist test control Climatic temperature control and ventilation system control Quality checks Electric parking brake system actuation and control
- Applications: Automotive Electronic Test
- Features: Data Acquisition Capability, Program Custom Tests
- Computer Platform: PC
-
Supplier: SAE International
Description: structure, and methods for determining the fatigue state of the landing gear structure. Landing gear tire condition and tire pressure monitoring are detailed in ARP6225, AIR4830, and ARP6137, respectively. Aircraft Brake Temperature Monitoring Systems (BTMS) are detailed in AS1145.
-
Supplier: TECAT Performance Systems, LLC
Description: WISER TC family, the WISER TC2-K system is designed for wireless temperature measurement and monitoring of automotive brake rotors. Designed to be mounted directly inside wheel hubs, the WISER TC2-K these key problem-solving features: the wireless capability needed to make measurements
- Sensed Temperature: -40 to 1,832 F
- Operating Temperature: -40 to 1,832 F
- Thermocouple: K
-
Supplier: Cole-Parmer
Description: monitored include emissions readiness, RPM, throttle position, engine load, fuel pressure, fuel system status, battery voltage, timing advance, coolant temperature, air flow rate, intake air temperature, intake manifold pressure, short-term fuel trim (2 each), long-term fuel trim (2
- Data Acquisition: Datalogger / Recorder
-
Supplier: KTR Corporation
Description: and control functions necessary to control the brake systems. As for the hydraulic brake systems, the IntelliRamp controls and monitors the function of the power pack; the system is designed to control parameters such as oil level, oil temperature and hydraulic pressure.
- Control Signal: Analog Voltage
- Features: Chart Recorder, PLC Controller
- Interface: Computer Programmable, Digital Front Panel
- Type: Frequency Input
-
Supplier: Demag Cranes & Components
Description: Innovative technical features for meeting demanding operating requirements: high number of starts/stops and high duty factor due to mechanical microspeed and conical-rotor brake motors; also for high ambient temperatures highly precise positioning with mechanical microspeed three sizes
- Load Capacity: 3,528 to 220,500 lbs
- Type: Electric
- Features: Holding Brake
- Line Type: Wire Rope / Cable
-
Supplier: Richardson RFPD
Description: protection (SC) by detecting voltage of external shunt resistor Fault signaling: Corresponding to SC fault (N-side IGBT), UV fault (N-side supply) Temperature monitoring: Outputting LVIC temperature by analog signal (No self over temperature protection) Input interface: 5V high
- Features: Other
-
Supplier: InspectorTools
Description: other appliances For the Hobbyist... Quickly diagnose car problems - air conditioning, brakes, engines… Quickly confirm correct temperatures during photography development Verify temperatures for crafting projects Assure safe temperatures for pet environments such as fish
-
Supplier: Richardson RFPD
Description: and reduced weight Internal thermistor for temperature monitoring Extended storage temperature range Benefits Stable temperature behavior Very Rugged Solderable terminals for easy PCB mounting Direct mounting to heatsink (isolated package) Low junction to case thermal resistance
- Features: IGBT
-
Supplier: Infineon Technologies AG
Description: ADC Digital signal transfer to µC in 8/12bit Operational down to 4V supply Extended temperature range AEC-Q100 ISO26262 FuSa compliant: ASIL D Tiny package in VQFN-32 (5x5mm2) Potential Applications Electric power steering Electric brake & brake assist Transmissions Functional
- Peak Output Current: 1.5 amps
- Supply Voltage: 4 to 36 volts
- Operating Temperature: -40 to 175 C
- Features: Other
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® SERVO 719 is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. 10 AWG/4c + (16 AWG/1pr). LAPP 1020068
- Number of Conductors: 6 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 10 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® SERVO 719 is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. 12 AWG/4c + (18 AWG/1pr) + (16 AWG/1pr).
- Number of Conductors: 8 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 12 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® SERVO 719 is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. 16 AWG/7c + (19 AWG/1pr). LAPP 1020062
- Number of Conductors: 9 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 16 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® SERVO 719 is a flexible, low-capacitance, oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers. It is available with signal pairs for brake and temperature monitoring requirements. 16 AWG/4c + (19 AWG/1pr). LAPP 1020060
- Number of Conductors: 6 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -40 to 70.0000000000001 C
- North American (AWG): 16 AWG
-
Supplier: Cole-Parmer
Description: engine load, fuel pressure, fuel system status, battery voltage, timing advance, coolant temperature, air flow rate, intake air temperature, intake manifold pressure, short-term fuel trim (2 each), long-term fuel trim (2 each), and oxygen sensor output voltage (8 each). Requires Fleet
- Data Acquisition: Datalogger / Recorder
-
Supplier: Demag Cranes & Components
Description: switchover to creep lifting speed before the upper/lower limit positions are reached – speed ratio 1:100 High safety and reliability Motor temperature monitoring device Acceleration and braking ramps to reduce load sway
- Load Capacity: 275 lbs
- Maximum Lift Speed: 98.425196850394 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Beckhoff Automation LLC
Description: parameters, such as overvoltage and undervoltage, overcurrent, terminal temperature or motor load via the calculation of a I²T model, offers maximum operational reliability. EtherCAT, as a high-performance system communication, and CAN-over-EtherCAT (CoE), as the application layer, enable
-
Supplier: CSA Group
Description: ISO 11424:2017 specifies requirements for rubber hoses and tubing for use in the various air and vacuum systems found on internal combustion engines. This document does not cover hoses used for direct power-brake actuation in trucks and trailers, nor for air intakes and ducting within the
-
Supplier: Myostat Motion Control, Inc.
Description: An ample line-up 22-mm square motors: 13, 26, 40W 40-mm square motors: 30, 50, 100W 60-mm square motors: 100, 200W Optional reduction gears (1/5, 1/9, 1/15, 1/25) available for 40-mm and 60-mm square motors. The 40-mm and 60-mm square motors are also offered with or without a brake. 4 types
- Other Output Power: 0.0348457300074733 HP
- Continuous Torque: 0.548672566371681 In-lbs
- Shaft Size: 0.2362206 inch
- Shaft Speed: 5,000 rpm
-
Supplier: Beckhoff Automation LLC
Description: highly dynamic positioning tasks. Monitoring of numerous parameters, such as overvoltage and undervoltage, overcurrent, terminal temperature or motor load via the calculation of a I²T model, offers maximum operational reliability. EtherCAT, as a high-performance system communication, and
-
Supplier: Cole-Parmer
Description: • Accommodate large variety of tubes, bottles, and plates at speeds up to 18,000 rpm • Microprocessor-based control panel
simply dial in run parameters and monitor them on the digital display • Ten levels of braking intensity accommodate a variety of sample protocols • Diagnostic - Maximum Speed: 18,000 rpm
- Display: None
-
Supplier: Cole-Parmer
Description: • Accommodate large variety of tubes, bottles, and plates at speeds up to 18,000 rpm • Microprocessor-based control panel
simply dial in run parameters and monitor them on the digital display • Ten levels of braking intensity accommodate a variety of sample protocols • Diagnostic - Maximum Speed: 18,000 rpm
- Display: None
-
Supplier: Infineon Technologies AG
Description: Electric brake & brake assist Transmissions FuSa-related BLDC motor control FuSa-related PMSM motor control
- Supply Voltage: 4.2 to 36 volts
- Operating Temperature: -40 to 175 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Totani America, Inc.
Description: the smallest print repeat variance. This ensures precise pouch making regarding the Width of the seal, Notch Processing etc. The Powder-Brake (Particle Brake) ensures smooth unwinding of the film in accordance with the production speed and is monitored by a control system which detects
-
Supplier: Beckhoff Automation LLC
Description: numerous parameters, such as overvoltage and undervoltage, overcurrent, terminal temperature or motor load via the calculation of a I²T model, offers maximum operational reliability. EtherCAT, as a high-performance system communication, and CAN-over-EtherCAT (CoE), as the application layer,
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: VD84 can be operated with battery or external power supply making it ideal for either portable or stationary applications. Benefits Temperature compensated Pirani sensor with durable helix filament Min/Max memory: Storage and display of high and low values Excellent reproducibility Gas
- Vacuum Range: 0.004999999999962765 to 74.99999999999969 torr
- Operating Temperature: 41 to 122 F
- Features: Digital, Other
- Pressure Measurement: Gauge, Vacuum
-
Supplier: Beckhoff Automation LLC
Description: numerous parameters, such as overvoltage and undervoltage, overcurrent, terminal temperature or motor load via the calculation of a I²T model, offers maximum operational reliability. With the One Cable Technology (OCT) the encoder cable is omitted by transmitting the signals digitally via the
-
Supplier: Vestas Wind Systems A/S
Description: 40˚C Operating temperature range low temperature turbine -30˚C to 40˚C SOUND POWER Maximum 104 dB* * Noise modes available ROTOR Rotor diameter 90 m Swept area 6,362 m² Air brake full blade feathering with 3 pitch cylinders ELECTRICAL Frequency 50/60 Hz Generator type 4-pole (50
- Cut-in Wind Velocity: 8.945712051842197 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 1,800,000.0000000033 to 2,000,000 watts
- Output Options: AC Single Phase Power
-
Supplier: Euchner-U.S.A., Inc.
Description: work without external control units with all the safety functions integrated inside the Emitter and the Receiver complying perfectly with the requirments of the European Standard EN 61496-1 and the International Standard IEC 61496-1-2. TYPICAL APPLICATIONS INCLUDE Press Brakes, Presses,
- Protection Height: 6.299216 to 71.259881 inch
- Sensitivity or Resolution: 0.0787402 to 3.149608 inch
- Response Time: 6 to 27 milliseconds
- Operating Temperature: 32 to 131 F
-
Supplier: Infineon Technologies AG
Description: significant cost savings. Summary of Features Triple TriCore with 200MHz and DSP functionality (three high performance 32-bit super-scalar TriCore V1.6.1 CPUs running at 200 MHz in the full automotive temperature range) 4MB Flash w/ ECC protection (dedicated closely coupled memory areas per
- Internal RAM Size: 472 KB
- Number of A/D Converters: 14
- Operating Temperature: -40 to 125 C
- Bits: 16 Bit, 32 Bit
Find Suppliers by Category Top
Featured Products Top
-
the technology permits easy retrofits when used with a convenient ground maintenance tool. When combined with brake temperature monitoring, Crane Tire and Brake Monitoring Systems (TBMS) provide operators with complete information of their tire and brakes in order to minimize maintenance and (read more)
Browse Flow Meters Datasheets for Crane Aerospace & Electronics -
passive wireless tire pressure and temperature sensing Accurate and reliable tire pressure sensors for easy retrofit Complete fully-integrated tire pressure and brake temperature monitoring systems Retrofit solutions for (read more)
Browse RF Switches Datasheets for Crane Aerospace & Electronics -
brake discs and to monitor the level of float glass. Up to four sensors can be connected to the high-performance controller simultaneously. The available sensors cover measuring ranges from 1 mm up to 20 mm. A high-temperature sensor cable compensates for interference from electric or magnetic fields. Furthermore, the measured data is output both analog and digital via modern interfaces such as Ethernet and EtherCAT. (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
, industrial, and alternative energy systems (AMS). The ISOA200 features an alumina substrate and optional integrated NTC thermistor for temperature monitoring, enhancing performance in high-stress environments. Its pre-applied Phase Change Thermal Interface Material (PC-TIM) option reduces assembly time (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
actuator. The system is activated via a switch in the car’s interior, triggering a mechanical spindle that presses the brake pads against the brake discs on both rear tires and applies the EPB. Even if the car loses electrical power (e.g. in winter due to low temperatures), it is still (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
robots, AGVs, and CNC equipment, minimizing temperature rise while maximizing efficiency through optimized design and robust construction. Key Features High slot-fill concentrated windings and thick wire diameter to reduce copper loss and temperature rise (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Check monitors the hook load, eliminating the need for load cells in many applications. AMBIENT OPERATING TEMPERATURE Series 5 VFDs safely operate in temperatures from 14° to 140°F (-10° to 60°C), making them ideal for a wide range of applications (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
be lowered. Load Check monitors the hook load, eliminating the need for load cells in many applications. AMBIENT OPERATING TEMPERATURE Series 5 VFDs safely operate in temperatures from 14° to 140°F (-10° to 60°C), making them ideal for a wide range of (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
operators. SAFE LIFTING Safe Lifting features are built right in, including Torque Proving, which confirms the motor is providing enough torque to safely lift a load prior to releasing the brake. Torque Limiting prevents the crane from performing a lift that could overload the (read more)
Browse DC Motor Drives Datasheets for Columbus McKinnon Corporation -
critical safety component. Modern lithium-ion battery systems incorporate design elements that directly impact safety: Continuous monitoring through Battery Management Systems (BMS) Temperature and voltage management under dynamic load Protection mechanisms at (read more)
Browse Battery Chargers Datasheets for Micropower LLC