-
Supplier: LAPP
Description: The SKINDICHT® SH cable clamp is an extremely durable compact strain relief cable gland constructed of corrosion-resistant nickel-plated brass. Strain relief is achieved by use of a specially formed nickel-plated brass bracket that provides a secure locking system.
- Opening Diameter: 0.315 to 1.97 inch
- Temperature Range: -4 to 392 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: LAPP
Description: The SKINDICHT® SVRE cable clamp is a compact general-purpose cable clamp with an adjustable multi-layered bushing which accommodates a large cable diameter range.
- Opening Diameter: 0.47 to 2.13 inch
- Temperature Range: -4 to 176 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: Newark, An Avnet Company
Description: FAHNESTOCK CLIP, BRASS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:-; External Length:7.94mm; External Width:5.56mm; Height:17.86mm; Product Range:- RoHS
-
-
Supplier: Allied Electronics, Inc.
Description: Cable clamp M20, 6-12mm, brass, IP 68
-
Supplier: Newark, An Avnet Company
Description: CABLE CLAMP, BRASS, TIN, 11.13MM L X 6.35MM W, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Brass; Cable Clamp / Clip Colour:-; External Length:11.13mm;
-
Supplier: Newark, An Avnet Company
Description: CABLE CLAMP / GLAND, BRASS, M40, IP68, 20-26MM; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:20mm; Cable Diameter Max:26mm; IP / NEMA Rating:IP68 RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: CABLE CLAMP, 12MM, SIZE 14, BRASS; Connector Shell Size:14; Cable Diameter Max:12mm; Strain Relief Material:Brass; Product Range:Souriau Trim Trio UT0 Series; For Use With:Souriau Trim Trio UT0 & UT0W Series Circular Connectors RoHS Compliant: Yes
-
Supplier: LAPP
Description: The SKINDICHT® SK cable gland is equipped with two nickel-plated brass saddle clamps that guarantee reliable strain relief.
- Opening Diameter: 0.236 to 1.221 inch
- Temperature Range: -4 to 392 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: RS Components, Ltd.
Description: JAE N/MS3057-6A Cable Clamp
- Diameter: 0.43700811 inch
- Material: Aluminum, Brass, Stainless Steel
- Features: Other
-
Supplier: Mencom Corporation
Description: Mencom cable glands are easy to use and provide a good strain relief and water tight seal for round cables. The cable glands are rated up to IP 68 (comparable to NEMA 6P). The glands have a wide clamping range.
- Mounting Size: 0.709 to 0.984 inch
- Opening Diameter: 0.709 to 0.984 inch
- Material: Brass
- Application: Cable & Wire
-
Supplier: LAPP
Description: The SKINDICHT® SR cable clamp is a compact strain relief cable gland constructed of corrosion-resistant nickel-plated brass. Strain relief is achieved by use of specially formed nickel-plated brass saddle clamps and a full length neoprene bushing that
- Opening Diameter: 0.138 to 1.733 inch
- Temperature Range: -4 to 176 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: T. W. Evans Cordage
Description: Rope clamp
- Features: Other
-
Supplier: T. W. Evans Cordage
Description: Rope clamp
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Right Angle Clamp Type Plug Brass bodies with gold or nickel plating. Contacts: Male — brass with gold plating; Female — beryllium copper with gold plating. Insulators: PTFE fluorocarbon or tefzel. Working Voltage (V RMS Maximum) for Cabled Connectors: Ranges from 170 for RG-178
-
Supplier: T. W. Evans Cordage
Description: Rope clamp
- Features: Other
-
Supplier: T. W. Evans Cordage
Description: Rope clamp
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: 11 GHz. N male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave N coaxial connector has a brass body with nickel plating. Our SC9173 N connector uses brass contact and a nickel plating material. This N male coaxial RF connector is RoHS
- Frequency Range: 11 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
- Connector Type: Type N
-
Supplier: Fairview Microwave Inc.
Description: of 11 GHz. N male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave N coaxial connector has a brass body with nickel plating. Our SC9178 N connector uses brass contact and a nickel plating material. This N male coaxial RF connector is RoHS
- Frequency Range: 11 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
- Connector Type: Type N
-
Supplier: Remke Industries
Description: corrosive and industrial environments. 90 degree Snap Elbow non-metallic cable gland with NPT threads EN 50262-compliant EMC cable glands equipped with 6 internal ‘fingers’ that clamp onto the cable shielding to provide 360° electromagnetic interference. Available with
- Opening Diameter: 0.645 inch
- Temperature Range: -4 to 212 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: Remke Industries
Description: corrosive and industrial environments. 90 degree Snap Elbow non-metallic cable gland with NPT threads EN 50262-compliant EMC cable glands equipped with 6 internal ‘fingers’ that clamp onto the cable shielding to provide 360° electromagnetic interference. Available with
- Opening Diameter: 0.435 inch
- Temperature Range: -4 to 212 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: Remke Industries
Description: corrosive and industrial environments. 90 degree Snap Elbow non-metallic cable gland with NPT threads EN 50262-compliant EMC cable glands equipped with 6 internal ‘fingers’ that clamp onto the cable shielding to provide 360° electromagnetic interference. Available with
- Opening Diameter: 0.766 inch
- Temperature Range: -4 to 212 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: Remke Industries
Description: corrosive and industrial environments. 90 degree Snap Elbow non-metallic cable gland with NPT threads EN 50262-compliant EMC cable glands equipped with 6 internal ‘fingers’ that clamp onto the cable shielding to provide 360° electromagnetic interference. Available with
- Opening Diameter: 0.429 inch
- Temperature Range: -4 to 212 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1031673-JR25WCC-10(71) Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps Series: JR-W Type: Cable Clamp Color: Black Features: Clamp Screws, Gasket, Washer Package: Bag Ingress Protection: IP67 - Dust
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Fairview Microwave Inc.
Description: GHz. TNC male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave TNC coaxial connector has a brass body with nickel plating. Our SC4270 TNC connector uses brass contact and a nickel plating material. This TNC male coaxial RF connector is RoHS
- Frequency Range: 11 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
- Connector Type: TNC
-
Supplier: Fairview Microwave Inc.
Description: GHz. SMC jack coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMC coaxial connector has a brass body with gold plating. Our SC8805 SMC connector uses brass contact and a gold plating material. This SMC jack coaxial RF connector is RoHS
- Frequency Range: 10 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: SMC
- Geometry: Straight
-
Supplier: Allied Electronics, Inc.
Description: Screw⁄Solder Lug Termination, 1⁄4 in. Commercial Phone Plugs Fit standard 0.25" (6.35 mm) phone jacks. Solder terminal plugs have built-in cable clamp. Shielded Metal Handles. Nickel-Plated Brass or Durable Molded Plastic: 1.688" (42.88 mm) long × 0.5" (12.7 mm) dia. Max.
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Seastrom standard part numbers in standard and specialty sizes in one search. ID – Inside dimensions from .020” to 3.00” OD - Outside dimensions from .050” to 4.00” Thk – Thicknesses from .001 to .010 Metallic materials available: Aluminum, Brass, Beryllium Copper, Copper, Phosphor bronze,
- Material: Aluminum, Brass, Stainless Steel, Steel
-
Supplier: Allied Electronics, Inc.
Description: hood and cable clamp.
-
Supplier: Greaves Corporation
Description: BRONZE MATERIAL 1000 TO 1500 MCM CABLE, 1 INCH TUBE CABLE SIZE 3 INCH BOLT CIRCLE DIAMETER TREGO[T] BRAND WPC MODEL
- Diameter: 1 inch
- Material: Brass
-
Supplier: L-com, Inc.
Description: This Type N Female Clamp connector is designed for use with RG8 and 400-series Cable. The ANF-2400 can be used with RG8‚ WBC-400‚ LMR®400‚ Belden 9913 and Belden 7810 cable types. This connector is designed for use in the wireless space as well as WLAN and coaxial applications.
- Features: Coaxial Connector
- Gender: Female / Jack
- Connector Type: Type N
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Connector Type: N type Connector Gender: Male Frequency Range: DC~11GHz Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp Mating Type: Threaded
- Frequency Range: 11 GHz
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Legrand
Description: P&S Clamp-Lock™ Straight Blade Plug, 15A 125V, NEMA 5-15P, Black & White FEATURES Self-centering cord grip helps speed assembly. Removable inserts accommodate the widest possible range of cable diameters. Ruggged nylon housing and backbody withstand chemicals, heat, wear and impact.
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Power Type: AC Power Connector
- Country Selection: Canada, Mexico, USA
-
Supplier: Phoenix Mecano Inc.
Description: MSK nickel-plated brass cable glands are designed according to DIN 46225. The strain relief system, consisting of a plastic clamping cage fitted into the MSK brass cable gland, guarantees safe firm support. The high temperature resistant material, IP 65 protection and the
- Number of Wires: 1 #
- Opening Diameter: 0.2362206 to 0.3149608 inch
- Number of Elements: 1 #
- Material: Brass
-
Supplier: R. STAHL, Inc.
Description: Explosion protection type "increased safety" Degree of protection IP68 As single or multi-cable entry Integrated plug (accessory) for closing unused cable entries Cable diameter ranges from 4 ... 48 mm EMC with earthing cones Short connecting thread Long connecting thread The
- Mounting Size: 0.4724412 to 2.4803163 inch
- Opening Diameter: 0.2755907 to 1.8897648 inch
- Pressure Rating: 72.51885 psi
- Temperature Range: -40 to 167 F
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® SKINDICHT® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52001080 comes
- Mounting Size: 0.8267721 inch
- Opening Diameter: 0.531 inch
- Temperature Range: -4 to 176 F
- Material: Brass
Find Suppliers by Category Top
Featured Products Top
-
Bandlock backshells plated with Amphenol PCD QPL composite are highly sought after for applications such as Comair that demand low weight.
(read more)
Browse Cable Clamps Datasheets for DigiKey
More Information Top
-
FIlI BOILING OF SATURATED
LIQUID FLOWING UPWARD THROUGH
A HEATED TUBE: HIGH VAPOR
The connection at the top of the test section was made by connecting the cable to a brass clamp which is bolted tightly around the nitrogen discharge tube.
-
Formation and sustainment of a very low aspect ratio tokamak using coaxial helicity injection (the Helicity Injected Torus [HIT] experiment). Progress report N...
Six brass straps with cable clamps on the ends are located on each face.of the matrix, providing cable splices, breaking the coil into reduced length threads.
-
A microelectrode amplifier with f.e.t. input and facility for input capacity compensation
The cable clamp is a brass cone (7) split into two .
-
A simple, inexpensive piston corer for collecting undisturbed sediment/water interface profiles
Detail of piston assembly showing component parts: L-1/8" or x/16" coated piston cable; M-ferrule or cable clamp ; N- brass snap or swivel clip; O-5"-long, t/;,. diameter eye bolt; P- 1/4" nut and plate washer; Q- # 131/2 sanded…
-
Design of a flash photolysis apparatus
Figure 4 Flash lamp: 1, outer brass tube with steel electrode; 2, inner steel electrode; 3, inner quartz tube; 4, outer quartz tube; 5, coaxial cable to capacitor; 6, Plexiglass; 7, brass tube; 8, brass clamp ; 9, cable connector; 10, PVC cap…
-
The Practicability of Electric Conduit Railways
cable there is placed a brass clamp with two upwardly projecting tongues.
-
N Earth
The cable was terminated with a Bissett Berman split brass clamping block which crushes the cable with six 1/4-28 bolts and holds the splayed armor ends under two concentric brass washers.
-
Aging of Hermetic Motor Insulation
Brass clamps to support the electrical cables are screwed directly into the body of the holder.
-
International Electric Propulsion Conference > Anode power deposition in quasi-steady MPD thrusters
Each of the tungsten electrodes were connected to the cores of RG 174 coaxial cables through the use of small brass clamps .
Indicates content that may require registration and/or purchase.