-
Supplier: OILES America Corporation
Description: Oiles high tension brass with graphite plugs.
- Function: Abrasion / Sliding Wear
- Liner Materials: Metal
- Features: Other
-
Supplier: Hi-Tech Controls, Inc.
Description: Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly. Pro-Fit® thread design allows assembly with all female thread NPT
- Features: Brass/Bronze, Pneumatic Fitting
- Fitting Type: Tube Fitting
-
Supplier: Kuriyama of America, Inc.
Description: a probe for connecting with male vapor coupling. Aluminum alloy specially designed for high tensile strength and impact resistance. Supplied with forged brass handles, which results in less wear on connecting parts. MATERIAL SPECIFICATIONS ASTM aluminum alloy. Zinc-plated carbon steel
- English Size: 0.1875 inch
- Material: Aluminum, Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: English
-
-
Supplier: National Bronze & Metals Inc.
Description: C46400 Naval Brass "Lead Free" Naval Brass C46400 is nominally composed of 60% copper, 39.2% zinc and 0.8% tin. As is typical of brass alloys with the duplex alpha + beta structure, C46400 has good strength and rigidity. By substituting tin for an equal quantity of zinc, a high
- UNS Number: 46,400
- AISI / AA / CDA Grade: 464
- CDA Grade: 464
- UNS C Number: 46,400
-
Supplier: National Bronze & Metals Inc.
Description: C36000 Free Machining Brass / Free Cutting Brass C36000 Free Machining Brass / Free Cutting Brass is ideally suited for high speed machining operations with its superior machinability, thread rolling and knurling characteristics. Its machinability rating of 100 is
- UNS Number: 36,000
- AISI / AA / CDA Grade: 360
- Overall Width / OD: 0.125 to 4 inch
- Overall Thickness: 0.125 to 4 inch
-
Supplier: Allied Electronics, Inc.
Description: BNC Connector Type, 75 Ohms Resistance, Brass Body , Terminators Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 Ω digital video and audio broadcast
-
Supplier: Kuriyama of America, Inc.
Description: designed for high tensile strength, impact resistance, and rigidity. Supplied with forged brass handles which results in less wear on connecting parts. MATERIAL SPECIFICATIONS ASTM brass alloy. Complies with Mil-Spec A-A-59326 for interchangeability in relevant sizes. Forged
- English Size: 1 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: English
-
Supplier: U.S. Plastic Corporation
Description: This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum,
- Form / Shape: Plate
-
Supplier: Fluoro-Plastics, Inc.
Description: Low Friction Extremely low wear Increased hardness Operates well against soft mating surfaces like aluminum, mild steel, brass and plastics Ideal for stop-start applications to eliminate stick-slip Compare this product to Rulon J*
- Thickness: 0.02 to 0.125 inch
- Function: Abrasion / Sliding Wear
- Liner Materials: Fluoropolymer
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Adapter, BNC (Male) Connector, Brass Material Body, Gold Plating Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 Ω digital video and audio broadcast
-
Supplier: National Bronze & Metals Inc.
Description: C46400 Naval Brass "Lead Free" Naval Brass C46400 is nominally composed of 60% copper, 39.2% zinc and 0.8% tin. As is typical of brass alloys with the duplex alpha + beta structure, C46400 has good strength and rigidity. By substituting tin for an equal quantity of zinc, a high
- OD / Width: 0.1875 to 10 inch
- Length: 144 inch
- Conductivity: 26 %IACS
- Tensile Strength (UTS): 80,000 psi
-
Supplier: Redwood Plastics
Description: Many materials age and wear quickly; bronze, brass, rubber and steel are not always the most optimal material for a given application which affects efficiency and production. Using Redco™ Plastic products such as Redco™ Polyurethane and Redco™ UHMW will improve performance with little
- Function: Abrasion / Sliding Wear
- Industry / Application: Plastic, Pulp & Paper
- Features: Polyethylene - HDPE / UHMW, Wear Plate / Strip / Part
-
Supplier: Redwood Plastics
Description: Many materials age and wear quickly; bronze, brass, rubber and steel are not always the most optimal material for a given application which affects efficiency and production. Using Redco™ Plastic products such as Redco™ Polyurethane and Redco™ UHMW will improve performance with little
- Function: Impact Protection
- Industry / Application: Plastic, Pulp & Paper
- Features: Polyethylene - HDPE / UHMW, Wear Plate / Strip / Part
-
Supplier: Allied Electronics, Inc.
Description: Chrome Plated Handle Styled for all types of applications, designed for long wear. Quality construction equals that of high priced counterparts. Chrome-Plate Finish Mounting Hardware Included
-
Supplier: Allied Electronics, Inc.
Description: digital video connectors are true 75 Ω, precision-machined from high quality materials. Features Made from Precision Machined High Quality Brass for Superior Performance Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity Insulation Material Is High Density PTFE
-
Supplier: Stearns®
Description: Features & Benefits Suitable for many shipboard and severe duty applications Maintained manual release with autorest Self-adjusting for wear Cast iron enclosure Brass pressure plate and stationary discs IP 54, 56
- Torque Rating: 6 to 125 Ft-lbs
- Speed: 4,000 rpm
- Operating Voltage: 575 volts
- Bore Diameter: 1.875 inch
-
Supplier: Stearns®
Description: Features & Benefits Suitable for many shipboard and severe duty applications Maintained manual release with autorest Self-adjusting for wear Cast iron enclosure Brass pressure plate and stationary discs IP 56 Certified compliant to Navy MIL-B-16392C
- Torque Rating: 500 to 1,000 Ft-lbs
- Configuration: Disc
- Features: Feedback
- Engagement: Friction
-
Supplier: Stearns®
Description: Features & Benefits Suitable for many shipboard and severe duty applications Maintained manual release with autorest Self-adjusting for wear Ductile iron enclosure Brass pressure plate and stationary discs IP 54 Certified compliant with IEEE 45 Federal Standard 46 ABS
- Torque Rating: 500 to 1,000 Ft-lbs
- Configuration: Disc
- Features: Feedback
- Engagement: Friction
-
Supplier: Materion Corporation
Description: MoldMAX LH (Low Hard) by Materion Brush Performance Alloys is a premium copper mold alloy that provides hardness and strength comparable with standard AISI P-20 tool steel and thermal conductivity five-times higher.
- Shape / Form: Bar Stock, Plate, Semi-finished Shape / Mill Stock, Squares / Square Bar
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Processing, Temper & Finish: Forged, Wrought
- Features: Metal / Metal Alloys, All Types, Non-ferrous
-
Supplier: National Bronze & Metals Inc.
Description: C52400 Phosphor Bronze "10% D" ASTM B139, QQ-B750 Typical Uses for C52400 Phosphor Bronze "10% D": INDUSTRIAL: Heavy Bars and Plates, Fittings, Expansion Plates for Bridges
- UNS Number: 52,400
- AISI / AA / CDA Grade: 524
- CDA Grade: 524
- UNS C Number: 52,400
-
Supplier: HardwareSource, Inc.
Description: aluminum hinge brass oilite bearings to reduce wear for wood or metal screen or storm doors full or half mortise application fast pin one leaf is swagged to lessen the gap between the door and frame one leaf is 1" wide and the other leaf is 1-3/16" wide complete with #8 x 1-1/4" plated
-
Description: Flat, Shaped and Round Wire APPLICATIONS Electrical switch springs, Fuse clips, Electrical connectors, Lock washers, Bearing plates, Gears, Thrust washers, Springs DESCRIPTION Phosphor Bronzes between 0.5 and 11 % tin and 0.01 to 0.35 % phosphorous. The addition of tin increases the corrosion
- UNS Number: 54,400
- Tensile Strength (UTS, Break): 45,000 psi
- Yield Strength (YS): 22,000 psi
- Elongation: 45 %
-
Supplier: Redwood Plastics
Description: Provides excellent elastomeric properties, with good abrasion resistance, high impact values and excellent wear. Redco™ 750 can be molded to any size, saving on costly machining for large part runs and also makes a perfect prototype material that is easy to machine. Designed to replace
- Tensile Strength (Break): 6,382 psi
- Tensile Modulus: 5.348 ksi
- Elongation: 208 %
- Form / Shape: Extruded Profile
-
Supplier: ValueTronics International, Inc.
Description: wire for extreme flexibility and high temperature resistance. Wear indication with dual extruded silicone leads shows black inner layer for increased safety. Materials: Probe Body: Insulation - Gray Santoprene® Rubber over Polypropylene. Right Angle Sheath Banana Plug: Plug Body: Nickel
-
Supplier: Weiler Abrasives
Description: construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 7/16 in thickness at face plate
- Outer Diameter (OD): 0.01 inch
- Shank / Bore Diameter: 0.4 inch
- Width: 4 inch
- Length: 3.95 inch
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: .081″ with or without stainless steel filters. Threaded Threaded Orifice Inserts are available in a wide variety of precision threads. Threads are available in brass or stainless steel. NPTs make excellent high wear nozzles for hydraulics and high-pressure applications. Brass
- Orifice Diameter: 0.0004 to 0.081 inch
- Material: Brass, Steel - Stainless
-
Supplier: Weiler Abrasives
Description: construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 7/16 in thickness at face plate
- Outer Diameter (OD): 0.01 inch
- Shank / Bore Diameter: 0.45 inch
- Width: 6 inch
- Length: 6 inch
-
Supplier: Weiler Abrasives
Description: construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 1 in thickness at face plate
- Outer Diameter (OD): 0.012 inch
- Shank / Bore Diameter: 1 inch
- Width: 6 inch
- Length: 6 inch
-
Supplier: Ensinger, Inc.
Description: TECAST ideal for metal replacement applications, such as bearings, gears, sheaves, and sprockets. At one-eighth the weight of bronze, TECAST is easier to handle and maintain than metals such as iron, aluminum, brass, and bronze, which it typically replaces in industrial wear
- Tensile Strength (Break): 12,000 psi
- Tensile Modulus: 350 to 400 ksi
- Elongation: 4 to 30 %
- Use Temperature: 200 to 300 F
-
Supplier: Concast Metal Products Co.
Description: alloys are strong and have high wear resistance and low friction resistance, which make them ideal in bearing, as well as in valves and fittings where pressure tightness is necessary. In today's world, these proven alloys are all green with their low-lead content.
- AISI / AA / CDA Grade: 93,600
- ID: 0.5 to 13.5 inch
- Tensile Strength (UTS, Break): 35,000 psi
- Yield Strength (YS): 21,000 psi
-
Supplier: Quiktron, Inc.
Description: cable kinking and damaging the conductors. Bright nickel plating on solid brass connectors resists wear from reconfiguring and moving equipment from one venue to another. Gold-plated brass RCA connectors provide maximum signal transfer while eliminating oxidation. Spring strain
- Cable Length: 1.5 ft
- Application: Audio
- Features: Cable Assembly, Other
-
Supplier: Quiktron, Inc.
Description: kinking and damaging the conductors. Bright nickel plating on solid brass connectors resists wear from reconfiguring and moving equipment from one venue to another. Gold-plated brass RCA connectors provide maximum signal transfer while eliminating oxidation. Spring strain relief
- Cable Length: 12 ft
- Application: Audio
- Features: Cable Assembly, Other
-
Supplier: Quiktron, Inc.
Description: kinking and damaging the conductors. Bright nickel plating on solid brass connectors resists wear from reconfiguring and moving equipment from one venue to another. Gold-plated brass RCA connectors provide maximum signal transfer while eliminating oxidation. Spring strain relief
- Cable Length: 25 ft
- Application: Audio
- Features: Cable Assembly, Other
-
Supplier: Quiktron, Inc.
Description: kinking and damaging the conductors. Bright nickel plating on solid brass connectors resists wear from reconfiguring and moving equipment from one venue to another. Gold-plated brass RCA connectors provide maximum signal transfer while eliminating oxidation. Spring strain relief
- Cable Length: 50 ft
- Application: Audio
- Features: Cable Assembly, Other
Find Suppliers by Category Top
Featured Products Top
-
Wear Resistant Alloys Wear is said to be second in a failure of a part. First corrosion occurs, then the particles act against the mating surfaces, after severe galling and seizing, the part finally ceases to move, or (read more)
Browse Wear Strips, Wear Plates, and Wear Parts Datasheets for High Performance Alloys, Inc. -
-grade nickel-plated brass housing, these sensors can easily withstand the wear and tear associated with regular cleaning tasks in bottling plants.They can also be easily adjusted to accommodate the unique dimensions of different blotting lines. By installing a single sensing unit over the (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Inductive Proximity Sensors XS range and combines an M18 threaded cylindrical body, flush-mountable sensing face, nickel-plated brass enclosure, and protected three-wire DC output. The sensor offers a nominal sensing distance of 5 mm and a specified operating zone (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
CR4 - Thread: Electrolysis Corrosion (NOT FOR HHO!)
For the first test I used a steel flat bar hooked to the negative side, and a brass wear plate to the positive side and let them sit with voltage applied for 6 hours, checking once an hour.
-
http://www.ndt.net/article/ewgae2004/pdf/l74theobald.pdf
The sensor was modelled on a 20 mm diameter brass transducer with a brass contact wear plate , with Perspex spacers holding the air backed PZT-5A disc in place.
-
An American Revolutionary War Relic from Brooklyn, New York
brass cap plates worn by soldiers of these regiments 13 feet under the present level of lower Fulton Street, Brooklyn, however, provides one of the few pieces of tangible evidence that such forces were actually here in Brooklyn.
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… truck assemblies; locomotive truck frames; locomotive axles; axles; flex couplers; steek pins; coupler release levers; knuckles; draft gear assemblies; coupler wear plates; couplers; yokes; spacers; hubs; gears; steel yaw dampeners; machined castings; draft gear links; wear plates ; brass couplings; crossing gate kits …
-
A travelling microscope unit with semi-automatic digital output
The surface of the table, however, is covered with brass plate to prevent wearing .
-
A simple low-temperature goniometer head
The surface of the table, however, is covered with brass plate to prevent wearing .
-
http://www.ndt.net/article/wcndt2004/pdf/array_transducers/443_lines.pdf
Brass Clamping/ Wear Plate Skirt .
-
Tribological properties of brass materials and their application for cages in rolling bearings
This means that there is material transfer from the trailing edge at the right side of the wear on the brass plate , as particles got stick on the shaft.
-
Axial piston pump wear plates, Delta-Q Corporation
This debris could be harder than the parent material due to work hardening and would therefore inflict damage to the wear plate and the brass shoes.
-
Special jacket-Dossier: Jacket | Techniques of the Ingénieur
A new patented design of water jacket of composite material cooled to the seawater... the industry was to use water jackets in cast iron in alternation with plates of wear in cuivre... , is with the water at high levels of pH acid.
Indicates content that may require registration and/or purchase.