Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Alfa Laval Inc.
Description: Alfa Laval AC line of brazed plate heat exchangers provide efficient heat transfer with a small footprint. They are specifically developed to work in air conditioning, refrigeration, chillers and heat pump applications. Brazed plate heat
- Liquid Flow Rate: 18 GPM
- Maximum Working Pressure: 0 to 522.13572 psi
- Temperature Range: -320.8 to 437 F
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Description: What is Brazed Plate Heat Exchanger? Brazed heat exchanger (BPHE) is a type of compact heat exchanger that consists of corrugated metal plates that are brazed together to form a single unit. The brazing process involves
- Maximum Working Pressure: 217.55655 to 652.66965 psi
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Power Generation, Refrigeration (Evaporator / Condenser)
- Primary Material: Copper, Stainless Steel
- Connection Options: Flange, NPT, Solder
-
Supplier: Bell & Gossett, a xylem brand
Description: BPX™ Brazed Plate Heat Exchangers offer the highest level of thermal efficiency and durability in a compact, low cost unit. The corrugated plate design provides very high heat transfer coefficients resulting in a more compact design. The unit’s stainless
- Liquid Flow Rate: 800 GPM
- Maximum Working Pressure: 0 to 435 psi
- Temperature Range: -310 to 450 F
- Technology: Air-Cooled, Plate
-
-
Supplier: Danfoss A/S
Description: exchanger is the ideal choice for chillers, heat pumps, economizers, desuperheaters and can be used for numerous other applications. The heat exchanger is designed to combine high thermal efficiency with energy savings.Capacity: 3 - 30 kW BPHE B3-052 brazed
- Maximum Working Pressure: 435.1131 psi
- Technology: Air-Cooled, Plate
- Application / Industry: HVAC
- Connection Options: Metric, Solder
-
Supplier: Weil-McLain
Description: Key Features Made of high quality acid-resistant stainless steel with 99.9% pure copper brazing Compact, lightweight, and designed for a variety of applications including radiant heating, snow melt systems and domestic hot water Counterflow design resulting high turbulence and maximum heat
-
Supplier: jbj Techniques Limited
Description: The compact brazed plate heat exchanger (BPHE) is constructed as a plate package of corrugated channel plates with a filler material between each plate. During the vacuum-brazing process the filler material forms a brazed joint at every contact
- Maximum Working Pressure: 449.61687 psi
- Technology: Plate
-
Supplier: Pentair Engineered Solutions
Description: Brazed Plate heat exchangers are ideal and offer a compact, high output capacity for Domestic HotWater heating applications. These heat exchangers offer substantial advantages over shell & tube,tank & coil, U-tube bundles and other older technologies when
- Maximum Working Pressure: 450 psi
- Application / Industry: HVAC
- Technology: Plate
- Primary Material: Stainless Steel
-
Supplier: Taco Comfort Solutions
Description: exchangers. These compact units feature copper brazed, stainless steel plates that offer a highly-efficient, low fouling transfer service. All units have male pipe thread fittings and mounting stud bolts are standard. Taco TMP Series Brazed Plate Heat
- Maximum Working Pressure: 450 psi
- Temperature Range: -425 to 350 F
- Construction Features: ASME Certified
- Primary Material: Copper
-
Supplier: Newark, An Avnet Company
Description: AFX BRAZED PLATE HEAT EXCHANGER - WP5-60
-
Supplier: Newark, An Avnet Company
Description: AFX BRAZED PLATE HEAT EXCHANGER - WP5-12
-
Supplier: Newark, An Avnet Company
Description: AFX BRAZED PLATE HEAT EXCHANGER - WP5-30
-
Supplier: Accuris
Description: Brazed Aluminum Plate-fin Heat Exchangers
-
Supplier: Accuris
Description: Plate Heat Exchangers for General Refinery Services - Part 2 - Brazed Aluminum Plate-fin Heat Exchangers
-
Supplier: SWEP North America
Description: The optimized B60 is the market's leading product for gas/liquid applications. The asymmetric design of the channel plates makes it possible to use fluids with different flow rates through the heat exchanger. The exchanger has also been designed for optimal cross flow.
- Liquid Flow Rate: 343 GPM
- Maximum Working Pressure: 450 psi
- Temperature Range: -321 to 437 F
- Connection Options: Flange, NPT, Solder
-
Supplier: Accuris
Description: Petroleum, petrochemical and natural gas industries - Plate-type heat exchangers - Part 2: Brazed aluminium plate-fin heat exchangers
-
Description: ISO 15547-2:2005 gives requirements and recommendations for the mechanical design, materials selection, fabrication, inspection, testing, and preparation for shipment of brazed aluminium plate-fin heat exchangers for use in petroleum, petrochemical and natural gas
-
Supplier: CSA Group
Description: ISO 15547-2:2005 gives requirements and recommendations for the mechanical design, materials selection, fabrication, inspection, testing, and preparation for shipment of brazed aluminium plate-fin heat exchangers for use in petroleum, petrochemical and natural gas
-
Supplier: jbj Techniques Limited
Description: plates and connections can be combined to form a number of different exchanger types. By using different types of plates, with different characteristics, the heat exchangers can be adapted to a wide variety of applications.
- Gas / Air Flow Rate: 0 to 0.00016951040016 SCFM
- Maximum Working Pressure: 362.59425 psi
- Connection Options: Flange
- Technology: Plate
-
Supplier: Alfa Laval Inc.
Description: The AlfaNova is the first plate heat exchanger in the world to be made completely of stainless steel – made possible by the unique active diffusion bonding technology patented by Alfa Laval. AlfaNova plate heat exchangers are made of 100% stainless steel,
- Liquid Flow Rate: 880.5733333333334 GPM
- Maximum Working Pressure: 435.1131 psi
- Temperature Range: 1,022 F
- Construction Features: ASME Certified
-
Supplier: Accuris
Description: THE STANDARDS OF THE BRAZED ALUMINIUM PLATE-FIN HEAT EXCHANGER MANUFACTURERS\x92 ASSOCIATION
-
Description: What is Flue Gas Heat Exchanger? This compact brazed plate heat exchanger is specifically designed for flue gas heat recovery. It efficiently transfers thermal energy from high-temperature exhaust gases to a liquid medium, enabling significant energy
- Maximum Working Pressure: 217.55655 to 290.0754 psi
- Primary Material: Copper, Stainless Steel
- Application / Industry: Electronics / Power Supply Cooling, Steam
- Features: Other
-
Supplier: Alfa Laval Inc.
Description: Unlike traditional heat exchangers, the brazed plate heat exchanger consists solely of surfaces that make an active contribution to heat transfer. Brazed plate heat exchangers are widely used in refrigeration plants. They
- Maximum Working Pressure: 2,233.58058 psi
- Connection Options: BSPT, Metric, NPT, Solder, Tubular / Tube Fitting
- Primary Material: Copper, Stainless Steel
- Features: Other
-
Supplier: Bell & Gossett, a xylem brand
Description: A complete line of efficient heat exchangers • OC and OF (straight tube) heat exchanger • TS tank suction heater • TCW and TCS tank heaters • CHX/CHXS compact heat exchangers • WU and SU heat exchangers • Diamondback heat
- Temperature Range: 1,000 F
- Technology: Air-Cooled, Shell and Tube
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Pneumatic
- Connection Options: Flange, NPT, Tubular / Tube Fitting
-
Supplier: Titus Company (The)
Description: AKG/P Series coolers are a standard line of stainless steel brazed plate water-cooled heat exchangers from the market leader in high-performance cooling systems. The AKG/P Series coolers consist of different cooler models that are capable of cooling a wide variety of
- Maximum Working Pressure: 435 psi
- Temperature Range: 450 F
- Application / Industry: Oil Heating / Cooling
- Technology: Plate
-
Supplier: Zurn Industries LLC
Description: Brazed plate heat exchangers provide separation between boiler water and heating panel protecting the water source Features And Benefits Plate heat exchanger for radiant heat systems Provides separation between boiler water and the radiant
- Features: English
-
Supplier: Alfa Laval Inc.
Description: The CB range of brazed plate heat exchangers feature efficient heat transfer with an extremely small footprint, making them ideal for demanding installations where space is at a premium. The thin, corrugated stainless steel plates used in the CB design are
-
Supplier: IHS ESDU
Description: ESDU 97006 is one of a group of Data Items relating to the selection and costing of heat exchangers. Its objective is to provide the process engineer with a simple and rapid method of obtaining rough cost estimates of industrial-scale plate-fin heat exchangers
-
Description: A Stainless Steel Fusion Bond Heat Exchanger is a compact plate heat exchanger in which stainless steel plates are permanently joined using a fusion bonding (diffusion bonding) process. Unlike traditional brazed or gasketed plate heat
- Maximum Working Pressure: 217.55655 to 652.66965 psi
- Application / Industry: Chemical Processing, Refrigeration (Evaporator / Condenser)
- Primary Material: Copper, Stainless Steel
- Connection Options: Flange, NPT, Solder
-
Supplier: Thermocold Costruzioni Srl
Description: Water cooled chillers and heat pumps by reversing the water supply with high efficiency scroll compressors and oversized heat exchangers. • High efficiency scroll compressor. • Evaporator stainless steel brazed plate complete of differential pressure switch and
-
Supplier: Thermocold Costruzioni Srl
Description: • Compressor scroll. • Stainless steel brazed plate heat exchangers with equipped differential pressure switch and antifreeze protection electric heater. • Microprocessor control. • Electrical panel with main switch (from to size 110Z). • Casing and panels in galvanised
-
Description: What is Refrigerated Air Dryers (BPHE)?A brazed plate heat exchanger (BPHE) integrated into a refrigerated air dryer is designed to remove humidity from compressed air by cooling the air to below its dew point. As the air is cooled in the evaporator section, moisture
- Maximum Working Pressure: 101.52639 psi
- Primary Material: Copper, Stainless Steel
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
- Features: Other
-
Supplier: AENOR
Description: Petroleum, petrochemical and natural gas industries - Plate-type heat exchangers - Part 2: Brazed aluminium plate-fin heat exchangers (ISO 15547-2:2005) (Endorsed by AENOR in January of 2006.)
-
Supplier: ToneCooling Technology Co., Ltd
Description: on cooling performance. 3. High-Efficiency Cooling: Capable of handling up to 700W of heat dissipation, making it suitable for high-performance servers and data centers. 4. Enhanced Heat Dissipation: The design maximizes surface area for heat exchange, ensuring optimal cooling
- Device: Liquid Cooler/Cold Plate
-
Supplier: Thermocold Costruzioni Srl
Description: protection electric heater. • Desuperheater stainless steel AISI 316 brazed plate type externally insulated. • Source water heat exchanger stainless steel brazed plate type externally insulated complete of differential pressure switch. • Set point
-
Supplier: ToneCooling Technology Co., Ltd
Description: suitable for environments where noise reduction is important, such as data centers and offices 3. Efficient Heat Dissipation: Advanced heat exchangers and cold plates are used to enhance heat transfer, keeping server components at optimal temperatures even under
- Device: Liquid Cooler/Cold Plate
Find Suppliers by Category Top
Featured Products Top
-
The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Full Stainless Steel Brazed Plate Heat Exchanger is designed for applications requiring high corrosion resistance and hygienic performance. Unlike conventional copper brazed plate heat exchangers, this unit is constructed using stainless steel plates and stainless steel or (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview HEXNOVAS brazed plate heat exchangers are compact, gasket-free heat exchangers for refrigeration, heat pumps, oil cooling, and general heating systems. How the Technology Transfers Heat Pressed stainless steel plates are (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview The reinforced F-BL series brazed plate heat exchangers are engineered for transcritical CO2 and refrigeration pressures up to 120 bar. Copper-brazed stainless plates are contained by reinforced external carbon-steel frames, which support the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Introduction HEXNOVAS brazed and fusion-bonded plate heat exchangers are compact, gasket-free units chosen by construction, pressure class, and application. The family covers standard brazed, all-stainless fusion-bonded, and reinforced high-pressure technologies, plus (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
aligned with ASME, PED, EN, and GB standards Broad product range including brazed and fusion-bonded, welded (Compabloc, plate and shell), tubular, pillow plate, spiral plate, and graphite heat exchangers Replacement plates, gaskets, and retrofit service for installed equipment Get in Touch Not sure which type fits? Contact HEXNOVAS to talk with an engineer and let your process conditions decide. (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Compabloc Type Welded Plate Heat Exchanger is a compact, high-efficiency solution designed for demanding chemical and petrochemical applications. Featuring a fully welded plate pack without gaskets, this heat exchanger is ideal for handling aggressive, corrosive, and high (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Pillow Plate Heat Exchanger (also known as Dimple Plate Heat Exchanger) is designed for efficient thermal exchange in applications involving viscous, fouling, or particulate-laden fluids. Manufactured using laser welding technology, the pillow plates create a highly (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Gasketed Plate Heat Exchanger (GPHE) is designed to deliver high-efficiency heat transfer with maximum flexibility for a wide range of industrial and commercial applications. The unit consists of corrugated plates sealed with gaskets, allowing easy disassembly for cleaning (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd
Conduct Research Top
-
Vacuum Brazing of Aluminum Cold Plates and Heat Exchangers
Vacuum brazing is a high-end joining technology because it results in parts with extremely strong joints and with no residual corrosive flux. It is a process in which two base metals, such as aluminum plates, are joined together using a filler metal that has a melting point below that of the base
More Information Top
-
Chapter 11. Heat Exchangers
Other types of plate heat exchangers are available; though among these, only the brazed plate heat exchanger has found application in geothermal systems.
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/9779/Phd%20thesis%20complete.pdf?sequence=1
Brazed Plate Heat Exchangers .
-
Processing and Fabrication of Advanced Materials
It is recommended that using the filler foil instead of paste in making the brazed plate heat exchanger .
-
Thermal Design: Heat Sinks Thermoelectrics Heat Pipes Compact Heat Exchangers and Solar Cells
Figure 5.1 Typical heat exchangers: (a) double-pipe heat exchanger, (b) shell-and-tube heat exchanger, (c) brazed plate heat exchanger , (d) circular finned-tube heat exchanger, and (e) plate-fin heat exchanger (OSF .
Indicates content that may require registration and/or purchase.