Products/Services for Breadboard Using Logic Gates
-
Logic Gates - (220 companies)...to be functionally complete because they can be used to generate any function. Complex applications use numerous NOT, AND, and OR gates, along with NAND, NOR, XOR, and XNOR gates. Logic Gates and Circuit Simplifcation Tutorial Video Credit: cslearning101...Gate TypeSupply VoltageOutput Type -
Breadboards and Breadboard Accessories - (78 companies)...number of tie-points, and number of busses. Specialized breadboards and accessories support prototyping of high-frequency, mixed logic circuits. Specifications. An optical breadboard (also called an optical table or optics bench) is used... -
Optical Breadboards - (13 companies)Optical breadboards are flat surfaces with regularly spaced threaded holes that can be placed on a table or workbench and used for precision mounting of optical components. Optical tables and optical breadboards effectively dampen working surfaces...
-
Gate Valves - (1169 companies)...slides into the flow stream to provide shut-off. They are one of the most common valves used. Find Gate Valves by Specification or See our Directory of Suppliers. Gate valve. Video Credit: CTE Skills.com / CC BY-SA 4.0. Gate valve animation. Video... -
Programmable Logic Controllers (PLC) - (907 companies)Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability. PLCs (programmable logic controllers) are the control hubs... -
Gate Drivers - (227 companies)...transistors, or dedicated integrated circuits (IC). They can also be integrated within controller ICs. Partitioning the gate-drive function of controllers that use pulse width modulation (PWM) improves controller stability by eliminating the high peak...
-
Transistors - (925 companies)...is considered to be one of the most important inventions of the 20th century because of its abundant use in most modern circuits and electronic systems. Composition. Transistors can be divided into types based on the composition and consequently...
-
Programmable Logic Devices (PLD) - (262 companies)...performs and how the various logic functions are interconnected. FPGAs are used in a wide variety of applications ranging from data processing and storage, to instrumentation, telecommunications, and digital signal processing. CPLDs, by contrast...
-
Field-Programmable Gate Arrays (FPGA) - (172 companies)...through gates that compute logical functions. Another logic family, complementary metal-oxide semiconductor (CMOS), uses a combination of P-type and N-type metal-oxide-semiconductor field effect transistors (MOSFETs) to implement logic gates...
-
Logic Analyzers - (84 companies)Logic analyzers are used to characterize and debug hardware, design and test firmware and software, and perform synthesis integration. Logic analyzers are devices used to monitor the performance of computers or to diagnose problems in other...
Product News
-
Nexperia B.V.
Logic Application Handbook This handbook is dedicated to application and design engineers who are developing and using electronic circuits, often within embedded systems for all kind of applications. The demand for discrete logic devices is widespread. Many aspects of system and board design have to be addressed and the usage of logic devices is very often generating questions and support requirements which cannot be met just by data sheets. In order to provide a compact and handy document, condensed from application... (read more)Browse Logic Gates Datasheets for Nexperia B.V. -
GEEPLUS Inc.
Rotary Solenoids - Ideal for use in diverter gates Paper, Mail and Currency Sorting / Handling. Rotary solenoids are ideal for use in diverter gates for mail, package or paper handling, where fast operation and a high cycle life may be required. In such applications, our solenoids are used to divert or sort items into different containers, separated by any number of factors. For large mail and package handling equipment, a 'Pick & Hold ' circuit may be helpful to stabilize against voltage and temperature fluctuations. High speed and a long-life... (read more)Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
McWane Plant and Industrial
Radial Gates Waterman Overflow or Breastwall-type Radial (Tainter) Gates can be engineered for unique applications or can be manufactured from a standardized Waterman design. In either case, they are always made to the customer 's exact specifications. They provide a light-weight economical gate that can be opened and closed with a minimum of effort. Waterman Radial Gates can also be ordered for existing locations as replacement gates. USES: Maintenance of water elevations in canals or spillways. Increased... (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
McWane Plant and Industrial
Engineering Criteria for Gate Applications to help engineers, owners, and project stakeholders consistently choose the right Waterman gate for each application. This white paper is intended to be used as a common reference when evaluating and selecting Waterman 's water control equipment. The selection criteria discussed apply across the following product lines. Download the white paper PDF here. (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
McWane Plant and Industrial
Extended Bonnets for Valves and Gates We 're proud to announce the launch of our new Extended Bonnets - a literal extension of our current product line! These bonnets are compatible with the full range of MPI valve and water control gate products, for use when a valve or gate must be operated from a distance above, due to structural, buried, or submerged conditions. Features & Benefits. Bonnet Extensions are used when a valve must be operated from a distance above due to structural, buried, or submerged conditions. Thrust bearing... (read more)Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Win Source Electronics
XC5VLX30 FPGA High-Performance Logic The XC5VLX30-1FFG676C combines high logic density with robust I/O support, providing engineers a powerful solution for mid-scale embedded systems and industrial applications. Built on 65nm CMOS and the second-generation ASMBL architecture, it delivers 4,800 slices (19,200 LUTs) and 1,152 Kbit Block RAM, giving designers ample resources to implement complex logic while maintaining efficient routing. Thanks to its true 6-input LUT architecture, this FPGA enables dual 5-LUT output mode, supporting... (read more)Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
DigiKey
STDRIVEG600 Gate Driver for GaN Transistors both in package part (PN is STDRIVEG600) and in wafer for dice business (PN is STDRIVEG600w). Features. Voltage rail to 600 V. Up to 20 V gate driver. 5.5 A / 6 A sink/source currents. 45 ns short propagation delay. Bootstrap diode. Separated ON-OFF outputs for easy gate driving tuning. 3.3 V / 5 V logic inputs. UVLO on VCC and VBOOT. Thermal shutdown. Interlocking function. Shutdown pin. SO16 package... (read more)Browse Gate Drivers Datasheets for DigiKey -
McWane Plant and Industrial
Introducing our new Waterman Ditch Gates Introducing MPI 's new Waterman C-2 and C-8 Ditch Gates. MPI is proud to announce the latest addition to our extensive lineup of Waterman water control gates: the C-2 and C-8 ditch gates, featuring: All stainless steel construction. Rated for 2 feet of seating head. Sizes from 4 " to 24 ". These are the first ditch gates in the market to be made entirely from stainless steel, which delivers long?term strength, corrosion resistance, and dependable performance in environments that are constantly... (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
McWane Plant and Industrial
Heavy-Duty Sluice/Slide Gates for Wastewater specifications using finite element analysis. Stress and deflection are calculated to withstand both seating and unseating heads and other external loading. FEA Analysis confirms that the gate will perform with maximum reliability and minimum leakage. Other quality features include: Both the frame and cover feature low leakage and machine matched seating surfaces for a reliable, corrosion resistant closure. Bottom seating surfaces are available as metallic in a "standard " bottom or media resistant... (read more)Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Richardson RFPD
Isolated, Half Bridge Gate Driver, Dual Input such as the combination of pulse transformers and gate drivers. The isolators operate with a logic input voltage ranging from 2.5 V to 6.5 V, providing compatibility with lower voltage systems. In comparison to gate drivers employing high voltage level translation methodologies, the ADuM4221/ADuM4221-1/ ADuM4221-2 offer the benefit of true, galvanic isolation between the input and each output. The ADuM4221/ADuM4221-1 each have built in overlap protection and allow dead time adjustment. A single... (read more)Browse Gate Drivers Datasheets for Richardson RFPD
-
Bridging the gap between textbook and real applications: A teaching methodology in digital electronics education
A simple office alarm system is realized on the breadboard using 74 series logic gates .
-
Thursday sessions
They also design and implement a scoring circuit based on Boolean logic, using logic gates on a solder-less breadboard .
-
Outreach project introducing computer engineering to high school students
They also design and implement a scoring circuit based on Boolean logic, using logic gates on a solder-less breadboard .
-
CELTIC - Solving the Problems of LSI Design with an Integrated Polycell DA System
It is also PoSsible to create a gate -level logic schematic which can be used to debug the breadboards , as it allows signals to be identified on individual chips and pins.
-
Combined remote key control and immobilization system for vehicle security
The breadboard uses a Field Programmable Gate Array (FPGA) as the target for the logic .
-
An Undergraduate Survey Course on Asynchronous Sequential Logic, Ladder Logic, and Fuzzy Logic
For a practical lab component, students may wire together discrete gates on breadboards , while many use VHDL or Verilog and a suit- able logic simulator coupled with field programmable gate arrays (FPGAs).
-
SUBA — An innovative pedagogical experience
They use simple TTL or CMOS logic components and the breadboard and/or FPGAs (Field Programmed Gate Arrays) to control the model.
-
Innovative Technologies in Management and Science
The technologies used with Group A were: 1) integrated cir- cuits and electric components on breadboards * ( Logic gates , LEDs, resistors, and push buttons), 2) eBlocks* (Phalke and Lysecky 2010), 3) the MicroBug BEAM bot (Velleman 2011), 4) LEGO Mindstorms (Lego 2011), 5 …
-
Implantable Cardioverter Defibrillator:
The breadboard consisted of custom analog and gate -array logic components with high voltage charging aiid output circuits iden- tical to those used in the Model V-100.
-
FPGA implementation and testing of VXIbus interface hardware
Using FPGAs, all the logic of a general purpose breadboard (Hewlett-Packard E1399A) can be fit into a single low-cost gate array package (Xilinx XC4000) with attendant savings in board space.
Indicates content that may require registration and/or purchase.