-
Supplier: SEEPEX Inc.
Description: SEEPEX BTI range pumps offer a rectangular hopper with an integrated and adjustable bridge breaker. Conveying Medias For highly viscous to semi-solid products that tend to bridge Properties Conveying capacities: 100 l/h – 130 m³/h (0.44 USGPM – 572 USGPM) Pressure: up to 36 bar
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
Supplier: Automation24, Inc.
Description: The bridge system for the MICO series is the perfect solution for connecting multiple electronic load circuit breakers.
- Trip System Type: Electronic Unit
-
Supplier: Prater
Description: Prater’s Lump Breaker is designed to provide a simple, more economical means of reducing compacted materials into smaller, granulated product required for most processing or packaging lines. The Lump Breaker improves product flow for a variety of applications including: sugar, salt,
- Volumetric Capacity: 480.0006083341042 to 4,380.005551048699 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Mining / Ores / Minerals, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Lump Breaker
-
-
Supplier: Prater
Description: Prater engineers have designed and manufactured a Quick Clean Lump Breaker that is easier and safer to maintain than traditional lump breakers. The Quick Clean Lump Breaker is inspired by the design of our Quick-Take-Apart series of Rotary Airlock Valves and shares similar
- Material Type: Chemicals / Fertilizers, Food Processing, Mining / Ores / Minerals
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Lump Breaker
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Bridge CB PT BRIDGE
-
Supplier: Breaker Technology, Inc.
Description: Big jobs need big booms and breakers. BTI's wide range of gyratory booms allow full breaker coverage within the rock box mouth of the Crusher. BTI's complete line of large hammers are designed specifically for gyrories to quickly eliminate any bridging or clogging, restoring consistent
-
Supplier: Infineon Technologies AG
Description: NFC I2C bridge tag for contactless authentication and secured configuration of IoT devices OPTIGA™ Authenticate NBT is a high-performance NFC I2C bridge tag, Type 4 Tag certified by the NFC Forum, for single-tap IoT device authentication and secured configuration. It enables
- Interface: I2C
- Package Type: Other
-
Supplier: Radwell International
Description: BRIDGE COPPER 2INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SOCOMEC
Description: SIRCO MC PV are DC load break switches. They make and break under load conditions and provide optimum safety isolation for any PV circuit. Advantages Compact Thanks to its compact design, the space needed within the combiner box or the solar inverter is greatly reduced. High breaking capacity up to
- Rated DC Voltage: 1,000 volts
- Rated Breaking Capacity (Icn): 25 to 45 amps
- Number of Poles: 2 to 8
- Features: Auxiliary Contacts
-
Supplier: SOCOMEC
Description: SIRCO MC PV are DC load break switches. They make and break under load conditions and provide optimum safety isolation for any PV circuit. Advantages Compact Thanks to its compact design, the space needed within the combiner box or the solar inverter is greatly reduced. High breaking capacity up to
- Rated DC Voltage: 1,000 volts
- Rated Breaking Capacity (Icn): 25 to 40 amps
- Number of Poles: 2 to 8
- Features: Auxiliary Contacts
-
Supplier: National Bronze & Metals Inc.
Description: C18200 Chromium Copper RWMA Class II Used in resistance welding machine electrodes, seam welding wheels, electrical switch gear, electrode holder jaws, cable connectors, current carrying arms and shafts, circuit breaker parts, arcing and bridging parts, grid side rods in electron tubes,
- OD / Width: 0.125 to 3.5 inch
- Length: 144 inch
- Thickness: 0.25 to 1.5 inch
- Conductivity: 80 %IACS
-
Supplier: SOCOMEC
Description: SIRCO PV are manually operated multipolar load break switches, dedicated to photovoltaic application, able to make and break under load up to 500 VDC per poles. These switches are extremely durable and are tested and approved for use in the most demanding applications. They are available in 2, 3,
- Rated DC Voltage: 1,500 volts
- Rated Breaking Capacity (Icn): 100 to 2,000 amps
- Number of Poles: 2 to 8
- Features: Auxiliary Contacts
-
Supplier: SOCOMEC
Description: SIRCO PV UL98B non fusible disconnect switches are heavy duty switches that break and make DC photovoltaic circuits on and off load. They are suitable for use in accordance with NEC Art. 690 Photovoltaic Installations. These switches are extremely durable and are tested and approved for use in the
- Rated DC Voltage: 1,500 volts
- Rated Breaking Capacity (Icn): 100 to 2,000 amps
- Number of Poles: 2 to 8
- Features: Auxiliary Contacts
-
Supplier: National Bronze & Metals Inc.
Description: C18200 Chromium Copper RWMA Class II Used in resistance welding machine electrodes, seam welding wheels, electrical switch gear, electrode holder jaws, cable connectors, current carrying arms and shafts, circuit breaker parts, arcing and bridging parts, grid side rods in electron tubes,
- UNS Number: 18,200
- AISI / AA / CDA Grade: 182
- Overall Width / OD: 0.5 to 4 inch
- Overall Thickness: 0.25 to 1.5 inch
-
Supplier: Infineon Technologies AG
Description: Applications Programmable logic controller (PLC) Semiconductor solutions for home entertainment applications Solid-State Circuit Breaker Designers who used this product also designed with SAK-TC299TF-128F300N BC | AURIX™ TC2xx Emulation Devices BTN9970LV | MOTIX™ single half-bridge ICs
- Density: 4,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.6 V
- Memory Category: FRAM
-
Supplier: Visual Sound, Inc.
Description: with switch-configurable XLR polarity and sensitivity selection Speakon® or five-way binding post output connectors (market dependent) Stereo, parallel, bridged-mono mode selector switch Ground-lift switch Front panel circuit-breaker switch Recessed, stepped attenuators SIGNAL present/active,
-
Supplier: Visual Sound, Inc.
Description: provides useful features such as compound thermal management (preventing amps from switching off in excessive thermal environment), automatic mains voltage detection, and circuit breaker control that allows the TG-7 to operate on a 30A (120-volt) or 16A (230-volt) circuit breaker with
-
Supplier: Vecoplan, LLC
Description: Vecoplan VAZ 2000 M Model Waste Shredders are designed especially for processing paper and plastic waste for reclamation and recycling, large extruder purging's, large reject parts, trim scraps, baled or loose film, synthetic fiber, wood processing scrap, medical waste, cardboard, paper and carpet.
-
Supplier: Infineon Technologies AG
Description: The 600 V CoolMOS™ S7 SJ MOSFET family is optimized for low conduction losses and features the lowest RDS(on) in the market when it comes to high-voltage SJ MOSFETs. It comes with an unprecedented RDS(on) x price figure of merit and is a perfect fit for solid-state circuit breakers and
- rDS(on): 0.017 ohms
- QG: 196 nC
- TJ: -55 to 150 C
- VGS(off): 3.5 to 4.5 volts
-
Supplier: Infineon Technologies AG
Description: 62 mm CoolSiC™ MOSFET half bridge module 2000 V, 5.2 mΩ G1 in the well known 62mm housing design with M1H chip technology. Also available with pre-applied Thermal Interface Material (TIM). Summary of Features High current density Low switching losses Superior gate oxide reliability Robust
- Features: Industrial, MOSFET, Other
- Packing Method: Tray
-
Supplier: Gentherm Global Power Technologies
Description: phase input 115 VAC available Variable transformer adjustment Transformer min. 95% efficient, Class H temperature rated. Overload/short protection provided by fully magnetic trip circuit breaker and fusing Silicon diode rectification bridge with surge protection Single 2 1/2” switched
- AC Input Voltage: 115 volts
- Form Factor: Wall Mount
-
Supplier: Hammond Manufacturing Company Inc.
Description: C371 circuit breakers up to 600 amp, also Flex Shaft handle mechanisms for circuit breakers. General Electric: Type STDA flange mounted variable depth flange operators for disconnect switches up to and including 200 amp and circuit breakers up to 600 amp or Spectra Flex™ cable
- Length / Height: 78.74 inch
- Width/Diameter: 62.99 inch
- Depth: 23.62 inch
- Type: Electronic and Instrument Enclosures, Modular Enclosures
-
Supplier: Gentherm Global Power Technologies
Description: inputs available 25 output steps, terminal block adjustment Transformer min. 95% efficient, Class H temperature rated. Overload/short protection provided by fully magnetic trip circuit breaker and fusing Silicon diode rectification bridge c/w surge protection Single 3 1/2” switched DC
- Form Factor: Wall Mount
-
Supplier: Gentherm Global Power Technologies
Description: with pole/wall or base mounting bracket Single and three phase inputs available Minimum 25 output steps, tap link bar adjustment Transformer min. 95% efficient, Class H temperature rated. Overload/short protection provided by fully magnetic trip circuit breaker and fusing Silicon diode
- Form Factor: Wall Mount
-
Supplier: Hammond Manufacturing Company Inc.
Description: breakers. Also Spectra-Flex™ cable operators for circuit breakers. I-T-E Max-Flex™ flange mounted variable depth operating handles for disconnect switches and circuit breakers. Square D disconnect switches and circuit breakers used with Class 9422 flange mounted variable
- Length / Height: 84.13 inch
- Width/Diameter: 40.75 inch
- Depth: 24.13 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Wharfedale Pro
Description: different power rating allowing for varied and flexible sound reinforcement applications. The front panel of the S-Series models provides simple, real-time status conditions with LED indicators for Power, Protect, Bridge, Peak and Signal Present along with convenient operating controls that
- Frequency Response: 0.00002 to 0.04 MHz
- Output Gain: 33 dB
- Power: 490.00000000000017 watts
- Type: Amplifier
-
Supplier: National Bronze & Metals Inc.
Description: Current Carrying, Contact Bridges, Belleville Washers, Navigational Instruments, Clips FASTENERS: Washers, Fasteners, Lock Washers, Retaining Rings, Roll Pins, Screws, Bolts INDUSTRIAL: Pumps, Springs, Electrochemical, Shafts, Non Sparking Safety Tools, Flexible Metal Hose, Housings for
- OD / Width: 0.5 to 8 inch
- Conductivity: 22 %IACS
- Tensile Strength (UTS): 405,000 psi
- Shape / Form: Application Specific / Custom, Bar Stock, Rod Stock
-
Supplier: Visual Sound, Inc.
Description: excessive temperatures; however, it will deliver the full rated output continuously, even at +130° F (+55° C). Additional protection is provided by transient protection diodes and an electrical circuit breaker. An illuminated on/off power switch is located on the front panel. An input level
-
Supplier: TMP Pro Distribution
Description: chassis internal temperature monitoring, inrush limiting, and a mains circuit breaker. Front panel features include: individual input attenuators, signal, clip, and protect LEDs, air inflow vents with removable dust filters, power switch, and power LED. Rear panel features include: balanced
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: chassis internal temperature monitoring, inrush limiting, and a mains circuit breaker. Front panel features include: individual input attenuators, signal, clip, and protect LEDs, air inflow vents with removable dust filters, power switch, and power LED. Rear panel features include: balanced
- Type: Amplifier
-
Supplier: Allied Electronics, Inc.
Description: this value. In the event of a malfunction, the output voltage is limited to 30 V DC. Due to the U/I characteristic curve with POWER BOOST, miniature circuit breakers blow reliably. For function monitoring, there is the floating DC OK output and the DC OK LED. High operational reliability is
-
Supplier: Microchip Technology, Inc.
Description: circuit breaker with or without automatic retry. A rising or falling edge on the input results in a current source pulse or sink pulse on the gate output. This output current pulse can turn on a 2000pF MOSFET in approximately 550ns. The MIC5021 then supplies a limited current (<2mA), if
- Mounting / Configuration: SMD
-
Supplier: Microchip Technology, Inc.
Description: a circuit breaker with or without automatic retry. The MIC5020's maximum supply voltage lends itself to control applications using up to 50V. The MIC5020 can control MOSFETs that switch voltages greater than 50V.A rising or falling edge on the input results in a current source or sink pulse
- Features: MOSFET
Find Suppliers by Category Top
Featured Products Top
-
• Sample taking • Immersion thermocouple • Mold turntable/trolley for pouring multiple molds in a single cycle • Centrifugal casting • Sight glass viewing port(s) • High vacuum pumping system • Optical pyrometer • Bridge breaker (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
as integrated system platforms—pre-equipped with functional components (e.g., circuit breakers) and grounding elements—bridging IT and OT integration while ensuring reliable protection and scalability for industrial servers, controllers, and network components. (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH
More Information Top
-
The Crossed-Ring Arrangement A New Concept for H.V. Switchgear Installations
2.2 Ring-Bus Scheme with Bridging Breaker An arrangement of considerable economic interest can be formed by adding to a normal ring-bWs scheme one or two breakers inside the ring, which can be connected with the n6des by isolators (Fig …
-
Pneumatic Conveying of Solids
A second internal device is the so-called ‘ bridge breaker ’ [4], so designed that it can be fitted into an existing installation with minimal structural modifications.
-
Clarifying main service panel breakers - Self Help Forums
Here is what confuses me - Are these bridged breakers considered 40amps or some form of double pole 20Amp breaker?
-
4.8.08 -- Tips For Proper Calibration In Hazardous Locations
There are two types, the "Dosing" valve and the " Bridge breaker " valve.
-
Engineering report of plasma vitrification of Hanford tank wastes
… a tap hot box to insulate the tap area Preheat of refractory without coke - gas burners overnight Expanded HX to 1 MW (limit of current exchanger) No relocation of the Moyno yet, but creation of a bigger hopper and bridge breaker planned.
-
A New Algorithm to Avoid Maloperation of Transformer Differential Protection in Substations With an Inner Bridge Connection
The differential protection of the transformer, under normal oper- ating conditions, may maloperate when the other transformer is switching on through the bridge breaker after scheduled main- tenance.
-
Rotation by Reciprocation Casing Landing Technology
Bronze Bridge Breaker Bit Design The Bridge Breaker is all bronze construction which makes it completely drillable, and is outfitted with tungsten carbide buttons to resist wear and tungsten carbide clustered to increase its cutting and agitation power.
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > DEWATERE...
Some manufacturers use paddle-type bridge breakers to combat this problem (with moderate success).
-
Plant Maintenance Product | Moyno's 2000 Model G3 Progressing Cavity Pump handles semi-dry, high solids content or caked substances | Plant Services
Positioned above the pump's auger feed, this bridge breaker device is engineered to prevent the accumulation of material in the throat of the pump.
-
Gas chromatogram system contamination and prevention during mud logging while drilling.--《Mud Logging Engineering》2009年02期
… the paper summarized the measures to prevent the pollution, the specific measures include immediately replacing drying agent,installing filter at compressed air line to avoid suction gas contamination,noticing degasser's correct installation and the use of bridge breaker to prevent water inflow …
Indicates content that may require registration and/or purchase.