Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical
- Inside Diameter: 0.125 to 3 inch
- Outside Diameter: 0.25 to 3.5 inch
- Length: 0.125 to 2.5 inch
- Operating Temperature: 10 to 220 F
-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical
- Inside Diameter: 0.1181103 to 2.362206 inch
- Outside Diameter: 0.2362206 to 2.755907 inch
- Operating Temperature: 10 to 220 F
- Bearing Surface: Bronze - Sintered
-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical
- Inside Diameter: 0.0787402 to 3.93701 inch
- Outside Diameter: 0.1968505 to 4.724412 inch
- Operating Temperature: 10 to 220 F
- Bearing Surface: Bronze - Sintered
-
-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical
- Inside Diameter: 1.0625 to 5 inch
- Outside Diameter: 1.25 to 5.75 inch
- Operating Temperature: 10 to 220 F
- Bearing Surface: Bronze - Sintered
-
Supplier: FHD Bearings Co., Ltd.
Description: Solid bronze flanged bushing solid bronze flanged bushings are suitable for oscillating, rotating and linear movements, and can accommodate radial loads as well as axial loads in one direction. They are designed for a wide variety of operating conditions and applications in tough
- Outside Diameter: 0.393701 inch
- Overall Width: 0.2362206 inch
- Features: Other
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Shaft Size: 0.709842903 inch
- Overall Height from Mounting Surface: 0.88582725 inch
- Bearing Type: Plain Bearing
- Bearing / Housing Features: Spherical / Self-aligning
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Shaft Size: 0.157874101 inch
- Overall Height from Mounting Surface: 0.40157502 inch
- Bearing Type: Plain Bearing
- Bearing / Housing Features: Spherical / Self-aligning
-
Supplier: FHD Bearings Co., Ltd.
Description: Linear Sleeve Bearings for Support Rail Shafts Linear Sleeve Bearings, also known as bushings, are cylindrical components designed to provide linear motion with minimal friction. Constructed from materials such as bronze, plastic, or composite polymers, these
- Outside Diameter: 0.50000027 inch
- Length: 0.750000405 inch
- Design Units: Metric
- Features: Other
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Nominal Shaft / Bore Size: 0.1968505 inch
- Base to Bore Center Distance: 0.43700811 inch
- Features: Other
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Nominal Shaft / Bore Size: 0.3149608 inch
- Base to Bore Center Distance: 0.43700811 inch
- Features: Other
-
Supplier: Universal Wire Works Inc.
Description: Universal Phos-Bronze C is an all position Phos-Bronze electrode used for joining copper base alloys to themselves and to stainless steels and cast irons. It is excellent for overlays on pumps, shafts, impellers and propeller blades. Universal Phos-Bronze C is used for
- Tensile Strength (UTS, Break): 50,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 18 %
- Specifications: AISI
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End Shaft Clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required Designed for
- Torque Rating: 0 to 109.75 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 0.75 to 1.25 inch
- Diameter: 4.5 inch
-
Supplier: Spyraflo, Inc.
Description: longer-lasting products. Features Spyraflo self-clinching bearings incorporates Needle-Roller, Teflon-Bronze, SAE 840 Bronze and Delrin® materials The steel retainer absorbs the full force of installation without any effect on the bearing ID. Self-Clinching ensures a
- Inside Diameter: 0.3758 to 0.3765 inch
- Outside Diameter: 0.3765 inch
- Length: 0.46 inch
- Operating Temperature: -20 to 200 F
-
Supplier: National Bronze & Metals Inc.
Description: ductility, toughness and corrosion resistance. Typical applications for C63000 nickel aluminum bronze included aircraft landing gear components, strut bearings, main pistons, trunnion bearings and similar vital components. Typical Uses for C63000 Nickel Aluminum Bronze:
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- Overall Width / OD: 0.75 to 2 inch
- Overall Thickness: 0.75 to 2 inch
-
Supplier: Johnson Pump, An SPX Brand
Description: FB-3000 is a heavy duty version of the 8 series with large bearing housing. Five different sizes with ports from 3/4” to 2.1/2” and optional flange connections for the 2” and 2.1/2” pumps. Mechanical shaft seal. Foot mounted.
- Maximum Discharge Flow: 165.10750000000002 GPM
- Maximum Discharge Pressure: 36.259425 psi
- Media Temperature: 131 F
- Water Temperature: 131 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: pumps; OEM applications; and general water services Features and Benefits Construction: Available in bronze-fitted (BF), all iron (AI), or all bronze (AB). Bronze-fitted means bronze impeller. Frame-Mounted Design: Flexibility of installation and driver arrangements. Back
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: National Bronze & Metals Inc.
Description: C51000 Phosphor Bronze "5% A" ASTM B139, QQ-B750 C51000 Phosphor Bronze alloy possess a higher yield strength than is readily available in most cast products. Typical applications for phosphor bronze include bearings, bushings, gears, pinions, shafts, thrust
- UNS Number: 51,000
- AISI / AA / CDA Grade: 510
- CDA Grade: 510
- UNS C Number: 51,000
-
Supplier: National Bronze & Metals Inc.
Description: bent, formed, blanked, and stamped. Typical Uses for C54400 Phosphor Bronze "B-2" "Free Cutting": ELECTRICAL: Electrical Connectors INDUSTRIAL: Bushings, Gears, Pinions, Shafts, Valve Parts, Sleeve Bearings, Thrust Bearings, Screw Machine Products, Bearings, Thrust
- UNS Number: 54,400
- AISI / AA / CDA Grade: 544
- CDA Grade: 544
- UNS C Number: 54,400
-
Supplier: AST Bearings LLC
Description: Please review the technical information on the requirements for the mating shaft.
- Inside Diameter: 1.6608276685 inch
- Outside Diameter: 1.6535442 inch
- Length: 0.787402 inch
- Bearing Surface: Bronze - Sintered, Lined Bearing
-
Supplier: Quality Bearings & Components
Description: Bronze Bearing FLANGE-MOUNTED BEARINGS - METRIC SAE-840 Oil-Impregnated Bronze Bearing Sintered Aluminum Housing Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Lightweight Operating Temperature: -40°C to +149°C Shafts should be hardened to
- Shaft Size: 0.315748202 to 0.316535604 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Supplier: Triangle Manufacturing Company
Description: Pillow block mounted bearings are attached on a line parallel to the rotating shaft’s axis. Used to provide load support for that axis, pillow block mountings hold a variety of sizes for sintered iron, bronze or nylon self-aligning bearings, as well as any other
- Nominal Shaft / Bore Size: 0.75 inch
- Base to Bore Center Distance: 0.562 inch
- Center to Center Mounting Hole Distance: 1.75 inch
- Bearing: Bronze, Sintered
-
Supplier: GGB
Description: STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Self-lubricating bearing material for operation in mixed film lubrication conditions Sliding layer is machinable (ca. 0.4 mm above bronze sinter layer) Resistant to fretting corrosion damage to the shaft under low
- Operating Temperature: -76 to 266 F
- Bearing Surface: Bronze - Sintered, Lined Bearing
- Self-lubricating: Self-lubricating / Oil Impregnated
- Bushing Type: Sleeve
-
Supplier: Triangle Manufacturing Company
Description: At Triangle, our miniature side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 16-gage galvanized steel, this two-bolt mount has been one of our most popular styles due to its wide use in mechanical
- Shaft Size: 0.625 inch
- Overall Height from Mounting Surface: 0.5625 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
-
Supplier: FTL Technology
Description: sliding bearings also have a copper-plated steel base and 0.2 to 0.4mm porous tin/bronze layer sintered. The principal characteristic of these bearings is the polyoxymethylene (POM) top layer, which is solidly joined to the sintered bronze. This surface is relatively
- Operating Temperature: -328 to 500 F
- Bushing Type: Sleeve
-
Supplier: RegalRexnord
Description: 75 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore, Bronze Retainer
- Bore: 2.9528 inch
- Outside Diameter: 5.1181 inch
- Overall Width: 1.2205 inch
- Rated Speed (Oil): 3,700 rpm
-
Supplier: Goulds Water Technology, a xylem brand
Description: installation and drive arrangements. Back pull-out to reduce maintenance down time. Standard Type 21 mechanical seal for both reliability and availability. Carbon/ceramic/ BUNA standard, with other faces and elastomers available. 3656/3756 available in all iron, bronze fitted or all
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Gearboxes and Gearheads - Worm Gear Reducers - Cast Iron, Shaft Input-Shaft Output -- HdRS237-50/1-LSupplier: WorldWide Electric Corporation
Description: 5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum - bronze gear Interior oil channel guide directly and constantly lubes bearings Tapered roller
- Gear Ratio: 50 (X : 1)
- Gearing: Worm
-
Supplier: Renold Canada
Description: when two or more gear units are driven by one common prime mover. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Two piece close grained cast iron gear case for strength and absorption of vibrations for quiet running. Phosphor bronze wormwheel rim
- Gear Ratio: 5 to 4,900 (X : 1)
- Maximum Input Power: 154 HP
- Maximum Input Speed: 250 to 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: ABTech, Inc.
Description: Available with integral brushless dc motor and encoder in low speed configurations for work holding or higher speed for grinding and scanning applications. These orifice compensated air bearing spindles use a single piece of 440 CSS shaft and thrust plate with 660 bearing
- Shape: Cylindrical / Bushing
- Design: English, Metric
-
Supplier: NSK Americas
Description: NSK Mounted Units are available in several ranges: RHP Self-Lube®, Silver-Lube®, Life-Lube® and Molded-Oil units. Mounted units consist of two basic components, the insert and the housing. Each mounted unit includes a sealed single-row ball bearing with spherical outside diameter and extended
- Bearing Type: Ball Bearing, Cylindrical Roller Bearing, Needle Roller Bearing, Plain Bearing, Tapered Roller Bearing
- Bearing: Bearing Steel (52100), Bronze, Sintered
- Housing: Cast Iron, Stainless Steel
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
fine contaminants, helping protect shafts and extend equipment life where conventional bearing materials can accelerate wear. Manufactured from durable rock maple and impregnated with petroleum wax, Woodex spherical bearings provide permanent, self (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
The main shaft bearing is one of the most critical components in a wind turbine, yet it is susceptible to failure and excessive maintenance costs due to its extreme and isolated operating environments. The new NordAlign, from Waukesha Bearings, is a cutting-edge fluid film bearing (read more)
Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Waukesha Bearings -
system efficiency and leads to reduced emissions (greenhouse gases), meeting industry demands. Technical Data Shaft sizes 13 mm (0.5″) and up Bearing L/D as needed Single bearings or cartridges Typically high dynamic loading – 4.8 MPa (700 (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Optimize Wind Turbine Performance with Revolutionary Bearing Technology The new NordAlign™ main shaft bearing from Waukesha Bearings is transforming the future of wind turbine performance through improved reliability, significantly reduced maintenance costs and simplified installation. (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
Linear Bushing model LM is a linear motion system used in combination with a cylindrical LM shaft to perform infinite straight motion. The balls in the loaded area of the nut are in point (read more)
Browse Linear Bearings Datasheets for THK America, Inc. -
Optimize Wind Turbine Performance with Waukesha Bearings Fluid Film Main Shaft Bearings As the world turns towards wind power, operators must find ways to optimize equipment performance, increase reliability, and decrease maintenance (read more)
Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Waukesha Bearings -
To remain competitive, wind turbine operators must find ways to optimize equipment performance, increase reliability, and reduce maintenance costs. Waukesha Bearings collaborates with equipment OEMs and leverages world-class material development, testing, and manufacturing capabilities to design wind main shaft bearing solutions that improve reliability. (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
turbine performance with the new NordAlign™ main shaft fluid film bearing! Inspired by Njord, the Norse god of wind and sea, NordAlign is engineered to bring strength and resilience to modern wind turbines operating in the most demanding environments (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
Shafts of high-performing rotating equipment experience a certain mass unbalance distribution resulting from manufacturing tolerances, component assembly and material non-homogeneities. The residual unbalance generates unbalance forces on the rotor as it spins, resulting in vibrations and (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings
Conduct Research Top
-
Choosing the Right Bearing Shaft Material
Reducing costs is an important factor for many companies. The ability to use low-cost shafting heavily depends on the bearings chosen to run on it. For example, ball bearings require very hard (60HRC or above) and smooth (under 4rms) shafting. Bronze bearings are similar: the shafting must
More Information Top
-
DAYTON Pump,Booster,3 HP - Multi-Stage Booster Pumps and Systems - 4YC11|4YC11 - Grainger Industrial Supply
• Bearing TypeSealed Motor Ball Bearings, Ss Bearing On Each Stage, Bronze Shaft Bearing .
-
DAYTON Pump,Booster,2 HP - Multi-Stage Booster Pumps and Systems - 2PC36|2PC36 - Grainger Industrial Supply
• Bearing TypeSealed Motor Ball Bearings, Ss Bearing On Each Stage, Bronze Shaft Bearing .
-
Opposed Piston Engines
Forced lubri- cation was used in the highly loaded, leaded bronze rocker shaft bearings .
-
Effect of Secondary Structures on the Functional Properties of High-Speed Sintered Bearings for Printing Machines
The oxide formations emerging during friction of unprotected surfaces of a cast bronze bearing and shaft only intensify wear of the friction pair.
-
POROUS METAL BEARINGS*
tjJ=0'04 Bearing (porous bronze ) Shaft (hardened steel).
-
ROTARY IMPROVEMENTS IN DRILLING EQUIPMENT SINCE 1933
The next atep applied roller bearings lo the drum shafts and bronze bearings to the other shafts.
-
SDG and E - ERDA Geothermal Loop, Experimental Facility. Bi-monthly report, November-December 1976
with the bronze bearings and shaft clearances.
-
Results of Investigations of Failures of Geothermal Direct Use Well Pumps
The pump column is enclosed lineshaft oil-lubricated with 2-1/2-inch tube and 1-1/2-inch shaft with bronze bearings on 5 ft centers.
Indicates content that may require registration and/or purchase.