Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: BRUSH, ELECTRICAL CONTACT
-
Supplier: Accuris
Description: BRUSH, ELECTRICAL CONTACT, CARTRIDGE TYPE
-
Supplier: Accuris
Description: BRUSHES, ELECTRICAL CONTACT, RECTANGULAR, STANDARD DESIGNS AND DIMENSIONS FOR
-
-
Supplier: Accuris
Description: STONE, ELECTRICAL CONTACT BRUSH SEATER
-
Supplier: Fabricast, Inc.
Description: highest surface speed grade: however, noise levels are slightly higher than FAG180. Brush life is approximately twice that of FAG180. It is recommended when brush life is critical and/or surface speed is high. Low noise can be achieved with multiple contacts per ring. Fabricast
- OD / Width: 0.09375 to 0.25 inch
- Length: 0.09375 to 0.5 inch
- Current Density: 250 amps / sq. in.
- Width: 0.09375 to 0.25 inch
-
Supplier: Sanchem, Inc.
Description: is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used for over 50 years to preventing corrosion in electrical connectors
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective, Specialty / Other
- Substrate: Concrete / Masonry, Metal
- Location / Orientation: Exterior
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ELECTRICAL CONTACT BRUSH, DESIGNED FOR COMMUTATOR SURFACE.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: BRUSH CONTACT 22-18 AWG BR
-
Supplier: Newark, An Avnet Company
Description: BRUSH CONTACT, DIMMING RECEPTACLE, THT; Product Range:SlimSeal Series; Contact Gender:-; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BRUSH CONTACT, TAB-LOCK LH ROHS COMPLIANT: YES
-
Supplier: Ultrafab, Inc.
Description: Variable Resistance Passive Static Eliminator Electrical devices and manufacturing processes encounter static build-up that can cause extensive damage. Ultrafab provides both non-contact and contact static elimination brushes to meet your static elimination requirements. Custom
- Outer Diameter (OD): 0.5 inch
- Features: Anti-static, Block / Pad, Other, Plastic, Specialty / Other, Static Dissipative
- Applications: Dry, Material Removal / Roughing (Coarse Grits / Filaments)
- Backing / Base: Metal
-
Supplier: Brush Research Manufacturing Co., Inc.
Description: Available in 3/32", 1/8", 5/32", 3/16" and 1/4" pilot diameters, pilot bonding brushes are recommended for cleaning paint, dirt, rust and varnish from around rivet and bolt holes. By placing the pin in the hole the cleaning action is confined. Assures a positive electrical contact to
-
Supplier: Fabricast, Inc.
Description: highest surface speed grade: however, noise levels are slightly higher than FAG180. Brush life is approximately twice that of FAG180. It is recommended when brush life is critical and/or surface speed is high. Low noise can be achieved with multiple contacts per ring. Fabricast
- OD / Width: 0.25 inch
- Length: 2.37 inch
- Thickness: 0.187 inch
- Current Density: 250 amps / sq. in.
-
Supplier: Fabricast, Inc.
Description: highest surface speed grade: however, noise levels are slightly higher than FAG180. Brush life is approximately twice that of FAG180. It is recommended when brush life is critical and/or surface speed is high. Low noise can be achieved with multiple contacts per ring. Fabricast
- OD / Width: 0.85 inch
- Length: 1.28 inch
- Thickness: 0.25 to 0.5 inch
- Current Density: 250 amps / sq. in.
-
Description: IEC 60773:2021 applies to test methods for the measurement of the operational characteristics of brushes designed to operate on commutating and slip ring machines under specified test conditions. By extension some tests may be relevant for other kinds of sliding electrical contacts for
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: such as red copper or brass, forming an electrical contact with carbon brushes. Typical Application: Crane Slewing Center
-
Supplier: Amphenol Aerospace Corporation
Description: Included in this series are digital and power/digital "hybrid" insert arrangements. The hybrid series utilizes Amphenol's high performance RADSOK® power contacts along with Amphenol's proven B3 contact.
- Current Rating: 3 amps
- Number of Contacts: 80 to 126 #
- Gender: Female / Jack, Male / Plug
- Connector Type: Military Connector
-
Supplier: ASTM International
Description: and shear strength; and microstructural properties such as cracks and defects should also be defined and should conform to the required electrical, mechanical, and structural properties of the brush materials.
-
Supplier: maxon
Description: maxon DC motors are high-quality DC motors, equipped with powerful permanent magnets. The centerpiece of the motor is the globally patented ironless rotor. Our precious metal brushed combination ensures a high level of consistency of the low contact resistance, even after a long standstill.
- Operating Temperature: -20 to 85 C
- Motor / System: DC Brushed Motor
-
Supplier: maxon
Description: maxon DC motors are high-quality DC motors, equipped with powerful permanent magnets. The centerpiece of the motor is the globally patented ironless rotor. Our precious metal brushed combination ensures a high level of consistency of the low contact resistance, even after a long standstill.
- Operating Temperature: -20 to 85 C
- Motor / System: DC Brushed Motor
-
Supplier: LAPP
Description: High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical
- Diameter: 2.088 to 2.482 inch
- Mounting Size: 2.955 inch
- Operating Temperature: -30 to 100 C
- Material: Brass, Nylon® / Polyamide
-
Supplier: LAPP
Description: High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical
- Diameter: 1.063 to 1.379 inch
- Mounting Size: 1.903 inch
- Operating Temperature: -30 to 100 C
- Material: Brass, Nylon® / Polyamide
-
Supplier: LAPP
Description: High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical
- Features: Other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: mounted on the surface of commutators or collecting rings, and transmit current from stationary parts to rotating components via sliding contact. Technical Features: Exceptional electrical conductivity and extended service life; Smooth brush operation with reliable sliding
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Introduction This is a compact, high-performance dual-channel carbon brush slip ring manufactured by Ingiant Technology. Its core function is to realize the non-twisted, continuous and reliable transmission of two independent electrical signals or low-power electric energy
- Number of Circuits: 2
-
Supplier: maxon
Description: maxon DC motors are high-quality motors equipped with powerful permanent magnets. The centerpiece of the motor is the globally patented ironless rotor. Our precious metal brushed combination ensures a high level of consistency of the low contact resistance, even after a long standstill. The
- Operating Temperature: -20 to 65 C
- Motor / System: DC Brushed Motor
-
Supplier: Safran Electrical & Power
Description: Labinal Power Systems provides the best of electrical energy to power the whole of the aircraft systems. The electrical generation consists in converting a part of the engines' or APU's mechanical energy into electrical energy. Our equipment are onboard all types of commercial,
- Volt-Ampere: 5,000 to 250,000 VA
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Anti-Static, ESD, Clean Room Products - Clean Room Swabs and Brushes Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Mounting
-
Supplier: JINPAT Electronics
Description: Advantages Integrated unit of fiber optic signal and carbon brush slip ring High protection level (IP66), excellent resiliency of outdoor installation High voltage, reliable electric performance Copper graphite contact, long life span Convenient maintenance with external window for
- Number of Circuits: 6
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 4,000 volts
- Maximum Current: 50 amps
-
Supplier: Newark, An Avnet Company
Description: DEOXIT GOLD GX2, CONDITIONER, PROTECTANT FOR GOLD PLATED METAL ELECTRICAL CONNECTIONS, CONTACTS AND METAL SURFACES. EFFECTIVE ON ALL PLATED SURFACES. TEMPERATURE PROTECTION RANGE, -45 C TO +500 C, LIQUID, BRUSH APPL., UV TRACER DYE ROHS COMPLIANT: YES
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Electrolube CO70 Contact Oil is ideal for use on contacts with low contact pressures and in applications where minimal migration is required, such as brushes, bearings, jack plugs, push-button switches, and relays. It is also suitable for lubricating slipring
- Functions: Bearing Lube
- Industry Applications: Electrical / Electronic
- Type: Fluid / Oil
-
Description: The EST Series electrical slip rings feature a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts. The EST Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. EST slip rings do
- Number of Circuits: 12
- Operating Speed: 250 rpm
- Maximum Voltage: 600 volts
- Maximum Current: 10 amps
-
Supplier: Heilind Electronics, Inc.
Description: BRUSH CONTACT CONNECTOR ACCES
- Connector Type: Circular / Cylindrical Connector
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: advantage: Ingiant offers a variety of standardized cap style slip rings. Optional gold alloy contact, silver alloy beam brush contact, and military grade treatment can be applied to the surface of the metal ring, which stabilizes quality and improves service life, especially
-
Supplier: ASTM International
Description: This specification defines the criteria for the chemical composition and other requirements (including physical properties, microstructure, superficial hardness, and specific resistance ) for silver-graphite brushes for sliding electrical contacts. The percentage of silver, graphite,
Find Suppliers by Category Top
Featured Products Top
-
. Strong Vibration Resistance: Maintain stable electrical contact during generator operation, effectively eliminate sparking phenomenon caused by vibration, avoid premature failure of carbon brushes, and ensure the safety and continuity of power generation work. High (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Precision electric devices YHD-6612 DC brush motor provides reliable performance and flexible customization for appliance manufacturers. Contact us to request specifications or customization options. (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
brushed motors when connected through a controller.) • Long Lifespan – A brushed motor requires direct contact between the brushes and the commutator whereas brushless motors have fewer contact parts, for example there is no friction between the brushes and commutator, therefore require less maintenance (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
Product Overview The YHD-36PGM555-51K gear motor combines a brushed DC motor, a gearbox, and a steel shaft for reliable CW/CCW operation, with electrical performance and accessories customizable after evaluation. Key Features CW (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
high-power electrical current and complex control signals between stationary and rotating structures across 360 degrees of continuous rotation. This product is engineered to directly address the core challenges of traditional brush-type systems, such as unstable electrical contact, signal (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
of 26 mm. Furthermore, it reaches full power extremely quickly with its high pulse torque. The 2668 CR is thus especially well suited for professional high performance tools such as pruning shears or motorized screwdrivers. The copper graphite brushes of the motor are characterized by their (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
, with electrical performance configurable to match the target voltage and load point. Key Features CW/CCW rotation with a precious metal / steel shaft design Carbon brush motor paired with a planetary gearbox Customized electric performance and (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
MICROMO launches the new generation of metal brush commutated motors, the FAULHABER 1024 SR series with a diameter of 10 mm. In combination with a gearhead, its output torque can achieve 300 mNm, twice that of similar products on the market. Thanks to a superior torque/speed ratio (flat slope (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
compared with conventional brushed motors, supporting longer service life and lower maintenance requirements. It also helps minimize electrical noise for stable operation in precision systems. To support different mechanical and motion-control requirements, Constar Motion offers (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd
Conduct Research Top
-
Research and Application of Silver Based Slip Ring Electrical Contact
Silver-based slip ring electrical contact materials are used to prepare key materials for components such as collector rings, commutator segments, and conductive brushes in electronic devices.
-
Fiber Brush Slip Ring Technology
encoders and digital drive circuitry has become commonplace for motor control. When part of the system has to rotate, and a rotary connection for power and digital data is required, what does the designer do? Can the traditional slip ring with its sliding electrical contacts handle the job?
-
What is the Composition & Operating Principle of a Slip Ring?
, such a through bore slip ring has a more reliable contact as bunch brush is a typical multi-circuit design that puts individual metal wires into a metal pipe after check. Wear debris, which can easily cause cutting-out of conductive rings, is found fewer in the part. With a good wear resistance
-
EC Motors: Principle of Operation
assembly). In a brushed motor, electrical current flows through the motor terminals in the endcap assembly that comes in contact with the commutator in the armature assembly through the carbon brushes or brush leaves. The electrical current powers the coils generating a magnetic field causing
-
Slip Ring Maintenance
period of downtime where the slip ring is not rotating. When it's not rotating, it allows the brass rings to corrode. Since UEA brushes run a very high contact pressure compared to most, they will clean the rings as it starts to rotate.
-
DC Motors: Principle of Operation
assembly). In a brushed motor, electrical current flows through the motor terminals in the endcap assembly that comes in contact with the commutator in the armature assembly through the carbon brushes or brush leaves. The electrical current powers the coils generating a magnetic field causing
-
CHEMEON TCP-NP Knowledge Base/FAQ
. No visible flaking of separation of the epoxy from the panel beyond the cuts. No visible removal from the chemical film and no damage to the chemical film. Electrical Contact Resistance: CHEMEON TCP-NP processed 6061-T6 panels were tested for the LER (Low Electrical Resistance). As-Processed: 1090
-
Five Factors to Consider when Molding PEEK
, consider the use of barrel blankets as they provide heat insulation, with the benefit of energy cost savings. A general purpose screw is effective. Copper and copper alloys should be avoided (in contact with melt). All metallic components should be smooth and highly polished to prevent hang ups. #2
More Information Top
-
High-Current Brushes, Part IV: Machine Environment Tests
Based on test data presented, asymmetry in the anode and cathode brush electrical contact resistances and wear rates of about 2:l were found.
-
Characterization of Ag Wire Brush/Cu Slip Ring Electrical Contacts Rotating in Wet CO2
copper slip ring-wire brush electrical contacts ,” Vacuum, vol.
-
Fundamental Analysis of Cu Brush-Ag Slip Ring Sliding Electrical Contacts
[12] B. Singh, B. H. Hwang, and R. W. Vook, “Characterization of copper slip ring-wire brush electrical contacts ,” Vacuum, vol.
-
Scanning tunneling microscopy-based in situ measurement of fast tool servo-assisted diamond turning micro-structures
The errors of the diamond turning machine when the electrical brush contacts the clamp on the rotating spindle. .
-
A highly sensitive flexible strain sensor based on the contact resistance change of carbon nanotube bundles
…for individual carbon nanotubes Nature 381 678–80 [10] Toth G, Mäklin J, Halonen N, Palosaari J, Juuti J, Jantunen H, Kordas K, Sawyer W G, Vajtai R and Ajayan P M 2009 Carbon-nanotube-based electrical brush contacts Adv. Mat. 21 2054–8…
-
A superconducting homopolar motor and generator—new approaches
78 123–43 [6] Kuhlmann-Wilsdorf D 1999 Metal fiber brushes Electrical Contacts ed P G Slade (New York: Marcel Dekker) p 943 [7] Headifen G R, Pappas J A, Weldon J M, Wright J C, Price J H and Gully J H…
-
Active vacuum brazing of CNT films to metal substrates for superior electron field emission performance
…integrated carbon nanotube microfin architectures Appl. Phys. Lett. 90 123105 [6] Toth G, Mäklin J, Halonen N, Palosaari J, Juuti J, Jantunen H, Kordas K, Sawyer W G, Vajtai R and Ajayan P M 2009 Carbon-nanotube-based electrical brush contacts Adv.
-
A study of the electrical current passing through water-activated electro-rheological fluids
An electrical brush contact was designed to supply the large DC potential onto the cup and an electrical lead was connected to ground the bob.
Indicates content that may require registration and/or purchase.