Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: GENERATOR SYSTEM, 34 KVA, 400 CYCLE, ALTERNATING CURRENT, INTEGRALLY EXCITED, BRUSHLESS TYPE AND 200 AMPS AT 28 VOLTS, D.C.
-
Supplier: Accuris
Description: Generator System, 34 KVA, 400 Cycle, AC, Integrally Excited Brushless Type and 200 AMPS at 28 Volts, DC
-
Supplier: Microchip Technology, Inc.
Description: The MTD6501G is a 3-phase full-wave driver for brushless sensorless DC motors. It features 180° sinusoidal drive, high torque output, and silent drive. Due to its adaptive features and wide power-supply range capabilities (2 to 14V), it is intended to cover a wide range of motor
- Continuous Output Current: 0.8 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
-
Supplier: Microchip Technology, Inc.
Description: The MTD6502B is a 3-phase full-wave driver for brushless sensorless DC motors. They feature 180° sinusoidal drive, high torque output, and silent drive. Due to their adaptive features and wide power-supply range capabilities (2 to 5.5V) they are intended to cover a wide range of motor
-
Supplier: Central Marine Diesel
Description: business. This unit includes an Isuzu 3CE 3 cylinder 1800 RPM diesel engine, replaceable cylinder liners, brushless generator end, liquid cooling, muffler, aluminum radiator w/ fan guards (pushor fan), 40 amp DC alternator, air filter, steel skid base, vibration mounts,
- Wattage: 13,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: Tele-Lite, Inc.
Description: superior to brushless generators Auto Choke for easier starting in varying conditions 12V8A DC charging with optional cord
- Wattage: 6,500 watts
- Voltage: 120/240 V
- Phase: AC Single Phase Power, DC Power
- Applications: Standby
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and
- Continuous Torque: 0.0375 In-lbs
- Rotor Inertia: 0.000015576 oz-in-sec²
- Shaft Size: 1.062 inch
- Shaft Speed: 6,500 rpm
-
Supplier: Caterpillar Oil & Gas
Description: operation with no loss of power EMCP 3.1 Control Panel EMCP 3.1 offers complete generator set control including engine/generator monitoring, metering, and protection Segregated low voltage (AC/DC) accessory box provides single point access to accessory connections Simplified
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: of power EMCP 3.1 Control Panel EMCP 3.1 offers complete generator set control including engine/generator monitoring, metering, and protection Segregated low voltage (AC/DC) accessory box provides single point access to accessory connections Simplified operator interface Product
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: of power EMCP 3.1 Control Panel EMCP 3.1 offers complete generator set control including engine/generator monitoring, metering, and protection Segregated low voltage (AC/DC) accessory box provides single point access to accessory connections Simplified operator interface Product
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Tele-Lite, Inc.
Description: Electronic governor. 12V DC electric start. Solid state controls feature full adjustability for maximum flexibility. Prototype tested per NFPA 110. Efficient brushless synchronous four-pole alternators, dynamically balanced with double-sealed prelubricated ball bearings.
- Applications: Standby
-
Supplier: Tele-Lite, Inc.
Description: Direct fuel line connections for use with existing tanks or provisions for optional sub-base tank. Optional flexible fuel lines available. 1800 RPM, 60 HZ, single phase, 4 lead generators. Alternators are efficient brushless synchronous four-pole construction, dynamically balanced with
- Applications: Standby
-
Supplier: Panel Components & Systems, Inc.
Description: the alternator phases and the neutral point. It adjusts the DC voltage applied to the excitation winding until the desired voltage is reached. The output stage of the device is a half-wave thyristor output associated with a free wheeling diode. Basically, the unit is compatible with all
-
Supplier: Nidec Power
Description: IGBT drives) Either self cooled or by customer supplied, ducted cooling air Brushless excitation with heavy duty rotating rectifier Withstands shock loads of up to 5Gs in any axis Designs that are optimized for reduced weight to increase overall payload
- Output Voltage: 1,500 to 2,800 volts
- Engine Power Requirement: 2,000 to 4,000 HP
- Engine Speed Requirement: 650 to 1,900 rpm
- Features: Brushless Design
-
Supplier: Infineon Technologies AG
Description: documentation. Applications ADAS & autonomous driving Automotive Door control module Smart power closure system Transfer case brushless DC (BLDC) Designers who used this product also designed with IAUC60N04S6L039 | Automotive MOSFET BTS7200-4EPA | PROFET™ +2 12V | automotive smart
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: RepairZone
Description: Permanent Magnet Motors • Generators • Traction Motors • UL/CSA Approved Rebuild Facility • Armature Winding Please feel free to call for quotes on AC and DC motors, drives, generators, soft starters, transformers, pumps, fans and all associated parts.
- Industry Served: Automotive, Industrial, Motion Control, Power Generation
- Motor Type: Brushless Motor, Power Generator, Servo Motor, Traction Motor
- Features: Midwest US Only, North America, Other, United States Only
- Services: Rewind / Refurbish
-
Supplier: Baumer Ltd.
Description: configurations feature a wide operating temperature range. Brushless resolvers are indispensable in drive engineering and have been utilized for decades for commu- tation of brushless motors, as feedback sensors for servo drives, in robots and in aviation. The main benefits of
- Generated Voltage: 0.01 to 0.06 Volts / 1000 rpm
- Maximum Speed: 5,000 rpm
- Operating Temperature: -22 to 266 F
- Type of Output: DC
-
Supplier: ElectroCraft
Description: EA25 Drives Technology: Brushless, Speed/Torque Control Quadrants: 2 Nominal Current: 6A For BLDC Motors. Up to 300W. This two-quadrant brushless DC speed control is fully enclosed in an extremely small rugged aluminum case which can be DIN-rail mounted or panel mounted for easy
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 volts
- Rated Power: 1,260 watts
- Continuous Output Current: 18 amps
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and
- Generated Voltage: 2.75 Volts / 1000 rpm
- Maximum Speed: 6,000 rpm
- Type of Output: AC
-
Supplier: Westerbeke Corporation
Description: air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter Generator Features Compact lightweight design Brushless ..
- Wattage: 7,600 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: PI (Physik Instrumente) L.P.
Description: possible (position event generator – PEG). Configuration If the types of positioner are specified when ordering, all connectors of the G-910.RC01 / G-910.RC03 are suitably preconfigured at delivery. The default configuration, without positioner-specific adjustments, is detailed in the
- Number of Axes / Motors: 2
- Maximum Output Voltage: 24 to 60 volts
- Rated Power: 120.00000000000001 to 480.00000000000006 watts
- Operating Temperature: 5 to 40 C
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Brushless DC One-piece connecting rod with TFE piston seal Cylinder hard coated for wear resistance Easily serviced replaceable piston seal Lightweight construction Range Technical Overview Capacity up to 1.2 cfm / 34.3 l/min Vacuum to 22 in.Hg / -745 mbar Possible
- Pumping Speed: 1.9 CFM
- Operating Temperature: 32 to 104 F
- Features: Compressed Air / Fluid, DC Power
- Lubrication Style: Dry / Oil-less
-
Supplier: VACUUBRAND, Inc.
Description: The three-stage MD 1 VARIO-SP diaphragm pump, with its variable speed drive system, attains significantly higher pumping speed and a better ultimate vacuum at 1 mbar than the corresponding fixed speed pump. The brushless 24V DC motor (maintenance-free) enables easy integration of the
- Ultimate Operating Vacuum: 0.750283824473074 torr
- Pumping Speed: 0.9996 CFM
- Motor Power: 0.0857741046337805 HP
- Application: Analytical / Scientific, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Supplier: Mile-X Equipment, Inc.
Description: DC Welding: DC Stick, 170 Amp 25 ft. 1/0 gauge welding cables included AC Power: 4000 watts, 110/220 volt, 60 hz Synchronous, brushless AC generator Air Power: 2 stage 16.3 CFM @ 100 psi, 175 psi max 30 gallon air tank
-
Supplier: Mile-X Equipment, Inc.
Description: service vehicle applications. The Goodall Power Center 1000 and 2000 Series is integrated with a DC Welder, AC Generator and Air Compressor. The Goodall Power Center 5000 adds a Jump Starter to round out your service truck needs. Welder, AC Generator and Air Compressor 3-in-1:
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: diaphragm, which in conjunction with an inlet and outlet valve creates a pumping action. Sophisticated diaphragm technology and precise valve structures enable performances from 8.85 in .Hg suction and 14.5 PISG pressure. Using the advanced diaphragm elastomer and superior brushless motor
- Ultimate Operating Vacuum: 487.54144102235 torr
- Pumping Speed: 0.0123587570621469 CFM
- Operating Temperature: 41 to 158 F
- Features: DC Power, Other
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: reliability of a BLDC drive. It integrates a position regulator and a ramp generator. The integrated ramp generator provides for parameterized smooth positioning and supports an external switch as an absolute position reference. Specifications Electrical data supply voltage 12V to 48V
-
Supplier: Mile-X Equipment, Inc.
Description: service vehicle applications. The Goodall Power Center 1000 and 2000 Series is integrated with a DC Welder, AC Generator and Air Compressor. The Goodall Power Center 5000 adds a Jump Starter to round out your service truck needs. Welder, AC Generator and Air Compressor 3-in-1:
-
Supplier: PI (Physik Instrumente) L.P.
Description: ACS motion controller with integrated ACS driver and integrated module for safe torque off (STO) Directly compatible with positioners from PI For AC servo motors / brushless DC motors, brushed DC motors, voice coil motors, stepper motors Output power per axis to 1500 W Many
- Number of Axes / Motors: 2 to 4
- Maximum Output Voltage: 250 to 1,500 volts
- Rated Power: 250.00000000000003 to 2,100 watts
- Continuous Output Current: 6.6 to 20 amps
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-171 is a controller / driver module for high performance servo drives based on brushless DC motors. It combines the high resolution of a stepper motor coupled with the high dynamic, high velocity and high reliability of a BLDC drive. The motor and switches can be connected
-
Supplier: Dynapar Corp.
Description: reliability.Coupled with a frequency-to-voltage converter, such as the Dynapar brand FV3, the R45 Rotopulser® provides a precise, brushless feedback, at a lower cost than expensive DC tachometer-generators.An optional, X2 speed output provides twice the number of pulses per
- Resolution (counts per revolution): 1 to 60 (counts/revolution)
- Diameter or Width: 9.5 inch
- Maximum Mechanical Shaft Speed: 5,000 rpm
- Rotor Inertia: 0.0035 oz-in-sec²
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-170 is a controller / driver module for high performance servo drives based on brushless DC motors. It gives a high resolution like a stepper motor coupled with the high dynamic, high velocity and high reliability of a BLDC drive. A built-in ramp generator allows
-
Supplier: Swiger Coil Systems, A Wabtec Company
Description: and Asia. We also manufacture generators and generator components for International OEM's which are powering communities throughout North America.
- Capabilities: AC Motors, Armatures / Rotors, Brush Motor, Brushless Motor, Chokes, Clutch / Brake Coil, Coils / Bobbins, DC Motors, Generators, Inductors, Lamination Stacking, Solenoid Coil, Stators, Transformers
- Applications: Aerospace / Avionics, Automation, Automotive, Industrial, Machine Tools, Marine, Medical, Military, Motor / Drive, Robotics
- Insulation: Blends - Multiple, Encapsulation, Epoxies, High Voltage / Reliability, Kapton® , Nomex®
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall Power Center 2050 Medium to Heavy Duty Features: DC Welding CC stick 25 ft. 1/0 gauge welding cables included AC Power Synchronous, brushless AC generator Limited AC output while welding Air Power CFM rated at 100 PSI, 150 PSI max. Air gauge on control panels monitors
-
Supplier: Microchip Technology, Inc.
Description: The MTD6505 device is a 3-phase full-wave sensorless driver for brushless DC (BLDC) motors. It features 180° sinusoidal drive, high torque output and silent drive. With the adaptive features, parameters and wide range of power-supplies (2V to 5.5V), the MTD6505 is intended to cover a
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Uni-T is Upping the Power Supply game UDP3000S Series The UNI-T UDP3000S Series is a high-performance programmable linear DC power supply. It has a clear LCD user interface, excellent performance (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
sector all tools have to meet very high standards of reliability and performance, the drives on such sewer robots have to be extremely robust. Modern bell-type armature DC motors satisfy the exacting requirements for use inside of the pipe system (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
choice for VFD cooling, electronic cabinet cooling and small refrigeration applications. The compact 120x120x38 mm fan features a long-life brushless DC motor with AC input power from 85V to 265V making it suitable for both 115V and 230V, or US and European OEM product applications. L10 life (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
according to quality level G2.5 DIN1940. Rosenberg backward curved EC fans feature extended-life, low-temperature brushless DC motors that are controlled by maintenance-free electronic circuitry. Because of reduced mechanical content, electronically commutated (EC) Rosenberg fan motors run (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
motor protection. All are CE, UL and RoHS approved. Different input voltages are available. Rosenberg’s EC fans employ extended-life, low-temperature brushless DC motors controlled by maintenance-free electronic circuitry. Because of their reduced mechanical content, EC fan motors run (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
supplied as complete modules equipped with airflow optimized inlet cones. Module enclosures and inlet cones are made from galvanized sheet steel. Rosenberg backward curved EC fans feature extended-life, low-temperature brushless DC motors that are controlled by maintenance-free electronic (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
Conduct Research Top
-
DC Brushless Motor Generator
DC Brushless Motor Generator is a modern generator that has outstanding features that makes it very efficient.
-
Generators require direct current to energize its magnetic field. The DC field current is obtained from a separate source called an exciter. Either rotating or static-type exciters are used for AC power generation systems. There are two types of rotating exciters: brush and brushless. The primary
-
Motion Control - A Shortcut to Sizing Motors
Motor constant aids in selecting dc motors in motion-control applications. Brushed and brushless dc motors are a good choice in power sensitive or efficiency craving applications. A lot of times, a dc motor or generator data sheet will include the motor constant Km, which is the torque sensitivity
More Information Top
-
2012 Index IEEE Transactions on Industrial Electronics Vol. 59
Investigation of a New Topology of Hybrid Excitation Doubly Salient Brushless DC Generator ; TIE Jun. 2012 2550- 2556 Zhao, B., Yu, Q., Leng, Z., and Chen, X., .
-
Brushless Doubly Salient machines with stator field winding for DC power generation applications
To overcome the inherent issues caused by brush and slip ring in conventional dc machine, brushless dc generator technology is being considered for a number of modern applications such as wind power generation, hybrid electric vehicle, and more electric aircraft.
-
2012 Index IEEE Transactions on Magnetics Vol. 48
A New Topology of Low Speed Doubly Salient Brushless DC Generator for Wind Power Generation; TMAG March 2012 1227-1233 Zhang, Z., see Xue, X., TMAG Nov. 2012 3859-3862 Zhang, Z., Chau, K. T., and Wang, Z., .
-
Design and analysis of a newly brushless DC wind generator
Index Terms: Brushless dc generator ; Magnetic analysis; Permanent magnet; Wind energy .
-
Experimental Testing of a Hybrid Power Plant for a Dirigible UAV
The proposed hybrid power plant consists of an engine, a brushless DC generator , and a pro- peller connected in series as shown in Fig. 4.
Indicates content that may require registration and/or purchase.