Products/Services for Brushless DC Winch Motors
-
Industrial Winches - (386 companies)...or an electric motor. Industrial winches are designed to move heavy loads and come in a variety of configurations. Most winch drums are made of fabricated steel and designed for a specific loading capacity. How Do Winches Work? This video shows an industrial...Power SourceLine TypeHolding Brake -
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products... -
AC Motors - (1321 companies)...the motor frame. AC Motors vs. DC Motors. The key difference between AC motors and DC motors (besides the power source) is the method of speed control. In DC motors, speed varies based on the voltage applied; this relationship is relatively linear... -
Motor Controllers - (796 companies)...and position control circuitry. Below is a video which describes the motor controller system. Drive Type. Drive type describes the category of motor system that is driven or controlled. Brushed motors commutation with physical contacts. Brushless motors... -
Motor Starters and Contactors - (712 companies)Description. Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors. Motor Ratings. Motor starter ratings include continuous current, thermal current... -
Gearmotors - (725 companies)DC gear motors are used primarily in automotive applications such as power winches on trucks, windshield wiper motors and power seat or power window motors. Jacks, cranes, lifts, clamping, robotics, conveyance, and mixing are just some...
-
Brushless Motors - (329 companies)How to Select Brushless Motors. Image Credit: Aerotech, Inc.; Bodine Electric Company; Crouzet. What are Brushless Motors?. Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled...
-
Gearboxes and Gearheads - (1008 companies)...and reduce speed from one device to another. Gearboxes and gearheads consist of gears arranged in a housing with a method for attaching to an input drive (a motor or drive shaft) and an output component (usually a shaft). Input and output connection...
-
Power Tools - (841 companies)Power tools include a wide range of devices for fabrication, assembly, construction, and repair. They are usually motor-driven. Power tools include a wide range of devices for fabrication, assembly, construction, and repair. Most power tools...
-
Generator Heads and Alternators - (57 companies)...and electrical output, but function via the same principle --electromagnetic induction. Generator is the name given to the class devices that convert mechanical energy into electrical energy; the output can be AC or DC. Generator head refers exclusively...
Product News
-
C.I. Takiron Corporation
WHAT ARE BRUSHLESS DC MOTORS? Brushless DC motors are increasingly adopted across diverse fields, from industrial equipment to medical equipment. By resolving issues inherent in conventional brushed DC motors and achieving superior characteristics like long service life, high efficiency, and low noise, they are gaining significant attention in product development. However, many engineers likely feel uncertain about the structure and operating principles of Brushless DC motors or want to understand their actual benefits... (read more)Browse DC Motors Datasheets for C.I. Takiron Corporation -
parvalux by maxon
Parvalux's Brushless DC Motors Parvalux has an extensive range of BLDC brushless motors to suit a number of our gearboxes to form the ideal geared motor solution. Trusted by a range of industries worldwide, including healthcare and leisure, our brushless DC electric motors are used in a multitude of demanding applications. Whilst we have thousands of standard combinations, we also produce both semi-custom and fully customizable solutions in order to meet the exact needs of your application. We offer customization options... (read more)Browse Brushless Motors Datasheets for parvalux by maxon -
Stock Drive Products & Sterling Instrument - SDP/SI
Frameless Brushless DC Motors requiring precision, high efficiency, low inertia, and high torque density. Rated for continuous operation the frameless brushless DC motors are an ideal solution for many applications including the replacement of heavier, traditional motors by eliminating components, reducing torsional losses, decreasing weight, system inertia, and size envelope, while providing maximum speed control. Offering an assortment of motion control solutions that ensure accuracy and dependability the frameless motors... (read more)Browse DC Motors Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
3X Motion Technologies Co., Ltd
Customizable Brushless DC Geared Motors Engineers often struggle to find motors that combine precise torque, adjustable speed, and environmental protection for demanding industrial applications. Standard motors may lack customization, efficiency, or waterproofing, limiting performance, reducing reliability, and increasing downtime in industrial equipment or agrifood machinery. The 3X Motion 57 Series brushless DC geared motors address these challenges with customizable voltage, torque, speed, current, shaft size, and planet gearbox... (read more)Browse Gearmotors Datasheets for 3X Motion Technologies Co., Ltd -
3X Motion Technologies Co., Ltd
Brushless DC Motor for Solar Trackers The 110 Series Brushless DC Motor from 3X Motion is engineered for solar trackers, delivering high performance in new energy applications. With a wide power range, it offers continuous stall torque from 2.2 Nm to 8.592 Nm and rated speeds between 1000 - 3000 RPM. Available in 12V and 24V options, it ensures versatility and reliability. Designed to withstand harsh environments, this motor boasts an IP64 to IP68 waterproof rating and is IATF16949 certified, meeting the high standards required... (read more)Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Bodine Electric Company
Brushless DC Motor Speed Controls Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control model). They are Ideal for portable or remote applications where connection to an AC line is not possible, such as mobile medical devices, solar powered water circulators, thermal solar power generators, chemical... (read more)Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Shenzhen Yunhongda Motor Co., LTD.
Brushless DC Motor for UAV Applications In UAV and drone systems, motor performance directly impacts flight stability, efficiency, and control accuracy. As flight conditions vary, motors must deliver consistent thrust while maintaining efficiency and minimizing vibration. Brushless DC motors are widely used in these applications due to their high efficiency and reliability. With a KV rating around 750, motors in this class are typically optimized for balanced thrust and endurance, making them suitable for multi-rotor drones... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Shenzhen Power Motor Industrial Co., Ltd.
High-Performance Brushless DC Motors In modern automation, medical devices, precision instruments, and household appliances, engineers face the challenge of integrating efficient, reliable, and high-precision motors that meet diverse application demands. Conventional motors may lack flexibility, suffer from high maintenance, or fail under demanding operational conditions. Power Motor provides a comprehensive range of brushless DC motors (BLDC) with internal and outer rotor designs, 2-pole and 4-pole configurations, and integrated... (read more)Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
3X Motion Technologies Co., Ltd
High-Speed Brushless DC Motor Product Summary. The 3X Motion 28-Series Brushless DC Motor provides a wide power range and stable operating performance, making it ideal for reliable, continuous-duty applications. Its high-speed capability, low noise output, and efficient brushless design help engineers achieve smoother system operation and longer service life. Key Features. Brushless Design: Ensures high efficiency, long life, and minimal maintenance. High-Speed Operation: Rated speeds from 3000 -8000 RPM enable fast... (read more)Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
parvalux by maxon
Brushless DC (BLDC) Motors Require No Maintenance What is a brushless DC motor? A brushless Direct Current electric motor (also known as an electronically commutated (EC) motor or ‘synchronous DC motor’) is a synchronous motor powered by a direct current electric power supply. BLDC (EC) motors require an electronic controller to switch DC currents to the motor windings, producing magnetic fields which effectively adjust the phase and amplitude of the DC current pulses. Advantages of brushless BLDC motors The use of an electronic controller... (read more)Browse Brushless Motors Datasheets for parvalux by maxon
-
A vertical profiling system for making oceanographic measurements in coastal waters
The winch drive is an electric DC brushless motor , It is connected to a harmonic gear drive with a 100/1ratio.
-
A Submersible, All Electric, Remotely Operated Vehicle Tether Management System
The traction winch contains two of the DC brushless motors .
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/87603
The exoskeleton used a custom winch actuator powered by a brushless DC (BLDC) motor .
-
The Coastal Autonomous Profiling and Boundary Layer System (CAPABLE)
The winch motor is a custom NMEA-23 frame DC brushless servo motor, including a planetary gearhead and a shaft seal.
-
A winch and cable for the Autonomous Vertically Profiling Plankton Observatory
The winch is powered by two oil-filled, brushless DC motors (Fig. 1.).
-
Frameless or Framed Motors ..... Which is right for you?
• Brushless Motors for Winch Systems • Brushless DC Motors for the Oil and Gas Exploration Industry .
-
Why Motors Fail Part 1.
• Brushless Motors for Winch Systems • Brushless DC Motors for the Oil and Gas Exploration Industry .
-
What Causes Motor Manufacturing Variations?
• Brushless Motors for Winch Systems • Brushless DC Motors for the Oil and Gas Exploration Industry .
-
HOMER: early results from a novel seabed-resident water column profiler
Water column profiles are taken at pre-programmed time intervals, and winch control is performed through an … The pre-programmed microcontroller instructs a pair of oil fdled brushless DC motors ; one motor drives the main take-up .
-
Gear Motors - Power Transmission - Grainger Industrial Supply
DC gearmotors are typically used in automotive applications such as power winches on trucks, windshield wiper motors , power seats or power windows. Choose from thousands of brushless , parallel or right angle gearmotors here.
Indicates content that may require registration and/or purchase.