Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Guidance for Design and Use of Built-In Test Equipment
-
Supplier: SMC International
Description: The UNO is a comprehensive, portable Single-phase test system capable of testing all types of single phase protective relays. With high power outputs package in an extremely compact and rugged system, the UNO has a tremendous power-to-weight ratio. The design incorporates the latest
- Testing Voltage Range: 150 to 300 volts
- Testing Current Range: 8 to 50 amps
- Number of outputs: 2
- Test Variable: AC
-
Supplier: Haida International Equipment Co., Ltd.
Description: Textile Elmendorf Tearing Test Equipment Application Textile Elmendorf Tearing Test Equipment to determine the ballistic tearing strength of woven fabrics, plastic films, paper, or other similar materials. Standards Textile: ASTM D1424, DIN 53862, EN ISO 13937-1, ISO
- Force / Load Capacity: 35.28 to 705.6 lbs
- Stroke / Travel: 1,692.9143 inch
- Features: Specialty / Other
- Display / User Interface: Video / Graphic Display
-
-
Supplier: AMETEK Programmable Power
Description: Array Simulator (SAS) provides solar panel simulation power. The Spacecraft Protection Unit (SPU) further protects the spacecraft from damage in case of failure of the built-in OVP/OIP protection of the rest of the PSTE system. For electrical system loading tests, the
- Tester / Test Capability: Functional Test (Performance)
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: SMC International
Description: the operation time of the relay or breaker under test. APPLICATIONS - Test of the I/T curve in primary current relays test. - Primary injection tests. - Test of measurement and protection transformers. - In general, primary injection tests
- Testing Voltage Range: 3.45 to 138 volts
- Testing Current Range: 10 to 400 amps
- Standards / Compliance: CE Marking
- Phase: Single Phase
-
Supplier: SAE International
Description: As vehicle technology progresses to new levels of sophistication, so too, vehicle test methods must evolve. This is true for analytical testing in a laboratory and for on-road vehicle testing. Every year since 1993, the U.S. Department of Energy (DOE) and original equipment
-
Supplier: Transcat, Inc.
Description: Highlights Full-featured multimeter with built-in thermal imager 15 measurement functions including: AC voltage with low-pass filter, DC voltage, Resistance, Continuity,Capacitance, Diode test, Min/Max/Avg, AC current (with iFlex), Frequency Thermal imaging reveals many
-
Supplier: Haida International Equipment Co., Ltd.
Description: Humidity test chambers can simulate a full range of humidity conditions 20%~98%R.H.in the 150L workspace. Humidity Test Chambers as a one of environmental .In order to meet the customer's different test samples, we can provide different sizes of humidity
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: Main feature: this type environmental test chamber used to study the rubber that is heated under the rotary mode in a fixed period. Tested 1 day at 70 ℃, theoretically equivalent to 6 months exposed to the outside of nature environment atmosphere. The enviroment aging testing chamber
- Temperature Control Accuracy: 0.5 ± °C
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Temperature
-
Description: occasion of recurrent tests to assess the safety of such me equipment or me systems or parts thereof. For equipment not built to IEC 60601-1 these requirements may be used taking into account the safety standards for the design and information in the instructions
-
Supplier: Haida International Equipment Co., Ltd.
Description: T2423.3-2006 heat chamber test methods ⒏ GB / T2423.4-2008 Damp heat test method change ⒐ GB / T2423.22-2002 temperature Test Method ⒑ IEC60068-2-1.1990 temperature chamber test methods ⒒ IEC60068-2-2.1974 high temperature chamber test methods ⒓ GJB150.3 high
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Transcat, Inc.
Description: Product Highlights VFD Mode Accurately analyze non-sinusoidal waveforms and noisy signals in VFD-controlled equipment. LoZ Mode Use the Low Impedance Input filter to eliminate ghost voltage readings in long-run applications. Bright Dual-LED Worklights Make your work safer/easier
-
Supplier: CSA Group
Description: and its amendments, before putting into service, during maintenance, inspection, servicing and after repair or on occasion of recurrent tests to assess the safety of such ME equipment or ME systems or parts thereof. For equipment not built to IEC 60601-1 these
-
Description: Specifies test procedures for in-service inspection and, after repair, to ensure electrical safety. These test procedures are also applicable for maintenance. Is applicable to power sources together with ancillary equipment for arc welding, cutting and allied processes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNIX350HG offers medical-grade UPS protection with built-in line interactive voltage regulation. IEC320 plug & outlets, plus built-in isolation transformer with Faraday shield offers full isolation and removes common mode noise. Tested to CE/IEC 60601-1 as
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 0.35 kVA
- Watt Rating: 0.2250000000000004 kwatts
- Runtime at Half Load: 37 minutes
-
Supplier: SAE International
Description: sine wave impulse test machine is established for the following purposes: 1 A design guide for future machines being built by manufacturers and users. 2 As a referee in the event of conflicting data from two or more nonstandard impulse machines. Such a referee machine might be
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: system for automated visual inspection The TrueTest software application has five main components: Test library Test sequencer Test manager (user-defined test parameters and pass/fail settings) Test execution, automated Report generator TrueTest is easy to use. Any
- Component / Product Tested: Displays / Video Equipment
- Type / Form: Measure Unit / Monitor, Test Platform / System, Test Software / Program Generator
- Features: Other, Specialty / Other
- Tester / Test Capability: Vision / X-ray
-
Supplier: ValueTronics International, Inc.
Description: The 81663A is a High Power DFB Laser Source from Agilent. Additional Features: +13 dBm Wavelength Stability: +/- 0.002nm Power stability: 0.003dB Built-in coherence control Built-in digital modulation Built-in isolator The Agilent 8166xA Distributed Feedback
- Test Equipment Type: Hand Held
-
Supplier: CSA Group
Description: ISO 14857:2014 specifies the equipment and procedures to determine the air permeance of building materials at various pressure differentials and then assigning an air permeance rate at a reference pressure differential rate (ΔP) of 75 Pa. This method is intended for testing materials
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: custom built for your application. Save time and money with more robust Test Reference Cables. HLC Benefits Long lasting, durable endface - more tests per cable Reference grade geometry Reference grade performance - accurate test results Available in all major
- Features: Other
-
Supplier: UK Products Canada, Inc.
Description: available. All cases include 3 metal spring loaded handles and stainless steel twist lock latches. The waterproof, dustproof o-ring seal protects valuable contents including instrumentation, sales presentation packages, test equipment, photographic equipment and other delicate
- Height: 8.2 inch
- Length: 21.8 inch
- Width / Diameter: 17.8 inch
- Features: Moisture Barrier / Proof, Molded Case, Watertight Case, Wheels/Rollers
-
Supplier: Tinius Olsen, Inc.
Description: testing systems. Eight full-length T slots built into the machine column to allow accessories to be securely mounted to the test frame. Built-in pneumatic distribution ports provide local air supply to pneumatic grips. Applications Most common application for this
- Force / Load Capacity: 2,248 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: Micro-Flow Sensor - The Intelligent Gas Leak Sensor (IGLS). Automated pressure test circuit. Front character display and test buttons. Built in Equivalent Diameter (ED). Digital and analog I/O Interface. Serial interface.
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Mass Extraction
- Computer Interface Options: Serial Interface
-
Supplier: CSA Group
Description: The ISO 16410 series provides a suite of tests in order to assess compliance of the Front End and Back End behaviours in relation to the requirements in ISO 17575‑3. ISO 16410-1:2017 contains the definition of such tests in the form of test purposes,
-
Supplier: Fluke
Description: The TS22 Test Set’s unique built-in one-way amplified speaker provides three audio levels for hands-free listening and use with automated voice response systems. Multiple memories enable storage of nine 18 digit telephone numbers in repertory dialer (speed dialing) for
-
Supplier: Tinius Olsen, Inc.
Description: testing systems. Eight full-length T slots built into the machine column to allow accessories to be securely mounted to the test frame. Built-in pneumatic distribution ports provide local air supply to pneumatic grips. Applications Most common application for this
- Force / Load Capacity: 1,124 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: RedViking Group, LLC
Description: decades, RedViking has designed, built, and implemented highly engineered test systems for drivetrain systems and components. Configurable Fixtures, Automation, and Gearboxes Future drivetrain products are simpler to incorporate because of the flexibility of our testing
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Fatigue / Cyclic
-
Supplier: Visumatic Industrial Products
Description: Visumatic - The Experts in Fastener Feeding and Driving Technology Visumatic Industrial Products designs and builds the best specialty automated screw feeding and driving equipment on the market. Visumatic systems are engineered for your parts and your business, built and tested
- Industries Served: Aerospace / Aeronautics, Agriculture, Automotive, Computer, Defense / Military, Electronics, General Industry / Manufacturing, Medical, Plastics, Telecommunications
- Equipment Type: Automated Assembly Equipment
- Features: Automatic Insertion, Brazing and Soldering, Carousel Systems, Continuous Motion, Conveyors, Flexible Assembly, High Speed Assembly, Inline Indexing, Insert Drivers, Lifts, Linear Motor Integration, Multi-station, North America, Other, Other Automation Equipment, Pallet Transfer Systems, Parts
- Automated Assembly Equipment: Cleanroom Application, Custom Equipment Design
-
Supplier: Tinius Olsen, Inc.
Description: the test frame Built-in pneumatic distribution ports that provide local air supply to pneumatic grips Options & Accessories Test frame can be extended by up to 400mm/16in to increase test area size Grips and fixtures can be easily mounted securely with a simple
- Force / Load Capacity: 2,248 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: Unigraf
Description: each UCD-240 device, is used for specifying all test parameters used in the automated tests. You can easily select and modify all necessary test parameters according to your DUT needs. After the tests have been configured and stored in a known location,
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: Battery Test Equipment Co.
Description: The most advanced motive battery test system in the world! MCBA Battery Analyzers provide simple, accurate capacity-testing and tracking for motive battery performance and efficiency. Know the real capacity of industrial motive power batteries (flooded, maintenance-free and quick
- Current Test Range: 0 to 350 amps
- Voltage Test Range: 0 to 120 volts
- Test Capability: Current, Voltage
- Features: Other, Power Management / Control, Self-calibration / Test Verification, Test Software / Computer Interface
-
Supplier: ValueTronics International, Inc.
Description: The SI-300 is EMI equipment from EMC Automation. Additional Features: Menu driven, multi-purpose system interface Graphical 240 x 64 LCD display Fiber optic control of remote devices Easy to operate ergonomic controls GPIB control for front panel functions Optional built-in RF
-
Supplier: Unigraf
Description: patterns, and then it can be transmitted with the built-in pattern generator on the UCD Console. E-learning center: Display Stream Compression Highlights DP 1.4a Test Equipment 8K Dolby Vision Test Tool Extended Memory 32 GBs Embedded PC 8K and 4K Reference DP
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
initialization and control of test devices through various interfaces like UART, USB, or USB-Adaptor HCI control. It also features built-in support for the Bluetooth low energy 2-Wire control interface. Advanced BLE Testing: Offers optional support for 2 Mbps Low Energy PHY (2LE) tests, which can (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
settings, and one-touch setting application. For comprehensive device testing, the MT8821C boasts a built-in Windows Server PC, eliminating the need for an external server during IP data throughput testing. This integrated approach saves space and simplifies test setups. Another (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
issues. Captured logs are saved in a standard format (*.pcap) for easy analysis with compatible applications. IP Data Transfer Testing: The built-in Ethernet port on the MT8862A allows for testing IP data transfer capabilities. Users can verify IP connectivity between the DUT and an external (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
systems in its HUDSON windshield glass test system, leveraging standard HUD analyses built into Radiant cameras and software to optimize efficiency in terms of development time and complexity. In this Case Study, you will learn about: HUD glass inspection (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
and high-sensitivity multi-point sensors, it supports real-time monitoring and automatic adjustment of all test parameters, with temperature control accuracy of ±0.5°C in the vacuum state, meeting the complex testing requirements of high-end industrial products. (read more)
Browse Automated Test Equipment Datasheets for Guangdong Atmars Industry Co., Limited -
. • Durable Design: Built to withstand harsh field conditions, ensuring reliable operation in various environments. • User-Friendly Interface: Features intuitive controls and a clear display for easy operation and quick diagnostics. • Comprehensive Testing (read more)
Browse Fiber Optic Test Equipment Datasheets for Anritsu Company -
solutions, built on a growth and integration strategy since 2022. With over 400 professionals across 15 direct locations in Europe, the US, and Asia, Cosmic operates through two distinct and complementary Divisions: the Equipment division and the Services division. Together, the units enable (read more)
Browse Automated Test Equipment Datasheets for Cosmic Equipment SpA -
Heating elements are used in test and measurement equipment for a variety of functions that serve to improve the accuracy and reliability of test (read more)
Browse Immersion Heaters Datasheets for Backer Hotwatt Inc. -
Bearings Built for Extreme Flight Weight reduction is critical in aerospace. Engineered for demanding applications, GGB plain bearings are lightweight, wear resistant and self lubricating—eliminating external (read more)
Browse Aerospace Bearings Datasheets for GGB -
your project requirements. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. About Voltage Multipliers (read more)
Browse Voltage Multipliers Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
Using Noise for RF Receiver Built-In Test Applications
Microwave thermal noise has long been employed for built-in test (BIT) of receivers and radiometers. Today's compact solid-state noise sources are broadband and extremely stable making them very useful signal sources for a variety of tests. What is not commonly known is how many different types
-
Interphex Stands Test of Time (and Economy)
drawings, choice of instrumentation, technical assistance and is factory tested prior to shipping. Among these, the Director Series Portable Vessel Heating/Cooling System is capable of handling temperatures from -60 C to 300 C. Basic features include: all stainless steel wetted surfaces; Speck
-
Water Cooled Test Chamber Information
Why do CSZ's larger test chambers need cooling water? The water is used to cool the large capacity refrigeration systems at its condenser (where the refrigerant changes phase from a gas to a "condensed" liquid). Our smaller chambers have air-cooled condensers that expel the heat directly
-
Military-grade Vibration Testing for an Aerospace Transformer
Reliable, highly actionable vibration testing is built on a combination of top-of-the-line equipment with advanced fixturing abilities, detailed data input and analysis, and both experienced and superior reporting.
-
Innovative E-Axle Dyno Drive for EV Powertrain Testing
The E-Axle is becoming an integral part of the EV powertrain. It is an integrated E-Motor, transmission, and inverter package. Engineers responsible for E-Axle development that want more reliable testing, energy savings during testing, and a faster time to market, should consider the Unico E-Axle
-
Test Serial Communications Links Datacom Client/Server Scripting
Welcome to another June 2019 issue of GL Communications' newsletter providing information on our latest tProbe Datacom Analyzer/Emulator, an instrument that is designed to test and verify serial data communications circuits and equipment (using built in analysis and emulation applications). Our
-
Low Outgassing Accelerometers and Cables for Thermal Vacuum and Vibration Test Environments
and obscure them, rendering them useless during their intended application. During random vibration, swept sine or shock testing prior to flight, spacecraft payloads are often fitted with accelerometers in hard to reach mounting locations. As the space structure is built up around them, it can become
-
Aerospace Case Study: AIRCRAFT PRESSURE RELIEF VALVES TESTED WITH ELECTRICALLY HEATED PRESSURE TANK
A heavy-guage pressure tank was designed and built so that the pressure would drop no more than 4 psi in one hour. The tank was equipped with a pressure gauge mounted on the top. The valve to be tested was installed at bottom of tank. To heat the vessel uniformly, accurately and constantly during
-
Case Study: CP Industries Chooses Radiant for Windshield Glass Testing for Head-Up Displays
and OEM-specified test parameters and calculations to ensure the integrity of HUD projections through glass. CP Industries chose Radiant Vision Systems' HUD measurement platform to replace machine vision systems in its HUDSON windshield glass test system, leveraging standard HUD analyses built
-
Interphex Stands Test of Time (and Economy)
By Paul Thomas, Senior Editor ATS Automation Tooling Systems Booth #2841 ATS Automation Tooling Systems provides innovative, custom-designed, built and installed manufacturing solutions to many pharmaceutical companies. ATS also contract manufactures electro-mechanical components and machinery
-
[Chapter 4] 4.3 Testing and Saving Output<
In our previous discussion of the pattern space, you saw that sed: Makes a copy of the input line. Modifies that copy in the pattern space. Outputs the copy to standard output. What this means is that sed has a built-in safeguard so that you don't make changes to the original file. Thus
More Information Top
-
The use of metal searching devices in the wood industry
The latter also serve and other for it, that through that test of built-in installations displayed Fr (nd dirper in ihrer/.age specifically to best [tureen.
-
Manual motor vehicle electronics
… communication to that to data transmission of current measured values and stored informations to that to programming of the driving devices and to the control of the driving apparatus-periphery as well as the routines built-in in the driving devices ( Test ).
-
Encyclopedia of Structural Health Monitoring Complete Document
… Testing Axle Weight Arrayed Wave Guide Grating Bae Systems Advanced Technology Centre Burn Anomaly Rate Factor Basic Belief Assignment Bridge Coordinate System Boundary Element Method Boron/epoxy Buckling Health Monitoring Bayesian Inference Bayesian Information Criterion Built - in Test Equipment Built-in Tests Bridge …
-
Fundamentals of Ground Radar for Air Traffic Control Engineers and Technicians
Noise figure monitors have been included as built - in test equipment (BITE) in several radar systems, but most of these proved less than desirable, principally because of calibration drift.
-
ISA MNTNBLTY MAINT MGMT - Maintainability & Maintenance Management
Built - In Test Equipment (BITE) .
Indicates content that may require registration and/or purchase.