-
Supplier: Pivot Point, Inc.
Description: Bulk aircraft cable cut to length or on spools is available from stock in galvanized steel or stainless steel, bare or coated. Construction is 7 x 7 aircraft quality for strength and flexibility. Save yourself the hassle of making assemblies in house and ask us for a
- Breaking Strength: 920 lbs
- Features: Specialty / Other
-
Supplier: L-com, Inc.
Description: Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is
- Cable Length: 100 ft
- Product Category: Bulk Cable
- Cable Shielding: Foil Braid
-
Supplier: L-com, Inc.
Description: Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is
- Cable Length: 500 ft
- Product Category: Bulk Cable
- Cable Shielding: Foil Braid
-
-
Supplier: L-com, Inc.
Description: Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is
- Cable Length: 1,000 ft
- Product Category: Bulk Cable
- Cable Shielding: Foil Braid
-
Supplier: L-com, Inc.
Description: Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is
- Cable Length: 500 ft
- Product Category: Bulk Cable
- Cable Shielding: Foil Braid
-
Supplier: MilesTek Corporation
Description: Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is
-
Supplier: MilesTek Corporation
Description: Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is
-
Supplier: MilesTek Corporation
Description: Halogen free USB bulk cable features a flexible LSZH jacket covers the braid, foil, and drain wire shield. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is
-
Supplier: Carlisle Interconnect Technologies
Description: These compact A/V cables are designed to transmit uncompressed digital streams and support High-Definition Multimedia Interface (HDMI). Our HDMI cables are developed for use on-board aircraft and designed to meet or exceed burn requirement regulations. Light weight and flexible
- North American (AWG): 26 AWG
- Impedance: 100 ohms
- Features: Braid, Other
- Product Category: Bulk Cable
-
Supplier: Carlisle Interconnect Technologies
Description: BMS 13-80 Boeing Specification Cable is designed for general use in various aircraft cable areas and aerospace applications. This particular aircraft cable is commonly used in data bus applications for signal transmission.
- North American (AWG): 20 to 26 AWG
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
- Cable Shielding: Foil Braid
-
Supplier: PIC Wire & Cable
Description: PIC’s Aerospace-grade DVI11226 cable is engineered for demanding airborne applications, utilizing stranded high strength silver plated copper 26 AWG conductors Each individual signal pair is shielded and features a dedicated drain wire for minimizing EMI and crosstalk in aircraft
- Operating Temperature: -55 to 200 C
- North American (AWG): 26 AWG
- Product Category: Bulk Cable
-
Supplier: Hi-Tech Controls, Inc.
Description: 400 Hz cables are used to supply power to aircraft (on-board power), data processing systems, radar stations, radio stations, etc. For safety reasons, 400 Hz cables are used to connect data processing systems, radar systems and communications systems to uninterruptible power
- Number of Conductors: 1 to 20 #
- Rated Voltage: 4 kilovolts
- Operating Temperature: -40 to 90 C
- Features: Bulk Cable, Other
-
Supplier: Carlisle Interconnect Technologies
Description: BMS 13-65 cables are manufactured, tested and qualified in accordance with the Boeing BMS 13-65 specification. Key features of Boeing BMS 13-65 cables include: 50 ohm characteristic impedance Lightweight construction -55°C to 200°C operating range Tape wrapped PTFE dielectric Designed
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Product Category: Bulk Cable
- Cable Shielding: Foil / Copper Tape
-
Supplier: Carlisle Interconnect Technologies
Description: 100 Base-T Ethernet Cable Key Features Ideal for a range of high-speed Ethernet applications Small size, light weight Good flexibility for tight bend radius applications Support 10/100 Base-T Ethernet, ARINC 629 & 664, and Category 5e applications to defined distances Provide stable
- Product Category: Bulk Cable
-
Supplier: Hi-Tech Controls, Inc.
Description: 400 Hz cables are used to supply power to aircraft (on-board power), data processing systems, radar stations, radio stations, etc. For safety reasons, 400 Hz cables are used to connect data processing systems, radar systems and communications systems to uninterruptible power
- Number of Conductors: 7 to 31 #
- Rated Voltage: 4 kilovolts
- Operating Temperature: -40 to 90 C
- Cable Shielding: Braid
-
Supplier: Harbour Industries, Inc.
Description: NEMA WC 27500 cables are constructed for use in aircraft and ground support equipment for commercial and military applications. The following constructions outline just a few of the Mil-Spec cables that Harbour manufactures. The M27500 Cable specification is commonly used
- Number of Conductors: 3 to 18 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 200 C
- North American (AWG): 26 to 12 AWG
-
Supplier: Harbour Industries, Inc.
Description: units in commercial aircraft, military aircraft, and military ground vehicles. Composite cables were established for minimal insertion loss and superior protection against EMI and RFI. Cables are optimized to meet customers’ electrical requirements taking into
- Number of Conductors: 2 to 10 #
- Operating Temperature: -55 to 200 C
- North American (AWG): 26 to 22 AWG
- Cable Shielding: Braid, Foil Braid
-
Supplier: PIC Wire & Cable
Description: tight spaces of aircraft and vehicles. Ideal for military surveillance and civil aircraft entertainment systems, it incorporates HDMI® technology for unmatched compatibility and reliability. The terms HDMI, HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos
- Rated Voltage: 1.5 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 26 AWG
- Features: Braid, Foil Braid, LAN / Ethernet, Networking, Other, Video
-
Supplier: American Casting & Manufacturing Corp.
Description: Non-Preformed Galvanized Aircraft Cable. Cable frays when cut. Box Dimensions 16" x 10" x 7" / 37 lbs per carton Packaging 100 seals per bag, 1,000 per carton Dimensions Cable Length: 6" (15.2 cm) Cable Diameter: 1/16" (1.58 mm)
- Applications: Airplane, Cargo / Container, Drum / Barrel, Rail Car, Truck Trailer, Utility Meter / Government
- Sealing Devices: Cable Seal
- Features: Disposable, Markable
-
Supplier: American Casting & Manufacturing Corp.
Description: High Security. This fixed length cable seal features a 4.8mm (3/16) inch) diameter cable, available in 14" or 36" lengths. Custom print available on orders of 100 or more. SEALING PROCEDURE No tools necessary, simply insert cable into locking device. Record seal number and
- Applications: Airplane, Cargo / Container, Drum / Barrel, Rail Car, Truck Trailer, Utility Meter / Government
- Sealing Devices: Cable Seal
- Features: Disposable, Markable
-
Supplier: American Casting & Manufacturing Corp.
Description: cable cutter to remove. CUSTOM PRINTING Available with 2 lines of 10 characters per line, plus a line of 6 digit consecutive numbers. TYPICAL USES Applications include trucks, railcars, drums, trailers, valves and bulk tankers. Model # CL99-18HD Material Body: Zinc Cable:
- Applications: Airplane, Cargo / Container, Drum / Barrel, Rail Car, Truck Trailer, Utility Meter / Government
- Sealing Devices: Cable Seal
- Features: Disposable, Markable
-
Supplier: Hubbell Incorporated
Description: INDEX 38 USED ON AN TYPE AIRCRAFT CABLE, EXTRA FLEXIBLE CONDUCTOR AND COMMERCIAL CONDUCTOR PACKAGING TYPE BULK YAV-L MODEL
- North American (AWG): 8 AWG
- Terminal Type: Wire Lug
-
Description: on board civil transport aircraft (see 14 CFR Part 25 and EASA CS-25), and aircraft manufacturers Authority approved Weight and Balance Manuals for each aircraft type as specified therein. It is not the intent of this part of ISO 16049 to specify when restraint straps should be
-
Supplier: CSA Group
Description: on board civil transport aircraft (see 14 CFR Part 25 and EASA CS-25), and aircraft manufacturers Authority approved Weight and Balance Manuals for each aircraft type as specified therein. It is not the intent of this part of ISO 16049 to specify when restraint straps should be
-
Supplier: Darco Southern, Inc.
Description: Silicone Coated Tetraglas® Tubing Our Silicone Coated Knitted and Braided Tetraglas® Tubing is manufactured from low density, high bulk fiberglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high
- Maximum Inside Diameter / Size: 0.375 to 5 inch
- Wall Thickness: 0.125 inch
- Temperature Range: -65 to 700 F
- Application: Aerospace / Aircraft, General Purpose, High Temperature / Heating Fluids
-
Supplier: Charles Industries, LLC
Description: design that provides greater useable volume compared to competitive polymer concrete cover sizes. The grade level enclosure industry has long focused on product sizes based on cover or lid size. However, the majority of grade level enclosure usages are for bulk volume applications (i.e.
- Length / Height: 17 to 30 inch
- Width/Diameter: 30 to 60 inch
- Depth: 18 to 36 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
Cable Assemblies
(2,597 Companies)
Ethernet Cables
(396 Companies)
Fiber Optic Cables
(1,034 Companies)
Wire Rope and Mechanical Cable
(396 Companies)