Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Spiroflow Systems, Inc.
Description: CTE Bulk Bag Fillers When you need high volume bag filling and/or serious material densification Our Cone Table Elite (CTE) Bulk Bag Filler is one of the most versatile and capable bulk bag fillers in the industry. Unlike other fillers, the CTE bulk bag filler
- Bulk Container Type: Bag
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling
-
Supplier: GEA Process Engineering Inc.
Description: GEA Avapac bulk bag fillers are designed to pack a wide variety of powdered products into flexible bags. Features including bag inflation and base compaction maximize the available volume of the bag and result in a stable pack which reduces the risk of spillage and resulting product loss.
- Loader / Unloader: Loader / Filler
-
Supplier: Project Services Group, Inc.
Description: Engineering & Systems Integration Our engineering team will take your project from initial concept, through design, manufacturing and systems integration. We can bring solutions to any part of your production, from just a single component to complete systems development. The manufacturing
- Services: CAD / CAM Support, Control System Design / Programming, Equipment Design, Factory Automation, Manufacturing Cells, On-site Support / Training, Process Development, Systems Design / Integration, Turnkey Systems
- Additional Capabilities: Cleanroom Application, Custom Equipment Design, Powder / Bulk Handling
- Capabilities: Conveyors, Lifts, Pallet Dispensers / Stackers, Pallet Transfer Systems
- Industries Served: Food / Beverage, General Industry / Manufacturing
-
-
Description: Establishes rules for determining the loads, types and combinations of loads (main, additional and special loads) which must be taken into account when designing steel structures for mobile continuous bulk handling equipment. Is applicable to rail-mounted mobile equipment, especially to
-
Supplier: CSA Group
Description: Establishes rules for determining the loads, types and combinations of loads (main, additional and special loads) which must be taken into account when designing steel structures for mobile continuous bulk handling equipment. Is applicable to rail-mounted mobile equipment, especially to
-
Supplier: Hazmat Storage
Description: FDA 21 CFR 177.1520 compliant, stack 2 high when covered
- Length: 44 inch
- Width: 44 inch
- Features: Nestable, Other
- Cart / Truck Type: Pallet Truck / Pallet Jack
-
Supplier: Southland Equipment Service
Description: Bulk Container Selection Guide With all the styles, sizes, and options available with bulk containers, it can be a challenge to choose the right one for your application. This guide will help you through the process by providing you with the basic information needed to select a
- Height: 34 inch
- Length: 32 inch
- Width / Diameter: 30 inch
-
Supplier: Plastic-Mart
Description: 70 Stackable Water Tank - 3 High Maximum 7" vented lid (4) Lifting Ears (3) 2" threaded ports (two on top, one on the bottom sidewall) Food Grade Material
- Volume Capacity: 70 gallons
- Height: 25 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: Plastic-Mart
Description: 120 Stackable Water Tank - 2 High Maximum 7" vented lid (4) Lifting Ears (3) 2" threaded ports (two on top, one on the bottom sidewall) Food Grade Material
- Volume Capacity: 120 gallons
- Height: 38 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: Southland Equipment Service
Description: Move 30 cu. ft. of material at one time. Stacks 2 high with "stacking cover" -- nests, when empty, to save space. Save space, save man-hours with these efficient and durable bulk containers. Rugged one-piece polyethylene construction for easy handling of dry material. Features
- Material: Plastic
-
Supplier: C & C Lift Truck, Inc.
Description: Bulk Container Selection Guide With all the styles, sizes, and options available with bulk containers, it can be a challenge to choose the right one for your application. This guide will help you through the process by providing you with the basic information needed to select a
- Height: 25 inch
- Length: 48 inch
- Width / Diameter: 45 inch
-
Supplier: Orbis
Description: smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Euro-sized pallet One-piece design Available in FDA approved material Designed to convey filled
- Fork Tine Entry: 4 Way Entry
- Features: FDA / USDA Compliant, Other
-
Supplier: U.S. Plastic Corporation
Description: Quite possibly the most versatile container ever offered to packaging and material handling engineers, the ShipShape containers maximize shipping, handling and storage efficiencies. They cube out tractor trailers stacking 2-3 high and 2 across and safely accommodate up to 2000 lbs. (depending
- Application: Shipping
-
Supplier: CECOR
Description: Poly Bins sort, transport and store materials, goods and works-in-progress. These bulk storage containers are used in warehouses, manufacturing plants and industrial facilities. Bins also work well for segregating different types of recyclables and waste. Smart, space-saving design
- Volume Capacity: 209.45456 gallons
- Height: 34 inch
- Length: 44 inch
- Width / Diameter: 44 inch
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Assisting disk producers to accelerate the slow process of servo erasing disk media, we have developed Dexter EraseTrack Bulk Eraser, a patented universal bulk disk eraser. Dexter EraseTrack can erase 25 disk cassettes faster that servo erasing a single disk. By combining its increased
- Form Factor: Other, Stationary
- Features: Self Powered
-
Supplier: Quantum Storage Systems
Description: Quantum’s new collapsible bulk box provides a practical approach to large volume or large part material handling, storage and transport. Used for heavy loads, components and even food products, these reusable and returnable containers allow you to ship, handle, pick, store and
- Height: 34 inch
- Length: 48 inch
- Width / Diameter: 45 inch
- Container Type: Box / Crate
-
Supplier: ASTM International
Description: This standard does not apply to bulk boxes containing hazardous materials. 1.4 This standard does not address box/pallet unitization requirements. 1.5 This standard does not address requirements of plastic bag liners normally placed inside the corrugated bulk box before filling
-
Supplier: ASTM International
Description: 1.1 This guide is intended to provide a standardized method and a set of basic instructions for conducting stacking tests on United Nations (UN) non-bulk, intermediate bulk container (IBC), and Large Packagings. Using guided or unguided loads in accordance with the U.S. Department of
-
Supplier: Win Source Electronics
Description: Manufacturer: Stewart Connector Category: Connectors, Interconnects- Modular Connectors -Modular Connector Jacks Series: StackJacks™ Package: Bulk Product Status: Active Connector Type: Jack Number of Positions/Contacts: Number of Positions/Contacts Contact Finish: Gold Contact
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Mitsubishi Forklift Trucks
Description: Our N-Generation 4-wheel electric trucks are known for speed and maneuverability, making them a preferred choice in work environments with narrow aisles, bulk storage areas, and where floor stacking is common. These trucks incorporate the latest in AC technology, delivering top travel speeds
- Capacity: 3,000 lbs
- Length: 42 inch
- Width: 32 inch
- Stroke: 130 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Housings, Boots Package: Bulk Gender: Female, Receptacle For Use With/Related Products: 2.30mm Dia Receptacle Style: Cluster Block Housing Terminal Type: Magnetic Wire Material: Polybutylene
-
Supplier: Win Source Electronics
Description: Manufacturer: EPCOS (TDK) Win Source Part Number: 766771-B32621A5124J000 Series: B32621 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Termination: PC Pins Package: Radial Voltage Rating - AC: 90V Voltage Rating - DC: 160V Applications: High Pulse,
- Capacitance Range: 0.012 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 160 volts
- AC Rated Voltage (WVAC): 90 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: EPCOS (TDK) Win Source Part Number: 759904-B32562J3684K000 Packaging: Bulk Mounting Style: Through Hole Termination: PC Pins Voltage Rating - AC: 160V Voltage Rating - DC: 250V Applications: General Purpose Capacitance: 0.68μF Tolerance: ±10% Lead Spacing: 0.591" (15.00mm)
- Capacitance Range: 0.6799999999999999 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 160 volts
-
Supplier: U.S. Plastic Corporation
Description: convenient 2" top opening for pump or vent application, 2" center fill opening on top front, two 1" NPT molded in brass bushing drain openings, and a 1" opening for desiccant breather or remote fill. Tank also has a molded in level gauge and semi-transparent material for viewing liquid level.
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Komline
Description: Even, Gentle Drying by a Stack of Slowly Rotating Circular Trays Material is fed onto the top tray. After one revolution the material is wiped onto the next lower tray where it is mixed, leveled, and then after one revolution, is wiped to the next tray where the operation is repeated.
- Operating Temperature: 1,200 F
- Secondary Capability: Agglomeration / Granulation, Cooling / Freezing, Moisturizing / Humidifying
- Applications / Materials Handled: Bulk Materials / Briquettes, Chemicals / Fertilizers, Foods / Grains, Free Flowing Powders / Granules, Mining / Ores / Minerals, Pharmaceutical
- Equipment Type: Continuous Tray / Turbo Tray Dryer
-
Supplier: nVenia LLC
Description: ARPAC's servo-driven 75GI shrink bundler guarantees superior performance for the high-volume printing and publishing industry. Shrink wrapping up to 75 bundles per minute, this compact shrink bundler wraps random stacks of magazines,catalogs, books, directories, brochures and other printed
- Rate: 75 Pieces / Min
- Type: Automatic
- Goods: Bulk / OEM Packaging
- Machine Type: Bundling Machines, Shrink Machines, Wrapping Machines
-
Supplier: American Belleville
Description: combination of time-tested theoretical formulas and field-verified results. American Belleville offers as-delivered options that include bulk packaging and pre-assembled stacks, per design specifications. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI
- Inside Diameter: 3.6220492 inch
- Outside Diameter: 7.87402 inch
- Thickness / Working Height: 0.71259881 inch
- Features: Other
-
Supplier: American Belleville
Description: combination of time-tested theoretical formulas and field-verified results. American Belleville offers as-delivered options that include bulk packaging and pre-assembled stacks, per design specifications. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI
- Inside Diameter: 0.28346472 inch
- Outside Diameter: 0.5511814 inch
- Thickness / Working Height: 0.03149608 inch
- Features: Other
-
Supplier: Witte Company, Inc. (The)
Description: Witte vibrating packers gently compact material in a container to increase net contents per container, permit the use of smaller containers for the same net contents and/or to strengthen and add rigidity to a container for safe stacking and handling. Two standard models with a wide range of
- Packaging: Box / Carton
- Goods: Bulk / OEM Packaging
- Industry: Industrial / General Use
- Features: Other
-
Supplier: REB Storage Systems International
Description: Extra Heavy Duty Hopper-7 Gauge Rugged, double-welded steel hoppers solve your bulk handling problems. Designed for forklift handling. These low cost self-dumping hoppers are excellent for handling heavy, bulky scrap, in-process materials, castings and sludge. Wet or dry-they're
- Weight Capacity: 6,000 lbs
- Volume: 2.5 cubic yards
- Length: 69.5 inch
- Width/Diameter: 72 inch
-
Supplier: REB Storage Systems International
Description: Heavy Duty Hopper-10 Gauge Rugged, double-welded steel hoppers solve your bulk handling problems. Designed for forklift handling. These low cost self-dumping hoppers are excellent for handling heavy, bulky scrap, in-process materials, castings and sludge. Wet or dry-they're watertight!
- Weight Capacity: 4,000 lbs
- Volume: 1 cubic yards
- Length: 63.5 inch
- Width/Diameter: 41 inch
-
Supplier: REB Storage Systems International
Description: Medium Duty Hopper-12 Gauge Rugged, double-welded steel hoppers solve your bulk handling problems. Designed for forklift handling. These low cost self-dumping hoppers are excellent for handling heavy, bulky scrap, in-process materials, castings and sludge. Wet or dry-they're
- Weight Capacity: 2,000 lbs
- Volume: 1 cubic yards
- Length: 63.5 inch
- Width/Diameter: 41 inch
Find Suppliers by Category Top
Featured Products Top
-
a single Disc Spring, others demand multiple Discs arranged in a specific configuration to achieve precise force and deflection performance requirements. Traditionally, SPIROL has supplied Disc Springs in bulk packaging, with customers assembling the prescribed stacks during their (read more)
Browse Spring Washers Datasheets for SPIROL -
allows the user to stack two 20mm cells on top of each other to achieve 6 volts of power from the same board footprint or use a single cell for 3 volt applications. Retainers are rugged yet lightweight, with clearly marked polarity, designed for both lead free solder and traditional reflow (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
to a chronic leak, a contamination source, or a bakeout limitation. The right combination of hermetic sealing, flange type, and materials acts like an extension of the chamber wall itself. This guide provides a practical framework for choosing between CF and KF (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
simple. All designs rely on stacked Fabry-Pérot resonant cavities with dielectric reflectors composed of layers a quarter of a wavelength thick, spaced apart by cavities multiple half-wavelengths across. Several cavity filters are used in combination to ‘square up’ the spectral (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
Conduct Research Top
-
Case Study: "Double Stack" Material Master Bulk Bag Conditioner (.pdf)
A leading chemical manufacturer contacted Material Transfer, looking for a solution to discharge a chemical powder from their bulk bags. The chemical powder was explosive, flammable, a skin irritant, and hardened into a solid block inside the bulk bag, making discharging the contents impossible
-
Betting on Technology
Boot gussets, leg wrappers, stacking caps. If you don't recognize these names you're not alone. Though they may sound like items from a Target advertisement, they are actually the names of some of the many material handling container and rack parts produced by Livonia Tool & Laser, Litchfield, Mich
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
and bulk packaging plants. When machinery is coupled with proportional solenoid valves for flow control, entire systems become automated and able to release raw ingredients continuously or infrequently for precise recipe control. Both linear and rotary solenoid valves are mounted on food processing
More Information Top
-
Mechatronics and Information Technology
All above have se- vere impacts on research and development of bulk material handling and stacker equipments.
-
Fiber optics in flexible cable applications in the pulp and paper industry
In the bulk materials handling industry, stacker /reclaimersare being automatically operated through a fiber optic link from a remote location.
-
Large field of view real-time three-dimensional imaging for ports
In order to achieve the automatically stacking and reclaiming process of Stacker -Reclaimer in the bulk material yard, the source of its control is expected to identify the stockpile in the bulk yard, including length, width, height, the starting address, destination address…
-
The technical policy of the Novokramatorsk machine plant
The plant has mastered the production of new types of mining equipment: excavators with scoops having a capacity of 5-16 m3; various types of crushers; machines for bulk - materials handling (graders, stackers , conveyors, etc.).
-
Analysis on reclaiming process for boom-type bucket wheel stacker-reclaimer--《Mechanical Research & Application》2009年03期
The calculation method of bulk material volume dug by boom type bucket wheel stacker reclaimer is obtained through the analysis on the reclaiming process,which provides a basic theory for the theoretical reclaiming capacity calculation of the bucket wheel unit.
-
Optimization of aspiration systems for comprehensive dust control in processing bulk materials
We have had positive experiences optimizing local suction of dust from conveyers, screens, crushers, mixers, calciners of the conveyer type, stackers and rotary scoopers for open depots of bulk material , units for loading bulk material into railroad cars, etc.
-
Human Centered Computing
The bucket wheel excavator is mostly used in coal mining and earthwork digging, while the bucket wheel stacker - reclaimer is mostly used for loading and discharging bulk materials .
-
Dubbel
…shear stresses and thrust center on the straight carrier in straight beams shear stress hypothesis maximum shear stress (Tresca) criterion shear stress hypothesis Mohr's criterion thrust stacker Reach truck dandruff conveyor Scalloped conveyor bulk good bearing Bulk material conveyor bulk good-system…
Indicates content that may require registration and/or purchase.