-
Supplier: Newark, An Avnet Company
Description: CABLE ADPT, SEALED BULKHEAD, HA, 5.7
-
Supplier: Newark, An Avnet Company
Description: 24B Bulkhead Housing, Double Lever (without seal and levers) (for mating to other housing or cable to cable hood)
-
Supplier: Newark, An Avnet Company
Description: BULKHEAD HERMETICALLY SEALED 75 OHM N FEMALE TO N FEMALE ADAPTER PASTERNACK PE9416
-
-
Supplier: Newark, An Avnet Company
Description: HERMETICALLY SEALED SHV JACK TO SHV JACK BULKHEAD ADAPTER
-
Supplier: Douglas Electrical Components
Description: available for cable assemblies COMMON WIRE AND CABLE TYPES Individual wires (PTFE, PVC, etc.) Jacketed cable Coaxial cable including Triax, Quadrax, and Twinax cable Thermocouple Customized assemblies with integral connectors MARKET CAPABILITIES ISO 9001:2015 / ISO
- Temperature Range: 200 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
-
Supplier: Fairview Microwave Inc.
Description: compliant, you can find this SMA female bulkhead hermetically sealed terminal connector datasheet specifications above. Fairview Microwave female SMA bulkhead connector purchases will ship the same day. Our bulkhead SMA female stub connector is part of over one million RF,
- Frequency Range: 18 GHz
- Features: RF and Microwave Connector
- Connector Type: SMA
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: design. Fairview female SMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight bulkhead hermetically sealed SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial
- Frequency Range: 27,000 MHz
- Connector Type: SMA
-
Supplier: Fairview Microwave Inc.
Description: a nickel plating material. This N female bulkhead hermetically sealed terminal RF connector is RoHS compliant, you can find this N female bulkhead hermetically sealed terminal connector datasheet specifications above. Fairview Microwave female N bulkhead connector purchases will
- Frequency Range: 11 GHz
- Features: RF and Microwave Connector
- Geometry: Straight
- Connector Type: Type N
-
Supplier: Samtec Inc.
Description: cable
- Voltage Rating: 170 volts
- Frequency Range: 0 to 4 GHz
- Number of Contacts: 1 #
- Features: Board Mount Connector, Right Angle, Straight
-
Supplier: Fairview Microwave Inc.
Description: female bulkhead hermetically sealed terminal connector datasheet specifications above. Fairview Microwave female SC bulkhead connector purchases will ship the same day. Our bulkhead SC female eyelet connector is part of over one million RF, microwave and millimeter wave
- Features: RF and Microwave Connector
- Connector Type: SC
- Geometry: Straight
-
Supplier: Samtec Inc.
Description: cable
- Voltage Rating: 170 volts
- Frequency Range: 0 to 4 GHz
- Number of Contacts: 1 #
- Features: Board Mount Connector, Right Angle, Straight
-
Supplier: PIC Wire & Cable
Description: PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance
- Voltage Rating: 500 volts
- Frequency Range: 0 to 18 GHz
- Features: Circular / Cylindrical Connector, Coaxial Connector, Military Connector
- Gender: Female / Jack
-
Supplier: Device Technologies, Inc.
Description: Seal-Fast Plate Seals provide bulkhead/firewall protection against chafing and abrasionand seal out fumes, heat, dust moisture and other contaminants. Key Benefits Trim ring options in anodized aluminum or lightweight composite The rubber grommet creates an environmental
- Gasket Type: Edge Trim
-
Supplier: Allied Electronics, Inc.
Description: usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak. It offers a full line of 75 Ohms BNC connectors to meet the needs for higher performance impedance-matched cable interconnections. These
-
Supplier: Waytek, Inc.
Description: Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a
- Diameter: 0.17 to 0.43 inch
- Length: 2.45 inch
- Shrink Ratio: 3 :1
- Features: Heat Shrink Tubing
-
Supplier: Waytek, Inc.
Description: Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a
- Diameter: 0.26 to 0.64 inch
- Shrink Ratio: 3 :1
- Features: Heat Shrink Tubing
- Sleeving: Shrink Tubing
-
Supplier: ASTM International
Description: This specification covers the general requirements for heat-shrink cable entry seals. Cable entry seals are intended for making electrical cable penetrations into connection boxes, bulkheads, or other enclosures. Heat-shrink cable entry seals
-
Supplier: icotek Corp
Description: quickly and easily. Advantages & Benefits Hinged cover Integrated seal Cable entry at 90° to the enclosure Large bending radius of the routed cables possible (r max. = 150 mm) Mechanical protection of the cable directly at the place of entry Protection against water
- Number of Cables: 1
- Cable Diameter: 1.3779535 inch
- Application: Industrial, Panel / Enclosure
- Features: Other
-
Supplier: Waytek, Inc.
Description: Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a
- Diameter: 1.45 to 2.34 inch
- Shrink Ratio: 3 :1
- Features: Heat Shrink Tubing
- Sleeving: Shrink Tubing
-
Supplier: Waytek, Inc.
Description: Heat-shrinkable cable entry seals (CES) provide a watertight, fume-tight seal where cables enter connection boxes, bulkheads, or other enclosures. The standard CES for thin-wall enclosures consists of a three-part assembly; a rigid nylon nut, an O-ring, and a
- Diameter: 0.78 to 1.36 inch
- Shrink Ratio: 3 :1
- Features: Heat Shrink Tubing
- Sleeving: Shrink Tubing
-
Supplier: Douglas Electrical Components
Description: The PotCon® line of hermetic bulkhead connector feedthroughs incorporate standard connectors and wire harnesses in a single, fully sealed housing. PotCon feedthroughs feature circuits that can disconnect at the pressure bulkhead or vacuum port while maintaining a hermetic seal
- Contact Size (AWG): 20 AWG
- Number of Contacts: 37 #
- Connector Type: BNC, MHV, SMA
- Features: Coaxial Connector, Military Connector
-
Supplier: L-com, Inc.
Description: The L-com FOA-SCN-0 is an IP68 SC Fiber Optic Adapter, intended for inline installations. It is similar to the FOA-SCI-0, but does not include the back seal and nut, providing an alternative configuration where these components are not required. Designed for use with single mode fiber and
-
Supplier: L-com, Inc.
Description: The L-com FOA-SCN-D is an IP68 SC Fiber Optic Adapter, intended for inline installations. It is similar to the FOA-SCI-0, but does not include the back seal and nut, providing an alternative configuration where these components are not required. Designed for use with single mode fiber and
-
Supplier: Douglas Electrical Components
Description: The PotCon® line of hermetic bulkhead connector feedthroughs incorporate standard connectors and wire harnesses in a single, fully sealed housing. PotCon feedthroughs feature circuits that can disconnect at the pressure bulkhead or vacuum port while maintaining a hermetic seal
- Contact Size (AWG): 20 AWG
- Number of Contacts: 61 #
- Connector Type: BNC, MHV, SMA
- Features: Coaxial Connector, Military Connector
-
Supplier: Douglas Electrical Components
Description: The PotCon® line of hermetic bulkhead connector feedthroughs incorporate standard connectors and wire harnesses in a single, fully sealed housing. PotCon feedthroughs feature circuits that can disconnect at the pressure bulkhead or vacuum port while maintaining a hermetic seal
- Contact Size (AWG): 20 AWG
- Number of Contacts: 41 #
- Connector Type: BNC, MHV, SMA
- Features: Coaxial Connector, Military Connector
-
Supplier: L-com, Inc.
Description: High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature RP-SMA connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what
- Cable Length: 1.5833333333333333 ft
- Features: Bulk Cable, Cable Assembly
-
Supplier: L-com, Inc.
Description: High quality fully tested antenna feed cable assemblies featuring 100-series high-quality coax cable. These cable assemblies feature RP-TNC connectors. Not exactly what you are looking for? Build your own cable assembly with our Custom Product Configurator. Not sure what
- Cable Length: 1.5833333333333333 ft
- Features: Bulk Cable, Cable Assembly
-
Supplier: Richardson RFPD
Description: Straight Bulkhead Jack Panel Seal Clamp Type - Cable .141
- Features: Coaxial Connector
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: DigiKey
Description: SMA REAR BULKHEAD MOUNT SEALED J
- Operating Temperature: -40 to 85 C
- Features: Cable Assembly, Other
- Application: RF
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Frequency 0~6GHz VSWR < 1.25 Insertion Loss < 0.2 dB Impedance 50ohm DC Voltage 230V Insulation Resistance 5000Mohm Type N Male- N Female Bulkhead ETEILY features N-Male and N-Female Bulkhead Lightning Arrestor Adapter with a rubber O-ring seal for mounting through an enclosure
- Clamping Voltage: 230 volts
- Device Type: Lightning Arrestor
-
Supplier: Loos & Co., Inc.
Description: Lock-clad Cable is manufactured by swaging an aluminum tubing over a 7x7 or 7x19 galvanized or stainless steel cable. Originally developed for aircraft control applications, Lock-clad has found additional industrial appli¬cations where the following properties are advantageous: Stretch
- Length: 360 inch
- Diameter: 0.125 inch
- End Fitting: Ball Fitting, Eye, Fork / Strap Eye, Socket Fitting, Stop Sleeve / Plug, Threaded End / Stud
- Type: Cable Only
-
Supplier: Loos & Co., Inc.
Description: Lock-clad Cable is manufactured by swaging an aluminum tubing over a 7x7 or 7x19 galvanized or stainless steel cable. Originally developed for aircraft control applications, Lock-clad has found additional industrial appli¬cations where the following properties are advantageous: Stretch
- Length: 360 inch
- Diameter: 0.125 inch
- End Fitting: Ball Fitting, Eye, Fork / Strap Eye, Socket Fitting, Stop Sleeve / Plug, Threaded End / Stud
- Type: Cable Only
-
Supplier: Tripp Lite by Eaton
Description: Features RJ45 Bulkhead Coupling Recommended for Outdoor or Harsh Outdoor EnvironmentsThis shielded Cat6 coupler lets you connect two Cat5e/6 patch cables for Gigabit Ethernet networks or digital signage in outdoor applications and other areas where protection from harsh elements is
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: DigiKey
Description: Connector Cable Adapter Kit For Pro Beam Jr Sealed Bulkhead
Find Suppliers by Category Top
Featured Products Top
-
places where wire, cable, air hoses, fuel and oil lines pass through fire walls, bulkheads, wall panels and enclosure openings and avoid contact with sharp panel surfaces while also sealing the aperture for airflow, heat loss and or insect/rodent penetration. The Importance of Door Seals (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
can be configured as a connector-to-connector or connector-to-wire feedthrough to simplify customer installation. PotCon bulkhead connector feedthroughs can also be incorporated with other Douglas Electrical Components products and designs such as our DuctorSeal wire feedthroughs, Portplates for multiple connection points, OptiSeal for fiber optics, and custom cable harness line. (read more)
Browse Electrical Connectors Datasheets for Douglas Electrical Components -
CircuitSeal™ is a hermetic sealing and encapsulation process that protects connectors, circuit boards, and electronic assemblies using a low-outgassing, chemically inert epoxy. By fully encapsulating components such as rigid and flex PCBs, hybrid circuits, and flat flex cables, it creates (read more)
Browse Wire to Board Connectors Datasheets for Douglas Electrical Components -
hazardous environments. Using epoxy sealing technology, these feedthroughs allow wires, cables, connectors, or optical fibers to pass through bulkheads while preventing the transfer of liquids and gases. In hazardous locations, they help block flammable substances from reaching ignition sources (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
combination of wires, cables, and connectors on both sides of a bulkhead. With the ability to hermetically seal directly to the conductor, DuctorSeal offers exceptional design flexibility, supporting up to 3,000 conductors in a single assembly. Each feedthrough is highly customizable, with (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
The QUADconnector™ has 4 hermetically-sealed Coaxial/Triaxial connections through ONE circular hole in the bulkhead, available in TNC and BNC 50 ohm, and BNC 75 ohm types. TCAS/Mode S installations can use three panel holes instead of as many as twelve saving space, time (read more)
Browse Coaxial Connectors Datasheets for PIC Wire & Cable -
straight threads combined with an O-ring seal positioned between the hex and threaded portion of the housing. As the fitting is tightened, the O-ring compresses against the mating surface to create a dependable hermetic seal. This sealing method typically supports higher operating pressures than (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
designs. The company offers hermetic connector assemblies and bulkhead connectors across multiple formats, including push-pull, circular MIL-spec, coaxial, and D-sub connectors, along with ribbon cable feedthroughs for simplified integration. All assemblies are designed for vacuum and high (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Douglas Electrical Components -
PFW (plug) and RFW (receptacle) series sealed connectors are designed to provide reliable hermetic and moisture-tight electrical connections while offering extensive mechanical and electrical customization. Douglas Electrical Components begins with the connector type best suited for the (read more)
Browse Wire to Wire Connectors Datasheets for Douglas Electrical Components -
, explosion-proof feedthroughs are available to meet applicable industry standards. Hermetic bulkhead connector assemblies simplify OEM integration by allowing connectors from virtually any manufacturer to be incorporated into a sealed assembly. These solutions help protect electronics, sensors (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
More Information Top
-
Aquifer Characterization Techniques
…USBR n.d.; Zarriello 1995): • stainless steel casing • filter • diaphragm • stainless steel wire clamped under tension to the diaphragm and casing • plucking and pick-up electromagnetic coils • internal bulkhead seal • cable connection The electromagnetic coils…
-
Sonic back roads through cable bulkheads, Installations‐ and cable ducts in Massiv‐ and assembly walls
Influence of the seal of the cable bulkhead (195/135 mms) in the solid wall .
-
IEEE Standard American National Standard Canadian Standard Graphic Symbols for Electrical and Electronics Diagrams (Including Reference Designation Letters)
50 3.10 Pressure Tight Bulkhead Cable Gland Cable Sealing End.............................................................................................................................
-
Supplement to Graphic Symbols for Electrical and Electronics Diagrams (Supplement to ANSI Y32.2-1975, ANSI/IEEE Std 315-1975)
3.10 Pressure Tight Bulkhead Cable Gland Cable Sealing End .
Indicates content that may require registration and/or purchase.