-
Supplier: Accuris
Description: Pressure atomizing oil burner nozzles
-
Supplier: Accuris
Description: Pressure Atomizing Oil Burner Nozzles
-
Supplier: CSA Group
Description: Scope 1.1 This Standard states the minimum requirements for nozzles which are designed for installation in oil burners of the pressure atomizing type. 1.2 This Standard includes requirements for construction, marking, and performance to ensure consistent operation of nozzles.
-
-
Supplier: Accuris
Description: NOZZLE, OIL BURNER, PRESSURE ATOMIZING
-
Supplier: Accuris
Description: Nozzle, Oil Burner, Pressure Atomizing
-
Supplier: Cleaver-Brooks
Description: The perfect burner solution for industrial drying, air heating, or thermal oxidizing processes. These custom systems feature cutting-edge engineering, system modeling, and testing to ensure the highest performance and lowest emissions in your thermal processing application. Features: Lower
- Maximum Capacity: 49,999,999.99999999 to 399,999,999.99999994 BTU/hr
- Firing: Direct
- Features: Low NOx
- Combustion Fuel: Natural Gas
-
Supplier: Industrial Combustion, LLC
Description: on oil burners standard for easy upgrade to combination units Hinged combustion head for easy access and maintenance Backward-curved impeller provides adequate combustion air for various furnace pressures Nozzle line electric heater standard on medium to heavy oil burners FGR
- Maximum Capacity: 4,200 to 42,000 BTU/hr
- Convection: Forced Draft
- Firing: Indirect
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Cleaver-Brooks
Description: furnace pressures and high-altitude applications. The cam trim with 14-point adjustment range allows for consistent air-to-fuel ratios. The standard gas manifold on oil burners means an easy upgrade to combination units. Features: Versatile burner capable of burning natural gas, and
- Maximum Capacity: 1,399,999.9999999998 to 10,500,000 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BURNER NOZZLE, STAINLESS STEEL, NNB. FREE 2 YEAR RADWELL WARRANTY
- Media: Air / Gases
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: proper flow of water or air. A high degree of accuracy and precision is required in the manufacturing of these parts as they work under extreme pressure. These parts are manufactured as per customer’s design and specifications. Applications: Air jets Medical applications Gas burners Water
- Applications: Burners, Medical, Nozzles, Water Jet
- Media: Chemical, Hydraulic Fluids, Pneumatic Air
- Features: Other
- Material: Sapphire
-
Description: as described therein, and intended for use in appliances of different types and operated with fuel gases, total pre‑mixed burners and nozzle mixed burners, single burners with a single combustion chamber, single‑fuel and dual‑fuel burners when operating only on
-
Supplier: CSA Group
Description: as described therein, and intended for use in appliances of different types and operated with fuel gases, total pre‑mixed burners and nozzle mixed burners, single burners with a single combustion chamber, single‑fuel and dual‑fuel burners when operating only on
-
Supplier: Nutec Bickley, Inc.
Description: stoichiometric burner gasses emanating from the burners combustion chamber, tempering them to provide a high velocity jet of uniform temperature to heat the product. The resultant burner is a high velocity design, which permits independent control of the diffusion air rates,
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: proper flow of water or air. A high degree of accuracy and precision is required in the manufacturing of these parts as they work under extreme pressure. These parts are manufactured as per customer’s design and specifications. Applications: Air jets Medical applications Gas burners Water
- Applications: Burners, Medical, Nozzles, Water Jet
- Media: Chemical, Hydraulic Fluids, Pneumatic Air
- Features: Other
- Material: Sapphire
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: proper flow of water or air. A high degree of accuracy and precision is required in the manufacturing of these parts as they work under extreme pressure. These parts are manufactured as per customer’s design and specifications. Applications: Air jets Medical applications Gas burners Water
- Applications: Burners, Medical, Nozzles, Water Jet
- Media: Chemical, Hydraulic Fluids, Pneumatic Air
- Features: Other
- Material: Sapphire
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: proper flow of water or air. A high degree of accuracy and precision is required in the manufacturing of these parts as they work under extreme pressure. These parts are manufactured as per customer’s design and specifications. Applications: Air jets Medical applications Gas burners Water
- Applications: Burners, Medical, Nozzles, Water Jet
- Media: Chemical, Hydraulic Fluids, Pneumatic Air
- Features: Other
- Material: Sapphire
-
Supplier: Radwell International
Description: NOZZLE OIL BURNER 6GPH 100PSI 80DEG SPRAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: BNB INT. Co., Ltd.
Description: t has the highest wear, chemical resistance, hardness, and thermal conductivity among ceramics. Production Range 0.8 mm-25.4 mm (25.4 mm or bigger, customizable) Applications Mechanical seal bearing, Burner nozzle, Pump parts, Semiconductor parts
- Diameter / OD: 0.03149608 to 1.00000054 inch
- Applications: Bearing / Power Transmission, Flow / Metering, Sprayers / Pumps
- Ball Type: Ceramic Balls
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Refractory / High Temperature, Silicon Carbide, Specialty / Other, Wear Resistant (Bearing / Tool Grade)
-
Supplier: Accurate Bushing Company, Inc.
Description: Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.
- Bore: 1.75 inch
- Overall Width: 1.5 inch
- Features: Military
-
Supplier: Accurate Bushing Company, Inc.
Description: Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.
- Bore: 0.25 inch
- Overall Width: 0.375 inch
- Features: Military
-
Supplier: Accurate Bushing Company, Inc.
Description: Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.
- Bore: 2.75 inch
- Overall Width: 1.25 inch
- Features: Military
-
Supplier: Accurate Bushing Company, Inc.
Description: Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.
- Bore: 1.5 inch
- Overall Width: 1.5 inch
- Features: Military
-
Supplier: Pressure Washers Direct
Description: capability •Adjustable pressure unloader Battery Powered 12 Volt DC Burner System •Battery powers burner - no need for electric circuit •Schedule 80 heating coil; uses diesel fuel •Adjustable temperature control Professional Grade Gun And Lance With Quick Connects •4 quick
- Water Jet Pressure: 3,200 psi
- Power: 11 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine, Electric Motor
-
Supplier: Pressure Washers Direct
Description: capability •Pulls water from a standing source up 10 feet below the unit •Adjustable pressure unloader Battery Powered 12 Volt DC Burner System •Battery powers burner - no need for electric circuit •Schedule 80 heating coil; uses diesel fuel •Adjustable temperature control
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Higher Power Supplies, Inc.
Description: 12 volt battery and marine battery box • Fully self-contained, no external power required • Beckett Diesel Fired 12 Volt Burner System • 18 HP Vanguard Engine, General TS2021B Pump • 5.5 GPM @ 3500 PSI • Pulsar EZ Unloader w/ Tank Feed Plumbing • Reliable Beckett burners • Adjustable
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Power: 18 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Watts
Description: Series Figure 41A Safety Relief Valves for Air, Gas, and Vapors are ASME section VIII valves used for compressors, intercoolers, aftercoolers and receivers, air makeup units, gas burners, pneumatic conveying/elevating equipment, dryers and other pressure vessels and piping, that handle air,
- Media: Air, Gas, Water
- Valve Type: Pressure Relief Valves, Safety Valves
-
Supplier: Higher Power Supplies, Inc.
Description: 50' high pressure hose with quick connects • Maxi-Flo 20% chemical injector assembly with quick connects • 4 high pressure spray nozzles and 1 chem nozzle
- Water Jet Pressure: 3,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Spray Gun And Lance •Four flat tip nozzle set (0°, 15°, 40°, soap) •Exit side chemical injection allows for wider range of cleaners •Includes 50' wire braided hose Durable Industrial Grade Components •220 volt burner uses diesel fuel •Schedule 80 heating coil; removable fuel
- Water Jet Pressure: 3,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Higher Power Supplies, Inc.
Description: assembly with inisulated grip and quick connects • 50' high pressure hose with quick connects • Maxi-Flo 20% chemical injector assembly with quick connects • 4 high pressure spray nozzles and 1 chem nozzle
- Water Jet Pressure: 3,000 psi
- Water Flow: 300 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Washington Alloy Co.
Description: aerospace industry for engine tailpipes, turbine blades, nozzle vanes and after burner components. It is also used in petro-chemical applications to combat stress corrosion cracking.
-
Supplier: Cleaver-Brooks
Description: The CBND is designed and engineered into a single boiler package, from the air inlet to the stack outlet and the feedwater inlet to the steam nozzle outlet, along with everything you need to operate the boiler. The important layout and configuration drawings are available with a quote, while
- Maximum Pressure: 1,500 psi
- Features: Economizer
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Technology: Water Tube
-
Supplier: Higher Power Supplies, Inc.
Description: assembly with quick connects • 4 high pressure spray nozzles & 1 chemical nozzle
- Water Jet Pressure: 3,500 psi
- Water Flow: 240 GPH
- Power: 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Haida International Equipment Co., Ltd.
Description: Bunsen burner (Bunsen burner)and the specific gas source(methaneor natural gas). The ignition of bedding under the hot combustion duration and the specimen is ignited to assess its combustion. Automatic combustion tester suits for wires, cables, rubber, plastic, sheathing and
- Display & Special Features: Digital Readout
- Features: Other
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. 4 Gallon Fuel Tank Capacity Float tank Polyethylene
Find Suppliers by Category Top
Featured Products Top
-
Aerospace Bearings Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc.
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/3135/1/B%20Bunkute%20Thesis%202008.pdf
Figure F 1: Positions downstream the burner nozzle for the DLR temperature measurements (drawn on temperature contours for methane)........................................................................................256 Figure F 2: Positions downstream the burner nozzle for the DLR velocity measurements (drawn on axial velocity contours for methane)........256 Figure …
-
http://dspace.mit.edu/bitstream/handle/1721.1/60488/EL_TR_1981_001.pdf?sequence=1
Distance from Burner Nozzle , m (along the centerline .
-
PROCEEDINGS OF THE 1999 OIL HEAT TECHNOLOGY CONFERENCE AND WORKSHOP.
Spray Droplet Distribution of a Typical Oil Burner Nozzle .
-
Cleaner Combustion and Sustainable World
Fig. 2 Configuration of single line burner nozzles .
-
DURABILITY OF VERY LOW CAPACITY PRESSURE ATOMIZED FUEL NOZZLES USED WITH LOW FIRING RATE RESIDENTIAL OIL BURNERS.
3 Figure 4 Oil burner nozzle geometry comparisons.............................................................
-
Acoustic Measurements in a Hexamethyldisiloxane-Loaded Low-Temperature Direct Barrier Discharge (DBD) Plasma Effluent: Nozzle Cleaning
For electrical power of less than 350 W, we observed parasitic SiO2 deposition in the burner nozzle , which decreases the nozzle aperture within several hours of operation time.
-
Model investigations of the aerodynamics of a direct-flow-vortex flame as applied to a TGMP-314 boiler
Central to the methodology of isothermal simulation is ensuring that the ratios of dynamic heads of jets at the outlet from the burners ( nozzles ) and of the flows of furnace gases interacting with them are the same in the model and in …
-
Advances in Control and Communication
Can be seen that in the original structure, at the time air vents from 400mm, flue gas temperature up to 1390℃, the area around the burner nozzle at the temperature of 350mm from the Wall is 1155℃, the secondary air expansion angle …
-
Challenges of Power Engineering and Environment
The collocation of burner nozzle is 233212122121212 from up to down.
Indicates content that may require registration and/or purchase.