-
Supplier: Radwell International
Description: BUZZER,B-8699 SERIES, 120V, HEAVY GAUGE STEEL COVER, VIBRATING ARMATURE, GRAY FINISH, NEMA TYPE 3R, NON FIRE ALARM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: UL Standards & Engagement
Description: Part I, Safety Standard for Electrical Installations; and with ULC-S524, Standard for Installation of Fire Alarm Systems; and b) In the United States only: in accordance with the National Electrical Code, NFPA 70, and the National Fire Alarm and Signaling Code, NFPA 72.
-
Supplier: Americor Electronics, Ltd.
Description: conditioner, etc. Data processing equipment including: keyboards, disk drives, circuit boards, malfunction alarms, etc. Electronic instruments Medical equipment Cash registers Automotive alarms Game machines Electrical appliances Conveyors Fire alarms, burglar
- Technology: Piezoelectric
-
-
Supplier: Allied Electronics, Inc.
Description: AC Piezo Buzzers, 2900 Hz +⁄- 500 Hz Frequency Oscillator These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and
-
Supplier: Allied Electronics, Inc.
Description: Piezo Electric AlA (RMS) with Internal Circuitry These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar
-
Supplier: Allied Electronics, Inc.
Description: 12 VDC Rated Voltage, 4000 +⁄- 500 Hz Oscillator Frequency, Piezo Alarm These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as
-
Supplier: Allied Electronics, Inc.
Description: 2000 to 3000 Hz Oscillator Frequency, 20 °C Temperature, Piezo Electric Alarm These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PC BOARD FOR FIRE ALARM, W/ KEY SWITCH, 6 VDC BUZZER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: UL Standards & Engagement
Description: requirements do not cover audible signaling appliances intended for fire alarm or emergency communications use as defined by the National Fire Alarm and Signaling Code, NFPA 72. 1.5 A supplemental visual signal incorporated as part of an audible signal appliance shall
-
Supplier: Arjay Engineering
Description: sensors (ie. CO and NO2) • two optional remote sensors (ie. toxic, combustible, or any analog device) • LCD display, buzzer, 3 relays, RS-485 communication, 4-20 mA output and a keypad interface are standard • ideal for maintenance garages, fire and ambulance stations, service, storage
- Operating Temperature: -4 to 104 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: MSA Safety
Description: to meet the NFPA 820 section 1.8 standards followed by the wastewater industry. Ultima X5000 sensors for O2, H2S and IR LEL combustible gas Designed for high-moisture environments NEMA 4X Stainless Steel or Fiberglass Enclosure SM5000 Sample Pump Red Strobe Buzzer Hydrophobic End-of-Line
- Operating Temperature: -4 to 104 F
- Measurement Type: %LEL
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
Federal Signal Corporation - Industrial Signaling and Systems
Dependable compliant manual fire alarm activation
Available in Break Glass or Push Button models, these Call Points trigger an immediate alarm when activated and remain in signaling mode until the system is manually reset, ensuring incidents are acknowledged and addressed before operations resume. When every second counts, trust Federal (read more)
Browse Fire Alarm Control Panels Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
industry. They are ideal for use in smoke detectors, fire alarm systems, industrial control panels, medical devices, security systems, smart home products, IoT devices, and more. The RBE Series supports a wide range of operating voltages, including 3, 5, 9, 12, 24, and 48 VDC. Available in (read more)
Browse Audio Transducers and Buzzers Datasheets for New Yorker Electronics Co., Inc. -
fire models, DurAlert lets facilities specify and standardize notification from one product line. Tool-free onboard jumpers make it easy to change settings in the field. 24 Vdc or 120–240 Vac models Four flash patterns (steady, 60 FPM, 120 FPM, simulated strobe (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Global Performance. Trusted Worldwide. Now in red.
recognized as the color of urgency and action ?? Enhances visibility for quicker recognition in emergency situations ?? Ideal for fire, gas detection, and safety response applications Engineered (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
terminal block and supervisory diode design also makes this unit ideal for Fire Alarm Applications. Model 450E produces 99dBA @ 10' on axis and 90dBA @ 10' per the UL 464 reverberation test when supplied with a 24VDC input voltage. It produces 94dBA @ 10' on axis when supplied with a 12VDC input (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Are duty cycles burning out your audible horns?
450E is ideal for general alarm, start and dismissal, coded paging, and process control signaling in areas of high ambient noise levels. Additionally, the 4-wire terminal block and supervisory diode design also makes this unit ideal for Fire Alarm Applications. Model 450E produces 99dBA @ 10 (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
The Global Standard for Life Safety Alarm Sounders
required) Non-metallic corrosion-resistant design, available in Red or Black 24 Vdc models contain a supervisory diode and four-wire terminal block For use in alarm control panel applications Dome guard included M20 entries standard Optional (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Simplify hazardous signal specification globally
, Ex de IIC, and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III UL and cUL for Class I, Zone 1 AEx db IIC T3: Zone 21, AEx tb IIIC T200°C UL Fire (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
These gas safety bundles provide facilities with fully integrated solutions, combining visual and audible alarms, power failure alerts, and centralized gas monitoring - all tailored to meet or exceed key safety codes and regulations set by the NFPA, IFC, and NBIC. (read more)
Browse Audible Alarms Datasheets for CO2Meter.com -
Inside a Beverage Install: CO₂ Safety from Cylinder to Tap Carbon dioxide (CO₂) is essential for beverage systems—but when it leaks or builds up, it becomes an invisible and potentially dangerous hazard. In this video, we take you inside a real beverage installation to show how CO₂ moves from the cylinder to the tap—and where safety risks can occur along the...
(read more)
Browse Audible Alarms Datasheets for CO2Meter.com
More Information Top
-
Hanford Works monthly report, June 1950
Fire alarm buzzers in Eadlec Hospital were adjusted for audibility at our request and tested on June 9rh.
-
The perceived urgency of auditory warning alarms used in the hospital operating room is inappropriate
quite different from the everyday alarms people are familiar with (sirens, fire alarms , buzzers of various kinds).
-
Decentralized dynamic task planning for heterogeneous robotic networks
In particular, robots {v1, v2} are provided with a buzzer to fire an alarm (skill s2); robots {v3, v4}areequippedwithacamera(skills3)forobjectrecog- nition and finally robot {v5} is equipped with a light emitter (skill s4).
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1805 - Fire Dynamics Tool...
… aware of the fire detector alarms because other plant alarms were sounding at the same time, the fire protection alarm board was in an area not readily visible to the operators, and the fire detector alarm panel buzzer had been covered with …
-
Project health and safety plan for the Gunite and Associated Tanks at Oak Ridge National Laboratory, Oak Ridge, Tennessee
The Edwards horn alarm is a loud, continuous buzzer that fimctionsas a fire alarm or local building evacuationalarm.
-
Popular Products In Other Appliances - Big Bruin
• Ceiling Mount Smoke Detector Tester Sensor Fire Alarm LED Beep with Buzzer .
-
Aging assessment for active fire protection systems
The second event involved the failure of a panel alarm buzzer relay in a fire detection instrumentation panel, causing a fire.
-
Health and safety plan for the Environmental Restoration Program at Oak Ridge National Laboratory
123-13Edwardshornfirealarm The Edwards horn alarm is a loud, continuous buzzer that functions as a fire alarm or local building evacuation alarm.
Indicates content that may require registration and/or purchase.