Products/Services for Bx 24 Microcontrollers
-
Microcontrollers (MCU) - (442 companies)Last revised: November 21, 2024 Reviewed by: Scott Orlosky, consulting engineer A microcontroller (MCU) is a full computer built on a chip. They are used for a specific application and are normally found as part of embedded systems. MCUs execute...Data BusLife Cycle StageInternal ROM Type -
Microprocessor Chips (MPU) - (338 companies)...to consider when selecting microprocessor chips (MPU) include: Data bus - Most microprocessor chips are available with an 8-bit, 16-bit, 24-bit, 32-bit, 64-bit, 128-bit, or 256-bit data bus. Microprocessor family - Products from many proprietary... -
Device Programmers - (98 companies)Device programmers are used to program nonvolatile memory such as microcontrollers, erasable programmable read-only memory (EPROM), programmable logic devices (PLDs), programmable array logic (PAL), generic array logic (GAL) and other electrically... -
Metal Sheet - (777 companies)How to Select Metal Sheet. Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more. How Are Metal Sheets Made?. Sheet metal can... -
IC Bus Interfaces and Controllers - (184 companies)IC bus interfaces and bus controllers or bus masters are interfaces between most standard parallel-bus microcontrollers or microprocessors and the serial bus. There are many different types of IC bus interfaces and controllers. Examples include... -
Digital Signal Processors (DSP) - (170 companies)Digital signal processors (DSPs) are specialized microprocessors designed specifically for digital signal processing, usually in real-time. DSPs can also be used to perform general-purpose computations, but are not optimized for this function.
-
Metal Strip - (294 companies)How to Select Metal Strip. Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements. How Is Metal Strip...
-
Smart Card Chips - (29 companies)Specifications. There are several microprocessor architectures and interfaces for smart card chips. Typically, older cards are based on relatively slow, 8-bit embedded microcontrollers. Newer smart card chips feature 12-bit, 16-bit, 32-bit, or 64-bit...
-
Motor Controllers - (796 companies)Regenerative drives support motor braking. Variable speed drives support speed control and adjustment. Microcontrollers are computer systems on a chip where real-time manipulation of large amounts of digital data is required in order to improve or modify...
-
Chipsets - (42 companies)Chipsets are single chips that provide many of the functions of a motherboard. Generally, they integrate the clock generator, bus controllers, system timer, interrupt controller, DMA controller, CMOS/RAM clock, and keyboard controller functions.
Product News
-
ERSAELECTRONICS PTE. LTD.
STM32F103C8T6 32-Bit Arm Cortex-M3 Microcontroller The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication interfaces, dual 12-bit ADCs, and an extensive timer subsystem in a compact 48-pin LQFP package. Designed for general-purpose embedded control, the STM32F103C8T6 provides significantly higher processing capability and peripheral... (read more)Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Mouser
MCX C15/C16 Microcontrollers NXP Semiconductors MCX C15/C16 Microcontrollers combine an Arm (R) Cortex (R)-M23 core running up to 72MHz with advanced analog and motor-control features. They support industrial and IoT applications requiring efficient sensing, control, connectivity, and a scalable path from legacy MCU platforms. (read more) -
Win Source Electronics
RP2040 Microcontroller for Embedded Innovation Modern embedded systems demand higher processing efficiency, flexible hardware interfaces, and streamlined development environments. Developers increasingly require microcontrollers capable of balancing performance, power efficiency, and design flexibility. The RP2040 Microcontroller combines a dual-core Arm Cortex-M0+ processor running at 133 MHz with 264KB on-chip RAM, delivering strong performance for a wide range of embedded applications. Its flexible architecture, programmable I/O... (read more)Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
Clippard
Revolutionary Microcontroller from Clippard Cordis Proportional Pressure Controls Precise, digital linear pressure control within a closed-loop system with ultra high resolution and repeatability. The Clippard Cordis is a revolutionary microcontroller primed for escape velocity from a proportional control market that has grown stagnant. Built with the highest quality Clippard EVP and DVP proportional valves at its heart, the Cordis is designed to outperform the competition in every way. With unparalleled performance and flexibility... (read more)Browse Air Pressure Regulators Datasheets for Clippard -
Larch Networks
24-Ports Managed Switch This switch by Larch Networks is the latest generation of Web-Smart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide 24 port configurations with high performance, various management tools, and rich and powerful L2 features including Power over Ethernet (PoE), and this series is also an ideal access-edge solution. (read more)Browse Network Switches Datasheets for Larch Networks -
TPS Elektronik GmbH
CAR120-24-MULTIPLUG CAR120-24-MULTIPLUG 120W 24V DC-DC Converter with Multiplug. The CAR120-24-MULTIPLUG is a robust and high-performance dc power supply specifically engineered for mobile applications. This model from the CAR120 series is an E13 approved, 120W power converter that delivers a stable 24Vdc output from a wide 9-32Vdc vehicle electrical system. As a versatile power supply unit for cars, trucks, and boats, it functions as a reliable 24V multiplug car power supply and wide voltage input 9-32V to 24V... (read more)Browse Computer Power Supplies Datasheets for TPS Elektronik GmbH -
Renishaw
Introducing the RMP-24 micro Global engineering technologies company, Renishaw, is pleased to announce the availability of the RMP24-micro, the world's smallest wireless probe for machine tools. This innovative probe combines compact dimensions with exceptional metrology performance, making it a valuable tool for precision manufacturing. The RMP24-micro measures just 24 mm in diameter and 31.4 mm in length. Despite its small form factor, it delivers impressive measurement repeatability of 0.35 um 2 s, setting a new... (read more)Browse Styli and Probes Datasheets for Renishaw -
Win Source Electronics
STM32 microcontrollers for Smarter Embedded Design STM32 microcontrollers from STMicroelectronics provide engineers with a flexible and scalable platform for embedded system development, low-power operation, and intelligent device design. Built on the ARM Cortex-M architecture, STM32 devices offer a balance of performance, energy efficiency, and extensive peripheral integration for a wide range of applications. With multiple series including STM32F, STM32L, and performance-focused variants, developers can select optimized solutions based... (read more)Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
DigiKey
NXP MCX W Series Microcontrollers NXP's MCX W enables wireless connectivity for multiple standards such as Matter (R), Thread (R), Zigbee (R), and Bluetooth (R) LE. The MCX W serves as the go-to for wireless applications in the MCX portfolio. The MCX W series supports both standalone or hosted architectures to support a range of device types and use cases from simple sensors to hubs and gateways. The MCX W71x and W72x families feature a 96 MHz Arm (R) Cortex (R)-M33 core. Both families leverage an independent radio subsystem... (read more)Browse Microcontrollers (MCU) Datasheets for DigiKey -
DigiKey
32-bit TRAVEO™ T2G Arm® Cortex® microcontroller 32-bit TRAVEO TM T2G Arm (R) Cortex (R) microcontrollerBody control modules (BCM), HVAC, automotive gateways, cluster and graphic applications. Discover the power of 32-bit TRAVEO TM T2G Arm (R) Cortex (R) microcontroller family with embedded safety, security and graphics capabilities ideally suited for advanced automotive body and cluster applications. (read more)Browse Microcontrollers (MCU) Datasheets for DigiKey
-
Automated Data Collection Using Simple and Inexpensive Microcontrollers and Semiconductor Sensors
Table 1 lists and compares some of the main features of the Stamp and BX - 24 microcontrollers .
-
Miniature testbeds for planetary exploration vehicles: Tumbleweed and Frisbee
Later experiments used a Netmedia Inc., BX - 24 microcontroller is a device with 32,000 bytes of EEPROM for program and data storage, with 8 on-board 10-bit analog-to-digital converters.
-
Development of an Automated System for Sampling Crop Material from a Forage Harvester
To provide flexibility in controlling the components on the sampling system, a BasicX-24 ( BX - 24 ) microcontroller from Netmedia was chosen.
-
A reliable gyroscope-based gait-phase detection sensor embedded in a shoe insole
For the signal acquisition, processing and implementation of the gait-phase-detection algorithm, we used the low-cost BX - 24 microcontroller board (NetMedia, Inc.), which contains a low-power ATMEL microcontroller with floating point math capability, 16 standard I/O pins, eight …
-
Flight and attitude dynamics measurements of an instrumented Frisbee
The Netmedia Inc., BX - 24 microcontroller is a device with 32 000 bytes of EEPROM for program and data storage, with eight on-board 10-bit analogue-to- digital converters, also programmable in a Basic programming language.
-
Optical detection of intravenous infiltration
The electronic unit is designed around a BX - 24 processor (Netmedia), a stamp-sized microcontroller .
-
A new approach in Industrial automation application "Embedded system design for Injection Molding Machine"
Site for obtaining data about the microcontroller , www.basicx.com. BX - 24 Hardware Reference (Version 2. 1).
-
https://www.duo.uio.no/bitstream/handle/10852/9040/MscThesis_akbarf.pdf?sequence=1
Having micro-controllers as the logical decision making units, it is useful to take a look at internal parts of a micro controller . Arduino, Parallax Basic Stamp, Netmedia’s BX - 24 , Phidgets, MIT’s Handyboard, and many other alternatives that do the same job [48].
-
Sensor Technologies
They have the functionality to integrate with unspecified external sensors, and an interface for programming the microcontroller to perform a specific function. Many sensor platforms exist, including Parallax Basic Stamp, Netmedia’s BX - 24 , Phidgets, and MIT’s Handyboard.
-
High-speed zonal wavefront sensing
… from a He-Ne laser (λ=633 nm) is expanded and collimated using the two lenses BX . … file so that the input RGB image fed to it is split into 24 binary images corresponding … We designed a PIC micro controller based board to receive the drive signal to convert it into an appropriate synchronization signal so that the camera records frames in synchronization with the FLCSLM display.
Indicates content that may require registration and/or purchase.