-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 电流互感器 Plugin Current Transformers ROHS
- Other Transformer Types / Applications: Current Sense Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Description: Integrated Circuits (ICs) - Inductors/Coils/Transformers - Pre-ordered RLCs
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - Inductors/Coils/Transformers - Pre-ordered RLCs
- Category: Signal / RF Transformer
-
-
Supplier: Win Source Electronics
Description: Material - Core: Ferrite Q @ Freq: 100 @ 79.6kHz Frequency - Self Resonant: 700kHz Package / Case: 8-SMD, Gull Wing DC Resistance (DCR): 38Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.374" W (10.00mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market:
- Inductance Range: 10,000 microH
- DCR: 38 ohms
- Rated DC Current: 70 milliamps
- Operating Temperature: -40 to 125 C
-
Supplier: Central Technologies
Description: No Description Provided
- Inductance Range: 10.000000000000002 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.16 ohms
- Rated DC Current: 1,100 milliamps
-
Supplier: Newark, An Avnet Company
Description: COIL KIT FOR SV103
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 972841-PF0553.103NLT Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: PF0553NL Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance -
- DCR: 0.017 ohms
- Operating Temperature: -40 to 125 C
- Application: RF Inductor / Choke
- Features: Standard Inductor, Coil, Choke
-
Supplier: Coilcraft, Inc.
Description: Defense Supply Center CID A-A-59741 RoHS-compliant. 260°C compatible. Electroplated gold (<50 µin) over nickel over moly-manganese terminations COTS Plus tin-silver-copper and tin-lead terminations available
- Inductance Range: 10.000000000000002 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.075 ohms
- SRF: 38 MHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Song Chuan Precision Company Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034257-103T-1CH-C-12VDC Termination: PC Pins Contact Material: Silver, Tin Coil Resistance: 225 Ω Coil Current: 53.3 mA Categories: OEM
-
Supplier: Win Source Electronics
Description: Manufacturer: Song Chuan Precision Company Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034232-103-1CH-C-12VDC Termination: PC Pins Contact Material: Silver, Tin Coil Resistance: 225 Ω Coil Current: 26.7 mA Categories: OEM
-
Supplier: Coilcraft, Inc.
Description: Coilcraft DO1608C Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path High saturation current ratings High energy storage Industry standard footprint
- Inductance Range: 10.000000000000002 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.16 ohms
- SRF: 35 MHz
-
Supplier: Coilcraft, Inc.
Description: Optimized for AEC-Q200 power over coax (PoC) applications Small size to reduce board area of overall system solutions Board area is only 3.87mm 2 AEC-Q200 Grade 1 (−40°C to +125°C) High impedance (≥ 1 kOhm) maintained over a wide band frequency range to isolate AC signal from the DC
- Inductance Range: 10.000000000000002 microH
- DCR: 1 ohms
- SRF: 165 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Coilcraft, Inc.
Description: Optimized for AEC-Q200 power over coax (PoC) applications Small size to reduce board area of overall system solutions AEC-Q200 Grade 1 (−40°C to +125°C) High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power RoHS-compliant, halogen
- Inductance Range: 10.000000000000002 microH
- DCR: 0.34 ohms
- SRF: 95 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Coilcraft CPS
Description: high grade materials specifically designed for extreme temperatures, these parts can perform in environments unsuitable for many other coils. The power inductors have a temperature range of –55°C to +200°C.
- Inductance Range: 10.000000000000002 microH
- DCR: 0.0323 to 0.038 ohms
- Rated DC Current: 3,400 milliamps
- SRF: 30 to 38 MHz
-
Supplier: Lee Spring Company
Description: common compression spring, the straight metal coil spring, has the same diameter for the entire length. Other configuration options for compression coil springs include hourglass (concave), conical and barrel (convex) types. The straight coil spring configuration is the standard
- Outer Diameter (OD): 0.24 inch
- Wire Diameter: 0.032 inch
- Free Length: 0.69 inch
- Solid Height: 0.288 inch
-
Supplier: Lee Spring Company
Description: EXTENSION SPRINGS are attached at both ends to other components. When these components move apart, the spring tries to bring them together again. Extension springs absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together
- Outer Diameter (OD): 0.36 inch
- Wire Diameter: 0.037 inch
- Free Length (Inside Hooks): 1.875 inch
- Maximum Load: 4.915 lbs
-
Supplier: ODG (Origin Data Global)
Description: FIXED IND 10UH 1.5A 160MOHM SM
- Inductance Range: 10.000000000000002 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.16 ohms
- Rated DC Current: 1,500 milliamps
-
Supplier: DigiKey
Description: 10µH Shielded Wirewound Inductor 660mA 325mOhm Max Nonstandard
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.325 ohms
- Operating Temperature: -40 to 125 C
- Configuration: Fixed
-
Supplier: Newark, An Avnet Company
Description: 10-3 YELLOW SOOW CORD BOXEDIN250COILS(8
-
Supplier: Newark, An Avnet Company
Description: COIL
-
Standards and Technical Documents - COILS, TUBE DEFLECTION; AND COILS, TUBE FOCUSING -- MIL-C-18388CSupplier: Accuris
Description: COILS, TUBE DEFLECTION; AND COILS, TUBE FOCUSING
-
Description: The perfect solution when handling narrow or slit coils. Its lightweight design and built-in guide handle allows for ease of coil positioning. Handles narrow coils with less coil edge damage. More durable than web slings. Available with optional curved coil saddle.
-
Supplier: Marlo Heat Transfer Solutions
Description: Condenser coils for use with most refrigerants. Our refrigeration coils include evaporator and condenser coils. With heat transfer surface areas similar to our fluid coils, direct expansion evaporator coils also feature distributors, capillary tubes, suction
- Type: HVAC Condensing Unit
- Application: Refrigeration
-
Supplier: Accuris
Description: COILS, TELEPHONE REPEATING (COILS C-161( ) AND C-288( ))
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10mH ±20% SMD,12x12mm Power Inductors ROHS
- Inductance Range: 10,000 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 13.5 ohms
- Application: Power Inductor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: IEC Combination Starter, 100-C43, 24V DC Electronic Coil, 1 N.O. 1 N.C., 140M-F8E (F-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. or Trip Contacts
- Standard Rating: IEC Rated
-
Description: empty. Inside radius on hooks avoid coil edge contact. Curved coil saddle is standard. Guide handles for ease of hook positioning. Available with optional padding for additional coil protection. Complies with ASME standards.
-
Description: A quick and easy solution to transfer slit coils from an eye horizontal to an eye vertical position where overhead clearance is limited. Pivoting wedge for easy tilting of stacked coils. Wedge acts as retainer. Efficient and easy to use. Popular for use with small, lightweight
-
Supplier: Allen-Bradley / Rockwell Automation
Description: IEC Combination Starter with Electronic OLR, 100-C0924V DC Electronic Coil1 N.O. 1 N.C.Motor Circuit Protector: 140M-D8N (D-Frame), High Break PlusInternal Auxiliary Contact 1 N.O. + 1 N.C.No Side Mount Aux. or Trip Contacts193-ED, Trip Class 10, Manual Reset
- Standard Rating: IEC Rated
-
Supplier: Radwell International
Description: COIL MODULES, FOR 100-C30 C43 CONTACTORS, USED WITH 103T / 107T 3-COMPONENT STARTERS. FREE 2 YEAR RADWELL WARRANTY
- Features: Motor Contactor Only
-
Supplier: Backer Marathon, Inc.
Description: When highly focused heat is required, and a very low profile is imperative, coil heaters are the best cost-effective option. Coil heaters may be used to concentrate the heat on specific segments, or the coil may be spread to equalize the temperature across the object to be
- AC Voltage Required: 240 volts
- kWatts: 0.125 kW
- Heating Capacity: 0.125 kW
- Heater Type: Coil Heater
-
Supplier: Backer Marathon, Inc.
Description: When highly focused heat is required, and a very low profile is imperative, coil heaters are the best cost-effective option. Coil heaters may be used to concentrate the heat on specific segments, or the coil may be spread to equalize the temperature across the object to be
- AC Voltage Required: 240 volts
- kWatts: 0.25 kW
- Heating Capacity: 0.25 kW
- Heater Type: Coil Heater
-
Supplier: Backer Marathon, Inc.
Description: When highly focused heat is required, and a very low profile is imperative, coil heaters are the best cost-effective option. Coil heaters may be used to concentrate the heat on specific segments, or the coil may be spread to equalize the temperature across the object to be
- AC Voltage Required: 240 volts
- kWatts: 0.425 kW
- Heating Capacity: 0.425 kW
- Heater Type: Coil Heater
-
Supplier: Backer Marathon, Inc.
Description: When highly focused heat is required, and a very low profile is imperative, coil heaters are the best cost-effective option. Coil heaters may be used to concentrate the heat on specific segments, or the coil may be spread to equalize the temperature across the object to be
- AC Voltage Required: 240 volts
- kWatts: 0.3 kW
- Heating Capacity: 0.3 kW
- Heater Type: Coil Heater
-
Find Suppliers by Category Top
Featured Products Top
-
automotive and industrial applications. It also offers an operating temperature range of –40°C to 150°C, making it ideal for demanding environments. Designed for high-current DC/DC converters, power modules, and energy storage systems, the LKKA0200R5K1FF0E provides stable inductance (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
. With excellent solderability, moisture sensitivity level 1, and compliance with RoHS and halogen-free standards, these coils operate reliably across -40°C to 125°C for robust performance in demanding environments. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
current ratings. Lowest power consumption (AC and DC losses) Soft saturation characteristic to withstand high current spikes Magnetically shielded - composite construction minimizes audible buzzing AEC-Q200 Grade 1 (-40°C to +125°C) with a 165°C max part temperature (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
Offering a very large radial clearance, the new VM32C voice coil actuator from Geeplus is ideally suited to applications where excellent control for short stroke, bidirectional linear actuation is required, as in medical or optical equipment. With the ability to develop force in either (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
Vishay introduces the IHDM-1107BBEV-2A and IHDM-1107BBEV-3A Automotive Grade edge-wound inductors with soft saturation currents up to 422 A in a compact 1107 case size. Using powdered iron alloy core technology, they offer stable inductance and saturation across -40 °C to +180 °C, with (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications - as low as 0.15 Ohms Eliminates high frequency noise in power supplies or RF signal isolation applications RoHS Compliant, halogen free. 260°C compatible. Matte tin over nickel over silver-platinum-glas s frit (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
-suited for space-constrained applications, and its robust construction guarantees reliable performance across a wide temperature range of -40°C to 85°C. With a maximum current rating of 2A and an impedance of 1kOhm at 100MHz, it delivers exceptional high-frequency performance while (read more)
Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics -
With an overall height of only 0.350", these low height, non-magnetic variable inductors from Knowles Precision Devices are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to (read more)
Browse Inductors, Coils, and Chokes Datasheets for Knowles -
range from 1.2 A ~ 4.8 A Temperature range: -40°C ~ +105°C MSL 1 RoHS and REACH compliant Applications: Handheld / Mobile Equipment Media Devices Entertainment LED Lighting Drivers Infotainment and Telematics (read more)
Browse Inductors, Coils, and Chokes Datasheets for ECS Inc. International -
current range from 2.5 A to 18.0 A over the operating temperature of -40°C ~ 125°C. This power inductor is ideal for DC/DC converters in notebooks, netbook, desktop and servers as well as low profile, high current power supplies. (read more)
Browse Inductors, Coils, and Chokes Datasheets for ECS Inc. International
More Information Top
-
Report on the joint meeting of the Division of Development and Technology Plasma/Wall Interaction and High Heat Flux Materials and Components Task Groups
• ELONGflTED TORUS CET3 FSR TOKRMflK - VERY HIGH i C > 103 - RESISTIVE COIL REQUIRED - SPM FOR VflCUUM TflNK flND BLflNKET - HIGH-EFFICIENCY CSUPER-THIN3 BLITZ BLflNKET - HIGH NUL C> 10 MU/m2 3 .
-
Coal Tar and Coal Tar Chemicals
A side stream at approximately 200-220°C containing principally naphthalene and wash oil; g A bottoms fraction, which is partly recirculated through process furnace F-101 in a forecolumn reboiler coil and partly pumped forward … the anthracene oil column C - 103 .
-
Multibody Dynamics
Between the points H and F there is a coil spring and a damper, with stiffness k = 104 N/m and damping c = 103 Ns/m, respectively.
-
Industrial Chemical Thesaurus
Uses: Contact insecticide with rapid knockdown effect; synergistic with piperonyl butoxide or MGK 264 in pesticide formulations; used in aero- sols, coils , or sprays indoors against flying and crawling … 30; Bioban® BP Biobrom C-103L; Biobrom C - 103 Tech.; Biobrom C-103.
-
Hybrid vehicles
Exhaust gas 90, 92, 110, 265 - - legislation 13, 52, 55, 315 - - aftertreatment 20, 102, 103 ACEA 68 Active Wheel 130 AHS- C (Advanced hybrid system) 292 four-wheel drive … 308, 330 amortization 14 Amperestundenwirkungsgrad 156 armature winding 118 starters 19, 42…
-
Miniature, high-speed imaging transform spectrometers and advanced sampling algorithms
. . n ___ 101 C 103 10 - .5 10 10, d 0 00 4)-200 a. -300 1U10F (z Frequency (Hz) Linear Actuator Bode Plot Freq Figure 5.21: The system identification of the Lorentz force voice coil actuator is shown. a) The…
-
Viscosity measurements at high temperatures by freely falling balls
…112 volts; C, C2= Veranderliche Kapazitat, 0,0005 pF; C 0,002 pF, = Kapazitat; C 0,00025 pF, = Kapazitat; C 2 .0,002 pF … UX); L,,L, = radio windings in the furnace; L … diameter 60 mms, Spulenlange 103 mm; L4 = Selbstinduktivitlt, 20…
-
Open quantum systems
…69, 73, representation, 91, 106, 114-116, 127-equation, 92, 105-107, 111-112, 210, 222-228 black C.E. 64-68, 4-10 … 75-79, 85-86, 103 spectroscopy 193-194, 199 … 136-138, 163-164 coil , 187-190, 196 track…
-
Dubbel
…belt bias G 105 belt materials G 106 annular springs G 49 annular spring clamping set G 26 ring coil I 7 ring carriers … scope of application T 103 -, selection T 103 -, CAD … bends under internal pressure C 37 tube bundles D…
-
Dubbel
…4 jump covering G 127 Spülgrad P 56 coil with adjustable inductance I 8 -, with solid inductance I 8 coil ignition system P 70 … 89 rod-shaped bodies C 8 stable position C … 9 Static characteristic T 103 static rest position B…
Indicates content that may require registration and/or purchase.