-
Supplier: Roda Specialty Steel
Description: Grade: 440C AST
- Overall Width / OD: 0.4375 inch
- AISI Grade: 440
- Features: Bar Stock, Ferrous / Iron Based - Any Type, Martensitic, Semi-finished Shape / Mill Stock
- Shape / Form: Rod / Round Bar Stock
-
Supplier: Accuris
Description: Tolerances Carbon Steel Bars
-
Supplier: Accuris
Description: Tolerances, Metric Carbon Steel Bars
-
-
Supplier: Accuris
Description: STEEL BAR, REINFORCING (FOR CONCRETE)
-
Supplier: Accuris
Description: STEEL, BARS 0.90 - 1.03C
-
Supplier: SAE International
Description: This specification covers established metric manufacturing tolerances applicable to carbon steel bars ordered to metric dimensions. These tolerances apply to all conditions, unless otherwise noted. The term "excl" is used to apply only to the higher figure of the specified range.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification covers a low-carbon steel in the form of bars and wire 0.750 in. (19.05 mm) and under in nominal diameter or distance between parallel sides.
-
Supplier: Eric'sons Dura Trench
Description: Galvanized steel bar grate – 8″ wide x 36″ long x 1.5″ thick, with 3/8″ thick bearing bars at 1 3/16″ O.C., load banded edges, and cross bars at 4″ o.c This is a good general purpose 8″ wide trench drain grate. It is typically used on an 6” wide prefabricated trench drain
- Width: 8 inch
- Features: Galvanized Steel, Steel
- Type: Grating
-
Supplier: CSA Group
Description: Preface This is the second edition of CSA G30.18, Carbon steel bars for concrete reinforcement. It supersedes the previous edition, published in 1992 under the title Billet-Steel Bars for Concrete Reinforcement. The 1992 edition combined the requirements of CSA Standards
-
Supplier: ASTM International
Description: This guide covers standard specification for alloy steel bars, suitable for surface hardening by nitriding, designated as Classes A, B, C, and D. Class A and Class D bars are general-purpose bars; Class B bars are free-machining bars; Class C bars
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Maximum Length: 914.3995062242667 mm
- Shaft Material: Carbon Steel
- Features: Other
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Maximum Length: 914.3995062242667 mm
- Shaft Material: Carbon Steel
- Features: Other
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Maximum Length: 914.3995062242667 mm
- Shaft Material: Carbon Steel
- Features: Other
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Maximum Length: 914.3995062242667 mm
- Shaft Material: Carbon Steel
- Features: Other
-
Supplier: Bunting Bearings, LLC
Description: C95900 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 959 ASTM B505 Solid bars are stocked in 13" increments and 144" lengths, and are available in other lengths and non-standard sizes. Consider bars for use when you need special bearings, bearings for prototypes, or
- Overall Width / OD: 1 to 8 inch
- Features: Bar Stock, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Snap-on Industrial Brands
Description: CHISEL HEAD, POINTED END TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 30 INCH OVERALL LENGTH 30 OVERALL LENGTH - FRACTIONAL 30 OVERALL LENGTH - DECIMAL ALIGNING, POSITIONING APPLICATION 5 LB WEIGHT 7/8 INCH BODY DIAMETER WILLIAMS. BRAND OVERALL LENGTH - DECIMAL - UOM IN WIDTH 1 INCH
-
Supplier: Eric'sons Dura Trench
Description: T304 stainless steel bar grate – 10″ wide x 36″ long x 1.5″ thick, with 3/8″ thick bearing bars at 1 3/16″ O.C., banded edges, and cross bars at 4″ o.c This is a good general purpose corrosion resistant 10″ wide trench drain grate. It is typically used on an 8″ wide
- Width: 10 inch
- Type: Grating
- Features: Stainless Steel, Steel
-
Supplier: ASTM International
Description: Low-Alloy Steel Bars-Low-alloy steel reinforcing bars conforming to Specification A 706/A 706M shall be used to manufacture welded headed bars. Specification A 706/A 706M limits chemical composition and carbon equivalence to enhance weldablity of the material.
-
Supplier: Eric'sons Dura Trench
Description: T304 stainless steel bar grate – 26″ wide x 36″ long x 1.5″ thick, with 3/16″ thick bearing bars at 1 3/16″ O.C., banded edges, and cross bars at 4″ o.c This is a good general purpose corrosion resistant 26″ wide trench drain grate. It is typically used on an 24” wide
- Width: 26 inch
- Type: Grating
- Features: Stainless Steel, Steel
-
Supplier: Eric'sons Dura Trench
Description: T304 stainless steel bar grate – 38″ wide x 36″ long x 1.5″ thick, with 1/4″ thick bearing bars at 1 3/16″ O.C., banded edges, and cross bars at 4″ o.c This is a good general purpose corrosion resistant 38″ wide trench drain grate. It is typically used on an 36″ wide
- Width: 38 inch
- Type: Grating
- Features: Stainless Steel, Steel
-
Supplier: High Performance Alloys, Inc.
Description: stainless steels. 0.28" thick sheet in the heat-treated at 2050°F, rapid quenched condition, has an average olsen cup depth of 0.49".
- Tensile Strength (UTS, Break): 100,000 psi
- Yield Strength (YS): 45,000 psi
- Elongation: 45 %
- Specifications: ASTM / ASME, UNS
-
Supplier: Reid Supply
Description: Spindle Bar Clamps are easy to use by sliding the moveable arm into position and tightening the screw spindle for instant clamping at any opening. The deep throat allows for greater reach and saves time over ordinary C-Clamps. . Steel Spindle Bar Clamp has a 5.50 in throat depth
- Capacity / Opening: 12 inch
- Clamp Type: Bar / F Clamp
- Features: Other
- Body Material: Steel
-
Supplier: Mega Fortris Americas Inc.
Description: The MF Bar is made of high-strength steel construction. The actual locking mechanism - is embedded in the groove in the metal bush, making the seal stronger and more difficult to tamper. Typical applications of the MF Bar seal include shipping and intermodal containers. The MF
- Sealing Devices: Bolt Seal
- Approvals: C-TPAT Compliant, ISO 17712 Compliant
- Features: Other / Specialized
-
Supplier: Imao-Fixtureworks
Description: Clamping Bar for QLRC/ QLRCF Thrust Clamps. Materials: Arm: S45C steel, Chrome plated Ball Knob: Black ABS resin
- Material: Steel
-
Supplier: National Bronze & Metals Inc.
Description: Pawl, Worm Gears, Machine Parts, Spur Gears, Heavily Loaded Worm Gears, Pump Parts, Landing Gear Parts, Valve Bodies, Valve Guides, Valve Seats, Bearing Segments for the Steel Industry, Pressure Blocks for the Steel Industry, High Strength Clamps, Bushings, Valves, Gears MARINE: Ship
- UNS Number: 95,400
- AISI / AA / CDA Grade: 954
- Overall Width / OD: 6.5 to 18 inch
- Overall Thickness: 6.5 to 18 inch
-
Description: ISO 6935-1:2007 specifies technical requirements for plain bars to be used as reinforcement in concrete. ISO 6935-1:2007 covers nine steel grades not intended for welding which are B240A-P, B240B-P, B240C-P, B240D-P, B300A-P, B300B-P, B300C-P, B300D-P and B420D-P, and one steel
-
Supplier: CSA Group
Description: ISO 6935-1:2007 specifies technical requirements for plain bars to be used as reinforcement in concrete. ISO 6935-1:2007 covers nine steel grades not intended for welding which are B240A-P, B240B-P, B240C-P, B240D-P, B300A-P, B300B-P, B300C-P, B300D-P and B420D-P, and one steel
-
Description: ISO 6935-2:2007 specifies technical requirements for ribbed bars to be used as reinforcement in concrete. ISO 6935-2:2007 covers ten steel grades not intended for welding which are B300A-R, B300B-R, B300C-R, B300D-R, B400A-R, B400B-R, B400C-R, B500A-R, B500B-R and B500C-R, and eleven
-
Supplier: Nucor Cold Finish Group
Description: The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and
- AISI Grade: 1,018 to 1,144
- AISI / AA / CDA Grade: 1,018 to 1,144
- Specifications: ASTM / ASME
- Processing, Temper & Finish: Annealed, Ground / Machined
-
Supplier: Klein Tools, Inc.
Description: OFFSET TYPE ALLOY STEEL MATERIAL CHROME PLATED FINISH 59 INCH OVERALL LENGTH PRYING OVERHANGING ROCK APPLICATION FORGED, HEAT TREATED PROCESS 25/32 INCH BODY DIAMETER 75C MODEL
-
Supplier: CSA Group
Description: ISO 4706:2008 specifies the minimum requirements concerning material selection, design, construction and workmanship, procedure and test at manufacture of refillable welded-steel gas cylinders of a test pressure not greater than 60 bar, and of water capacities from 0,5 l up to and
Find Suppliers by Category Top
Featured Products Top
-
C-131 2-1/2" x 4", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
bar stock sizes) Cut-to-length - World Class Burr free cutting. Eagle can cut and deburr stainless steel wire to customer specificaitons. It can be customized in terms of diameter, strength, surface finish, and tolerances, allowing it to meet the unique requirements (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
the alternating chevron channels to its outlet. Highlight Specifications Plate materials: SS304 / SS316L Brazing options: copper / nickel Series pressure range: up to 45 bar on selected models Temperature range: -190°C to (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet 90° stainless steel ball bearing swivel joint 1/2" female NPT threads. Standard pressures to 3000 psi (207 bar) (available up to 10,000 (690 bar). Temperatures (read more)
Browse Hose Reels Datasheets for Hannay Reels -
outlets: 1" female NPT threads Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel Standard pressures to 2,000 psi (138 bar), available up to 5,000 psi (read more)
Browse Hose Reels Datasheets for Hannay Reels -
-proof & CE (LVD, PED) compliant, dual seal compliance to ANSI/ISA 12.27.01 Compact, 316 stainless steel enclosure Pressure: 1 to 12,500 psi (0,1 to 861,9 bar) Differential Pressure: 0.7 "wcd to 150 psid (1,7 mbar to 10,3 bar) Temperature: -130 to 650 ºF (-90 to 343.3 ºC) (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
pressures to 600 psi (41 bar), available up to 1,000 psi (69 bar) – must specify Temperatures from -60° F to +175° F (-51° C to +79° C) Consult factory for other pressures and temperatures (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 3000 psi (207 bar) Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. Consult (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Thanks to their advanced design, the diagnostic nipples are reliable components in the System 100 measuring device. They are made of hardened steel. The diagnostic nipples are maintenance free and are designed for temperatures from -40°F to 230°F (-40°C to +110°C). The integrated (read more)
Browse Quick Couplers Datasheets for HydraCheck Inc. -
series single-stage regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • Modular design • Diaphragm type shut-off valves (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
ZEPST031
FED QQ-S-635 (C1050), QQ-S-700 ( C1050 ); MIL SPEC MILS-16974; SAE 5403, 5412, 5414 … Strain-tempered AISI grade 1050 steel bar offers a minimum yield strength of 690 MPa (100 ksi).
-
Adsorption kinetics of methane on a template‐synthesized carbon powder and its pellet
1.1 Bar 4.0 6.3 13.0 20.5 LDF-Henry LDF-Langmuir FD -Henry while for graphite it is ∼150 Wm−1 K−1 .[20] As the densities of C1050 and C1050P are … … sample cell (∼50 g, in the form of 0.5-inch OD stainless steel tube capped with …
-
ZHTP00802P066
… transmission gears, quenching with the polyvinyl alcohol solution has enabled us to substitute C1050 for the more … -- From "A New Quenchant for Steel ," by P. E. Cary, chief The setup can heat treat bars up to 40 ft (12.2 m .
-
WELDING GUIDE
C1050 Semifinished Products for Forging, Hot Rolled and Cold Rolled Finished Bars , Wire Rod and Seamless Tubing – … … 3-12 – Compositions Ranges and Limits for AISI-SAE Standard Free Machining Steel Resulphurized Carbon Steels …
-
Failure Analysis of Heat Treated Steel Components
QQ-S-700 ( C1050 ) Adapted from Engineering Properties of Steel , ASM International, 1982, p 509–523 Bar diameter .
-
http://usitc.gov/publications/701_731/pub3832.pdf
1 Grades C1050 through C1070, 5.5 mm (7/32 inch) through 6.5 mm (1/4 inch) in … To preserve domestic jobs (firms) must compete against import product with lowest cost steel available in the … … the period, Republic described itself as “. . . the largest domestic producer of specialty bar quality steel products …
-
http://usitc.gov/publications/701_731/pub4458.pdf
… a broader category and may contain out of scope product including circular alloy bars and rods with … The primary inputs used in the production of wire rod are billets produced from steel scrap, natural gas, and electricity. ‐‐Grades C1050 through C1070, 5.5 mm (7/32 inch) through 6.5 mm (1/4 .
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 6, 0.06 Interior construction
Steel Bars , Wire, Shapes, and Forgings, Corrosion Resisting FS QQ-S-775 Specification for Steel Drill Screws for Application of Gypsum Board ASTM C1050 .
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 11, 0.11 Specialty systems
Metallic-Coated Steel Marcelled Tension Wire ASTM B6 Specification for Aluminum-Alloy Extruded Bars , Rods, Wire, Shapes and Tubes ASTM C5 Perlite Board, Rigid Cellular Polyurethane Composite Roof Insulation ASTM C1050 .
-
Machining of Titanium Alloys
High carbon steel : C1040, C1045, C1050 1986) Allowing for end cutting edge effects in predicting forces in bar turning with oblique machining conditions.
Indicates content that may require registration and/or purchase.