-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1385436-CISCO PC-C13C14-001 - Power Extension Cord C13 to C14 1M Manufacturer: CISCO
-
Supplier: Quail Electronics
Description: Our 3511 series features the standard IEC-60320-C14 Plug with the IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power
- Cord Length: 59.05515 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: SFCable.com
Description: Ideal for extending power cord. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL Listed & CSA.
- Cord Length: 36 inch
- Rated Current: 13 amps
- Rated Voltage: 250 volts
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
-
Supplier: SFCable.com
Description: Ideal for extending power cord. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL Listed & CSA.
- Cord Length: 72 inch
- Rated Current: 13 amps
- Rated Voltage: 250 volts
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: SFCable.com
Description: Ideal for extending power cord. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL Listed & CSA.
- Cord Length: 120 inch
- Rated Current: 13 amps
- Rated Voltage: 250 volts
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: Automation24, Inc.
Description: ÖLFLEX® POWER IX CORDAGE 14/4C 14 AWG (13 AWG/2.5 mm²) is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an international color code and a jacket which is resistant to oil/chemicals and abrasion. Neoprene jacket with rubber insulation, and finely stranded bare copper
- Standards / Certifications: CE Marking, CSA Mark, UL Recognized Component Mark (US and Canadian)
- Application: Cordage
- Cable Shielding: No Shielding
- Features: Other
-
Supplier: SFCable.com
Description: Ideal for extending power cord. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL Listed & CSA.
- Cord Length: 36 inch
- Rated Current: 13 amps
- Rated Voltage: 250 volts
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: Acme Chip Technology Co., Limited
Description: CORD 18AWG IEC 320-C14 - C13 10'
- Cable Length: 10 ft
- Operating Temperature: 105 C
-
Supplier: Tripp Lite by Eaton
Description: Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13
- Cord Length: 36 inch
- Rated Current: 13 amps
- Rated Voltage: 100 to 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13
- Cord Length: 48 inch
- Rated Current: 13 amps
- Rated Voltage: 100 to 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13
- Cord Length: 60 inch
- Rated Current: 13 amps
- Rated Voltage: 100 to 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13
- Cord Length: 24 inch
- Rated Current: 13 amps
- Rated Voltage: 100 to 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 3503 series features the Grey IEC-60320-C14 Plug with the Grey IEC-60320-C13 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are
- Cord Length: 18.110246 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 3525 series features the Left Angle IEC-60320-C14 Plug with the IEC-60320-C13 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are
- Cord Length: 18.110246 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: DigiKey
Description: C14 TO C13, ANTIMICROBE JKT, 10
- North American (AWG): 18 AWG
- Cable Length: 10 ft
- Number of Conductors: 3 #
- Rated Voltage: 0.25 kilovolts
-
Supplier: Accuris
Description: Portable power cables
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, IEC 60320 C14-C13, 5M; Cable Length - Metric:5m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Blue; Product Range:-; Cable Length - Imperial:16.4ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C14; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, IEC 60320 C14-C13, 1M; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Blue; Product Range:-; Cable Length - Imperial:3.3ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C14; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, IEC 60320 C14-C13, 2M; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Blue; Product Range:-; Cable Length - Imperial:6.6ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C14; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, IEC 60320 C14-C13, 3M; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Blue; Product Range:-; Cable Length - Imperial:9.8ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C14; RoHS Compliant: Yes
-
Supplier: TE Connectivity
Description: Wall Usage Conditions Cable Type : Power Operating Temperature Range : -25 - 105 DEGC [-13 - 221 DEGF ]
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -25 to 105 C
- International (mm2): 120 mm2
-
Supplier: Quail Electronics
Description: Our 6251 series features the standard IEC-60320-C14 Plug with the IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications
- Cord Length: 39.3701 inch
- Rated Current: 13 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
AC Power Cords - 3ft Computer 18 AWG Power Cord Extension (IEC320C14 to IEC320C13) -- 2306-03120-003Supplier: Quiktron, Inc.
Description: Plug in the Power Cord Extension Cable from Quiktron to make your work environment more flexible and efficient. All Quiktron power cables feature a fully molded design that provides maximum durability and long life. Cable Type: Heavy-Duty 18AWG Connectors: 3-pin
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
Supplier: MilesTek Corporation
Description: MilesTek's LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 14AWG cords are perfect for medium to high current applications. Features: Domestic UL listed
- Cord Length: 78.7402 inch
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: NEMA 5-15P
-
Supplier: MilesTek Corporation
Description: LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These heavy duty 14AWG cords are perfect for medium to high current applications. This item is non-cancelable /
- Cord Length: 118.1103 inch
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: NEMA 5-15P
-
Supplier: Allied Electronics, Inc.
Description: Power Cord, 10A, 100-230V, C13 to C14, 8.2 Feet
-
Supplier: Quiktron, Inc.
Description: Replace your overused or misplaced power cable, or just manage your power more efficiently. This handy cable features a male 3-prong plug which splits to two female 3-prong shrouds. Simply plug the power cord's male prong into a standard outlet, and youÆre ready
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
Supplier: TE Connectivity
Description: Body Features Flexibility : Semi-Flexible Dimensions Compatible Cable Diameter (Max) : 50 MM [1.96 INCH ] Compatible Cable Diameter (Min) : 20 MM [.78 INCH ] Product Length : 350 MM [14 INCH ] Electrical Characteristics Voltage Class (KV) : 1 Mechanical Attachment Mechanical
-
Supplier: Accuris
Description: CABLE ASSEMBLY, POWER ELECTRICAL, ADAPTER
-
Supplier: Allied Electronics, Inc.
Description: Power Cable, OLFLEX Quad II, Cordage PVC, 14/4c, UL SJTO, CSA, CE, 600V
-
Supplier: TE Connectivity
Description: Design Specification : GOST 13781.0.86,UHL 1, HD CENELEC 629.1, IEC 60502-4 Operation/Application Application Type : Outdoor Other Installation Instruction : Polish Product Availability Power Cable Termination Product Availability : Community of Independent States Product Type Features
- Features: Other
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
connector pin damage in aerospace applications. Locking Screws Solution for resilient performance under vibration. Power, Video & Data Cable assembly handles power, video and data all-in-one to reduce cable runs. Up to 60W (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
Type-C to Type?C 90° Fast Charging Cable – Product Introduction Overview The Type?C to Type?C 90° Fast Charging Cable is a high (read more)
Browse USB Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Contact operation Snap action Contact terminal numbers 13–14 NO (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
Product Description AgozTech LLC The Clover Flex Charging Cable is a durable, high?performance accessory engineered to provide reliable power for Clover Flex POS systems. Designed for use in (read more)
Browse USB Cables Datasheets for AgozTech LLC -
Detachable Power Supply Cord (3’). Volex Cad FileVolex’s 17000A 10 B1 is a 0.91m 3-conductor unshielded standard power cord with SVT 18AWG x 3 cable, black PVC jacket, NEMA 5-15P molded vinyl grounding plug (PH-290B) at one end with an IEC 320-C-13 molded PVC grounding connector (PH-386) for the other end connection. 17000A 10 B1 cords are rated 1250W/10A and have a 105°C temperature rating. (read more)
Browse Cable Assemblies Datasheets for Heilind Electronics, Inc. -
backed by 1-on-1 engineering support to meet your exact end-application needs. Ruggedized Power & Data Cable Key Features: Slag Resistant UV Resistant 90°C Rating 10 Million Flex Life Learn more on our website here. (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
, knots. UL & CSA TPE Power Retractile Cords. Retracted Lengths: 1, 2, 3, & 4ft. Extended Lengths: 6, 11, 16, & 22ft. TPE is ThermoPlasticElastimer. OPER (read more)
Browse Coiled Cords and Cables Datasheets for BRIM Electronics, Inc. -
HEAVY DUTY SHIELDED CONTROL-POWER CABLES MIL-W-16878D TYPE C-18 1000V MIL-W-16878D Ty. C-18, 19/30 TC conductors, twisted, mylar wrap (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
Need a rugged high flex life interconnect solution, ideal for harsh environments and demanding applications? Northwire designs and manufacturers DATA + POWER in one slag-resistant, high flex life custom cable. Ideal for robotic welding applications! 10 Million (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Ground Power Units (GPUs), frequency converters, and aircraft. SAB Bröckskes develops and manufactures 400 Hz cable assemblies specifically for aircraft ground power applications. Instead of supplying (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG
More Information Top
-
Tripp Lite 5-Pack Standard Computer Power Extension Cords 10A 18AWG C14 to C13 - power cable (125 VAC) - 2 ft | Softchoice
Clean up your Racks and Cabinets with Tripp Lites handy 5-pack of 2ft, C14 to C13 power cables .
-
HP power cable - 8 ft | Softchoice
This IEC C14 to IEC C13 power cable connects to the device input power connection.
-
Hammond Manufacturing - 175D-NA - Transformers - Transformer - Allied Electronics
AC POWER EXTENSION CABLE ; C14 TO C13 ; 6FT .
-
Phihong - AC15WEUR - Power Cables - Power, Line - Allied Electronics
AC POWER EXTENSION CABLE ; C14 TO C13 ; 6FT .
-
Amphenol Connex - 112437 - Coaxial/RF Connectors - RF Adapters, In-Series - Allied Electronics
Cable , Power Cord; C14 to C13 ; 18AWG; 4Ft.
-
Schurter - 6100.4112 - Electrical Connectors - Connectors - Allied Electronics
Cable , Power Cord; C14 to C13 ; 14 AWG; 2 Ft.
-
Dialight - 249-7872-3731-504F - Control Station Switches & Accessories - Control Station Indicators - Allied Electronics
Cable Assembly; Power , Line; C13 , C14 ; SJT; 10A; Black; 2.5m .
-
Altech Corp. - 8956.2 - Sensors, Switches & Relays - Relays - Allied Electronics
Cable Assembly; Power , Line; C13 , C14 ; SJT; 10A; Black; 2.5m .
-
Hammond Manufacturing - 1581H6 - Power Products - Power Strip - Allied Electronics
Cable Assembly; Power , Line; C13 , C14 ; SJT; 10A; Black; 2.5m .
-
Vishay Dale - RH0504K000FE02 - Passive Components - Resistors - Allied Electronics
Cable Assembly; Power , Line; C13 , C14 ; SJT; 10A; Black; 2.5m .
Indicates content that may require registration and/or purchase.