-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Plugs & Receptacles RECPF,30A,2P/3W,4h,120V
- Voltage Rating: 120 volts
- Current Rating: 30 amps
- Features: AC Power Connector, Plug / Inlet
-
Supplier: Allied Electronics, Inc.
Description: Power Cord; 9Ft,6in; 13A; C13 Plug, NEMA 515 Plug, SJT type
-
Supplier: SFCable.com
Description: Brazil to C13 power cord: NBR14136 (aka IEC 60906-1) standard Brazil 3P plug to IEC C13 with H05VV-F 0.75mm² black wire, 6 feet. Brazil laptop power cord with InMetro approval.
- Cord Length: 72 inch
- Number of Conductors: 3 Conductors
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Approvals: UCIEE
-
-
Supplier: Powell Electronics, Inc.
Description: RECEPTACLE STRIP 13P 2.0MM PITCH
- Gender: Female / Jack, Male / Plug
-
Supplier: SFCable.com
Description: Brazil industrial to C13 power cord: NBR14136 (aka IEC 60906-1) Brazil industrial 3P plug to IEC C13 with H05VV-F black wire, 6 feet. Rated up to 16A 250V and Brazilian INMETRO certified.
- Cord Length: 72 inch
- Rated Current: 16 amps
- Rated Voltage: 250 volts
- Female End Type: EN 60320-C13 (IEC-320-C13)
-
Supplier: SFCable.com
Description: UK to C13 power cord. BS1363 standard UK fused 3 pin plug to IEC C13 with H05VV-F 1.0mm² black wire 8 feet. Rated up to 10A 250V. It carries these approvals: British ASTA, Singapore PSB, Hong Kong HKSI and Saudi Arabia SASO. This power cord is also known as the UK
- Cord Length: 96 inch
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
- Approvals: ASTA BEAB
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, PLUG-IEC C13, 2M; Connector to Connector:Mains Plug, India to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:Multicomp Pro Power Cords RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, RECTANGULAR POWER, PLUG, 3POS; Product Range:Han-Modular C Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:8AWG RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Power Cord; 7Ft,6in; 10 A; C13 Plug; NEMA 515 Plug; SVT cord type
-
Supplier: Allied Electronics, Inc.
Description: Power Supply Cord Set, 13 A Current Rating 13 A current rating SJT cable type, 16 AWG conductor size.
-
Supplier: SFCable.com
Description: This is the standard power cord supplied with most devices requiring the IEC C13 receptacle. It is also known as a computer power cord, monitor power cord and printer power cord and quite likely the most popular power cord on Earth. USA to C13
- Cord Length: 120 inch
- Number of Conductors: 3 Conductors
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Female End Type: EN 60320-C13 (IEC-320-C13)
-
Supplier: Allied Electronics, Inc.
Description: 2 Conductor Power Cords UL Listed CSA Certified VDE Approved
-
Supplier: Thomas & Betts Corporation
Description: ANGLED, POLARIZED TYPE; YELLOW COLOR; 14-30P, 14-50P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.43 INCH H
- Voltage Rating: 125/250 V
- Current Rating: 30 to 50 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Hubbell Wiring Device-Kellems
Description: ANGLED, POLARIZED TYPE; YELLOW COLOR; 14-30P, 14-50P CONFIGURATION; 4 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125/250 V VOLTAGE RATING; 30/50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.43 INCH H
- Voltage Rating: 125/250 V
- Current Rating: 30 to 50 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Legrand - Pass & Seymour
Description: ANGLED, POLARIZED TYPE YELLOW COLOR 14-30P, 14-50P CONFIGURATION 4 WIRE(S) UL 498, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 30/50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.43 INCH H
- Voltage Rating: 125/250 V
- Current Rating: 0.6 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Selecta Products
Description: " ANGLED, POLARIZED TYPE BLACK COLOR 10-30P, 10-50P CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125/250 V VOLTAGE RATING 30/50 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) OVERALL DIMENSION 2.77 INCH W X 1.36 INCH D X 3.3 INCH H "
- Voltage Rating: 125/250 V
- Current Rating: 30 to 50 amps
- Poles: 3 Poles
- Wires: 3-Wire
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, UK PLUG-IEC C13, 500MM ROHS COMPLIANT: YES
-
Supplier: Quail Electronics
Description: The 0293 series power cords feature the Hospital Grade, Green Dot, NEMA 6-20P Plug and the IEC-60320-C13. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Features: AC Power Connector, In-Line / Cable End, Plug / Inlet, Tabs
-
Supplier: Selecta Products
Description: " PARALLEL TYPE BROWN COLOR 2 WIRE(S) UL APPROVAL 10/13 AMPERE CURRENT RATING 2 POLE(S) 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE SIZE 2.63 INCH DIA "
- Current Rating: 10 to 13 amps
- Poles: 2 Poles
- Wires: 2-Wire
- Features: Plug / Inlet
-
Supplier: Thomas & Betts Corporation
Description: PARALLEL TYPE; BROWN COLOR; 2 WIRE(S); UL APPROVAL; 10/13 AMPERE CURRENT RATING; 2 POLE(S); 16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE; SIZE 2.63 INCH DIA
- Current Rating: 10 to 13 amps
- Poles: 2 Poles
- Wires: 2-Wire
- Features: Plug / Inlet
-
Supplier: Black Box
Description: Power for across the globe.
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
- Female End Type: EN 60320-C13 (IEC-320-C13)
-
Supplier: Newark, An Avnet Company
Description: 1.3mm I.D.3.5mm O.D.Right Angle Power Plug; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.4mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.3mm; Voltage Rating:12V RoHS Compliant: Yes
-
Supplier: Sonel Test
Description: It is designed to power a number of Sonel measuring devices. One of its ends is terminated with C13 plug, while the other with the mains plug of CEE 7/16 type („Europlug”).
-
Supplier: Quail Electronics
Description: The 0336 series power cords feature the Hospital Grade, Green Dot, NEMA 5-15P Black and the IEC-60320-C13 connector. These power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the
- Voltage Rating: 125 volts
- Current Rating: 13 amps
- Wires: 3-Wire
- Features: AC Power Connector, In-Line / Cable End, Plug / Inlet, Tabs
-
Supplier: Hubbell Wiring Device-Kellems
Description: PARALLEL, NON-POLARIZED TYPE; BROWN COLOR; 2 WIRE(S); UL APPROVAL; 125 V VOLTAGE RATING; 3/10 AMPERE CURRENT RATING; 2 POLE(S); 20/2 AWG XT (3 AMPERE), 18/2 AWG SPT-1 (10 AMPERE) CORD SIZE; SIZE 1.13 INCH L X 0.75 INCH W X 1.38 INCH H
- Voltage Rating: 125 volts
- Current Rating: 3 to 10 amps
- Poles: 2 Poles
- Wires: 2-Wire
-
Supplier: Quail Electronics
Description: Our 3511 series features the standard IEC-60320-C14 Plug with the IEC-60320-C13 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power
- Cord Length: 59.05515 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Triad Magnetics
Description: Triad prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 12 volts
- Maximum Secondary Current Rating: 1.5 amps
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Volex Group, plc
Description: The V Lock series ensures there will never be a disruption in power delivery to your equipment. The proprietary interlocking feature can withstand a 50 lbs (22.7 kg) pull, or a clumsy Joe tripping over the cable.
- Voltage Rating: 125 to 150 volts
- Current Rating: 10 amps
- Poles: 3 Poles
- Features: AC Power Connector, Flush Mounted, Other, Panel Mounted, Plug / Inlet, Receptacle / Outlet, Single, Single-Phase, Tabs
-
Supplier: Condor Electronics, Inc.
Description: Hospital Power Cord with Green Dot and IEC-C13 plug RoHS
- Cord Length: 96 inch
- Rated Current: 15 amps
- Rated Voltage: 125 volts
- Male End Type: NEMA 5-15P
-
Supplier: Tripp Lite by Eaton
Description: PCs, mobile carts, monitors and printers to a power outlet up to 15 ft. away in a hospital environment outside patient-care vicinities Extend an existing power connection up to 15 ft. to more easily place a device or reach a power source Update or replace the standard
- Cord Length: 180 inch
- Rated Current: 13 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: PCs, mobile carts, monitors and printers to a power outlet up to 6 ft. away in a hospital environment outside patient-care vicinities Extend an existing power connection up to 6 ft. to more easily place a device or reach a power source Update or replace the standard power
- Cord Length: 72 inch
- Rated Current: 13 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Condor Electronics, Inc.
Description: Female IEC plug IEC-320-C13 (Plug)
- Features: AC Power Connector, Plug / Inlet
- Configuration: IEC
- Applications: Residential / General-Purpose
-
Supplier: Schaffner EMC Inc.
Description: Locking system for standardized IEC C14/C20 inlet filter No accidental disconnection Rated current up to 10A (C13 plug), up to 15A (C13P plug), and up to 16A (C19 plug) Fits any Schaffner IEC C14/C20 inlet filter Retrofit for any IEC C14/C20 inlet Various power
- Cord Length: 78.7402 inch
- Maximum Cable Temperature: -25 to 70 C
- Rated Current: 10 to 16 amps
- Male End Type: BS 1363 (UK), CEE 7/7, EN 60320-C14, JIS 8303 (Japan), NEMA 5-15P, SEV 1011 (Switzerland)
-
Uncategorized Products - Mains power cable 230 V (Uni-Schuko / IEC C13 orange plug) -- WAPRZ1X8REIECSupplier: Sonel Test
Description: 230 V power supply cable. It is designed to power a number of Sonel measuring devices. The cable is terminated with an orange tip of IEC C13 type.
-
AC Power Cords - 3ft Computer 18 AWG Power Cord Extension (IEC320C14 to IEC320C13) -- 2306-03120-003Supplier: Quiktron, Inc.
Description: Design: Female connector plugs directly into device, and male connector plugs into existing cable Compatibility: Monitors, Scanners, Printers, and other devices that use a 3-pin shroud power connector Extends the length of your current power cable. Female connector
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
Find Suppliers by Category Top
Featured Products Top
-
The outlet part numbers 715W-15/01 and 715W-15/02 are offered with two wiring arrangements that allow for a vertical or horizontal mounting orientation. The outlets are designed to comply with EN 60320-1 C13 specifications and accept 14AWG or 2.5 solid copper wire. The (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
Pluggable Redundant Power Packages SWITCHING REGULATED AC-DC single output Extremely high overall reliability results from connecting two power sources so that one will continue to provide power to their load even if the other becomes inoperative. Acopian Redundant (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
C13 Outlets with IDC terminals Qualtek's C13 outlets deliver fast, tool-free wire termination, secure connections (read more)
Browse Power Connectors Datasheets for Qualtek Electronics Corp. -
C13 Outlets with IDC terminals Qualtek, a leading manufacturer of AC receptacles, now offers a new series of IEC C13 outlets with IDC terminals for quick installation. The outlet part numbers 715W-15 (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
Faster data transfer speeds, increased power transmission and smaller PCB footprints are key advantages of the advanced new series of USB Type ”C” Plugs and Sockets from Keystone Electronics (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
rated to 150 psi. Ductile iron valves are rated to 285 psi in sizes 12 inch and smaller; ductile iron valves 14 inch and larger are rated to 250 psi. DeZURIK also manufactures special eccentric plug valves for pressures up to 450 psi C DeZURIK Eccentric Plug Valves have been used successfully to (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
The JN13 Series is an all-plastic low-profile waterproof connector ideal for compact metal casing servomotors. By combining power and brake functions into a single housing, this hybrid connector series allows for space saving and a reduction in the number of cables. Nine-position for optimal (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Our USB Type C power supplies negotiate the maximum charge rate your device is capable of, supporting 5V, 9V, 12V, 15V, and 20V. Each profile is capable of delivering current at a maximum of 3A. Our power supplies can charge any PD compatible USB-C device at up to 60W of power. This (read more)
Browse Computer Power Supplies Datasheets for Qualtek Electronics Corp. -
Interpower has Continental European cord sets in stock, and a 1-week U.S. manufacturing lead-time on non-stock Interpower products. We can mold on any angle C13 connector or a straight or angled C19 connector to meet your requirements. Value-added options are available upon request including (read more)
Browse AC Power Cords Datasheets for Interpower -
innovative all-plastic, low-profile connector is tailored for compact servomotors with metal housings, offering a hybrid solution that consolidates power, ground, and signal lines into a singular, space-efficient housing. With an IP67 rating, the JN13 ensures waterproof integrity when mated (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
Popular Products In Accessories - Big Bruin
• SF Cable 6ft Israel 3 Pin Plug To C13 Power Cord .
-
Popular Products In Accessories - Big Bruin
• 6ft Brazil 3 pin Plug to C13 Power Cord .
-
Popular Products In Accessories - Big Bruin
• SF Cable 6ft Brazil 3 pin Plug to C13 Power Cord .
-
Schaffner Test Equipment Power Cords | Mouser
AC Power Cords 10A C13 plug 500cm wire ends .
-
Schurter AC Power Plugs & Receptacles | Mouser
AC Power Plugs & Receptacles IEC C13 , V-Lock SJT 3x16 AWG, UL817 .
-
Popular Products In Accessories - Big Bruin
• 6ft Nema 5-15p Usa 3 Pin Plug To Right Angle C13 Power Cord .
-
AC Power Cords | Mouser
AC Power Cords 15A C13 US Line plug Locking Plug 275cm .
-
Popular Products In Video Surveillance - Big Bruin
• PowerFig PFC2014C1372Y AC Power Cord IEC 60320 C20 Plug to C13 Connector 6 Feet 15a/250v 14/3 SJT Yellow .
-
Popular Products In Accessories - Big Bruin
ShowMeCables 7946 Sev 1011 To C13 International Power Cord - 10 Amp - 1.8 M This molded SEV 1011 to C13 International Power Cord is compatible with Swiss plugs .
-
Popular Products In Accessories - Big Bruin
ShowMeCables 7946 Sev 1011 To C13 International Power Cord - 10 Amp - 1.8 M This molded SEV 1011 to C13 International Power Cord is compatible with Swiss plugs .
Indicates content that may require registration and/or purchase.