-
Description: This book is intended for anyone trying to learn the fundamentals of computer programming. The chapters lead the reader through the various steps required for writing a program, introducing the MATLABr® constructs in the process. MATLABr® is used to teach programming because it has a simple
-
Description: Video Coding (AVC). Written in clear language and with minimal mathematical derivations, it allows readers to gain practical experience in simulating actual compression systems via the globally popular MATLAB software platform. The book first introduces qualitatively the plethora of image
-
Supplier: SPIE
Description: Holography is the only truly three-dimensional imaging method available, and MATLAB has become the programming language of choice for engineering and physics students. Whereas most books solely address the theory behind these 3D imaging techniques, this monograph concentrates on the exact
-
-
Description: trade-offs involved in each Accompanying website containing MATLAB code and solutions to related problems ( http://www.tim.brown76.name/MIMObook ) Practical Guide to the MIMO Radio Channel with MATLAB Examples is an invaluable reference for R&D engineers and professionals in industry
-
Description: Using MATLAB and Simulink begins by introducing MATLAB and Simulink to prepare readers who are unfamiliar with these environments in order to tackle projects and exercises included in this book. Discussions on simulation of signals, filter design, sampling and reconstruction, and
-
Supplier: SPIE
Description: This book supplements the available literature on diffractive optic elements (DOEs) by equipping readers with the skills to begin designing, simulating, and fabricating diffractive optics. The design of DOEs using MATLAB is presented with simple equations and step-by-step procedures for
-
Supplier: SAE International
Description: vehicle controls engineers to develop new and more efficient vehicle energy system controls. A MATLAB/Simulink-based transient A/C system simulation model is easier to incorporate into MATLAB/Simulink-based vehicle simulation software; therefore, the availability of a transient A/C
-
Supplier: Zygo Corporation
Description: thousands of regions. Simple Data Exchange. Read and write files in the industry standard MetroPro DAT format, as well as the HDF5-based DATX file format. Send your data to Matlab with provided sample code or export your data to CODE V or Zemax as an INT grid phase or Zernike coefficient
-
Supplier: DigiKey
Description: STEMLAB 125-10 C, Jupyter, LABview, MATlab, Python, Scilab, Vivaldo Starter Kit
-
Supplier: SAE International
Description: The automotive industry today follows Model Based Development (MBD) for developing modern automotive applications. This method involves creating models for a system under design and then using tools like MATLAB/Simulink to auto-generate code for target platforms. This method is popular since
-
Supplier: Yang Ming International Corporation
Description: workflows. Ideal Applications: Bio-Informatics and Life Sciences Computational Chemistry Computational Electromagnetics and Electrodynamics Computational Finance Computational Fluid Dynamics Data Mining Analytics and Databases Imaging and Computer Vision MATLAB Acceleration Medical Imaging
- RAM: 256 GB
- Processor: AMD®
- Computer Type: Desktop / Tower
-
Supplier: PI (Physik Instrumente) L.P.
Description: Integrated power amplifier and voltage generator for piezo inertia drives Data recorder for high speed tracing TCP/IP or USB interface Extensive software support: LabVIEW, MATLAB, C / C++ / C# / VB.NET, Python Optional joystick for manual operation
- Number of Axes / Motors: 1
- Maximum Output Voltage: 100 volts
- Rated Power: 30.000000000000004 watts
- Peak Output Current: 1.5 amps
-
Supplier: ValueTronics International, Inc.
Description: 215 Baseband Generation and Signal Creation Internal baseband generator (80 MHz RF BW): arbitrary waveform and real-time I/Q Compatible with wideband (1 GHz) N6030A arbitrary waveform generator Create reference signals: radar, multitone, NPR, custom modulation, WLAN, GPS, MATLAB and more -
- Minimum Frequency Range: 20,000 MHz
- Maximum Frequency Range: 20,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: PI (Physik Instrumente) L.P.
Description: periodic motion profiles. Extensive software support, e.g., for NI LabVIEW, C, C++, MATLAB, Python. PIMikroMove user software. Protection of the mechanics The autozero function defines the holding current at which the drive generates a force of 0 N in open-loop operation, e.g., to compensate
-
Supplier: Microchip Technology, Inc.
Description: remapable pin functions Software Support Class B Safety Library, IEC 60730 (planned) MPLAB X Integrated Development Environment (IDE) MPLAB® Harmony Integrated Software Framework RTOS Kernels: Express Logic ThreadX, FreeRTOS™, OPENRTOS®, Micriμm® μC/OS™, and SEGGER Mathworks Matlab® Blockset
- Clock Speed: 120 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 512 KB
- Number of Timers: 9
-
Supplier: Microchip Technology, Inc.
Description: remapable pin functions Software Support Class B Safety Library, IEC 60730 (planned) MPLAB X Integrated Development Environment (IDE) MPLAB® Harmony Integrated Software Framework RTOS Kernels: Express Logic ThreadX, FreeRTOS™, OPENRTOS®, Micriμm® μC/OS™, and SEGGER Mathworks Matlab® Blockset
- Clock Speed: 120 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 256 KB
- Number of Timers: 9
-
Supplier: Microchip Technology, Inc.
Description: Support Class B Safety Library, IEC 60730 (planned) MPLAB X Integrated Development Environment (IDE) MPLAB® Harmony Integrated Software Framework RTOS Kernels: Express Logic ThreadX, FreeRTOS™, OPENRTOS®, Micriμm® μC/OS™, and SEGGER Mathworks Matlab® Blockset SCILAB X2C Open Source Rapid
- Clock Speed: 120 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 256 KB
- Number of Timers: 9
-
Supplier: PI (Physik Instrumente) L.P.
Description: functionality Protection for motor and motor driver due to protective shutdown and current limitation. Motor stop via external switch. Data recorder, wave generator, macros. Extensive software support, e.g., for NI LabVIEW, C, C++, MATLAB, Python. PIMikroMove user software.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 24 to 48 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Microchip Technology, Inc.
Description: B Safety Library, IEC 60730 (planned) MPLAB X Integrated Development Environment (IDE) MPLAB® Harmony Integrated Software Framework RTOS Kernels: Express Logic ThreadX, FreeRTOS™, OPENRTOS®, Micriμm® μC/OS™, and SEGGER Mathworks Matlab® Blockset SCILAB X2C Open Source Rapid Prototyping Tools
- Clock Speed: 120 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 512 KB
- Number of Timers: 9
-
Supplier: Automation24, Inc.
Description: libraries like OpenCV, Matlab, ROS1, and ROS2. Royale delivers the following data: 3D point cloud: X, Y and Z values for every pixel result in a point cloud of the observed scene. Gray value: In addition to the Z value, every pixel provides a gray value, which represents the signal strength
- Maximum Frame Rate: 5 to 60 fps
- Width / Diameter: 2.83071019 inch
- Height: 0.75590592 inch
- Length: 0.41732306 inch
-
Supplier: ValueTronics International, Inc.
Description: optical or electrical channels) Trigger bandwidth up to > 13 GHz (option 001) Clock recovery with adjustable loop bandwidth (see 83496B) Integration with MATLAB signal filtering and measurement automation software available The 86100C Infiniium DCA-J can be viewed as four high-powered
-
Supplier: Automation24, Inc.
Description: OpenCV, Matlab, ROS1, and ROS2. Royale delivers the following data: 3D point cloud: X, Y and Z values for every pixel result in a point cloud of the observed scene. Gray value: In addition to the Z value, every pixel provides a gray value, which represents the signal strength (amplitude) of
- Maximum Frame Rate: 5 to 60 fps
- Width / Diameter: 2.83071019 inch
- Height: 0.75590592 inch
- Length: 0.41732306 inch
-
Supplier: SAE International
Description: A graphical user interface (GUI) toolbox called Vehicle System Simulator (VSS) is developed in MATLAB to ease the use of this vehicle model and hopefully encourage its widespread application in the future. This toolbox uses the inherent MATLAB discrete-time solvers and is mainly based
-
Supplier: Remcom (USA)
Description: routes or vs. frequency or time, and optionally exported to ASCII or Matlab formats for external post-processing.
-
Supplier: PI (Physik Instrumente) L.P.
Description: MATLAB. Scope of delivery The scope of delivery includes the controller and a software package. It is recommended to order the parallel kinematics and the controller together so that the components can be adapted to each other. Application fields Alignment of optical components, automatic
- Number of Axes / Motors: 6
- Maximum Output Voltage: -30 to 135 volts
- Rated Power: 25 watts
- Continuous Output Current: 150 amps
-
Technical Courses and Programs - Modeling and Simulation with Computational Fourier Optics -- SC1080Supplier: SPIE - Education
Description: course includes a short review of Fourier optics theory, details of applying the fast Fourier transform (FFT), and approaches for implementing a variety of wave optics simulations. The methods discussed can be applied in technical software environments such as MATLAB, Mathcad, IDL and C.
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: ValueTronics International, Inc.
Description: waveform- and screen-based cursors, 53 automated measurements, advanced waveform math including arbitrary equation editing, custom MATLAB and .NET math plug-in analysis functions, waveform histograms, and FFT analysis. Every DPO7000C Series oscilloscope includes the DPOJET Essentials jitter
- Bandwidth: 2,500 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Teledyne LeCroy
Description: a variety of formats (CSV, Matlab and Touchstone) which can be easily which can be easily used in tools like SI-Studio, Matlab or other simulation programs. Controlled Impedance Traces on Printed Circuit Boards (PCB) Due to increasing clock rates in high speed digital systems the
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Teledyne LeCroy
Description: a variety of formats (CSV, Matlab and Touchstone) which can be easily which can be easily used in tools like SI-Studio, Matlab or other simulation programs. Controlled Impedance Traces on Printed Circuit Boards (PCB) Due to increasing clock rates in high speed digital systems the
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Photron
Description: lenses with remote control of aperture and focus, through our PFV software. Wrappers for both LabVIEW™ and MATLAB™ are available with PFV, as is our new automated motion analysis plug-in software - Photron FASTCAM
- Horizontal Resolution: 384 to 1,024 lines
- Maximum Frame Rate: 1,000 to 480,000 fps
- Shutter Speed: 0.0010000000000000022 to 0.0000009999999999996 seconds
- Width / Diameter: 6.3 inch
-
Supplier: ValueTronics International, Inc.
Description: Predistortion Effects Waveform Vectors Imported from Third-party Tools such as MathCAD, MATLAB, Excel, and Others Applications Wideband RF/MW for Communications and Defense Electronics Wideband Direct RF/MW Output up to 9.6 GHz Carrier High-speed Serial Communications Up to 6 Gb/s Data Rate
- Minimum Frequency Range: 9,600 MHz
- Maximum Frequency Range: 9,600 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Kinova Inc.
Description: Gen3 offers a 2D/3D vision module for enhanced perception and integrates easily with other technologies through the Kinova Kortex API software. It supports various programming environments like MATLAB, ROS 2, C++, and Python, as well as simulation in Gazebo and MoveIt. Its tolerance for
- Number of Axes: 6 #
- Load Capacity: 4 kg
- Reach: 891 mm
- Industry / Application: Assembly, Automotive Testing, Dispensing (e.g., Gluing, Sealing, Filling), Inspection, Medical / Pharmaceutical, Packaging, Security / Military
-
Supplier: Copper Mountain Technologies
Description: formats Power sweeps Fixture simulation (embedding/de-embedding) 16 independent channels with up to 16 traces each Markers with marker search tools and marker math, various conversion algorithms, and limit tests for pass/fail criteria, etc. Test Automation programming in LabView, Python,
- Frequency Range: 100 to 9,000,000 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -50 to 4.999999999999999 dBm
- Operating Temperature: 41 to 104 F
Find Suppliers by Category Top
Featured Products Top
-
outside XFdtd. Wrapping Flexible PCB and 2D Sheets: Wrap a full, multi-layer flexible PCB design onto a form in one easy step, or wrap a sheet onto an arbitrarily shaped (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
-Based Methods: 2D site-specific propagation models designed for urban and long-range rough terrain applications. Empirical Propagation (read more)
Browse Communications Software Datasheets for Remcom (USA) -
: Robust APIs for C and C++ developers, allowing low-level control and high-performance integration into existing C/C++ applications. MATLAB Support: Toolboxes or functions designed for MATLAB, enabling RF power measurements in MATLAB-based signal processing and analysis (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
sensors is compatible with ENLIGHT Sensing Analysis Software, which provides an integrated suite of tools for data acquisition, computation and analysis of optical sensor networks as well as the HYPERION platforms comprehensive Application Programming Interface (API) and examples written in LabVIEW, Python, Matlab, C++ and C#. (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
with ENLIGHT software which provides a single suite of tools for data acquisition, computation, and analysis of optical sensor networks. This interrogator also includes a comprehensive Application Programming Interface (API) and examples written in LabVIEW, Python, Matlab, C++, and C#. (read more)
Browse Optical Spectrum Analyzers Datasheets for Luna Innovations -
. The os3300 series of sensors is compatible with ENLIGHT Sensing Analysis Software, which provides an integrated suite of tools for data acquisition, computation and analysis of optical sensor networks as well as the HYPERION platforms comprehensive Application Programming Interface (API) and examples written in LabVIEW, Python, Matlab, C++ and C#. (read more)
Browse Dimensional Gages and Instruments Datasheets for Luna Innovations -
The maximum software capabilities come to standard and are available without a paid license for all customers. They include linear and logarithmic sweeps, power sweeps, time domain conversion with gating. SCPI Automation is supported through LabVIEW,C+++, VBA, Python, MATLAB, .NET, and (read more)
Browse Vector Network Analyzers Datasheets for Copper Mountain Technologies -
observation receiver BW 450MHz - Integrated LO and Phase synch between all channels - Platform development environment support includes Industry standard Linux Industrial I/O Applications, MATLAB®, Simulink®, and GNU Radio, and streaming interfaces for custom C, C++, python, and C# applications - HDL reference designs and drivers to allow zero day development (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD -
visualization of signals and operations. An extensive set of drivers is also available for C, C++, C#, NI LabVIEW, and MATLAB. Industries Served Photonics wafer test, micro-optics assembly, photonics chip test and assembly, SR (read more)
Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P. -
suites for USB 2.0, PCIe, and Ethernet standards. Advanced Mathematical Processing — MATLAB embedded programming and sophisticated filter design (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
More Information Top
-
Digital Power Interleaved Power Factor Correction Reference Design (.pdf)
• Continuous to Discrete Transformation ( c2d MATLAB function): .
-
Linear Systems Control
Here the MATLAB c2d -function has been used.
-
Automatic PID tuning: an application of unfalsified control
The consistency criterion J”(i,’kAt)is computed based on the discrete-time approximation (7) and MATLAB c2d .m .
-
Advanced Structural Dynamics and Active Control of Structures
Using the Matlab c2d command we obtain .
-
Theoretical Developments and Applications of Non-Integer Order Systems
It should be noted, that Tustin method is implemented in Matlab c2d function, however this implementation is not optimized for detecting matrix structure and resulting matrix is not fully triangular (there are nonzero elements with order of magnitude 10−12 above diagonal).
-
On Digital Realizations of Non-integer Order Filters
Remark 2 It should be noted that Tustin method is implemented in MATLAB c2d function; however, this implementation is not optimized for detecting matrix structure and resulting matrix is not fully triangular (there are nonzero elements with order of magnitude 10−12 over…
-
Design and control of a self-sensing piezoelectric reticle assist device
The controller is discretized using the MATLAB c2d function for implementation on the FPGA.
-
Mechatronics and Applied Mechanics II
Using Matlab c2d command to zero order retainer form, Eq.1, Eq.2, and Eq.3 are discretized at last.
-
Advances in Numerical Methods
The discrete-time model is obtained from its continuous-time model by discretizing it using MATLAB c2d with the sampling period T=0.1.
-
International Journal of Engineering Research and Applications (IJERA) ISSN: 2248-9622
National Conference on Emerging Trends in Engineering & Technology (VNCE...
Referring the state space A, B, C matrices for aircraft system following discrete num and den is obtained using matlab c2d command. num 0.00189 0.005586 0.005498 0.001807 .
Indicates content that may require registration and/or purchase.