-
Supplier: Terra Universal, Inc.
Description: filter/blower module Easy to install Shutting the Door on Contamination These Pass-Through Chambers cut down significantly on traffic and contamination by providing a better, safer way to transfer equipment and paperwork. 304 Stainless steel or powder-coated steel pass-throughs ensure
- Inside Width: 36 inch
- Inside Depth: 36 inch
- Inside Height: 36 inch
- Features: Floor Mounted, Interlock, Shelves, Vented, Windows
-
Supplier: Sugatsune America, Inc.
Description: Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
-
Supplier: Sugatsune America, Inc.
Description: • Gate latch with holes for pad lock. (Pad lock not supplied.)
- Features: Other
- Materials: Stainless Steel, Steel
-
-
Supplier: Sugatsune America, Inc.
Description: 1.5 mm (1/16") diameter holes
-
Supplier: bisco industries
Description: Steel Standoffs
- Material: Metal, Steel
- Features: Specialty / Other
- Type & Shape: Standoff
-
Supplier: bisco industries
Description: Stainless Steel Standoffs
- Material: Metal, Stainless Steel
- Features: Specialty / Other
- Type & Shape: Standoff
-
Supplier: Sugatsune America, Inc.
Description: Stainless steel catch for high corrosion resistance. Allows for self adjustment in case of door sags or cabinet movement. Features sliding two-piece strike to overcome misalignment, strike locks in place when installed. Adjustable tension force. Multi-directional catch from side or front. 1.5
- Features: Other
- Materials: Stainless Steel, Steel
-
Supplier: Newark, An Avnet Company
Description: REAR MOUNTING BRACKET - STEEL ROHS COMPLIANT: YES
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Fully Threaded
- Length: 1.378 inch
- Metric: M12
- Features: Other
- Material: Stainless Steel
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of SM 85 mm Stainless Steel Conveyors: The SM Conveyor is suitable for a wide range of applications either for horizontal or vertical product transportation. Different Conveyor Chain Types The SM multi-flexing conveyor systems uses a plastic chain that permits horizontal as well as
- Speed: 10 to 165 ft/min
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M4 Thread
- Length: 1.575 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M4
- Features: Other
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: Springs, Steel 0.85 - 1.05C Hardened and Tempered After Forming
-
Supplier: Newark, An Avnet Company
Description: MOUNTING PLATE, 11.1INX8.5IN, STEEL; Panel Type:Back Panel; Rack U Height:-; Panel Material:Steel; Body Color:Silver; For Use With:PC30/25-1 USA Cardmaster Polycarbonate Enclosure; External Height - Metric:281.9mm; Thickness:1.5mm RoHS Compliant: Yes
-
Supplier: H.A. Guden Co., Inc.
Description: 1.06 X.050 X.120 X 85 PSNH .625 JT
- Leaf Thickness: 0.05 inch
- Length: 85 inch
- Pin Diameter: 0.12 inch
- Knuckle Length: 0.625 inch
-
Supplier: Diamond Wire Spring Company
Description: While many applications require springs that dampen force and perform a pushing action, others require springs that oppose extension by pulling themselves back together. Extension springs, also called tensile springs, are found in many applications, such as a common household stapler, snow plows,
- Outer Diameter (OD): 0.25 inch
- Wire Diameter: 0.037 inch
- Free Length (Inside Hooks): 1.125 inch
- Maximum Load: 8.5 lbs
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur Gears are easily customizable and
- Number of Teeth: 85
- Pitch Diameter: 85 mm
- Face Width: 10 mm
- Length: 20 mm
-
Supplier: Custom Machine & Tool Co., Inc.
Description: 85 teeth, MXL (.080") pitch, 8" usable length
- Number of Teeth: 85
- Belt Width: 2.145 inch
- Length (Pulley Stock Only): 8 inch
- Length (Pulley Stock only): 203.19989027205926 mm
-
Supplier: SAE International
Description: This specification covers coiled springs made from cold-drawn, annealed, round, carbon-steel wire.
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 85
- Pitch Diameter: 85 mm
- Face Width: 6 mm
- Bore Diameter (if applicable): 10 mm
-
Supplier: Reid Supply
Description: thread with a Steel Ball nose. The plunger has a body length of 24.0 mm and an initial end force of 45.0 N
- End Force (depressed): 10.116 lbs
- Plunger Type: Ball Plunger
- Thread Size: M16 x 2.0
- Features: Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: and NSF is not applicable. Refer to each accessory individually or call factory for specifics. Complies with NEMA 3R, 12, 4, 4X IEC 60529, IP69, IP69K Construction Formed 304 stainless steel. Sloped 3° on all 4 sides Continuously welded seams ground smooth. Hex head screw cover can be
- Length / Height: 8 inch
- Width/Diameter: 5 inch
- Depth: 1 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Fairview Microwave Inc.
Description: 1.85mm adapter SM3932 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum
- Frequency Range: 65,000 MHz
- Connector Type: 1.85 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 85
- Pitch Diameter: 85 mm
- Face Width: 10 mm
- Bore Diameter (if applicable): 10 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur Gears are easily customizable and
- Number of Teeth: 85
- Pitch Diameter: 85 mm
- Face Width: 10 mm
- Length: 20 mm
-
Supplier: Newark, An Avnet Company
Description: VENTED SHELF, CANTILEVER, 3U, STEEL; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: COLD CHISEL, CARBON STEEL, 1/2", 6"; Overall Length:6"; Blade Width:0.5"; Blade Material:High Carbon Steel; Product Range:- RoHS Compliant: NA
-
Supplier: Boca Bearings Company
Description: Radial Bearings
- Bore Size: 0.1968505 inch
- Outside Diameter: 0.3149608 inch
- Overall Width: 0.1968505 inch
- Rated Speed (Oil): 50 rpm
-
Supplier: Boca Bearings Company
Description: Radial Bearings
- Bore Size: 0.1968505 inch
- Outside Diameter: 0.3149608 inch
- Overall Width: 0.09842525 inch
- Bore: 0.1968505 inch
-
Supplier: Fairview Microwave Inc.
Description: 1.85mm adapter SM3938 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 1.85mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum
- Frequency Range: 65,000 MHz
- Connector Type: 1.85 mm
-
Supplier: SAE International
Description: This specification covers coiled springs fabricated from carbon-steel wire.
-
Supplier: Victaulic Co. of America
Description: Joins shouldered steel pipe, fittings and valves Sizes from 2 - 14″ | DN50 -DN350 Pressures up to 610 psi | 4200 kPa | 42 bar Supplied standard with galvanized coating
- English Size: 2 to 14 inch
- Connection Type: Clamp End
- Fitting Type: Coupling
- Features: English
-
Supplier: Larsen & Shaw Limited
Description: Specifications Application Lab Equipment/Furniture Hinge Gauge 0.037" Length 28.25" Width 1.25" Pin Diameter 0.100" Holes Pierce
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 85
- Pitch Diameter: 85 mm
- Face Width: 6 mm
- Bore Diameter (if applicable): 12 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 85
- Pitch Diameter: 85 mm
- Face Width: 8 mm
- Bore Diameter (if applicable): 10 mm
Find Suppliers by Category Top
Featured Products Top
-
, and valve industries demand components that maintain reliability and long service life. Our 440C stainless steel balls deliver outstanding performance and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Precision Power Transmission: Advanced C45 Steel Spur Gears Modern industrial applications demand gears that combine high strength with precision operation (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
C-131 2-1/2" x 4", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
temperatures of -55°C to 105°C (Intermitting to 120°C). The core is made from a corrosion-resistant continuous strip of 316L stainless steel. ATSS is designed for corrosive applications in high / low temperature environments. Type SSL stainless steel conduit (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Precision Engineered for Versatility Eccentric Locking for Pinpoint Accuracy: Ensure precise shaft positioning with our eccentric locking mechanism. Durable Stainless Steel Construction: Crafted from robust 440C and 420 (read more)
Browse Pillow Block Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Artec Pneumatic has been supporting companies in the industrial automation sector by designing and manufacturing pneumatic cylinders, both standard and stainless steel. High quality cylinders inside and out. Choose Artec® pneumatic cylinders for difficult (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
certified for hazardous locations (Class I, Div 2, Groups A,B,C,D) up to 3hp, and 3-phase brake motors from ¼ to 2hp. These new motors come with a TEFC or TENV IP55 enclosure and offer speeds of 1200, 1800, or 3600 RPM (depending on model). Brake motors come with a spring (read more)
Browse Motor Bases Datasheets for Automationdirect.com -
. With the EASYHEAT 1.2 kW power supply, it was observed that it took just over 20-25 seconds to heat the blade to 200 °F (93 °C), meeting the client’s objective. The speed of heating, induction's repeatability (same heating time and result every time), and the prospect of a safer work (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Branham stainless steel helical gearboxes are corrosion resistant and designed to be rugged and used in wet, hostile, as well as sterile operating environments.
(read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc.
More Information Top
-
The thermal noise limit to the Virgo sensitivity
Comparison of the Virgo sensitivity with C85 steel suspension wires and with fused silica suspension fibres. .
-
Fused silica suspension for the VIRGO optics: status and perspectives
P Amico et al . magnitude lower than the loss angle of the C85 steel .
-
Advanced Interferometers and the Search for Gravitational Waves
As an additional vantage, fused silica wires have a tensile strength of 4GPa (for a comparison, it is 2.9GPa for C85 steel ).
-
A vertical accelerometer for cryogenics implementation in third-generation gravitational-wave detectors
The mass is suspended on the vertical wall of the case by three mechanical elements: two CuBe3 blades with thickness 100 μm, to ensure the vertical unidimensional movement, whose gravity is balanced by a C85 steel spring set at about 35◦ , typically…
-
Virgo: a laser interferometer to detect gravitational waves
For the mirror wires C85 steel was selected as the best compromise [41] between internal dissipation and breaking strength requirements.
-
The monolithic suspension for the Virgo interferometer
In Virgo, the suspending elements are C85 steel wires, 0.2 mm thick, which pass from below the mirrors in a cradle-like arrangement [2].
-
Monocrystalline fibres for low thermal noise suspension in advanced gravitational wave detectors
Fused silica: continuous line, crystalline silicon: dashed line, C85 steel : dotted line, YAG: dash–dotted line. .
-
Development of a praxisgeeigneten test method for the assessment of the hydrogen risk potential of hydrochloric acid pickling and for comparison of the effecti...
The thin sheet metals with a thickness of 0,3 mms of a rolled spring steel C85 were used for the Permeation attempts.
-
85C6 IS
New designation: 85C6, old designation: C85 ; Steel designation according to IS 1762-Part 1 (1980).
-
C85 IS
New designation: 85C6, old designation: C85 ; Steel designation according to IS 1762-Part 1 (1980).
Indicates content that may require registration and/or purchase.