Products/Services for C900 Dr14 Cl200 PVC Pipe

  • Industrial Pipe-Image
    Industrial Pipe - (1677 companies)
    ...lined, PVC, carbon and alloy steel, stainless steel, titanium, and zirconium. Ratings and Features Common ratings and features assigned to industrial pipe include maximum pressure, temperature range, flexible, lined, plated, flanged, insulated...
  • Pipe Fittings-Image
    Pipe Fittings - (1972 companies)
    ...include: PVC (poly-vinyl-chloride) - a common plastic for pipe fittings. PVC is a rigid plastic which can come in a variety of pressure ratings. Fittings are connected via threads or solvent welding (glue). Standard applications include cold water...
  •  
    Plastic Pipe - (212 companies)
    ...and as culvert pipes and DWV pipes for drain, waste, and vent applications. Materials. Common materials for plastic pipe include: polyvinyl chloride (PVC). chlorinated polyvinyl chloride (CPVC). high-density polyethylene (HDPE). low-density polyethylene...
  • Pipe Flanges-Image
    Pipe Flanges - (478 companies)
    Flanges are used to connect pipes, tubes, hoses, and similar structures. How to Select Pipe Flanges. Image Credit: George Fisher Piping Systems, Sandvik Materials Technology, British Metrics. Pipe flanges are protruding rims, edges, ribs, or collars...
  • Pipe Liners-Image
    Pipe Liners - (117 companies)
    Pipe liners are used to prevent leakage or infiltration in pipes and piping systems. There are many different types of products. Traditional pipe liners and pipe lining systems are sleeves, casings, or supports that are inserted along the length...
  •  
    Pipe and Tube Cutters - (168 companies)
    ...the pipe and turn the blade with very little clearance. For plastic or polyvinyl chloride (PVC) pipes, operators often use in-line rotary pipe and tube cutters or internal cutters. In-line rotary cutters consist of a blade mounted on a circular frame...
  •  
    Pipe Hangers and Conduit Hangers - (290 companies)
    Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps. Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam...
  •  
    Drill Pipe - (90 companies)
    Drill pipe is hollow, thick-walled piping used on drilling rigs to transmit drilling fluid and torque through the wellbore to the drill bit. Drill pipe is hollow, thick-walled piping that transmits drilling fluid and torque through the wellbore...
  •  
    Pipe and Duct Markers - (59 companies)
    ...to indicate the temperature the pipe marker can withstand without degrading. Pipe markers are used with copper pipe, PVC pipe, and steel pipe. Specialized pipe markers can resist high temperatures, chemicals, and abrasions. These pipe markers do...
  •  
    Tube and Pipe Bending Machines - (315 companies)
    Tube and Pipe Bending Machines are used to bend or coil metal pipe or tubing to a desired radius. How to Select Tube and Pipe Bending Machines. Roll Bender. Tube Bending Parts. Portable Pipe Bending Machine. Image Credit: Benchmark Tubular Mfg...

Product News



Product Announcements
High Performance Alloys, Inc.
McWane Plant and Industrial
Eagle Stainless Tube & Fabrication, Inc.
Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
McWane Plant and Industrial