-
Supplier: Accuris
Description: Underground Installation of Polyvinyl Chloride (PVC) Pressure Pipe and Fittings for Water
-
Supplier: Accuris
Description: Polyvinyl Chloride (PVC) Pressure Pipe and Fabricated Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water Distribution
-
Supplier: Accuris
Description: Fittings Made from Unplasticized Poly (Vinyl Chloride) (PVC-U), Chlorinated Poly(Vinyl Chloride) (PVC-C) or Acrylonitrile/Butadiene/Styrene (ABS) with Plain Sockets for Pipes under Pressure - Part 2: Inch-Based Series
-
-
Supplier: Accuris
Description: Fittings Made from Unplasticized Poly(Vinyl Chloride) (PVC-U), Chlorinated Poly(Vinyl Chloride) (PVC-C) or Acrylonitrile/Butadiene/Styrene (ABS) with Plain Sockets for Pipes under Pressure - Part 1: Metric Series
-
Description: ISO 727-2:2005 specifies the dimensions, in millimetres, of plain sockets (cylindrical and conical), for the inch-based pipe series, in fittings made from unplasticized poly(vinyl chloride) (PVC-U), chlorinated poly(vinyl chloride) (PVC-C) or
-
Description: This part of ISO 727 specifies the dimensions of plain sockets (cylindrical and conical) in fittings made from unplasticized poly(vinyl chloride) (PVC-U), chlorinated poly(vinyl chloride) (PVC-C) or acrylonitrile/butadiene/styrene (ABS), intended for connecting by solvent
-
Supplier: CSA Group
Description: raw water, etc.); - operated with or without pressure; - installed below or above ground; - defined according to their external diameter (DN/OD series); - classified according to pressure (C class). The pressure class specified in this International Standard is C25. This
-
Supplier: CSA Group
Description: This part of ISO 727 specifies the dimensions of plain sockets (cylindrical and conical) in fittings made from unplasticized poly(vinyl chloride) (PVC-U), chlorinated poly(vinyl chloride) (PVC-C) or acrylonitrile/butadiene/styrene (ABS), intended for connecting by solvent
-
Supplier: CSA Group
Description: ISO 727-2:2005 specifies the dimensions, in millimetres, of plain sockets (cylindrical and conical), for the inch-based pipe series, in fittings made from unplasticized poly(vinyl chloride) (PVC-U), chlorinated poly(vinyl chloride) (PVC-C) or
-
Supplier: UL Standards & Engagement
Description: cover fittings that consist of mechanical joint retainer devices even when intended for use with polyvinyl chloride (PVC) pressure pipe. 1.3 PVC pipe and couplings covered by these requirements shall be designated according to the Nominal Size,
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements and test methods for fabricated or molded poly(vinyl chloride) (PVC) gasketed sewer fittings to be used with piping manufactured to Specifications D 3034, F 679, F 789, or F 891. Fabricated fittings may be manufactured from pipe,
-
Supplier: CSA Group
Description: ISO/TR 4191:2014 gives recommended practices for installation of unplasticized poly(vinyl chloride) (PVC-U) and oriented unplasticized poly(vinyl chloride) (PVC-O) pipes, fittings, valves, and ancillaries when used in piping systems conveying water under pressure.
-
Flow Meters - 423991C - Brass Sensor/Fittings; 350 psi max, sensor module brass 2"npt -- GO-33117-80Supplier: Cole-Parmer
Description: Sensor/Fittings |These paddle-wheel sensors are ideal for measuring both neutral and aggressive, solid-free liquids. Built-in pipe fittings ensure simple installation into pipes from 1/2" up to 2". Mount sensor/fittings horizontally or vertically.|Choose
- Operating Temperature: 212 F
- Meter Technology: Turbine Meter
-
Supplier: Cole-Parmer
Description: Sensor/Fittings |These paddle-wheel sensors are ideal for measuring both neutral and aggressive, solid-free liquids. Built-in pipe fittings ensure simple installation into pipes from 1/2" up to 2". Mount sensor/fittings horizontally or vertically.|Choose
- Operating Temperature: 212 F
- Meter Technology: Turbine Meter
-
Supplier: UL Standards & Engagement
Description: cover fittings that consist of mechanical joint retainer devices even when intended for use with polyvinyl chloride (PVC) pressure pipe. 1.3 PVC pipe and couplings covered by these requirements shall be designated according to the Nominal Size,
-
Supplier: Allied Electronics, Inc.
Description: 1.0 MPa (Max.) Operating Pressure, -5 to +60 °C Ambient Temperature, Series KQ2 Elbow Used to pipe at right angle to female threaded portion.
-
Description: applicable to PVC‑U pipes, fittings, valves and ancillary equipment, their joints and to joints with components of other plastics and non-plastics materials intended to be used for the following: - water mains and services buried in the ground; - conveyance of water above ground
-
Supplier: ASTM International
Description: Plastic Pipe (SDR-PR) (a) D 2241 Threaded Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 80 D 2464 Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 40 D 2466 Socket-Type Poly(Vinyl Chloride) (PVC) Plastic Pipe
-
Supplier: AENOR
Description: PLASTICS. CHLORINATED POLYVINYL CHLORIDE (C-PVC) PIPES AND FITTINGS FOR HOT AND COLD WATER SUPPLY UNDER PRESSURE. CHARACTERISTICS AND TEST METHODS
-
Supplier: AENOR
Description: PLASTICS. CHLORINATED POLYVINYL CHLORIDE (C-PVC) PIPES AND FITTINGS FOR HOT AND COLD WATER SUPPLY UNDER PRESSURE. CHARACTERISTICS AND TEST METHODS.
-
Description: systems, under design pressures and temperatures appropriate to the class of application. It covers a range of service conditions (classes of application), design pressures and pipe dimension classes. It does not apply if the values of the design temperature, maximum design
-
Supplier: AENOR
Description: PLASTICS. CHLORINATED POLYVINYL CHLORIDE (C-PVC) PIPES AND FITTINGS FOR THE SUPPLY OF HOT AND COLD WATER UNDER PRESSURE. CHARACTERISTICS AND TEST METHODS.
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 4"X3" (102mmX76mm) Outlet Connection 3", 150 Lb Flange Pipe OD Range 4.50" (114mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 10"X4" (254mmX102mm) Outlet Connection 4", 150 Lb Flange Pipe OD Range 10.45"-10.88" (265mm-276mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 8"X4" (203mmX102mm) Outlet Connection 4", 150 Lb Flange Pipe OD Range 8.36"-8.75" (212mm-222mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 8"X6" (203mmX152mm) Outlet Connection 6", 150 Lb Flange Pipe OD Range 8.36"-8.75" (212mm-222mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Cole-Parmer
Description: These PVC valves have EPDM O-rings and seats made of PTFE. Connections are true union NPT(F) pipe thread. True union design allows you to separate the valve body without removing pipe connectors—simplifies cleaning and maintenance. Maximum pressure is 150 psi (10.3
- Flow (Cv): 8
- Valve Type: Ball Valves
-
Supplier: Cole-Parmer
Description: These PVC valves have EPDM O-rings and seats made of PTFE. Connections are true union NPT(F) pipe thread. True union design allows you to separate the valve body without removing pipe connectors—simplifies cleaning and maintenance. Maximum pressure is 150 psi (10.3
- Flow (Cv): 100
- Valve Type: Ball Valves
-
Supplier: Mueller Company
Description: Centurion® Fire Hydrants, and as separate couplings and fittings to compliment water main installation needs. • ACCEPTS VARIED TYPES OF PIPE – DIPS style fits DI, C900 PVC and DIPS PE pipe. IPS style fits PVC, IPS PE. No disassembly or adapters, no special
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: Mueller Company
Description: Centurion® Fire Hydrants, and as separate couplings and fittings to compliment water main installation needs. • ACCEPTS VARIED TYPES OF PIPE – DIPS style fits DI, C900 PVC and DIPS PE pipe. IPS style fits PVC, IPS PE. No disassembly or adapters, no special
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: Anti-Seize Technology
Description: SLICKON® GTS GOLD™ is engineered and tested to be FBC™ system compatible with FlowGuard Gold®, Corzan®, and BlazeMaster® pipe and fittings. General purpose use, paste consistency, heavy-duty, thread-sealing compound. Contains no solvents or other ingredients that harm CPVC plastics.
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
Find Suppliers by Category Top
Featured Products Top
-
). Specifications Electrical: Snap action electrical switch listed by Underwriters' Laboratories, Inc., FM Approval and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connection: 1 (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
destruction pressure is 23 bar. These higher values provide short-term mechanical margin, but they should not be treated as recommended continuous operating pressures. Electrical Contact and Connection The XMLBM05A2S11 contains one C/O, or changeover, contact (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating instructions *Exhaust Pressure Monitor *Door Sensor (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
moisture measurement. Simple to setup and install, this portable sample system is fully configurable with options for a filter unit and pressure regulator on a chassis made from high quality stainless steel with stainless steel fittings and pipework. The SDH-PSS is specifically (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
: Pipe Material and Size: Different materials (steel, PVC, and ductile iron) and pipe diameters require the use of specific tools and fittings to achieve a secure and safe tap. Working Pressure and Temperature: To avoid problems during tapping, equipment must be rated (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
indicated in each single article. All pressure.indications are based on a working temperature from -20°C to +90°C. SAE split flange halves, we cover 1/2" to 5", 3000PSI to 6000PSI (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
paired in tandem with an approved receptacle. All units have 60” splicing lead wires and 1” NPT conduit fittings for integration to flexible, EMT, PVC, or burial conduit. All LineGard™ 40 - 60 Amp Class A GFCIs are proudly made in the U.S.A. in ISO certified (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
length (rotor / stator) 500 mm / 500 mm – Medium – Compressed air Pipe outer diameter for fitting (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
restrictions to circuit length. The LineGard 60 Amp Class A GFCI can be integrated directly into a circuit or paired in tandem with an approved receptacle. All units have 60” splicing lead wires and 1” NPT conduit fittings for integration to flexible, EMT, PVC, or burial conduit (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
with grounding assurance lanyard Triple indication lights displaying power, contact position, and fault status 1” Conduit hubs for integration to 1” flexible, EMT, PVC or burial conduit UL 943C (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
NSF Announces New Certification Services For PVC Water Main Pipe
Since the requirements of UL 1285 and AWWA C900 : PVC Pressure Pipe and Fabricated Fittings , 4-Inch through 12-Inch, for Water Distribution standards are very similar, NSF can bundle these services to offer a listing to UL 1285, AWWA C900 and …
-
NSF Certifies PVC Water Main Pipe -- Environmental Protection
Since the requirements of UL 1285 and AWWA C900 : PVC Pressure Pipe and Fabricated Fittings , 4-Inch through 12-Inch, for Water Distribution standards are very similar, NSF can bundle these services to offer a listing to UL 1285, AWWA C900, and …
-
AWWA M23 - PVC Pipe - Design and Installation
… Properties of soils used for bedding to calculate F, and R,, 50 In situ values of soil properties for R,,52 Thermal de-rating factors for PVC pressure pipes and fittings , 54 Pressure classes of PVC pipe ( C900 ), 59 Pressure ratings of …
Indicates content that may require registration and/or purchase.