Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Multiwave Photonics
Description: The Erbium-doped Fiber Amplifier (EDFAC band) is a general purpose optical amplifier for the C band. This single pump optical amplifier features over 17 dBm of saturated optical output power, together with a high small signal gain and low noise figure. A benchtop instrument
- Saturated Output Power: 17 dB
- Signal Gain: 25 dB
- Noise Figure: 5 dB
- Operating Temperature: 5 to 55 C
-
Supplier: Anatech Electronics, Inc.
Description: L-Band/ C-Band / S-Band Triplexer
- Device Type: Triplexer
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 6000.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Length: 2.300 (in) Width: 0.500 (in) Height: 0.500 (in) NIC's C Band Cavity Filters are designed with high performance in harsh military enviornmental conditions. They offer high Q, low loss, high
- Filter Type: Bandpass
-
-
Supplier: U B Corp.
Description: C-Band Transponder AD5459SD
- Primary Frequency Range: 5,400 to 5,900 MHz
- Gain: 6 dB
- Polarization: Linear
-
Supplier: Qorvo
Description: The QPB1055 is a C-Band switched filter bank module containing two switches on both sides of 7 BAW filters and a bypass path. QPB1055 provides contiguous spectrum coverage from 5.2-5.9GHz, featuring high out-of-band rejection and low insertion loss. QPB1055 is housed in a
- Frequency (Fc): 5,200 to 5,900 MHz
- Bandwidth: 100,000 kHz
- Insertion Loss: 6.5 dB
- Filter Type: Bandpass
-
Supplier: Vaisala
Description: Single polarization Doppler weather radar with an upgrade possibility to dual polarization A single polarization C-band magnetron Doppler weather radar for weather surveillance, severe weather monitoring, hydrometeorological applications, e.g. flood forecasting, airport wind shear
-
Supplier: Accuris
Description: Non-connectorized single-mode fiber optic C-band/L-band WDM devices
-
Supplier: APITech
Description: systems and sub-systems. The C-Band T/R module contains four transmit / receive (T/R) channels providing four RF ports which can be connected to individual antenna elements to form part of a phased array active antenna unit.
-
Supplier: Multiwave Photonics
Description: The C-band broadband source is based on Amplified Spontaneous Emission from a semiconductor diode-pumped Er-doped fiber, and delivers a high spectral density output in the wavelength range 1525 nm 1570 nm. This type of source is well established in several applications like testing of
- Wavelength Range: 1,525 to 1,570 nm
- Laser Power: 50 milliwatts
- Operating Temperature Range: 5 to 55 C
- Laser Type: Fiber Lasers
-
Supplier: OFS
Description: For high efficiency over a wide range of pump powers at 980 nm, we offer these fibers for operation in the C-Band. Regular and reduced 80 µm cladding versions are available. The fibers are optimized for single- or multi-stage amplifiers at various power ranges, with the HE line being
- Wavelength: 980 nm
- Numerical Aperture: 0.25
- Operating Temperature: -40 to 85 C
- Fiber Type: Bare Fiber, Erbium Doped
-
Supplier: Anatech Electronics, Inc.
Description: 5G/LTE Band 48 / CBRS Band Connectorized Ceramic Band Pass Filter
- Frequency (Fc): 3,625 MHz
- Bandwidth: 150,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 5G/LTE Band 30 / WCS Band Uplink Connectorized Ceramic Band Pass Filter
- Frequency (Fc): 2,310 MHz
- Bandwidth: 10,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 5G/LTE Band 30 / WCS Band Downlink Connectorized Ceramic Band Pass Filter
- Frequency (Fc): 2,355 MHz
- Bandwidth: 10,000 kHz
- Insertion Loss: 4 dB
- Filter Type: Bandpass
-
Supplier: SKF/North America
Description: Banded Belts SKF banded V-belts are made up of two or more standard V-belts connected together on the top with a reinforced rubber band. Advantages: • Eliminates excessive belt slip in case of heavy starts of the drive • Prevents belts from turning over • Banded belts can transmit more power
- Belt Length: 90 to 248 inch
- Number of Bands / Ribs (Multiple): 4 to 5
- Features: Double-Sided
- Type: Multiple
-
Supplier: SKF/Global
Description: Banded Belts SKF banded V-belts are made up of two or more standard V-belts connected together on the top with a reinforced rubber band. Advantages: • Eliminates excessive belt slip in case of heavy starts of the drive • Prevents belts from turning over • Banded belts can transmit more power
- Belt Length: 90 to 248 inch
- Number of Bands / Ribs (Multiple): 4 to 5
- Features: Double-Sided
- Type: Multiple
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon band heaters are computer designed and manufactured to your specifications. Only the highest quality materials are used for optimal performance. Our stock band heater inventory is constantly growing. We stock a wide variety of heaters right on the shelf that are
- AC Voltage Required: 240 volts
- kWatts: 0.75 kW
- Inside Diameter: 6.75 inch
- Heating Capacity: 0.75 kW
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon band heaters are computer designed and manufactured to your specifications. Only the highest quality materials are used for optimal performance. Our stock band heater inventory is constantly growing. We stock a wide variety of heaters right on the shelf that are
- AC Voltage Required: 240 volts
- kWatts: 1.1 kW
- Inside Diameter: 7 inch
- Heating Capacity: 1.1 kW
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon band heaters are computer designed and manufactured to your specifications. Only the highest quality materials are used for optimal performance. Our stock band heater inventory is constantly growing. We stock a wide variety of heaters right on the shelf that are
- AC Voltage Required: 240 volts
- kWatts: 0.5 kW
- Inside Diameter: 4.5 inch
- Heating Capacity: 0.5 kW
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon band heaters are computer designed and manufactured to your specifications. Only the highest quality materials are used for optimal performance. Our stock band heater inventory is constantly growing. We stock a wide variety of heaters right on the shelf that are
- AC Voltage Required: 240 volts
- kWatts: 0.5 kW
- Inside Diameter: 3.5 inch
- Heating Capacity: 0.5 kW
-
Supplier: Qorvo
Description: Qorvo's TGL2205 is a high power, wideband MMIC GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2205 does not require DC bias and achieves a low insertion loss all in a small form factor. These features allow for simple
- Frequency Band: 1,000 to 6,000 MHz
- Insertion Loss: 0.5 dB
- Flat Leakage: 39.81071705534973 milliwatts
- Features: Other
-
Supplier: Accuris
Description: BAND AND BAND SET, MATRIX, DENTAL, TOFFLEMIRE
-
Supplier: Newport MKS
Description: The F-AMP-SM is a high-gain pre-amplifier module in a multiple source agreement footprint housing. It is an easy-to-use and cost-efficient solution for photonic subsystems, OEM integration, and fiber optic system integration. Using a high gain design, this pre-amp module provides over 30 dB gain
-
Supplier: RS Components, Ltd.
Description: 5G C-BAND AND WI-FI 7 FLEXIBLE PRINTED
- Primary Frequency Range: 2,400 MHz
- Gain: 5 dB
- Applications: Dual Band / Multi-band
-
Supplier: Accuris
Description: Electroacoustics - Octave-band and fractional-octave-band filters
-
Supplier: Integra Technologies, Inc.
Description: ■ GaN on SiC HEMT Technology ■ POUT-PK = 50W @ 1ms/15%/50V ■ 5.2-5.9GHz Instantaneous Operating Frequency Range ■ 50Ω Internally Impedance Matched Device ■ Depletion Mode Device ■ Negative Gate Voltage and Bias Sequencing Required ■ Metal Based Package Sealed With Ceramic-Epoxy Lid ■ Gold
- Power Gain: 14 dB
- Output Power: 50 watts
- Operating Frequency: 5,200 to 5,900 MHz
- Features: MOSFET RF Transistors, Other, Power BJT Transistors
-
Supplier: UIY Inc.
Description: 220MHz – Band Pass Filter
- Bandwidth: 220,000 kHz
- Insertion Loss: 3 dB
- VSWR: 1.45 :1
- Operating Temperature: -40 to 85 C
-
Supplier: Qorvo
Description: Qorvo's CMD252C4 is a compact I/Q mixer in a leadless surface mount package that can be used as either an image reject mixer or a single sideband upconverter. The CMD252C4 utilizes two double balanced mixer cells and a 90 degree hybrid. An external IF hybrid is needed to complete the image
- RF Frequency Range: 4,000 to 8,000 MHz
- LO Frequency Range: 4,000 to 8,000 MHz
- IF Frequency Range: 2,400 MHz
- LO - RF Isolation: 52 dB
-
Supplier: Vaisala
Description: For upgrading weather radars to dual-polarization All the benefits of dual polarization without the downtime and cost. Antenna-mounted receivers allow you to upgrade, rather than completely replace existing single-polarization systems. Apart from the obvious data quality and availability benefits
-
Supplier: Qorvo
Description: The Qorvo® QPQ1904 is a high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII2c-3 band and high near-in rejection in the UNII1-2a band. The filter module is specifically designed
- Frequency (Fc): 5,490 to 5,835 MHz
- Bandwidth: 160,000 kHz
- Insertion Loss: 1.6 dB
- Filter Type: Bandpass
-
Supplier: Accuris
Description: BAND, HELMET
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Insertion Loss: 1.1 dB
- Filter Type: Bandpass
-
Supplier: Wolfspeed
Description: Wolfspeed’s CGH55030F2/CGH55030P2 is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT) designed specifically for high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGH55030F2/ CGH55030P2 ideal for C-band pulsed or CW-saturated amplifiers. The
- Output Power: 25 watts
- Operating Frequency: 4,500 to 6,000 MHz
- Features: HEMT
-
Supplier: Acrolab Ltd.
Description: (760°C). Mineral strips can meet U.L./C.S.A approval. Applications Mineral strip's ability to withstand extremely high temperatures makes it the best choice for many applications, including compression molding, heating of extrusion dies, sealing bars and food processing. Features and
- Maximum Operating (Sheath) Temperature: 932 F
- AC Voltage Required: 120 to 480 volts
- Maximum Operating Temperature: 932 F
- Heater Type: Band Heater
-
Supplier: Xicom Technology, Inc.
Description: The XTD400DBL series are compact selfcontained antenna mountable power amplifiers designed for low cost installation and long life. The XTD400DBL series design eliminates the need for an amplifier shelter as well as a long waveguide run between the amplifier and the antenna feed horn; for example,
-
Supplier: Morris Coupling Company
Description: Maximum holding power to connect pipe and tubing. Unique design with: Improved holding power to resist axial-force Dual-locking side bands and two one-piece longitudinal bars to withstand end pull Higher operating pressure Sizes range from 2" O.D. through 24" O.D. pipe or tubing
- English Size: 4 inch
- Fitting Type: Coupling
- Features: English
- Material: Rubber / Elastomer
Find Suppliers by Category Top
Featured Products Top
-
The Qorvo® QPQ5501 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 2c-4 band and high near-in rejection in the UNII 1-3 and UNII 5-8 band. The filter module is specifically (read more)
Browse RF Band Pass Filters Datasheets for Qorvo -
: 18.2 x 14 x 5 mm Environmental Operating Temperature: -40°C to 85°C Storage Temperature: -50°C to +90°C This product is RoHs compliant. Follow us (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
offered in a variety of frequency bands, which offers a drop in solution with highly repeatable performance. FEATURES Small Size Shielded Component Solder Surface Mount Package Moisture Sensitivity Level: MSL1 Frequency Stable over Temperature Operating & Storage Temp: -55?C to 125?C Characteristic Impedance: 50& (read more)
Browse RF Band Pass Filters Datasheets for Knowles -
Skyworks is pleased to introduce its L, S and C Band Ceramic RF Band Pass Filters for GPS, TCAS, Portable Transceiver, Homeland Security Radio, 5G, IOT and medical-based systems. These products are in production and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
C Band 5.0-6.0GHz Ferrite Coaxial RF Isolator; high isolation, low VSWR, ideal for microwave communication & radar system protection. Model number:5o002536056NK Frequency Range:5.0~6.0GHz Insertion Loss:0.4dB (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
adaptability, stable power protection capability, and superior link transmission performance, this isolator covers mainstream C-band RF engineering applications. It complies with global industrial design standards and supports commercial, industrial, and military-grade project deployment (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The RF product Model 5o105654048NK is a high-reliability protection component designed for the 4.0~8.0GHz microwave frequency band, tailored to the protection needs of medium-power RF systems, with outstanding core performance and practical features as follows: Excellent RF (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
thermal performance, the SKY67180-306LF is rated for operation up to +105 °C. The SKY67180-306LF is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package. (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
High-performance C Band 4.0~8.0GHz RF coaxial isolator designed for telecommunication systems. Features low insertion loss, high isolation, and excellent stability for 5G, base stations and wireless communication equipment.
(read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Temperature: -45 to +85° C Storage Temperature: -55 to +95° C Shock: 20 G. 11ms Vibration: 20 G. 5 to 200 MHz Band Pass Filters Anatech Electronics (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc.
Conduct Research Top
-
Common Frequency Band of Satellite Communication (C / Ku / KA band)
UIY Inc. specializes in RF and microwave passive components (RF isolator, circulator, attenuator, coaxial load, filter, etc.), integrating R &D, production, sales and service. The products are widely used in radar, instrument, navigation, microwave communication, mobile communication, space
-
EE Times: A New Pony and a Workhorse: GaN for RF Applications
With so much focus on the 5G rollout, it seems to be the shiny new things in the radiofrequency (RF) space that catch my eye. This was certainly true of a recent announcement from Qorvo - the QPA2309 C-band power amplifier (PA) product.
-
Assessing 5G Radar Altimeter Interference for Realistic Instrument Landing System Approaches
The safe rollout of new or enhanced 5G services using C-band spectrum near airports in 2022-2023 will require realistic modeling of radio propagation to mitigate potential interference with legacy radar altimeters which remain in operation as of summer 2022. In this whitepaper, we use Wireless
-
Preface
on. In the acronym DWDM, D stands for dense (wavelengths), in CWDM, C stands for course, and in UDWDM, UD stands for ultradense. The term dense is relative and it indicates a large number of wavelengths in a given spectral bandwidth (e.g., C-band) and thus tighter specifications (channel width, channel
-
High-Power Burn-In Testing in 2023: How to Overcome the Extreme
The X-Band frequency lies between the C and Ku-band. There are multiple advantages to using X-Band over other frequency bands. X-Band can handle high power, has limited rain fading, can detect smaller objects, is compatible with small antenna form factors and is cost effective.
-
France Announces the Industrial 5G Private Network Frequency
On March 17, Laure de La Raudi ere, president of the French Communications Regulator ARCEP, and two French government ministers (Agn es Pannier-Runacher, the Minister of Industry and C edric O, the Secretary of State for Digital Transformation and Electronic Communications) announced
-
Broadcast FM Radio Tuner for Portable Applications
This document applies to Si4702/03-C Firmware 19 and greater. Worldwide FM band support (76-108 MHz). Digital low-IF receiver. Frequency synthesizer with integrated VCO. Seek tuning. Automatic frequency control (AFC). Automatic gain control (AGC). Excellent overload immunity. Signal strength
-
Microchip Stack for the ZigBee Protocol
AN965 Microchip Stack for the ZigBee TM Protocol ASSUMPTION Author: David Flowers, Kim Otten, Yifeng Yang and Nilesh Rajbharti This document assumes that you are familiar with the Microchip Technology Inc. C programming language. This document uses extensive terminology from the ZigBee protocol
More Information Top
-
Oligoclonal IgG bands in cerebrospinal fluid
Fig. 2 demonstrates c h a r a c t e r i s t i c band patterns observed by AIF o f concen- .
-
EuMIC 2012 detailed author index
C Band -Pass Non-TEM Mode Traveling-Wave Electro-Optic Polymer Modulator .
-
Detailed author index
C Band -Reconfigurable LDMOS Power Amplifier .
-
Detailed author index
C A New Approach for an Embedded Wi-Fi Controller in a C Band Phased Array Antenna .
-
Human Chromosome Variation: Heteromorphism and Polymorphism
Table 2.1 Numerical expres- sion of intensity of Q and size of C bands .
-
Raman Amplifiers for Telecommunications 2
EDFA C Band .
-
EuMC 2012 detailed author index
C Band -Pass Non-TEM Mode Traveling-Wave Electro-Optic Polymer Modulator .
-
Fiber Based Dispersion Compensation
A.H. Gnauck, L.D. Garrett, Y. Danziger, U. Levy, and M. Tur, “Dispersion and dispersion- slope compensation of NZDSF over the entire C band using higher-order-mode fibre,” Electron. Lett. 36 (23), 1946–1947 (2000).
Indicates content that may require registration and/or purchase.