Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Qorvo
Description: Qorvo's QPA0506 is a MMIC power amplifier fabricated using Qorvo's QGaN25 0.25 um GaN on SiC production process. Covering 5 – 6 GHz, the QPA0506 typically provides 36 dBm of saturated output power and 18 dB of large-signal gain while achieving 53 % power added efficiency.
-
Supplier: Qorvo
Description: Qorvo's TGA2701-SM is a packaged 35 dBm power amplifier for C band applications. The TGA2701-SM provides a nominal 35 dBm of output power at an input power level of 22 dBm with a small signal gain of 18 dB. Nominal TOI is 42 dBm and noise figure is 7.5 dB.
- Frequency Range: 5,900 to 8,500 MHz
- Minimum Gain: 18 dB
- Maximum Gain: 18 dB
- Amplifier Type: Power Amplifier
-
Supplier: NuWaves Ltd.
Description: The NuPower™ 11C01A Multi-Octave Power Amplifier (MOPA) utilizes GaN technology to deliver 15 watts of RF power for CW and near-constant-envelope waveforms from 225 MHz to 2.4 GHz, covering VHF, UHF, L-band and S-band frequencies. Based on the latest Gallium
- Frequency Range: 225 to 2,400 MHz
- Minimum Gain: 40 dB
- Maximum Gain: 40 dB
- Output Power( P1dB): 41.76091259055681 dBm
-
-
Supplier: Xicom Technology, Inc.
Description: The XTK-3000C and XTK-3000C2 are compact Klystron Power Amplifiers KPAs) designed for fixed and mobile uplink applications. Xicom KPAs are ½ the height of conventional KPAs. Reduced height is complimented by reduced weight. Shipping is greatly simplified as the RF deck, klystron tube,
-
Supplier: Broadcom Inc.
Description: The ACPM-7800 is a multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS/LTE band. There are two amplifier chains, one is to support GSM850/900 bands, and the other is to support DCS1800/PCS1900 bands. Features Quad
- Frequency Range: 824,000 to 849,000 MHz
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS Compliant
-
Supplier: Qorvo
Description: Qorvo's CMD249P5 is wideband GaAs MMIC distributed power amplifier housed in a leadless 5x5 mm plastic surface mount package. The amplifier delivers 12.5 dB of gain with a corresponding output 1 dB compression point of +28 dBm and an output IP3 of 39 dBm at 10 GHz. The CMD249P5
- Supply Voltage (VS): 10 volts
- Bandwidth: 20,000 MHz
- Operating Range: Military
- Features: Other, Power Operational Amplifiers
-
Supplier: Qorvo
Description: Qorvo's CMD201P5 is wideband GaAs MMIC distributed power amplifier which operates from DC to 20 GHz. The amplifier delivers 11 dB of gain with a corresponding output 1 dB compression point of +27 dBm and output IP3 of 37 dBm at 10 GHz. The CMD201P5 is a 50 ohm matched design
- Bandwidth: 20,000 MHz
- Operating Range: Military
- Features: Other, Power Operational Amplifiers
- Standards and Certifications: RoHS Compliant
-
Supplier: Fairview Microwave Inc.
Description: RF power amplifier FMAM5079 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized medium power
- Frequency Range: 4,400 to 4,900 MHz
- Maximum Gain: 48 dB
- Output Intercept Point (IP3): 44 dBm
- Maximum Operating Voltage: 32 volts
-
Supplier: Custom MMIC
Description: The CMD249is a wideband GaAs MMIC power amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 12 dB of gain with a corresponding output 1 dB compression point of +29 dBm and output IP3 of 38 dBm at 10 GHz. The CMD249 is a 50 ohm matched design which
- Frequency Range: 20,000 MHz
- Minimum Gain: 13 dB
- Maximum Gain: 13 dB
- Output Power( P1dB): 30 dBm
-
Supplier: Custom MMIC
Description: The CMD262 is a 5 W GaN MMIC power amplifier die ideally suited for Ka-band communications systems where high power and high linearity are needed. The device delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +37.5 dBm and a
- Frequency Range: 26,000 to 28,000 MHz
- Minimum Gain: 26 dB
- Maximum Gain: 26 dB
- Output Power( P1dB): 37.5 dBm
-
Supplier: Richardson RFPD
Description: ICP1940 is a 3-stage MMIC power amplifier achieving over 40dBm of saturated output power. Fabricated using GaN on SiC technology, ICP1940 operates from 17 to 21 GHz with over 30% PAE and 24dB small signal gain. Providing high power and excellent efficiency across the
- Frequency Range: 17,000 to 21,000 MHz
- Maximum Gain: 24 dB
- Minimum Operating Voltage: 20 volts
- Maximum Operating Voltage: 20 volts
-
Supplier: Multiwave Photonics
Description: The Erbium-doped Fiber Amplifier (EDFAC band) is a general purpose optical amplifier for the C band. This single pump optical amplifier features over 17 dBm of saturated optical output power, together with a high small signal gain and low noise
- Saturated Output Power: 17 dB
- Signal Gain: 25 dB
- Noise Figure: 5 dB
- Operating Temperature: 5 to 55 C
-
Supplier: APITech
Description: ‘A,’ ‘AB,’ linear, and ‘C’ designs in operating frequencies up to 26 GHz with output levels from 500mW to 1 kW. Experts at vertical integration, API is a leading manufacturer of power amplifier subsystems and integrated amplifier assemblies incorporating multi-band
-
Supplier: Richardson RFPD
Description: The BBM1C3FEL (SKU 1061) is suitable for high power ultra broadband and band specific linear applications. This amplifier utilizes push-pull MOSFET power devices that provide high gain, wide dynamic range, low distortions and good linearity. Exceptional performance, long
-
Supplier: Richardson RFPD
Description: The CHA8107-QCB is a two-stage GaN High Power Amplifier for the 4.5 – 6.8GHz frequency band. This HPA operates with a drain voltage from 14V to 24V. Depending on the applied drain voltage, this HPA provides between 8W and 20W of saturated output power associated with 58%
- Frequency Range: 4,500 to 6,800 MHz
- Maximum Gain: 28 dB
- Minimum Operating Voltage: 18 volts
- Maximum Operating Voltage: 18 volts
-
Supplier: Fairview Microwave Inc.
Description: RF power amplifier FMAM5080 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized medium power
- Frequency Range: 4,400 to 4,900 MHz
- Maximum Gain: 48 dB
- Output Intercept Point (IP3): 44 dBm
- Maximum Operating Voltage: 32 volts
-
Supplier: Utmel Electronic Limited
Description: Wide Band Medium Power Amplifier, 50MHz Min, 4000MHz Max, 1 Func, GREEN, SOT-89, TO-243C, 3 PIN
-
Supplier: Custom MMIC
Description: The CMD299 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for 30 GHz and delivers greater than 17 dB of gain with a corresponding noise figure of 3.5 dB
- Frequency Range: 18 to 40 MHz
- Minimum Gain: 17 dB
- Maximum Gain: 17 dB
- Output Power( P1dB): 7.999999999999998 dBm
-
Supplier: Wolfspeed
Description: OQPSK offset Class A/B high-gain, high-efficiency, 50-ohm MMIC Ku Band high-power amplifier
-
Supplier: Wolfspeed
Description: High power C-band MMIC for pulsed radar operation. The CMPA5259080S is a high power, two-stage MMIC housed in a QFN package. Operating at 40V and at 25°C case temperature the device achieves over 100W of pulsed output power. The device is designed primarily
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current
- Features: Operational Amplifiers
-
Supplier: Custom MMIC
Description: The CMD292 is wideband GaAs MMIC distributed driver amplifier die which operates from DC to 30 GHz. The amplifier delivers 13 dB of gain with a corresponding output 1 dB compression point of +27 dBm and output IP3 of 33 dBm at 15 GHz. The CMD292 is a 50 ohm matched design which
- Frequency Range: 30,000 MHz
- Minimum Gain: 13 dB
- Maximum Gain: 13 dB
- Output Power( P1dB): 26.999999999999996 dBm
-
Supplier: Mini-Circuits
Description: The ZHL-2G08G0030+ is a Class C, solid-state connectorized high-power amplifier module which can be used in a wide range of broadband test applications from 2 to 8 GHz band. This rugged amplifier is capable of amplifying CW signals with 20W minimum saturated output
- Frequency Range: 2,000 to 8,000 MHz
- Minimum Gain: 45 dB
- Maximum Gain: 52 dB
- Noise Figure: 10 dB
-
Supplier: Crescend Technologies, LLC
Description: Crescends low band line of amplifiers is designed for public safety and commercial two-way radio bands. They are available in outputs of 100W and 250W and inputs ranging from 2-20W. All of our amplifiers are designed for simple installation, maintenance and ease of
- Frequency Range: 30 to 50 MHz
- Output Power( P1dB): 50 dBm
- Minimum Operating Voltage: 13.8 volts
- Operating Temperature: -30 to 60 C
-
Supplier: Mini-Circuits
Description: The ZHL-2G018G010+ is a Class AB, solid-state connectorized high-power amplifier module which can be used in a wide range of broadband test applications from 2 to 18 GHz band. This amplifier is capable of amplifying CW signals with 10W minimum saturated output
- Frequency Range: 2,000 to 18,000 MHz
- Minimum Gain: 40 dB
- Maximum Gain: 48 dB
- Noise Figure: 10 dB
-
Supplier: Mini-Circuits
Description: pulsed) from 2W to 750W output power with built-in monitoring and protection for amplifier temperature, load termination temperature, current, supply voltage, forward power, and reverse power. The RFS-G90G93750X+ includes a signal generator and a phase shifter that can be
- Frequency Range: 902 to 928 MHz
- Minimum Gain: 1 dB
- Maximum Gain: 59 dB
- Input VSWR: 1.2 to 1.35 :1
-
Supplier: OFS
Description: For high efficiency over a wide range of pump powers at 980 nm, we offer these fibers for operation in the C-Band. Regular and reduced 80 µm cladding versions are available. The fibers are optimized for single- or multi-stage amplifiers at various power ranges,
- Wavelength: 980 nm
- Numerical Aperture: 0.25
- Operating Temperature: -40 to 85 C
- Fiber Type: Bare Fiber, Erbium Doped
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SINGLE SUPPLY VOLTAGE, HIGH SPEED, WIDE BAND, DUAL OPERATIONAL AMPLIFIERS Product overview: UPC4742C from NEC Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for
- Features: Operational Amplifiers
-
Supplier: Multiwave Photonics
Description: The polarization maintaining (PM) EDFA is based on a dual stage configuration and performance is optimized for the wavelength range 1530 nm - 1570 nm. The optical amplifier features over +20 dBm of saturated optical output power (up to +23 dBm can be provided), low polarization
- Saturated Output Power: 20 dB
- Signal Gain: 15 dB
- Noise Figure: 7.5 dB
- Operating Temperature: 5 to 55 C
-
Supplier: Acme Chip Technology Co., Limited
Description: NARROW BAND HIGH POWER AMPLIFIER
-
Supplier: Empower RF Systems
Description: No Description Provided
- Frequency Range: 3,100 to 3,500 MHz
- Minimum Gain: 60 dB
- Maximum Gain: 60 dB
- Output Power( P1dB): 60 dBm
-
Supplier: Newport MKS
Description: F-AMP-SM only requires a single +5 Volt DC power supply for operation. Compatible with Fiber Modulators MKS offers two compatible products to the fiber-optic modulators. The F-AMP-SM is a general purpose EDFA (erbium doped fiber amplifier) pre-amplifier module and can be used
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: NARROW BAND HIGH POWER AMPLIFIER Product overview: ARA1400S12C from Anadigics is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: amplifiers for broadband applications have both general and high gain versions. RF power amplifiers are available in both medium power and high power amplification levels. Our low noise RF amplifiers / LNA amplifiers have superior noise figure numbers
-
Supplier: Renesas Electronics Corporation
Description: The ISL55210 is a very wide band, Fully Differential Amplifier (FDA) intended for high dynamic range ADC input interface applications. This voltage feedback FDA design includes an independent output common mode voltage control. Intended for very high dynamic range ADC interface
- Slew Rate (SR): 5,600 V/µs
- Supply Voltage (VS): 3 to 4.2 volts
- Bandwidth: 2,200 MHz
- CMRR: 75 dB
Find Suppliers by Category Top
Featured Products Top
-
QPD1000A is a 15W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1215 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse Power Amplifiers Datasheets for Qorvo -
-pull amplifiers, and RF power amplifiers. Power amplifiers are typically found in the final output stages of a circuit. There are five classes of power amplifiers: Class A, B, AB, C, and D. Let’s take a look at the characteristics of each. Class A power amplifiers’ (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
Qorvo's QPA2811 is a packaged, high-power X-band amplifier fabricated on Qorvo’s production 0.15 um GaN on SiC process (QGaN15). Covering 8.5?-?10.55 GHz, the QPA2811 provides 48.9 dBm of saturated output power and 27.9 dB of large-signal gain while achieving 48.5 % power (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Package At Reference: 6 V / 70 mA / 5 GHz: - Gain: 13.5 dB - OIP3: 30 dBm - OP1dB: 16.5 dBm - Evaluation Board Noise Figure: 4.2 dB APPLICATIONS - Microwave Backhaul - C-Band Amplifiers - X-Band Amplifiers - Instrumentation (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Qorvo's QPA0813 is a packaged, high performance driver amplifier fabricated on Qorvo's production 0.15 um GaAs pHEMT process (QPHT15). Covering 8?-?11 GHz, the QPA0813 provides 0.7 W of saturated output power with 50% power-added efficiency. The device has an Enable / Disable function for fast (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
High-Power, Wide-Band Performance Designed for demanding laboratory and industrial environments, the VSA-D Series delivers up to 1000 kVA output with a (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
The family of RF GaN-on-SiC Ka-Band amplifiers covers power levels from 33 to 44 dBm, and are available in die or QFN-package formats. These devices are fabricated on the proprietary UMS GH15 GaN process, which is optimized up to 42 GHz, delivering high power, high PAE and high linearity, and making it ideal for transmitting modulated waveforms. (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
The CHA8612-QDB/20 is manufactured with a GaN-on-SiC process (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Macom's CMPA851A MMIC High Power Amplfier family (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD
Conduct Research Top
-
EE Times: A New Pony and a Workhorse: GaN for RF Applications
With so much focus on the 5G rollout, it seems to be the shiny new things in the radiofrequency (RF) space that catch my eye. This was certainly true of a recent announcement from Qorvo - the QPA2309 C-band power amplifier (PA) product.
More Information Top
-
Spaceborne C-band Pulsed Solid State Power Amplifier
J. Dhar, S.K.Garg, R. K. Arora, S. S. Rana, Nonlinear Design of a C band Power Amplifier using EEHEMT Nonlinear Model, .
-
HY-2A radar altimeter design and in flight preliminary results
The chirp signal generated by DDS is up-converted and multiplied to produce 13.58 GHz±160 MHz and 5.25 GHz±160 MHz signal, which provide the Ku band and C band power amplifier input.
-
Nonlinear model based Power Amplifier
J. Dhar, S.K.Garg, R. K. Arora, S. S. Rana, Nonlinear Design ofa C band Power Amplifier using EEHEMT Nonlinear Model, .
-
A new refractory self-aligned gate technology for GaAs microwave power FETs and MMICs
at C-band is excellent, and the very uniform and repro- ducible device parameters resulted in a first-iteration 2.5- W C band power amplifier meeting the design specifica- tion on the first lot of wafers processed.
-
Methodology of built and verification of non-linear EEHEMT model for GaN HEMT transistor
J. Dhar, S. K. Garg, R. K. Arora, S. S. Rana, “Nonlinear design of a C band power amplifier using EEHEMT nonlinear model,” in Proc. of Int.
-
Performance enhancement of pulsed solid state power amplifier using Drain Modulation over Gate Modulation
[5] J. Dhar, S.K.Garg, R. K. Arora, S. S. Rana “Nonlinear Design of a C band Power Amplifier using EEHEMT Nonlinear Model,” International Symposium on Signals, Circuits and Systems-2007, Iasi, Romania, IEEE proceeding -1-4244-0968-3/07, volume …
-
Table of Contents
Nonlinear Design of a C band Power Amplifier using EEHEMT Nonlinear Model .
-
Large-signal MESFET model and circuit simulation validation for microwave high-power amplification
An analytical nonlinear MESFET model combined two harmonic balance simulators is used to predict a C band power amplifier performance.
-
A Fully Integrated Monolithic Local Oscillator for LMDS Radio Link Applications
[2] B. Davide, M. Pagani and A. Panzeri " Modular Low Cost, High efficiency, C Band Power Amplifiers for SDH radio", Proc. of 5th European Conf.
-
A New Highly Linear MMIC Single Side-Band Converter for Digital Radio Links
Pagani and A.Panzeri: "Modular, Low Cost, High Efficiency, C Band Power Amplifiers for SDH Radio", Proc. of 5th European Conf. on Fixed Radio Systems and Networks, Bologna, Italy, May 1996 [2] S.A. Maas: " A GaAs MESFET Mixer with Very …
Indicates content that may require registration and/or purchase.