-
Supplier: APITech
Description: systems and sub-systems. The C-Band T/R module contains four transmit / receive (T/R) channels providing four RF ports which can be connected to individual antenna elements to form part of a phased array active antenna unit.
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW 7300 / IFL; L Band Fiber Optic Transceiver Subsystem provides “Best of Breed” optical long-haul transmission of RF signals in the frequency range of 950 MHz to 2250 MHz. The Subsystem can support the transmission of High Density L Band SATCOM traffi c over
- Bandwidth: 950 to 2,250 MHz
- Signal Output:: RF
- Cable Type: Single Mode
- Pigtail: Stand Alone
-
Supplier: Broadcom Inc.
Description: The Avago AFBR-79EAPZ is a 4-channel QSFP+ pluggable optical transceiver module device with an integrated push-pull tab for 40 Gigabit Ethernet (40GbE) and InfiniBand applications. The device is a high performance transceiver for short-range multi-lane data communication and
- Wavelength: 850 nm
- Data Rate: 10.3125 Gbps
- Maximum Optical Output Power: 2.4000000000000004 dBm
- Operating Temperature: 32 to 185 F
-
-
Supplier: Richardson RFPD
Description: 4700 MHz Ceramic Filter Applications C-band applications Portable transceivers for both military and homeland security radio communications Features Surface mount design 600 MHz bandwidth Wide operating temperature range Light weight Smaller profile compared to a typical ceramic
- Frequency (Fc): 4,700 MHz
- Bandwidth: 600,000 kHz
- Insertion Loss: 2.1 dB
- VSWR: 1.43 :1
-
Supplier: ODG (Origin Data Global)
Description: INMARSAT C- AND L-BAND PILOT GEN
- Device Type: Transceiver, Transmitter
-
Supplier: ROHM Semiconductor GmbH
Description: BD41001FJ-C can reduce EMI (Electromagnetic Emission) noise of AM frequency band in comparison with BD41000AFJ-C. BD41001FJ-C is a transceiver for the CXPI (Clock Extension Peripheral Interface) communication. Switching between Master/Slave Mode can be done using
- TJ: -40 to 125 C
- Features: Other, RoHS Compliant
- Package Type: SOP
- Device Type: Transceiver
-
Supplier: ODG (Origin Data Global)
Description: RX TXRX MOD GSM/GPRS QUAD BAND
- TJ: -20 to 70 C
- Sensitivity: -109 dBm
- Features: Other
- Device Type: Transceiver
-
Supplier: Omnitron Systems Technology, Inc.
Description: (C band) with 100GHz spacing. Optical Transceivers reduce network equipment inventories by eliminating the need to maintain surplus units/ devices of various fiber types for network repairs or upgrades. They also enable network upgrades by providing interchangeable fiber
- Wavelength: 1,270 to 1,610 nm
-
Supplier: HUBER+SUHNER AG
Description: Available as "grey" (1310nm/1550nm), "coloured" CWDM and DWDM Versions. 9,95 to 11.1Gbps multirate, 9,95 to 10.5Gbps fixed. Link budgets up to 23dB for all 18 ITU CWDM channels, up to 28dB for full DWDM c-Band.
- Data Rate: 9.95 to 11.1 Gbps
-
Supplier: HUBER+SUHNER AG
Description: 9.95 to 11.1Gbps multirate or 9.95 to 10.5Gbps standard. All types coming with digital diagnostics. For Ethernet, fiber Channel, SDH / SONET. Link budgets up to 23dB for all 18 ITU CWDM channels, up to 23dB for full DWDM c-Band. Types for 18GFC, 8GFC or 6G CPRI are available
- Data Rate: 9.95 to 11.1 Gbps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Interface - CODECs 4-Ch Dual Capless 12 Band 24-Bit Res Product overview: 92HD66C2X5NDGXZBX from Tempo Semiconductor, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Qorvo
Description: shaping. When combined with the AWMF-0106 X-Band Front End IC, the chip set is a plug and play antenna solution that reduces SWaP-C for high power AESA radars. The BFIC features direct SPI programming of gain and phase and the ability to daisy chain SPI control between multiple ICs. It
- Operating Frequency: 8,500 to 10,550 MHz
- Device Type: Beamformers, Transceiver
- Features: Other, RoHS Compliant, Single Polarity, X-Band
-
Supplier: Qorvo
Description: steering and shaping. When combined with the AWMF-0106 X-Band Front End IC, the chip set is a plug and play antenna solution that reduces SWaP-C for high power AESA radars. The BFIC features direct SPI programming of gain and phase and the ability to daisy chain SPI control between
- Operating Frequency: 8,500 to 10,550 MHz
- Device Type: Beamformers, Transceiver
- Features: Other, RoHS Compliant, Single Polarity, X-Band
-
Supplier: ROHM Semiconductor GmbH
Description: BD41003FJ-C can reduce EMI (Electromagnetic Emission) noise of AM frequency band in comparison with BD41000AFJ-C. BD41003FJ-C is a transceiver for the CXPI (Clock Extension Peripheral Interface) communication. Switching between Master/Slave Mode can be done using
- TJ: -40 to 125 C
- Features: Other, RoHS Compliant
- Package Type: SOP
- Device Type: Transceiver
-
Description: BLUE GECKO QFN68 DL BAND 19DBM 1
- Data Rate: 2,000 kbps
- Sensitivity: -126.2 dBm
- Output Power: 20 dBm
- Operating Frequency: 169 to 2,483.5 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RIM - BASE BAND CONVERTER I.C. Product overview: AD7343ASU-REEL from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Features: Other
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: mixed-signal hardware platform from Microchip, this module uses the AT86RF233 2.4 GHz ISM band transceiver with the FEM on a very compact module design that provides user the ability to integrate the module into a design using any of the recommended Microchip Microcontrollers fitting
- Operating Frequency: 2,400 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Acme Chip Technology Co., Limited
Description: 1X1 802.11N SINGLE BAND SINGLE-C
-
Supplier: Richardson RFPD
Description: vProteanTM is the flexible Wideband SDR for signal intelligence and multi-band processing applications. Its configurable, high performance, RF front end is frequency and bandwidth configurable, while its integrated RF transceiver provides optimal narrowband performance.
- Category: Development Suite / Kit
-
Supplier: Richardson RFPD
Description: vProteanTM is the flexible Wideband SDR for signal intelligence and multi-band processing applications. Its configurable, high performance, RF front end is frequency and bandwidth configurable, while its integrated RF transceiver provides optimal narrowband performance.
-
Supplier: Richardson RFPD
Description: Bluetooth Low Energy Compliant and 2.4-GHz Proprietary System-on-Chip The HS6621 is a power-optimized true system-on-chip (SoC) solution for both Bluetooth low energy and proprietary 2.4-GHz applications. It integrates a high performance and low power RF transceiver with Bluetooth base
-
Supplier: Qorvo
Description: QPF0219 is a multi-chip Front-End Module (FEM) designed for 2-18 GHz Wide-Band radar applications. The FEM integrates a T/R switch, a limiter, a low-noise amplifier and a power amplifier. Transmit power is 10 W saturated with 20% PAE and large signal gain is 13 dB, small signl is 19 dB. The
- Operating Frequency: 2,000 to 18,000 MHz
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
- Device Type: Transceiver
-
Supplier: Visual Sound, Inc.
Description: transceiver antennas for diversity connection to the control surfaces and a single antenna to scan the band and identify potential interference sources. The access point automatically selects and adjusts the operational frequency for the least interference of competing RF signals. The
- Features: Wireless Microphone
-
Supplier: ValueTronics International, Inc.
Description: 0.02nm Specifications High Wavelength Accuracy: ±0.01nm High performance model: ±0.01nm (C band) Standard model: ±0.02nm (C+L band) Wavelength Range Standard (-10) 1520 to 1580 nm: ±0.02 nm 1580 to 1620 nm: ±0.02 nm 1450 to 1520 nm: ±0.04 nm Full range: ±0.1 nm High
-
Supplier: Anaren, Inc.
Description: Guide.) Dual band option available: Our A110LR09A module is a dual-band, low-cost module that operates in the 868MHz (European) and 915MHz (North American) bands. Click here to learn more. Power: AIR module power levels are dependent on the application, desired through-put rate,
- Operating Frequency: 868 to 870 MHz
- Operating Temperature: -40 to 85 C
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Anaren, Inc.
Description: modules are particularly well-suited for long-haul, low-data-rate applications. Dual band option available: Please note that our A110LR09A module is a dual-band, low-cost module that operates in the 868MHz (European) and 915MHz (North American) bands. (Interested in ETSI
- Operating Frequency: 902 to 928 MHz
- Operating Temperature: -40 to 85 C
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Radicom Research, Inc.
Description: Small size: 1” x 1.1” x 0.25”(H) -40°C to +85°C operating temperature* Compliant with the IEEE802.11n™ specifications Backward compatible with 802.11b/g devices 2 x 2 MIMO technology for exceptional reception and throughput 300Mbps receive PHY rate and 300Mbps transmit PHY rate using
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: Microchip Technology, Inc.
Description: programmable by choosing a certain value of the external watchdog resistor RWD, internally trimmed to an accuracy of 10%. For communication a LIN transceiver 2.1 is integrated. Additional Features PWM and direction-controlled driving of four externally-powered NMOS transistors A programmable
- Continuous Output Current: 0.1 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Microchip Technology, Inc.
Description: Microchip's IS1870 BLE ICs are designed for App-enabled accessories and IoT (Internet of Things) through Bluetooth® LE connectivity. It is available in the 2.4GHz ISM band radio, and is certified to Bluetooth Core Specification Version 5.0. The IS1870 allows customers to finish their design
-
Supplier: Qorvo
Description: The QPM1002 is a Gallium Nitride MMIC front-end module (FEM) designed for X-Band radar applications within the 8.5 - 10.5 GHz range. The MMIC combines a T/R switch, low-noise amplifier, and a power amplifier. The receive path offers 25 dB gain with low noise figure of 2.2 dB. The transmit
- Number of Transmitters: 33 #
- Number of Receivers: 25 #
- Operating Frequency: 8,500 to 10,500 MHz
- Features: Other, RoHS Compliant
-
Supplier: Anaren, Inc.
Description: The Anaren Integrated Radio (AIR) module family includes several solutions in the 2400MHz band -- all of which incorporate the Texas Instruments CC2500, low-power RF transceiver chip and are compatible with all TI-approved software stacks. Whether you require a stand-alone radio
- Operating Frequency: 2,400 to 2,483.5 MHz
- Operating Temperature: -40 to 85 C
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: TOP-electronics USA
Description: TX mode, active (+20 dBm): max. 230 mA RX mode, active: max. 55 mA Standby mode: 6.5 mA Nap mode max.: 20 µA Snooze mode max.: 3 µA Deep sleep max.: 3 µA Package and dimensions Dimensions: 22 mm x 23 mm x 4.4 mm Weight: 4 grams Environmental and quality Operating temperature: -30°C to
- Applications: Mobile / Wireless Systems
-
Supplier: Microchip Technology, Inc.
Description: ATZB-X0-256-3-0-C ZigBit® is an ultra-compact and low-power 2.4GHz IEEE 802.15.4/ZigBee® OEM module. Based on the innovative mixed-signal hardware platform from Microchip, this module uses the ATxmega256A3U Microcontroller and AT86RF233 2.4GHz ISM band transceiver. The radio
- Pin Count: 42
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: channel interference testing. The TAS 4600 accurately measures the power of an incoming RF signal, then adds the specified amount of noise (AWGN) or interference to obtain a desired carrier-to-noise (C/N) or carrier-to-interference (C/I) ratio. Precise, accurate control of C/N
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Infineon Technologies AG
Description: Wi-Fi 6 dual-band 2x2 Wi-Fi and Bluetooth® 5.3 SoC The AIROC™ CYW55572 is part of the Wi-Fi 6 and Bluetooth® 5.3 SoC family. The highly integrated solution supports Wi-Fi 6 features, is Dual-band capable (2.4G, 5G). It offers an exceptional video/audio streaming and seamless gaming
- TJ: -40 to 85 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
QPF5012 is a multi-die front-end module (FEM) designed for 8.5-10.5GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10 W saturated with 40 % PAE and transmitter large signal gain is 20.5 d (read more)
Browse RF Transceivers Datasheets for Qorvo -
adaptability, stable power protection capability, and superior link transmission performance, this isolator covers mainstream C-band RF engineering applications. It complies with global industrial design standards and supports commercial, industrial, and military-grade project deployment (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Skyworks is pleased to introduce its L, S and C Band Ceramic RF Band Pass Filters for GPS, TCAS, Portable Transceiver, Homeland Security Radio, 5G, IOT and medical-based systems. These products are in production and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
, transceiver, RF front-end, memory and power management functionality, enabling LTE-M and NB-IoT connected devices. This turnkey solution integrates Sequans’ Monarch SoC platform to support a wide range of low power, low data rate consumer and industrial IoT applications including asset tracking (read more)
Browse Network and Communication Chips Datasheets for Skyworks Solutions, Inc. -
department radios ·Military Communications: Safeguards transceivers in tactical radio systems and SATCOM terminals against damage in demanding field environments ·Satellite Communications: Ensures signal integrity in L-band and S-band ground stations and mobile (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
. The high-performance PLL has a -239 dBc/Hz for normalized in-band phase noise floor, ultra-low 1/f noise, and a high phase/frequency detector (PFD) frequency that can achieve ultra-low in-band noise and integrated jitter. The fundamental VCO and output divider of the ADF4378 generate frequencies (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
pushed the boundaries of phase noise performance to unprecedented levels. Today's 312.5MHz differential crystal oscillators achieve typical phase jitter as low as 38 femtoseconds (fs) across the 12kHz–20MHz integration band. This level of purity is not merely a (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
iSAR: a multispectral, polarimetric airborne SAR system
A C Band transceiver is also to be fitted, providing quasi op- tical imagery, in addition to the VHF band radar.
-
Low temperature cofired ceramic (LTCC) for wireless applications
C - BAND TRANSCEIVER .
-
Subject Index
Kotsuka, Y., + , T-MTT Dec 99 2630-2635 Si 3D MMIC C - band transceiver for wireless appls..
-
Interoperable Target System for the Future
The Interoperable Target System will integrate the new L-band datalink transceiver and the new C - band transceiver developed by the MSTCS program, the UHF transceiver developed by the Army TMO, and the existing 915 MHz DFCS transceiver, into a single interoperable…
-
COMPOUND SEMICONDUCTOR ELECTRONICS, THE AGE OF MATURITY
C. Andricos et ai, "4 Watt monolithic GaAs C - band transceiver chip", GOMAC Dig., 1991, pp. 195-198.
-
Detailed author index
C C - Band Transceiver Testbed with Substrate Integrated Waveguide (SIW) Filter for Ultra-Wideband (UWB) Communications .
-
Book of abstracts
C - Band Transceiver Testbed with Substrate Integrated Waveguide (SIW) Filter for Ultra-Wideband (UWB) Communications .
-
Abstracts cards
C - Band Transceiver Testbed with Substrate Integrated Waveguide (SIW) Filter for Ultra-Wideband (UWB) Communications .
-
The Canadian airborne R&D SAR facility: the CCRS C/X SAR
A fast polarization switch, and signal distribution interface to the C - band transceiver , allows the four digital channels to be assigned for the polarimetry and interferometrymodes.
-
Ground-based radar interferometry for landslides monitoring: atmospheric and instrumental decorrelation sources on experimental data
Scheme of the RF section of the C - band transceiver based on the VNA.
Indicates content that may require registration and/or purchase.