-
Supplier: Altech Corp.
Description: Measurement Functions 3 Ø Voltage (True RMS) 3 Ø Current (True RMS) 3 Ø Power Factor 3 Ø Power (Active, Reactive, Apparent) Energy (Active, Reactive, Apparent) Frequency
- Voltage Range: 11 to 519 volts
- Frequency Range: 45 to 65 Hz
- Input Type: AC Voltage
- Display Technology: LED
-
Supplier: Galco Industrial Electronics
Description: Panel Meter,4.5 Digit,J T/C,120VAC
-
Supplier: Quarktwin Technology Ltd.
Description: Process Meter LCD - Dual Color Characters, Backlight Display Panel Mount
- Voltage Range: 12 to 24 volts
- Operating Temperature: 32 to 122 F
-
-
Supplier: Newark, An Avnet Company
Description: HAWKII DIGITAL PANEL METER
-
Supplier: OMRON Automation and Safety
Description: These indicators with digital input feature a clear and easy-to-use colour-change display. All models are equipped with an IP66 housing. K3HB-C is high speed, with a sample rate up to 50kHz. Position meter indication for easy monitoring Optional DeviceNet, RS-232C, RS-485 Double
-
Supplier: Quarktwin Technology Ltd.
Description: Time Counter (Hour Meter) 24VDC Panel Mount
- Voltage Range: 24 volts
- Operating Temperature: -4 to 140 F
-
Supplier: Newark, An Avnet Company
Description: MODUTEC DIGITAL PANEL METER
-
Supplier: Newark, An Avnet Company
Description: DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Supply Voltage Max:132VAC
-
Supplier: Newark, An Avnet Company
Description: DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:12.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10V; Supply Voltage Max:28V RoHS Compliant: NA
-
Supplier: ODG (Origin Data Global)
Description: COUNTER 5 CHAR 24V PANEL MOUNT
- Features: Other
-
Supplier: OTEK Corporation
Description: OTEK brings you the World's smallest LED Digital Panel Meter (and Loop Powered). That is why we call it the 1PM! The size does not affect its reliability, performance and accuracy and we even managed to add the over-range indicator above the MSD so you know you have exceeded the
- Number of Digits: 3
- Width: 25.4 mm
- Height: 33.528 mm
- Depth: 12.7 mm
-
Supplier: OTEK Corporation
Description: OTEK's LPL brings you over 30 years of expertise inLoop Powered Meters (we invented it) and its known reliabilitybacked by OTEK's exclusive Lifetime Warranty!You can mount the LPL on a panel, P.C.B. or your ownhousing. The 12 turn potentiometers for Zero and Spangive you smooth
- Number of Digits: 4.5
- Analog Input Channels: 1
- Width: 43.942 mm
- Height: 24.003 mm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER, 90-132 VAC, TC/RTD, DEGREE C. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CARLO GAVAZZI Automation Components
Description: µp-based digital panel meter, 3 1/2 DGT LED indicator, for current, voltage, temperature, resistance, rate, frequency, speed and period measurements. Measuring ranges and functions easily programmable from the key-pad or from the PC by means of optional UdmSoft software. UDM35
- Number of Digits: 3
- Analog Input Channels: 1
- Voltage Range: 0.2 to 500 volts
- Current Range: 0.0002 to 5 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Panel Meters Packaging: Tape & Reel (TR) Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 15000V (15kV) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Motor
-
Supplier: CARLO GAVAZZI Automation Components
Description: µp-based digital panel meter, 4-DGT LED indicator, for current, voltage, temperature, resistance, rate, frequency, speed and period measurements. Measuring ranges and functions easily programmable from the keypad or from the PC by means of optional UdmSoft software. UDM40
- Number of Digits: 4
- Analog Input Channels: 1
- Voltage Range: 0.2 to 500 volts
- Current Range: 0.0002 to 5 amps
-
Supplier: Acromag, Inc.
Description: behind panel) 0 to 65°C
- Number of Digits: 4
- Depth: 91.44 mm
- Operating Temperature: 32 to 149 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Allied Electronics, Inc.
Description: The PAX Analog Panel Meters offer many features and performance capabilities to suit a wide range of industrial applications. Available in five different models to handle various analog inputs, including DC voltage/current, AC voltage/current, Temperature and Strain Gage inputs. The
-
Supplier: DigiKey
Description: COUNTER LCD 6 CHAR 85-250V PANEL
- Digit Height: 0.2 to 0.3 inches
- Operating Temperature: 32 to 122 F
- Direction: Bi-directional Counter, Down, Up
- Display Type: LCD
-
Supplier: Laurel Electronics LLC
Description: directly to a LAN via an Ethernet cable. Setup for both configurations is streamlined using Laurel’s free Instrument Setup Software, which simplifies node discovery and transmitter configuration. Flexible Communication Options for Digital Panel Meters Laureate Digital
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350588-DMU-30ACV-2-DR-C Category: Industrial Automation and Controls - Panel Meters Series: DMU-30ACV Type: Voltmeter Termination Style: Screw Terminal Package: Box Ingress Protection: IP65 - Dust Tight, Water Resistant Standard Package: 12 Panel
- Voltage Range: 85 to 264 volts
- Operating Temperature: -13 to 140 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
-
Supplier: Laurel Electronics LLC
Description: Features Attractive benchtop housing available with one or two front panel 1/8 DIN cutouts. Suitable for Laureate digital panel meters, counters, timers and remote displays. Suitable for 1/8 DIN size instruments by other manufacturers. Attractive, no-maintenance, black
- Height: 3.16535604 inch
- Length: 8.661422 inch
- Width / Diameter: 10.236226 inch
- Inside Height: 2.7165369 inch
-
Supplier: OMRON Automation and Safety
Description: These indicators with analogue input feature a clear and easy-to-use colour-change display. All models are equipped with an IP66 housing. K3HB series is high speed, with a sample rate of 50Hz. Position meter indication for easy monitoring Optional DeviceNet, RS-232C, RS-485 Double display,
-
Supplier: RS Components, Ltd.
Description: PR Electronics 5714C
- Number of Digits: 4
- Width: 91.5 mm
- Height: 44.5 mm
- Depth: 120 mm
-
Supplier: Simpson Electric Company
Description: Simpson Electric provides a wide range of world class products offering quality and dependable digital panel meters to fit the needed application requirements. Simpson's digital panel meters vary from a compact 3/64 DIN to a 1/8 DIN size. They offer accuracy
- Number of Digits: 4
- Depth: 59.944 mm
- Operating Temperature: 32 to 131 F
- Display Technology: LED
-
Supplier: Allied Electronics, Inc.
Description: Fits industry standard 1⁄8 DIN panel cutout. Depth behind panel less than 1". Meets NEMA 4, 12, and IPC 55 requirements for splash-proof and hose down. Auto polarity. Overrange indication. Common mode rejection greater than or equal to 100 dB at 50-60 Hz. 7 segment, 0.5" high, back lit
-
Supplier: Dynalco
Description: METER: 3½- or 4½- digit LCD, 4-20 mA current loop-powered indicator Displays pressure, temperature, or any other variable proportional to the 4-20 mA input. 3-3/8 inch diameter housing is rugged, sealed, and spray- proof for indoor or outdoor applications. Field-adjustable. No external power
- Input Type: DC Current
- Display Technology: LCD
- Display Type: Numeric Display
-
Supplier: Define Instruments
Description: At a glance: 4 x RTD Pt100Ω (385/392/CU10) Channel averaging across 2, 3 or 4 input channels Signal averaging for individual channels Customisable display Choice of °F or °C
- Number of Digits: 6
- Width: 96 mm
- Height: 48 mm
- Depth: 120 mm
-
Supplier: OMEGA Engineering, Inc.
Description: The CNi8C-EN is a compact, wall-mountable meter/controller that can be used for applications that need a fixed location, when a control panel is not required. The meter/controller supports a variety of temperature and process, or strain and process inputs. The flip-top enclosure
- Control Signal: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel
- Features: Multi-Function Controller
-
Supplier: OMEGA Engineering, Inc.
Description: Farenheit. The meter also features minimum and maximum display capture, display offset, F or C indicator, and programmable user input. The display can be toggled either manually or automatically between the selected displays. Other models include process, DC voltage or current input
- Number of Digits: 8
- Width: 74.9 mm
- Height: 39.1 mm
- Depth: 43.4 mm
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA DP25B series Digital Panel Meters feature the biggest brightest display of any 1/8 DIN panel meter. The user can select the display color: RED, AMBER, or GREEN. PANEL METERS with Relays and Analog Output The popular DP25B series are
- Number of Digits: 4
- Response Time: 2,000 milliseconds
- Accuracy: 0.5 ± % of Full Scale
- Width: 96 mm
-
Supplier: Allied Electronics, Inc.
Description: The PAX Analog Panel Meters offer many features and performance capabilities to suit a wide range of industrial applications. Available in five different models to handle various analog inputs, including DC voltage/current, AC voltage/current, Temperature and Strain Gage inputs. The
-
Supplier: Transducer Techniques, LLC
Description: The DPM-3 is a smart Plug & Play TEDS IEEE 1451.4 compliant Digital Panel Mount Load Cell meter. Just plugin a TEDS compatible Load Cell or Torque Sensor and the DPM-3 will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the DPM-3 can be set
- Number of Digits: 7
- Operating Temperature: 32 to 131 F
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: DigiKey
Description: PROCESS/TEMP METER LED PANEL MNT
- Voltage Range: 0 to 10 volts
- Current Range: 0 amps
- Width: 45 mm
- Height: 22.5 mm
Find Suppliers by Category Top
Featured Products Top
-
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Setting Standards (Frames, Rods) Dial / Test / Digital Indicators Long Gauge Blocks and Meter Bars LVDTs Calipers Snap Gages Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable) Gears (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Target Sealing Level: 1x10-2torr Sonkit Solution: Offered 3 types of Metal C-Seal, Axial pressure (CA type), also called Metal U-Ring, also provide 3 type groove design drawings to achieve best sealing effect. Meterial of Metal Seal is (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
The STM32F103C8T6 is an appropriate choice when a design requires mature software support, 5 V-tolerant digital inputs on eligible pins, multiple communication interfaces, precise timers, USB full-speed device connectivity, or CAN 2.0B communication within a (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Altech’s low-voltage push-button digital indicators combine clear 7-segment LED displays with compact sizing and multiple color options. Available models support voltage, current, temperature, and frequency monitoring for panel applications where visibility and (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
-sized pipes. With the built-in magnets on the sensors for the ultrasonic flow meter, they can be attached to ferrous pipes. Alternatively, the sensors can be mounted to the pipe with detachable cable ties. The temperature resistance is between -30 ... 160 °C. PCE-TDS 200 L (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
) Fused distribution panels Alarm circuits e.g. Form C module fail alarm Low battery disconnect, battery temperature compensation Meters: digital or analogue for volt and/or current LED indicators Front panel adjustment RoHS compliance (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
configurable, displaying readings in?°C,?°F dewpoint,?ppm(V)?or?lb/MMSCF on a clear five?character LED display. Two independent, fully programmable alarm relays enable flexible process control across the sensor’s full operating range, while the intuitive front panel keypad makes viewing and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
levels. This feature allows it to alarm faster than an LEL-only detector. Digital display and adjustable mounting arms ensure easy alignment. Factory calibrated for low-maintenance operation. Among its features: Sensitive to both small (ppm.meter (read more)
Browse Gas Instruments Datasheets for MSA Safety
More Information Top
-
LCR Meters / Impedance | Used Test Equipment Classifieds
C pH DIGITAL PANEL METER READOUT - ...
-
Heat transfer and pressure drop in fluidized bed cooling tower
The output of the temperature was measured with a D. C . digital panel meter of accuracy 0.01 mV.
-
A pressure-sensitive transistor spirometer for the assessment of human ventilatory capacity from forced expiratory manoeuvres
The flow and volume calibration for each m.e.f.v, curve is deduced from the corresponding peak flow and f.v. c , values recorded on the digital panel meter .
-
Tritium pellet injector results
P/ C I/O LOCAL VALVE CONTROL PANEL DIGITAL PANEL METERS PRESSURE CONTROLLER x2 .
-
Time Projection Compton Spectrometer (TPCS). User`s guide
During the charge, the TPCS Capacitor Bank _ c ;ltageshould be displayed on the digital panel meter on the TPCS Capacitor Bank Controller.
-
Development of a force sensor working with MR elastomers
LED display: For displaying the values, the c+ c miniature 3-1/2 digit LCD digital panel meter cx101 is used.
-
Characterization of a double probe for local pulse wave velocity assessment
Two pressure sensors (Honeywell S& C -40PC015G1A) coupled to a digital voltmeter (Digital Panel Meter 3-12D LCD) are placed transversely, PS1, and longitudinally, PS2, to the silicon tube.
-
A Zero-Heat-Flow Transducer for Monitoring Perfusion Blood Temperature
The temperature measurement signal is amplified and can be read on a digital panel meter having the range of 20-400 C and is also available to the recorder output.
-
Orientation measurement for balloon-borne telescopes
VCCSl and VCCS2, voltage controlled current sources; Rs,sampling resistor for panel meter; DPM, digital panel meter ; ADC, AC/DC converter; C , coil of electromagnetic plate holder; A, AC input . supply.
-
A simple digital fringe-fraction measuring instrument
VCCSl and VCCS2, voltage controlled current sources; Rs,sampling resistor for panel meter; DPM, digital panel meter ; ADC, AC/DC converter; C , coil of electromagnetic plate holder; A, AC input . supply.
Indicates content that may require registration and/or purchase.